Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: ISOLATION TRANSFORMER, 120V, 500VA; Secondary Voltages:120V; Power Rating:500VA; Current Rating:4.17A; Product Range:CT Series; Isolation Transformer Primary Voltages:1 x 600V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ISOLATION TRANSFORMER, 120V, 350VA; Secondary Voltages:120V; Power Rating:350VA; Current Rating:2.92A; Product Range:CT Series; Isolation Transformer Primary Voltages:1 x 600V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ISOLATION TRANSFORMER, 120V, 150VA; Secondary Voltages:120V; Power Rating:150VA; Current Rating:1.25A; Product Range:CT Series; Isolation Transformer Primary Voltages:1 x 600V RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: ISOLATION TRANSFORMER, 120V, 250VA; Secondary Voltages:120V; Power Rating:250VA; Current Rating:2.08A; Product Range:CT Series; Isolation Transformer Primary Voltages:1 x 600V RoHS Compliant: Yes
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite Isolator series isolation transformer-based power conditioners offer complete line isolation, continuous noise filtering and enhanced normal and common mode surge suppression. Internal low-impedance isolation transformer component with Faraday Shield
- Maximum Primary Voltage Rating: 120 volts
- Features: Isolation Transformer, Other
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // ANSI/UL/Transformer
- Maximum Primary Voltage Rating: 528 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 150,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // UL Certified Dry Step up down Isolation Transformer 480V 277V 240V 208V 120V 110V With UL Certification
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 500,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Transformers - Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down -- 120
Description: XFRMR AUTO 230/115V 200VA
- Maximum Primary Voltage Rating: 230 volts
- Power Rating (VA): 200 VA
- Category: Signal / RF Transformer
-
Supplier: Radwell International
Description: ISOLATION TRANSFORMER, 45 W, 90V TO 120V, 2 X 5V, 2 X 12V, 4 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU6000XFMR2U step-down, isolation transformer converts 208 or 240V input from any generator, utility or UPS high voltage source to 120V low voltage output. 208 or 240V 30A input connection supported via hardware or included L6-30P input plug. 8 5-15/20R and 4 5-15R
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Features: Isolation Transformer, Other
- Winding Turns: Step-Down Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting, industrial
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: DigiKey
Description: XFRMR NON-ISOL 230V-115V 200VA
- Maximum Primary Voltage Rating: 230 volts
- Power Rating (VA): 200 VA
- Other Transformer Types / Applications: Autotransformer
- Category: Signal / RF Transformer
-
Supplier: Pulse Electronics Corporation
Description: PH9085 series High Isolation (2,500vRMS) SMT Transformer FOR RS-485/RS232 Comms
- Features: Isolation Transformer
- Agency: RoHS Compliant
-
Supplier: Tripp Lite by Eaton
Description: Isolator Series UL 60601-1 Listed Medical-Grade Isolation Transformers offer line isolation and continuous noise filtering. An internal low-impedance isolation transformer component offers 100% isolation from the input AC line. Full UL 60601-1 medical-grade
- Maximum Primary Voltage Rating: 120 volts
- Features: Isolation Transformer, Medical Grade, Medical Transformer, Other
- Agency: UL
-
Supplier: Micross Components, Inc.
Description: Eliminate ground loop interference in video systems True galvanic isolation 120 dB noise reduction/noise isolation Available for 50,75, and 93 ohm coax Flat frequency & linear phase response Compatible with NTSC/PAL systems 500 volts ac isolation Sealed, painted steel case
- Operating Frequency Range: 6,000,000 Hz
- Other Transformer Types / Applications: Electronics Transformer
- Category: Signal / RF Transformer
-
Supplier: TEGAM, Inc.
Description: TEGAM's ST transformers are designed to meet the requirements of a wide variety of bridge circuitry, isolation and calibration applications. The ST units can be used to provide a balanced output from an unbalanced source. These transformers may be combined with TEGAM ratio
- Operating Frequency Range: 50 to 10,000 Hz
- Maximum Primary Voltage Rating: 500 volts
- Output Type: AC
- Features: Isolation Transformer, Secondary Side Only, Signal / RF Transformer
-
Supplier: Hengda Electronic Factory
Description: Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 220 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 100 VA
-
Supplier: Interpower
Description: Input Options: 100, 120, 200, 220, 230, 240V Output Options: 100, 120, 200, 220, 230, 240V Volt Amps: 2000VA Frequency: 50/60HzHz Thermal Switch Rating: 140ºC Insulation Switch Rating: Class H (180ºC) Circuit Protection: no CE Marking: yes REMARKS: Thermal switch protection devices on taps 1 and 4.
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 100 to 240 volts
- Power Rating (VA): 2,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Allied Electronics, Inc.
Description: Transformer, buck-boost, 120/240V in, 12/24V out, 0.75kVA
-
Supplier: Allied Electronics, Inc.
Description: Transformer, energy lmt, foot mt, pri:120/208/240V, sec:25V 60Hz
-
Supplier: Allied Electronics, Inc.
Description: POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option to allow
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU20KXFMRT4U step-down, isolation transformer converts 208 or 240V input from any 60Hz generator, utility or UPS high voltage source to 240/120V output. 208 or 240V hardwire input connection and hardwire 240/120V output. Supports 4U rackmount installation in
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Agency: CSA, RoHS Compliant, UL
- Features: Isolation Transformer, Other
-
Supplier: Coilcraft, Inc.
Description: Coilcraft LPD5030V Series surface-mount 1:1 coupled power inductors feature higher isolation and are suitable for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density circuits. 1500 Vdc (1000 Vrms) one
- Operating Temperature: -40 to 85 C
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer
- Agency: RoHS Compliant
- Other Transformer Types / Applications: Toroidal Core
-
Supplier: Allied Electronics, Inc.
Description: HPS Fortress™ is an innovative design that provides the ideal solution for commercial applications where quality, ease of installation, and low cost are key. All units are encapsulated with electrical grade silica sand and resin compounds, which completely enclose the core and coil to seal out
-
Supplier: Acme Chip Technology Co., Limited
Description: XFRMR ISLTD 120V/117V
- Maximum Primary Voltage Rating: 120 volts
- Power Rating (VA): 120 VA
- Features: Isolation Transformer, Signal / RF Transformer
-
Supplier: Hubbell Incorporated
Description: X (2) -2.5 PERCENT TAPS 60 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
- Maximum Primary Voltage Rating: 575 volts
- Maximum Secondary Voltage Rating: 133 to 230 volts
- Power Rating (VA): 75,000 VA
- Features: Isolation Transformer, NEMA Enclosure, Other
-
Supplier: TEGAM, Inc.
Description: TEGAM's ST transformers are designed to meet the requirements of a wide variety of bridge circuitry, isolation and calibration applications. The ST units can be used to provide a balanced output from an unbalanced source. These transformers may be combined with TEGAM ratio
- Operating Frequency Range: 50 to 10,000 Hz
- Maximum Primary Voltage Rating: 500 volts
- Output Type: AC
- Features: Isolation Transformer, Secondary Side Only, Signal / RF Transformer
-
Description: All Acme Drive Isolation Transformers (DITs) above 7.5kVA are wound with strip windings to ensure the lowest possible eddy current losses. All our DITs use a three leg wound core. This superior design has very low losses and quiet operation. Both of these features combine to
- Maximum Primary Voltage Rating: 575 volts
- Maximum Secondary Voltage Rating: 266 to 460 volts
- Power Rating (VA): 7.5 to 660 VA
- Output Type: AC
-
Description: All Acme Drive Isolation Transformers (DITs) above 7.5kVA are wound with strip windings to ensure the lowest possible eddy current losses. All our DITs use a three leg wound core. This superior design has very low losses and quiet operation. Both of these features combine to
- Maximum Primary Voltage Rating: 575 volts
- Maximum Secondary Voltage Rating: 133 to 230 volts
- Power Rating (VA): 7.5 to 220 VA
- Output Type: AC
-
Description: All Acme Drive Isolation Transformers (DITs) above 7.5kVA are wound with strip windings to ensure the lowest possible eddy current losses. All our DITs use a three leg wound core. This superior design has very low losses and quiet operation. Both of these features combine to
- Maximum Primary Voltage Rating: 460 volts
- Maximum Secondary Voltage Rating: 266 to 460 volts
- Power Rating (VA): 7.5 to 990 VA
- Output Type: AC
-
Supplier: TelephoneStuff.com
Description: 500 Watt 4 Outlet Isolation Transformer. Features: - Offers complete line isolation, continuous noise filtering and enhanced common mode surge suppression - Supports combined loads up to 500 watts continuous/ 4.1A at 120V - Serves as an inexpensive alternative to the
- Features: Isolation Transformer
-
Supplier: ABSOPULSE Electronics Ltd.
Description: 20kVac isolation input/output, output/chassis Corona free at 10kVac Rugged, industrial quality Convection cooled - no fan Single output Fully electronic protection This series of DC-DC converters was developed for very high operating isolation voltage. The unit has a feedback system on
- DC Input Voltage: 22 to 56 volts
- DC Output Voltage: 12 to 24 volts
- DC Output Current: 5 amps
- DC Output Power: 119.9999999999997 watts
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Isolation Transformers transfer AC power sources to some devices while isolating the power source from the device out of safety reasons and protection of secondary circuits and individuals from electric shocks between energized conductors and earth ground.
- Power Rating (VA): 50 to 3,000 VA
- Category: Signal / RF Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting, industrial
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: TelephoneStuff.com
Description: IS 250 Hospital-grade Isolation Transformer. Features: - Offers line isolation, continuous noise filtering and enhanced common mode surge suppression. - Internal low-impedence isolation transformer with Faraday shield offers 100% isolation from the input AC
- Features: Isolation Transformer
Find Suppliers by Category Top
Featured Products Top
-
Type Transformer Three Phase Isolation Transformer High Efficiency Transformer 2. Renewable Energy Continues to Drive Industrial Demand Solar farms, wind power (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
or unexpected downtime. Addressing Voltage Mismatch and Power Fluctuations This isolation transformer helps maintain stable operation by combining voltage conversion with (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
50V. The GQA120 will automatically recover following an input under-voltage, output over-voltage, over-current or over-temperature condition. Input to output isolation is 3,000Vdc for the flanged (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
. Generous design headroom, 20kV isolation input/output and output/chassis, the use of transformers engineered with ABSOPULSE′s field-proven proprietary technology and comprehensive protection circuitry further contribute to the high MTBF. Customized versions of this design as (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
choice for VFD cooling, electronic cabinet cooling and small refrigeration applications. The compact 120x120x38 mm fan features a long-life brushless DC motor with AC input power from 85V to 265V making it suitable for both 115V and 230V, or US and European OEM product applications. L10 life (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
design. The new 120x120x38 mm fans also feature a long-life brushless DC motor available with 12, 24 or 48 VDC input for a wide range of product applications, including circuit board cooling, semi-conductor cooling or motor cooling. The 125D-A range provides airflow from 57 to 163 CFM (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
1 inch tall, the FP24-500 transformer has a 115/230V primary and a configurable 12V or 24V secondary at 1A or .5A respectively. The part is UL5085-2 Recognized with a 2000V (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
High frequency X-band 8.0 to 12.0 GHz coaxial circulator with excellent power handling, low VSWR and compact design, ideal for microwave communication, SATCOM and RF transceiver equipment. Model Number:5o1013180812SK Frequency Range:8.0~12.0GHz Insertion Loss:0.5d (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
well as conventional switch cabinets and communications equipment. The power supplies accept a three phase 350 to 575Vac input, with output voltages of 12V or 24V rated at 120W, and 24V or 48V rated at 240W. The DRB series has a wide adjustment range of 11.4 to 15V, (12V model), 22.5 to 29V (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
well as conventional switch cabinets and communications equipment. The power supplies accept a three phase 350 to 575Vac input, with output voltages of 12V or 24V rated at 120W, and 24V or 48V rated at 240W. The DRB series has a wide adjustment range of 11.4 to 15V, (12V model), 22.5 to 29V (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc.
Conduct Research Top
-
Powerstar Shipboard Power & Isolation Transformers (.pdf)
What is Shipboard Power? Larger ships generate 120V 60HZ just like domestic Land based power plants. So why do you need a specialized UPS? Domestic land based power uses a hot wire 120V above ground and the neutral is at ground potential. Ships do not. Shipboard power uses both lines above ground
More Information Top
-
CR4 - Thread: Will I Get Shocked?
Lets say you have a true isolation transformer with 120v between the 2 secondary legs with no direct bonding to ground.
-
IEEE Recommended Practice for the Electrical Protection of Optical Fiber Communication Facilities Serving, Or Connected To, Electrical Supply Locations
Pole Mounted Isolation Transformer 240V: 120V /240V, 1-Phase Notes 8, 10 .
-
CR4 - Thread: Grounding Transformers in Control Circuits
There is another board that has a transformer on it that take the 120v AC to 12v DC. we have isolation transformer on other equipment and they are grounded. our electrical engineer can not explain why they do and why they don't…
-
CR4 - Thread: Isolation Transformer for Safety
just draw the schematic diagram showing mains, neutral, isolation transformer , & out put power terminals of 120v ac.
-
Security system - Self Help Forums
In other words the bell/buzzer unit and the motion sensor unit should have a plug in transformer cube to comletely isolate the possibility of any failure putting 120v on your phone pair.
-
Security system - Self Help Forums
In other words the bell/buzzer unit and the motion sensor unit should have a plug in transformer cube to comletely isolate the possibility of any failure putting 120v on your phone pair.
-
CR4 - Thread: Diodes - 24 VAC to 9 VDC
If you use an LM317 you would need a 12vac supply a 240 or 120v to 12v transformer is probably more common than 24v to 9v transformer … the job 6VA rating good quality for high voltage isolation [ as the sensor is…
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1123 - Knowledge and Abil...
…to service Deenergize an engineering safeguards (4160V vital) bus from service Restore an engineering safeguards bus Backfeed unit auxiliary transformer from main transmission switchyard … removed) Transfer a vital ( 120V )/instrument bus power supply … generator set Perform ground isolation Lineup the electrical distribution…
-
Induced Stray Voltages from Transmission Lines
Since isolation transformers for primary system applications are not routinely manufactured, obtaining such a transformer with short notice was difficult. .... The field tests, as a result, were performed by installing two 7.6kV/240- 120V , 50 kVA transformers…
-
A transformerless single phase on-line UPS with 110 V/220 V input output voltage
The autotransformer is, at least, 50% cheaper and half the weight of the isolating transformer , which is normally bulky and heavy while operating in commercial AC line frequency. .... possible to work in any conventional utility AC voltage (110V/220V ±15%, 115V/230V ±15% and 120V /240V ±15%).
Indicates content that may require registration and/or purchase.