-
Supplier: bulbs.com
Description: Eiko brand MR16 halogen Audio/Visual lamp. 150 Watts for more power and light. 120 volts for line voltage systems. Higher voltage means no nead for a transformer, and less power lost as heat. Halogen lights provide brighter, whiter light than incandescents, while
- Filament Type: C-8
- Lamp Bases: Other Lamp Bases
- Lamp Power: 150 watts
- Rated Average Life: 100 hours
-
Supplier: bulbs.com
Description: Bulbrite brand double-ended linear halogen capsule. 150 Watts and 120 volts for more power and light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. This lamp comes
- Lamp Bases: Recessed Single Contact
- Lamp Power: 150 watts
- Mean Lumens: 2200 lm
- Rated Average Life: 2000 hours
-
Supplier: bulbs.com
Description: Eiko brand double-ended linear halogen capsule. 150 Watts and 120 volts for more power and light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. This lamp comes in
- Filament Type: C-8
- Lamp Bases: Recessed Single Contact
- Lamp Power: 150 watts
- Mean Lumens: 2350 lm
-
-
Supplier: bulbs.com
Description: Eiko brand double-ended linear halogen capsule. 150 Watts and 120 volts for more power and light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. This lamp comes in
- Filament Type: CC-8
- Lamp Bases: Recessed Single Contact
- Lamp Power: 150 watts
- Mean Lumens: 2400 lm
-
Supplier: GE Lighting
Description: CLEAR COLOR 2.44 INCH OVERALL LENGTH 120 V VOLTAGE RATING 6 STANDARD PACKAGE 150 W WATTAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE 1000 LIFE IN HOUR T4 SHAPE DESIGNATION 2800 LUMEN INTENSITY CC2V FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 0.5 INCH COLOR
- Filament Type: CC-2V
- Lamp Bases: Double Contact Bayonet
- Lamp Power: 150 watts
- Rated Average Life: 1000 hours
-
Supplier: GE Lighting
Description: FROST COLOR 2.5 INCH OVERALL LENGTH 120 V VOLTAGE RATING 6 STANDARD PACKAGE 150 W WATTAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE 2000 LIFE IN HOUR T4 SHAPE DESIGNATION 2700 LUMEN INTENSITY CC8 FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 0.5 INCH COLOR
- Filament Type: CC-8
- Lamp Bases: Double Contact Bayonet
- Lamp Power: 150 watts
- Rated Average Life: 2000 hours
-
Supplier: GE Lighting
Description: CLEAR COLOR 2.5 INCH OVERALL LENGTH 120 V VOLTAGE RATING 6 STANDARD PACKAGE 150 W WATTAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE 2000 LIFE IN HOUR T4 SHAPE DESIGNATION 2800 LUMEN INTENSITY CC8 FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 0.5 INCH COLOR
- Filament Type: CC-8
- Lamp Bases: Double Contact Bayonet
- Lamp Power: 150 watts
- Rated Average Life: 2000 hours
-
Supplier: GE Lighting
Description: CLEAR COLOR 3 INCH OVERALL LENGTH 120 V VOLTAGE RATING 6 STANDARD PACKAGE 150 W WATTAGE E11 MINIATURE CANDELABRA SCREW BASE TYPE 2000 LIFE IN HOUR T4 SHAPE DESIGNATION 2800 LUMEN INTENSITY CC8 FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 0.5 INCH COLOR
- Filament Type: CC-8
- Lamp Bases: Miniature Candelabra, Miniature Screw
- Lamp Power: 150 watts
- Rated Average Life: 2000 hours
-
Supplier: ECO Light LED
Description: This 120° PAR38 LED Bulb has a projected life span of over 35,000 hours and is designed to plug directly into 100-240VAC power, making it an Eco-friendly, power saving alternative to incandescent, halogen, and fluorescent bulbs. At 15¢ per kWh the cost to power this
- Color Temperature: 6000 K
- Lamp Power: 17 watts
- Lamp Type: LED Lamps
- Rated Average Life: 35000 hours
-
Supplier: TapeOnline.com
Description: Ushio JCD Bulb- 300 Watts Ushio Type G7 Light Bulb GY9.5 base 300 watt 120 volt Halogen Lamp
-
Supplier: Larson Electronics LLC
Description: X150-120X12I-100 Explosion Proof Metal Halide Light with booted inline transformer is U.L. approved Class 1 Groups C and D, and is rated for use in wet and marine environments. The waterproof construction and halogen lamp used with this unit provides operators with excellent power and
-
Supplier: TPI Corporation
Description: 15 FT CORD LENGTH ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CART MOUNTING 15 AMPERE CURRENT RATING QUARTZ HALOGEN LAMP TYPE 500 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL WEATHERPROOF 18/3 SJTW
- Cord Length: 15 ft
- Lamp Type: Halogen
- Work Light Voltage: 120 volts
- Work Light Power: 500 watts
-
Supplier: Flexbar Machine Corporation
Description: High resolution imaging bundle w/10,000 elements. Portable battery handle - 3V. Custom foam lined carrying case.Options: 150 Watt quartz-halogen illuminator. 10 Watt Metal Halide arc lamp, 12 volt portable illuminator with rechargeable Ni
-
Supplier: Ecopower Inc.
Description: Finally, a true American Made 50W 12V LED MR16 Halogen replacement Lamp. This is the first 12V LED MR16 Lamp to accomplish this! Firefly Technology has increased the cooling surface of this 12V LED MR16 tremendously to ensure a very long life. And at only 5.5
- Color Temperature: 2700 to 5000 K
- Lamp Power: 5.5 watts
- Lamp Type: LED Lamps
- Maximum Overall Length: 3.4 inch
-
Supplier: Waytek, Inc.
Description: Unity Manufacturing 6" Halogen Post-Mount Chrome Spotlight 330VDC Category: Post-Mount Spotlights Manufacturer: Unity Manufacturing 6 round high impact ABS plastic Head: 6.25" W x 6.1" H x 4.25" D Replaceable 100W H3 bulb Stock No. 47858
- Work Light Type: Other
- Work Light Voltage: 12 volts
-
Supplier: Edmund Optics Inc.
Description: On/Off Rocker Switch Low Audible Noise (25 dB) Cooling Fan This quartz halogen light source can deliver cold illumination at a low price. Features removable outer casing for easy access to internal components. Illuminator is UL and CSA approved. 150W EKE
- Color Temperature: 3200 K
- Lifetime: 200 to 10000 hours
-
Supplier: RS Components, Ltd.
Description: R7S ECONRJ range bulbs Wattage = 120 W Voltage Rating = 240 V Lamp Base = R7s Length = 118 mm Diameter = 8mm Incandescent Equivalent Wattage = 150W EU Energy Efficiency Rating = D
- Lamp Bases: Other Lamp Bases
- Lamp Power: 120 watts
-
Supplier: RS Components, Ltd.
Description: R7S ECONRJ range bulbs Wattage = 120 W Voltage Rating = 240 V Lamp Base = R7s Length = 78 mm Diameter = 8mm Incandescent Equivalent Wattage = 150W EU Energy Efficiency Rating = D
- Lamp Power: 120 watts
- Lamp Type: Halogen Lamps
-
Supplier: Titan Tool Supply, Inc.
Description: ., Input Frequency: 60 HZ Power: 120 V 3 Amp Lamp: 21 Volt 150 Watt-Halogen 3400 Deg. Kelvin Length: 7.5" Height: 6.5" Width: 7.0" Weight: 7.5 lbs. Delivery on 220 Volt FOILB is 14 days.
- Fiber Optic: Yes
- Illuminator Type: Dual Spot, Ring
-
Supplier: CSA Group
Description: IEC 432-1. These tungsten halogen lamps have the following characteristics: rated wattage up to and including 250 W; rated voltage of 50 V to 250 V inclusive; outer envelopes with various finishes and bulb shapes as designated in ANSI C79.1; caps B15d, B22d
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 10.75 Length 10.75 Bulb Type: Halogen Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 5 Product Name: One Light Mini Pendant W/Bulb UPC: 785247169399 Category: Pendants Mini Pendants Glass: Etched Opal Safety Rating: Ccsaus
- Application: Residential
- Lamp Type: Halogen
- Light Fixture Type: Pendants
- Light Fixture Wattage: 60 watts
-
Supplier: Lutron Electronics Co., Inc.
Description: STANDARD PACKAGE 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE N) LOAD RATING PRESET SLIDE, TOGGLE ON/OFF SWITCH OPERATOR TYPE 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN , DIMMABLE CFL/LED BULB LOAD TYPE ARIADNI[R] BRAND TEMPERATURE RATING 32
- Application: Commercial, Residential
- Dimmer: Slide Dimmer
- Lamp Power (Watts): 150 to 600 watts
- Lamp Type: Fluorescent Lamps, Halogen Lamps, Incandescent Lamps, LED Lamps
-
Supplier: LED Cool Lights
Description: Description LED Cool Lights high power MR11 3W -12volt bulb features a stylish aluminum finish and is also offered with a B15 base format fits perfectly in existing MR11/MR16 setups. Standard colors are pure white (6000k) 120 lumens and warm white (3500k soft white) 100 lumens,
-
Supplier: Streamlight, Inc.
Description: High-intensity halogen 8 watt spot bi-pin bulb and two ultra-bright blue LEDsStrobe and Steady ModesUp to 80,000 candela (peak beam intensity) with halogen bulbBulb Rating: 150 lumens typicalRun times are up to 3 hrs. with steady halogen & LEDs; up to 6 hrs.
- # of Batteries: 1
- Battery Size: Battery Pack
- Flashlight Type: Lantern, Rechargeable Flashlight
- Lamp Type: Halogen
-
Supplier: Holtkoetter International, Inc.
Description: Low-voltage pendant 5907 with adjustable height and low-voltage halogen bulbs: seven 20-Watt Halostar bulbs by Osram are diffused through an acrylic reflector. The 5907 utilizes a 175W electronic, line-voltage (120V input) to low-voltage (12V output)
-
Supplier: RAWELT S.A. de C.V.
Description: double obstruction marker light. Upon failure of first lamp, the relay will transfer power to the second or standby lamp. Incandescente Lamp Type A-21 for LOS and LOD models (not included): 116 W 120 Vca or the equivalent in LED or halogen. LED Lamp suggested Sylvania® ultraled
- Application: Industrial
- Bulb Included: Yes
- Light Fixture Type: Other
-
Supplier: Larson Electronics LLC
Description: about HID flashlights. Halogen incandescent flashlights have a bulb with a filament, much like the common household light bulb. A consistent amount of current is fed to the bulb. The filament glows and light and heat are produced. The filament glows because it is a poor
-
Supplier: RS Components, Ltd.
Description: Bulbs with 10 white LEDs, each 0.35 W, to replace dichroic halogen bulbs with GU10 base. Superior lighting performance. Latest energy-saving technology. Lamp Base = GU10 Light Colour = Warm White Voltage Rating = 220 V ac Current Rating = 20 mA Viewing Angle =
- Lamp Bases: Other Lamp Bases
- Lamp Power: 3.5 watts
-
Supplier: RS Components, Ltd.
Description: DIN 3 point fixings. Optional M20 conduit knockout. Supplied with 60W bulbs Supply Voltage = 12 V dc Light Effect = Rotating Lens Colour = Lens Not Included Mounting Style = Surface Mount Bulb Type = Halogen Current Type = DC Base Diameter = 150mm Housing
- Color: Other
- Mounting: Other
- Power Source: DC / Battery
- Visual Indicators: Revolving Light
-
Supplier: Qioptiq
Description: can, and yet has a much longer service life (approximately 50,000 h according to manufacturer's specifications). The CLS-LED couples in virtually the same amount of light as a 150 W halogen light source, while consuming only 20 W. The light output is continuously variable
- Active Area Diameter or Length: 0.3150 inch
- Color Temperature: 5600 K
- Illuminator Output: 20 watts
- Lifetime: 50000 hours
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 1020000-ATA6836C-PXQ W-1 Packaging: Reel - TR Features: Status Flag Applications: Bulbs, DC Motors, Resistors Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Open Load Detect, Over
- IC Package Type: Other
- Operating Temperature: -40 to 150 C
- Packing Method: Tape Reel, Other
- Supply Voltage: 4.75 to 5.25 volts
-
Supplier: Win Source Electronics
Description: FE) (Minimum) @ Ic, Vce: 20 @ 800mA, 3V Alternative Parts (Cross-Reference): BULB742C; BUL742C; BUJD203A; TSC128DCZ; Introduction Date: October 20, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium
- IC(max): 0.2500 milliamps
- Package Type: TO-220, SOT3
- Packing Method: Shipping Tube / Stick Magazine, Other
- Polarity: NPN
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 16.50 Bulb Type: Halogen/Incandescent Qty: 2 Wattage: 50 Finish: Chrome Weight: 39 Product Name: Two Light Ceiling Fan with Light, Remote Control UPC: 743928643903 Category
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: Portable, powerful, industrial-duty, rechargeable lantern with 90°swivel head lets you aim the super-bright light in any direction. 20 watt spot high-intensity halogen bi-pin bulb, 105,000 Candela, 400 Lumens. International safety orange, high-impact ABS thermoplastic
-
Supplier: Advance Security Products
Description: normal motion light would install. The most common application is to replace and existing motion light or porch light. We include a 150 watt halogen bulb. Incredibly Clear Video and Audio This hidden camera has the best video and audio playback we have ever seen in a hidden
Find Suppliers by Category Top
Featured Products Top
-
new device is also 100 % RG- and UIS-tested, RoHS-compliant and halogen-free. Features & Benefits… TrenchFET® Gen V power MOSFET Very low RDS x Qg figure-of-merit (FOM) Enables higher power density with very low RDS(on) and (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for New Yorker Electronics Co., Inc. -
120Hz and +85°C. The capacitors are RoHS-compliant and halogen-free. Features & Benefits: Advanced SMD packaging with high volumetric efficiency, patents pending Enhanced performance, high reliability design SMD, 100 % tin (Ro (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
±20V Power Dissipation (Max) 225mW (Ta) Maximum Rds On at Id,Vgs 7.5 Ohm @ 500mA, 10V (read more)
Browse Transistors Datasheets for Win Source Electronics -
Extreme Non-UL All Temperature Extreme conduit offering the best protection -60°C through 150°C intermitting to 165°C Type CEA – Low Smoke / Halogen-Free (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex manufactures a range of flexible electrical conduits ideal for Steel Mills applications, Power Plants and Utilities. Jacketed steel options include Extreme Temperature, Halogen-Free, and Oil-Resistant. Type ZHLA: UL/CSA listed zero-halogen, low smoke (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
TCR of ± 100 ppm/K and ± 200 ppm/K. The resistor offers an operating voltage of 150 V and an operating temperature range of -55 °C to +155 °C. Features & Benefits: Case size: 0805 Resistance range: 1 W to 10 MW; 0 W jumper (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
crush strength, and is resistant to many chemicals and sunlight. Temperature is as broad as -40° C to 105° C with spikes to 150° C. Click here to read the entire article: https://www.electriflex.com/wp-content/uploads/2017/07/Low-Smoke-Zero-Halogen-Conduit.pdf ; (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
New Yorker Electronics has announced its availability of the new Good-Ark Semiconductor SSF2418E 6A/20V Dual N-Channel MOSFET with ESD protection in the SOT-23-6L package. The SSF2418E (read more)
Browse Transistors Datasheets for Omni Pro Electronics, Inc. -
limited to, Food Grade/NSF Certified, Industrial Grade, Halogen-Free, Low Fire Hazard, and Extreme High/Low Temperature varieties. Type LSSFG is a Food Grade conduit solution, ideal for Food Processing and Pharmaceutical facilities. The flexible PVC jacketing is made from an (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
current load EMI filters (12 V / 140 A or 48 V / 140 A) LIDAR boost inductor for laser diode with GaN MOSFETs 48 V / 12 V (> 250 kHz; 5 kW) buck-boost inductor for multiphase converters (bi-directional) Excellent BLDC LC filter inductor up to 140 A (EPS; super (read more)
Browse Electromechanical Relays Datasheets for New Yorker Electronics Co., Inc.
More Information Top
-
312mm Profile Projector from Leader Precision Instrument Co.,Ltd, China
• Illumination: 24v/ 150w halogen bulbs for contour and surface • Power supply: AC110- 120v , 200-240v, single phase 50/60Hz .
-
LED Lamp Retail Price Tracker - February 2015 D2
http://www.homedepot.com/p/Philips-11-23-34-Watts-50-100- 150W -Soft-White-2700K-3-Way-CFL-Light- Bulb -E-211938/203349681 … Neutral-White-4000K-MR16-GU10-Dimmable-Narrow-Flood-LED-Light-Bulb-DFN-16-NW-NFL- 120V -GU10/205418216 Philips 50-Watt Halogen MR16 GU10 TwistLine Dimmable Flood Light Bulb (3-Pack .
-
GE LIGHTING products - Grainger Industrial Supply
Miniature Neon Bulb ,NE-51H,T3 1/4, 120V Halogen Reflector Lamp,MR16, 150W .
-
Metal Halide Lamps - China Metal Halide Lamps Manufacturers, Suppliers, Buyers, Sellers, Products Directory
Related Products:4.8KW 500mm Metal Halogen Lamps,High Quality metal halide lamp,metal halide lamp PAR30 Ceramic metal halide bulb for commercial lighting ceramic metal halide lamp: 1.power:35W,70W 2.voltage:110- 120V ,220-240V 3.life span … Operating Voltage:220-240V/50HZ Max Watt: 150W lamp;HQL 70W-150W/R*7s or E27 Material:Die Casting …
-
Outdoor Lighting - Outdoor Light Fixtures - Grainger Industrial Supply
Swivel Lampholder, Halogen ,75W Wall Pack, 150W , 120V flood ground light that take a 175 watt mercury vapor bulb and is operated by a timer .
-
Outdoor Lighting - Outdoor Light Fixtures - Grainger Industrial Supply
Wall Pack, 150W , 120V Swivel Lampholder, Halogen ,75W flood ground light that take a 175 watt mercury vapor bulb and is operated by a timer .