-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 90UF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 90UF, 125V, Tantalum Capacitors. This listing supports clearer product discovery for
- Capacitance Range: 90.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 125 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 82UF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82UF, 125V, Tantalum Capacitors. This listing supports clearer product
- Capacitance Range: 82 microF
- DC Rated Voltage Range (WVDC): 125 volts
- AC Rated Voltage (WVAC): 125 volts
- Operating Temperature: -55 to 200 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 27UF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27UF, 125V, Tantalum Capacitors. This listing supports clearer product
- Capacitance Range: 27 microF
- DC Rated Voltage Range (WVDC): 125 volts
- AC Rated Voltage (WVAC): 125 volts
- Operating Temperature: -55 to 200 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 14PF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 14PF, 125V, Trimmers, Variable Capacitors. This listing supports clearer product
- DC Rated Voltage Range (WVDC): 125 volts
- AC Rated Voltage (WVAC): 125 volts
- Operating Temperature: -65 to 125 C
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 30UF 125V QC TERM
- Capacitance Range: 30.000000000000004 microF
- DC Rated Voltage Range (WVDC): 125 volts
- Operating Temperature: -40 to 65 C
- Mounting Style: Bolt Mounted
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1025397-MSC125V1500 Category: Capacitors>Aluminum Electrolytic Capacitors Series: MSC Package: Box Applications: Motor Start Height - Seated (Max): 4.380" (111.25mm) Standard Package: 1 Capacitance: 1500 µF Voltage - Rated: 125 V Lead Spacing: 0.880" (22.35mm)
- Capacitance Range: 1,500 microF
- DC Rated Voltage Range (WVDC): 125 volts
- AC Rated Voltage (WVAC): 125 volts
- Operating Temperature: -40 to 65 C
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP TANT 1.2UF 10% 35V AXIAL
- Capacitance Range: 1.2 microF
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 to 125 C
- Lead Style: Axial Leads
-
Supplier: ODG (Origin Data Global)
Description: 1.2uF -40℃~+105℃ ±5% 450V Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: DigiKey
Description: 150pF ±5% 50V Ceramic Capacitor A 0505 (1313 Metric)
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
- Operating Temperature: -55 to 175 C
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 1.2UF 5% 50VDC RADIAL
- Capacitance Range: 1.2 microF
- Operating Temperature: -40 to 105 C
- Packing Method: Bulk Pack
- Technology: Film Capacitors, Monolithic / Single Layer
-
Supplier: Lingto Electronic Limited
Description: 0 022 100V
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: ODG (Origin Data Global)
Description: CAP CER 620PF 50V 0505
- Capacitance Range: 0.0006200000000000001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
-
Supplier: Newark, An Avnet Company
Description: CERAMIC CAPACITOR 4700PF 125V, Y5V, 0508; Capacitance:4700pF; Capacitance Tolerance:-; Suppression Class:X1 / Y4; Voltage Rating X:-; Voltage Rating Y:-; Capacitor Case / Package:0508 [1220 Metric]; Capacitor Mounting:Through Hole RoHS Compliant: Yes
-
Supplier: DigiKey
Description: 1.2µF Molded Tantalum Capacitors 35V Axial
- Capacitance Range: 1.2 microF
- Capacitance Tolerance: 10 (+/- %)
- Operating Temperature: -55 to 125 C
- Applications: General Purpose
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR MOT START 233MFD 125V
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 27UF, 125V, AXIAL 10%; Capacitance:27µF; Voltage(DC):125V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.2A; Capacitor Case / Package:Axial LeadedRoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: FILM CAPACITOR, 12.5UF, 370V; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:12.5µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes
-
Supplier: Lingto Electronic Limited
Description: CAP TANT 1.2UF 10% 35V AXIAL
- Capacitance Range: 1.2 microF
- Capacitance Type: Fixed
- Electrolytic Capacitors: Tantalum Oxide
-
Description: CAP TANT POLY 15UF 35V 2917
- Capacitance Range: 15.000000000000002 microF
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Supplier: Win Source Electronics
Description: Manufacturer: TDK Corporation Win Source Part Number: 850261-C2012JB1V226M125AC Series: C Features: 22 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per
-
Supplier: Win Source Electronics
Description: Manufacturer: TDK Corporation Win Source Part Number: 1331384-C2012X7R1V225K125AB Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low ESL Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 2,000 Mounting:
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- AC Rated Voltage (WVAC): 35 volts
-
Supplier: Mersen
Description: These capacitor fuses provide both short circuit and overload protection and are intended to protect against capacitor case rupture or dielectric failure within the capacitor. The various mounting configurations offer manufacturers a wide range of cost/space saving solutions and
- Voltage Rating: 2,500 volts
- Current Rating: 200 amps
- Rated Breaking Capacity: 50,000 amps
- Operating Temperature: 80 C
-
Supplier: Utmel Electronic Limited
Description: 1000uF 50V 12.5mm 25mm Radial Leaded,12.5x25mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Description: Capacitors - Polypropylene Film Capacitors (CBB)
- Technology: Film Capacitors, Monolithic / Single Layer
-
Supplier: Allied Electronics, Inc.
Description: Features: Highly Dependable Reliability Withstanding Load Life of 2000 to 10000 Hours at +125°C Suited for Automobile Electronics Where Heavy Duty Services Are Indispensable Compliant to the RoHS directive (2002/95/EC) Specifications: Temperature Range: –40°C to +125°C Rated Voltage Range: 10-450 V
-
Description: CAP CER 3.3UF 35V X5R 0805
- Capacitance Range: 3.3000000000000003 microF
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 to 85 C
- Capacitance Type: Fixed
-
Supplier: TDK Corporation
Description: General (Up to 50V)
- Capacitance Range: 4.7 microF
- DC Rated Voltage Range (WVDC): 35 volts
- Insulation Resistance: 106 Mohms
- Dissipation Factor: 10 %
-
Supplier: Richardson RFPD
Description: These porcelain and ceramic dielectric multilayer capacitor (MLC) chips are best suited for RF/ Microwave applications typically ranging from 10 MHz to 4.2 GHz. Characteristic is a fine grained, high density, high purity dielectric material impervious to moisture with heavy internal palladium
- Capacitance Range: 0.00022 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Allied Electronics, Inc.
Description: Features: Highly Dependable Reliability Withstanding Load Life of 2000 to 10000 Hours at +125°C Suited for Automobile Electronics Where Heavy Duty Services Are Indispensable Compliant to the RoHS directive (2002/95/EC) Specifications: Temperature Range: –40°C to +125°C Rated Voltage Range: 10-450 V
-
Supplier: Utmel Electronic Limited
Description: 10uF 35V -55℃~+125℃ ±10% Radial Leaded Tantalum Capacitors ROHS
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Description: CAP TANT 27UF 10% 125V AXIAL
- Capacitance Range: 27 microF
- DC Rated Voltage Range (WVDC): 125 volts
- Operating Temperature: -55 to 200 C
- Lead Style: Axial Leads
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±10% 400V 1.2uF PET Plugin,P=22.5mm Film Capacitors ROHS
- Capacitance Range: 1.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- Technology: Film Capacitors
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 47uF 100V ±20% Plugin,D10xL12.5mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: New Yorker Electronics Co., Inc.
Description: SMT Clad RF Capacitors 125µF 500V
- Capacitance Range: 125.00000000000001 microF
- DC Rated Voltage Range (WVDC): 500 volts
- Capacitance Type: Fixed
- Features: Other
-
Supplier: Galco Industrial Electronics
Description: CAPACITOR, 540-648 MFD, 110/125VAC
- Features: AC Motor Starter
Find Suppliers by Category Top
Featured Products Top
-
Type BLS DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments with operating temperatures to 125°C. Tested for 2,000-hour at 85°C / 85% relative humidity with rated voltage applied (100% greater than competitive THB test life (read more)
Browse Film Capacitors Datasheets for Knowles Precision Devices -
The W42 (MKP, THB series) metallized polypropylene film interference suppression capacitor is designed for demanding environments requiring high reliability and stability. With Class X2 certification and THB performance of 85%RH at 85°C, it ensures long (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
KOA Speer Electronics introduces the HV73V high voltage flat chip resistor designed specifically for automotive applications. The HV73V features a special inner electrode material that makes the resistor suitable for high voltages. The new HV73V achieves maximum working voltages 2.5 times higher (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
Features: Y1 safety class with up to 500VAC rating 4000VAC dielectric strength Operating temperatures up to 125°C Flame-retardant epoxy coating (UL94 V-0) VDE, ENEC, UL, CQC, and KC certified RoHS and halogen-free compliant (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
. Key Features X1 / Y1 Safety Capacitor Certification THB IIIB High Reliability Performance Operating Temperature up to 125°C 4000VAC Voltage Proof Capability UL / VDE / ENEC / CQC / KC Certified UL94 V-0 Flame (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
affect performance and safety. These WYD and WYE series safety ceramic capacitors provide a reliable and high-performance solution: (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
. With a voltage range from 500V to 10,000V, they ensure reliability in extreme environments, featuring operational temperatures from -55°C to +125°C. Additionally, these capacitors integrate Exxelia’s advanced Micropen technology for printing functional circuits directly onto the (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Vishay’s DLA 04051 Series vPolyTan polymer surface-mount capacitors are designed for high-reliability aerospace, military, and space applications. Meeting the latest DLA 04051 specifications, these capacitors deliver ultra-low ESR down to 25 mΩ, significantly outperforming (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc.