-
Supplier: Radwell International
Description: SOLENOID VALVE, 125VDC, 10.9W, 25-150PSI. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
-
Supplier: Cole-Parmer
Description: • Use for continuous control of liquid or gas flow • Valves withstand pressures to 500 psi Apply a 0 to 30 VDC input signal—these normally-closed valves open to give you flow rates that are proportional to the input voltage. Stainless steel valve construction withstands
- Flow (Cv): 0.24
- Features: Solenoid Valves
-
Supplier: Oil-Rite Corp.
Description: Solenoid Shutoff Valves are compact and suited for applications requiring rapid open and closed action. The 2 way solenoid valve is normally closed; when a current is applied to the solenoid, the valve port opens and automatically closes again when the
- Power: 24 volts
- Valve Type: Shut Off Valves
- Features: Solenoid Valves
-
-
Supplier: Oil-Rite Corp.
Description: Solenoid Shutoff Valves are compact and suited for applications requiring rapid open and closed action. The 2 way solenoid valve is normally closed; when a current is applied to the solenoid, the valve port opens and automatically closes again when the
- Power: 12 volts
- Valve Type: Shut Off Valves
- Features: Solenoid Valves
-
Supplier: Oil-Rite Corp.
Description: Solenoid Shutoff Valves are compact and suited for applications requiring rapid open and closed action. The 2 way solenoid valve is normally closed; when a current is applied to the solenoid, the valve port opens and automatically closes again when the
- Power: 24 volts
- Valve Type: Shut Off Valves
- Features: Solenoid Valves
-
Supplier: Radwell International
Description: SOLENOID VALVE COIL, 125 VDC, 18 INCH WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
-
Supplier: Cole-Parmer
Description: armature, the valve is set. This makes the internal mechanism of the XM valve non-repairable.|All Ports 1/8. The inline valves can be mounted as a single valve. Valve has mounting holes. Inline valves can be manifold mounted on an IEM manifold. Manifold
- Features: Solenoid Valves
-
Supplier: Cole-Parmer
Description: armature, the valve is set. This makes the internal mechanism of the XM valve non-repairable.|All Ports 1/8. The inline valves can be mounted as a single valve. Valve has mounting holes. Inline valves can be manifold mounted on an IEM manifold. Manifold
- Features: Solenoid Valves
-
Supplier: Radwell International
Description: SOLENOID VALVE COIL, MXX, 125 VDC. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
-
Supplier: Cole-Parmer
Description: 3-way
- Pressure Rating: 15 psi
- Power: 12 volts
- Valve Type: Pinch Valves
- Features: Solenoid Valves
-
Supplier: Radwell International
Description: SOLENOID VALVE, DIRECTIONAL SPOOL, 4 MAIN PORTS, 1.25 AMP, 24 VDC, CONCEALED MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
- Valve Type: Spool Valves
-
Supplier: U.S. Plastic Corporation
Description: Air-Sol 2-Way Process Solenoid Valve is a 2-way, 2-position, normally closed or normally open valve for the control of air, oil, water, or media that is compatible with valve materials of manufacture. The valve features an all brass body and a 0 minimum pressure
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2
- Features: Brass / Bronze, Solenoid Valves
- Valve Type: Single Solenoid
-
Supplier: U.S. Plastic Corporation
Description: Air-Sol 2-Way Process Solenoid Valve is a 2-way, 2-position, normally closed or normally open valve for the control of air, oil, water, or media that is compatible with valve materials of manufacture. The valve features an all brass body and a 0 minimum pressure
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Features: Brass / Bronze, Solenoid Valves
- Valve Type: Single Solenoid
-
Supplier: Clippard
Description: Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the
- Valve Size: 0.052 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Media Temperature: 32 to 130 F
-
Supplier: Clippard
Description: Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the
- Valve Size: 0.052 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Media Temperature: 32 to 130 F
-
Supplier: Clippard
Description: Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the
- Valve Size: 0.052 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Media Temperature: 32 to 130 F
-
Supplier: Clippard
Description: Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the
- Valve Size: 0.052 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Media Temperature: 32 to 130 F
-
Supplier: Curtiss-Wright, Valve Group
Description: Hermetically sealed valves with all moving parts contained inside a static pressure boundary. Target Rock applies its advanced solenoid valve technology to protect our environment by solving the problem of fugitive valve emissions. Our solenoid operated isolation
- Valve Size: 1 to 8 inch
- Features: Control Valves, Gas, Pneumatic, Solenoid Valves
- Media: Gasoline / Diesel Fuel
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a high volume flow Midsize Proportional Valve utilizing award winning design. This non-spool valve architecture employing one moving part ensures virtually frictionless performance and longevity tested at over 100 million cycles. This simplicity in design
- Valve Size: 0.19 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
-
Supplier: Assured Automation
Description: Description • 2 SPDT mechanical switches • Visual indicator • 2 Conduit entries • Enclosed mounting hardware Enclosures & Connections • NEMA 4, 4X, • One 3/4" & one 1/2" NPT Conduit entries Switch Ratings • 10 amp @ 125/250VAC • 0.5 amp @ 125VDC Part Numbers YF = Switch only YB = with 3 way
- Max AC Current Rating: 10 amps
- Max AC Voltage Rating: 250 volts
- Position Indication Options: 180 Degree (T or L Valve), ON-OFF (Two-way), Three-way
- Type of Position Indication: A Position Transmitter
-
Supplier: TE Connectivity
Description: Supply Voltage Range (VDC) : 24 - 250 Supply Voltage Range (VAC) : 24 - 250 Mechanical Attachment Pneumatic Connection : 1/4" NPT Product Mounting Feature Type : (3) Screws Operation/Application Actuation Type : Piloted Actuation Operational Use Specification : Explosion Proof Response Time
- Power: 24 to 250 volts
- Features: Solenoid Valves
-
Supplier: ASCO
Description: Two way solenoid valve.
- Valve Size: 0.25 inch
- Flow (Cv): 0.49
- Pressure Rating: 60 to 85 psi
- Number of Ports/Ways: 2
-
Supplier: AAA Products International, Inc.
Description: Double solenoid, 3-position, spring centered. Spool returns to center, position "B", when both coils are de-energized.
- Valve Size: 0.5 inch
- Flow (Cv): 4.64
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
-
Description: The DSV28N-NO-W from Deltrol Controls is a miniature 2-way, normally open, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the solenoid plunger. Electrical Specifications Coil Voltages: 12, 24, 36 VDC Coil Power: 7
- Valve Size: 0.2362206 to 0.3125 inch
- Pressure Rating: 0 to 60 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to
- Valve Size: 0.9842525 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 158 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 8 for liquid dispense. This valve is direct acting and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve seat
- Valve Size: 0.3149608 inch
- Pressure Rating: 0 to 0.8702262 psi
- Number of Ports/Ways: 2
- Power: 24 to 230 volts
-
Supplier: OMEGA Engineering, Inc.
Description: SV-3100 Series 2-way solenoid valves are direct-acting valves featuring brass and stainless steel construction and FKM seal material.The temperature range of -10 to 137°C (14 to 280°F) is ideal for neutral media such as compressed air, inert gases, water, and synthetic oils.
- Valve Size: 0.0625 to 0.15625 inch
- Flow (Cv): 0.1 to 0.35
- Pressure Rating: 30 to 430 psi
- Media Temperature: 14 to 278.6 F
-
Supplier: Clark Solutions
Description: a solenoid operated pilot valve to change valve state. This enables the valve to use the pressure at the inlet of the valve to assist in changing the valve’s state, resulting in a higher operating pressure rating. Options include weather proof housing,
- Valve Size: 0.2362206 to 0.4724412 inch
- Flow (Cv): 0.76 to 1.05
- Media Temperature: 176 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Nuclear Air Pilot Solenoid Valves are nuclear qualified valves with standard brass bodies and are available in a wide range of voltages and flow capacities. These valves are IEEE 323, 344 & 382 qualified for use inside containment. Application These air
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Flow (Cv): 0.036 to 1.4
-
Supplier: Gemu Valves
Description: Construction The GEMU 225 servo assisted 2/2-way plastic solenoid valve has a high performance coil which is hermetically separated from the medium by means of a flexible PTFE bush. The coil is assisted by a servo-control piston mechanism. The valve seal is carried in a pendulum
- Valve Size: 0.5905515 to 1.968505 inch
- Pressure Rating: 0 to 87.02262 psi
- Media Temperature: 140 F
- Number of Ports/Ways: 2
-
Supplier: Clark Solutions
Description: The Model 1314 two-way normally closed solenoid valve is available in bronze, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene, Viton®, and Teflon® satisfy many general industry applications. The valves
- Valve Size: 0.7480319 inch
- Flow (Cv): 7.02
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor
- Pressure Rating: 2,500 psi
- Number of Ports/Ways: 2
- Media Temperature: 650 F
- Flow (Cv): 0.05 to 11
-
Supplier: OMEGA Engineering, Inc.
Description: The SV4100 and SV4300 Series are direct acting solenoid valves. The valves have a brass body with brass and stainless steel wetted parts and a FKM seal material. A temperature range of -10 to 137°C (14 to 280°F) makes this valve ideal for neutral media such as compressed
- Valve Size: 0.046875 to 0.125 inch
- Flow (Cv): 0.06 to 0.28
- Pressure Rating: 50 to 290 psi
- Media Temperature: 278.6 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of different nominal diameters for use with neutral gases and liquids. This valve is direct controlled and normally closed (NC). Valves of this design are single chamber straight through valves, with nozzles at outlet and inlet. The plunger
- Valve Size: 0.1181103 to 0.1968505 inch
- Pressure Rating: 0 to 43.51131 psi
- Number of Ports/Ways: 2
- Power: 12 to 230 volts
-
Supplier: Valcor Engineering Corporation
Description: Description These compact 3-way direct acting solenoid valves are available in normally open, normally closed, and universal operating modes. They range from 1/8” to ¼” port sizes with orifice sizes of 3/64” to ¼”. These sturdy construction valves are designed to handle a wide
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 230 F
Find Suppliers by Category Top
Featured Products Top
-
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
open for 3,000 psi systems 250 Series Solenoid Valves: 2 position, 3-way normally open and normally closed for 3,000 psi systems. Optimized for 12 Vdc applications CB Solenoid Valves: 2 position, 3-way normally closed (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
AutomationDirect has added GC Valves solenoid process valves to expand their general purpose valve selection. These valves are simple 2-way or 3-way electrically controlled valves that control fluid flow through a pipe or other process. Supported fluids include compressed air, inert gases (read more)
Browse Pressure Relief Valves Datasheets for Automationdirect.com -
The High Density Interface (HDI) solenoid valve just got better by offering more flow capacity without sacrificing size and weight. Imagine the features of a large valve coupled with the superior performance of a miniature valve in one compact design. The new Lo-Lohm HDI uses a spike and (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
under AC-15/B300 conditions 0.55 A at 125 VDC under DC-13/Q300 conditions 0.27 A at 250 VDC under DC-13/Q300 conditions (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
DynaQuip pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
reduces side-loading or other misalignment concerns. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
values, and optional accessories (positioners, limit switches, solenoid valves, and more), are available on our website. Visit cncontrolvalve.com for complete details. Applications High- or low-temperature process lines High-pressure and high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
, 4X limit switch containing two single-pole, double-throw mechanical switches (5A 125-250, 3A 24VDC). The valve and switch components together offer remote open or closed position indication. The standard Bonomi LS2 limit switch features a die-cast aluminum housing (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc.
More Information Top
-
100-N technical manual. Volume 2A: Systems descriptions
The action of each pilot valve is controlled by two pair of parallel-acting normally-closed, 125 - VDC solenoid valves ; A-1, A-2, B-1, and B-2.
-
CR4 - Thread: Calculating Magnetic Field Strength (H) in Solenoid.
I have observed 125 vdc solenoid operated valves in power plants which give different readings of internal position reed switches, actuated by magnetics, at different incremental temperatures.
-
Cole Parmer Proportioning Solenoid Valve 1 4 OD 0 30VDC 0 125 from Cole-Parmer
Cole Parmer Proportioning Solenoid Valve 1 4 OD 0 30 VDC 0 125 (Representative photo only .
-
Comparison of Naturally and Artificially Aged Solenoid Valves in Accident Simulations
Valve 7, which con- sisted of two solenoids , was mounted with Solenoid A (120 Vac) at the top and Solenoid B ( 125 Vdc ) at the bottom.
-
CO (Carbon Monoxide Mixing Ratio System) Handbook
… scale • Linearity: ± 0.5% full scale • Repeatability: ± 0.2% full scale • Valve : Normally open or normally closed solenoid • Supply Voltage: ± 12 VDC to ± 18 VDC … … Current: 110 mA nominal ( 125 mA max @ ± …
-
valve Lubrication - Grainger Industrial Supply
• 3-Way Solenoid Air Control Valve , For Use With PMP100-01, PMP100-02, PMP100-04, Size … … In., Pipe Size 1/8 In., Features Normally Closed, 0 to 125 psi, -40 Degrees F … … 180 Degrees F, 24 VDC , Standards NEMA 4, 4X .
-
Analysis of core damage frequency from internal events: Peach Bottom, Unit 2
ADS logic is failed if 125 VDC /A and the relay that switches p o w e r ^ ^ fail. However, each relief valve has its own relay that switches power f o r ^ ^ solenoid operation.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > [FDBKF2007032822484529548] NURE...
125 VDC motor solenoid valve .
-
Analysis of core damage frequency: Peach Bottom, Unit 2 internal events
ADS logic is failed if 125 VDC /A and the relay that switches power fail. However, each relief valve has its own relay that switches power for solenoid operation.
-
http://dspace.mit.edu/bitstream/handle/1721.1/43002/23935052-MIT.pdf?sequence=2
The regulator used, Scubapro model MK100, delivers 125 -140 p.s.i. high-pressure air depending on … Air flow control is provided by Koganei 110-4E1- F11 solenoid valves equipped with a 12 VDC coil.
Indicates content that may require registration and/or purchase.