-
Supplier: Allied Electronics, Inc.
Description: service life from batteries. High-efficiency output is frequency-controlled to support sensitive loads. Automatically Sense and Switch AC Output when No AC Power Is Available Advanced Three-Stage Chargers for Faster Battery Recharge LEDs Monitor Battery and Load Condition Superior Alternative
-
Power Supplies - DC-to-AC Inverter, 12 VDC to 120 VAC, 2Outlets, 750 W Continuous Output -- 70101465Supplier: Allied Electronics, Inc.
Description: service life from batteries. High-efficiency output is frequency-controlled to support sensitive loads. Automatically Sense and Switch AC Output when No AC Power Is Available Advanced Three-Stage Chargers for Faster Battery Recharge LEDs Monitor Battery and Load Condition Superior Alternative
-
Supplier: Newark, An Avnet Company
Description: INVERTER, 10.5VDC TO 15.5VDC, 115VAC; Power Supply Approvals:ITE; Input Voltage Max:15.5VDC; No. of Outputs:1 Output; Output Voltage:115VAC; Output Power:1.5kW; Product Range:-; Length:382mm; Width:151mm; Height:75mm RoHS Compliant: NA
-
-
Supplier: Newark, An Avnet Company
Description: INVERTER, DC/AC, 20VDC to 30VDC, 115VAC, 800W; Power Supply Approvals:ITE; Input Voltage Max:30VDC; No. of Outputs:1 Output; Output Voltage:115VAC; Output Power:800W; Product Range:-; Length:260mm; Width:240mm; Height:80mm RoHS Compliant: NA
-
Supplier: Allied Electronics, Inc.
Description: Features: True Sine Wave Output (THD <3%) High Surge Power Up to 400 W High Efficiency Up to 88% Fanless Design, Cooling By Free Air Convention Built-In Remote ON-OFF Control Front Panel Indicator for Operation Status Power ON-OFF Switch Battery Low Alarm and Shutdown Protection Over
-
Supplier: Nova Electric
Description: The transformer isolated Galaxy Series Inverters are extremely rugged by design, and feature an optional advanced Internal Suppression Filter Network (ISFN) to suppress the significant transients usually associated with heavy industrial and military applications. The units are also
- AC Output Voltage: 220 volts
- Output Frequency: 0.00005 MHz
-
Supplier: Allied Electronics, Inc.
Description: Microchip's new Power MOSFET Drivers feature wide-range input supply voltages and output currents. These drivers offer outstanding latch-up immunity. The portfolio has recently been expanded with the addition of smaller, surface mount packages.
-
Supplier: Quantaflex Printed Electronics Inc.
Description: DC/AC Inverters An electronic component used to transform Direct Current into Alternating Current, at a high voltage and frequency. Typically 12 VDC to 115 VAC, 400 Hz Transformer based Load dependent Used to drive Quantaflex Electroluminescent Backlighting Quantaflex
- DC Input Voltage: 12 volts
- AC Output Voltage: 115 volts
- Output Frequency: 0.0004 MHz
- Type: DC/AC Inverter
-
Supplier: CE+T Power
Description: (TSI) technology allows 3 operation modes (EPC double conversionAC to AC, ON LINE DC to AC from battery and off line by-pass to AC). The automatic bypass to AC allow easy hot plug module replacement without stopping the load giving highest AC output availability and avoid
- DC Input Voltage: 40 to 160 volts
- DC Input Current: 40.4 to 92.6 amps
- Input Frequency: 47 to 63 Hz
- AC Output Voltage: 120 volts
-
Supplier: DigiKey
Description: O/P 3P/400VAC,12KW,17.4A
- AC Output Voltage: 230 to 400 volts
- AC Input Voltage: 1,000 volts
- Type: DC/AC Inverter
-
Supplier: SCHURTER Inc
Description: Service Disconnector Energy Storage System/ BESS: Pack, Rack, PCS, Section, Module, PDU Power conversion devices (UPS, inverter, rectifiers, drives) Industrial equipment (heaters, welding, metal etc. equipment)
- Voltage Rating: 1,250 volts
- Current Rating: 1,100 amps
- Rated Breaking Capacity: 50,000 amps
- Operating Temperature: -40 C
-
Supplier: Transtector Systems, Inc.
Description: Transtector ACINV2-STS-2KVA AC Inverter Rack Mount PDU AC Indoor ACINV 62 Vdc Feeds 2x NEMA 5-15 FCC Class B Static Transfer Switch Indoor Rack Mount Inverter accepts a 48 service voltage, and converts the power into pure sine wave AC output of that feeds 2x NEMA 5-15 outlets and
- DC Input Voltage: 48 to 62 volts
- AC Output Voltage: 100 to 120 volts
- Type: DC/AC Inverter
- Form Factor: Rack Mount
-
Supplier: Transtector Systems, Inc.
Description: Transtector ACINV1-STS-1KVA AC Inverter Rack Mount PDU AC Indoor ACINV 62 Vdc Feeds 2x NEMA 5-15 FCC Class B Static Transfer Switch Indoor Rack Mount Inverter accepts a 48 service voltage, and converts the power into pure sine wave AC output of that feeds 2x NEMA 5-15 outlets and
- DC Input Voltage: 48 to 62 volts
- AC Output Voltage: 100 to 120 volts
- Type: DC/AC Inverter
- Form Factor: Rack Mount
-
Supplier: Utmel Electronic Limited
Description: Buffer/Inverter Based Peripheral Driver, 1 Driver, 12.6A, PLASTIC, GREEN, TO-220, 7 PIN
- Features: Buffer
-
Supplier: CE+T Power
Description: NOVA the ideal solution for ICT rack integration, 230VAC and 48VDC inputs are converted to provide reliable and stabilized 230VAC full sinus from the 2 sources. Wide AC input voltage range : 150VAC – 265VAC No need of external static Switch (all STS functions included in each module) High
- DC Input Voltage: 40 to 60 volts
- DC Input Current: 12.5 amps
- Input Frequency: 47 to 63 Hz
- AC Output Voltage: 230 volts
-
Supplier: Nova Electric
Description: are powered by our inverters! Trolley Applications: Nova has supplied specialized inverters for many custom Trolley Applications. In addition to our other custom designs, we have designed and built special inverters modified to accept 900 VDC continuous input at
- AC Output Voltage: 220 volts
- Output Frequency: 0.00005 MHz
-
Supplier: Tripp Lite by Eaton
Description: single-phase mode or three-phase mode for high-capacity industrial and commercial installations. The DC-to-AC pure sine-wave inverter delivers network-grade power. Its automatic line-to-battery transfer switch and integrated charging system allow the unit to work as an
- DC Input Voltage: 48 volts
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 220 to 240 volts
- Output Frequency: 0.00005 to 0.00006 MHz
-
Supplier: Sensata Technologies
Description: The MS Series Inverter/Charger is a pure sine wave inverter designed specifically for the most demanding mobile, backup, and off-grid applications. The MS Series Inverter/Charger is powerful, easy-to-use, and best of all, cost effective. Power Factor Corrected (PFC)
- DC Input Voltage: 9 to 16.8 volts
- DC Input Current: 267 amps
- Features: Power Factor Correction
-
Supplier: Unipower, LLC
Description: high frequency, pulse-width modulation technique which achieves up to 94% efficiency. A built-in Static Transfer Switch allows connection of a utility or other AC power source which can be switched to the load automatically in the event that the inverter switches off. In normal
- DC Input Voltage: 130 volts
- AC Output Voltage: 230 volts
- DC Output Power: 3,000 watts
- Type: DC/AC Inverter
-
Supplier: Sensata Technologies
Description: MS 2000 Watt, 12V Inverter/100 Amp PFC Charger/30Amp Single Input/2-20A AC Breakers MS2000-20B INVERTERS & CHARGERS The MS Series Inverter/Charger is a pure sine wave inverter designed specifically for the most demanding mobile, backup, and off-grid applications. The MS
- DC Input Voltage: 9 to 16.8 volts
- DC Input Current: 267 amps
- Features: Power Factor Correction
-
Supplier: OMEGA Engineering, Inc.
Description: The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10
- Features: AC Voltage Input, Current Loop Converter, DC Voltage Input, Voltage Converter / Inverter
- Outputs: Current Output, Voltage Output
- Form Factor: DIN Rail
- User Interface: None
-
Transformers - Plate & Filament Transformer 100 115 120 220 230 240 VAC to 6.3V 5V 12V 24V -- EIT021Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature rise, low
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Mersen
Description: replacement. Features Low I2t minimizes damage to protected components on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types helps in equipment design Applications Protection of 700V or less DC drives, UPS,
- Voltage Rating: 700 volts
- Current Rating: 1,200 amps
- Rated Breaking Capacity: 50,000 amps
- Operating Temperature: 80 C
-
Supplier: Radwell International
Description: POWER INVERTER, 400W, 12VDC TO 110VAC, HEAVY DUTY, BUILT IN COOLING FAN. FREE 2 YEAR RADWELL WARRANTY
- Type: DC/AC Inverter
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature rise, low
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Gate Drivers 12.5V 5-PIN TO-220 MOSFET DRIVER; 30A Product overview: IXDD630CI from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and
- Supply Voltage: 12.5 to 35 volts
- Rise Time: 11 ns
- Fall Time: 11 ns
- Number of Outputs: 1
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature rise, low
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: SEC America, LLC
Description: Model SSV 1000-12 is a high efficiency inverter which converts 12 Volts DC to 1000 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include built-in electronic GFCI, overload protection, low battery alarm / shut down, low idle power draw of less than 0.85 Amps. AC power
- DC Input Voltage: 10 to 15 volts
- DC Input Current: 1.8 amps
- AC Output Voltage: 115 volts
- Output Frequency: 0.00006 MHz
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BUFFER/INVERTER PERIPHL DRIVER / Power Switch/Driver 1:1 N-Channel 12A PG-TO220-3 Product overview: BTS141E3045ANTMA1 from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is
- Operating Temperature: -40 to 150 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: GATE DRIVER IC, 12.5V-35V, 1 CH, TO-220; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:TO-220; Input Type:Non-Inverting; Source Current:30A; Sink Current:30A RoHS Compliant: Yes
-
Supplier: Eagle Eye Power Solutions, LLC
Description: 48V DC, 20KVA-75KVA Cabinet The MIP inverter system is a 20 kVA to 75 kVA unit that operates at 48 VDC, accepting input of 120/240/208 VAC. This AC to DC inverter is designed to meet the diverse and changing requirements of today’s mission-critical loads. The
- DC Input Voltage: 40 to 60 volts
- DC Input Current: 1.68 amps
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 90 to 130 volts
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: power supplies, inverters, medical equipment, automatic control equipment, home appliances, audio amplifier, radios, CCTV security, broadcasting system, telecommunications
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 6 to 45 volts
- Other Transformer Types / Applications: Industrial Control Transformer
- Category: Signal / RF Transformer
-
Supplier: GE Power Conversion
Description: down to 430vdc. Outdoor design: Produced full power up to 50degC, even in full sun, Fully operational from -30 to 60degC ambient. Web-Based HMI with remote diagnostics. Reactive power capability, even with no Sun Options for Grounded (Positive or Negative) or Floated Array
-
Supplier: Mersen
Description: A50QS Amp-Trap® Form 101 fuses grew out of the need to improve the overall performance of semiconductor fuses in response to new equipment requirements. The A50QS encompasses the best protection features – lower I2t to provide better protection for equipment, longer life when
- Voltage Rating: 500 volts
- Current Rating: 1,200 amps
- Rated Breaking Capacity: 50,000 amps
- Operating Temperature: 80 C
-
Supplier: Eagle Eye Power Solutions, LLC
Description: 48V DC, 1.5KVA-12KVA(1P) or 18KVA(3P) The MPC is a readymade inverter package designed to provide a pure sine wave AC supply as a complement to any existing DC power solution. Compact, friendly plug & play installation, self-standing open relay rack ideal for low MTTR
- DC Input Voltage: 40 to 58 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 50 to 60 MHz
- AC Input Voltage: 104 to 140 volts
Find Suppliers by Category Top
Featured Products Top
-
technology to deliver 24Vac isolated, pure sine wave output voltage. The CSI 200-XX/24-F3 series operates from a nominal input of 24Vdc or 48Vdc. The CSI 300-24/24-FX series accepts a nominal input of 24Vdc. Custom input voltages are available on request. High (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
DC/AC Inverters An electronic component used to transform Direct Current into Alternating Current, at a high voltage and frequency. Typically 12 VDC to 115 VAC, 400 Hz Transformer based (read more)
Browse DC-AC Inverters Datasheets for Quantaflex Printed Electronics Inc. -
AC power. Key Specifications 1000VA, industrial quality DC-AC sine wave inverters; Output: 115Vac continuous at 60Hz or 400Hz, or 230Vac continuous at 50Hz; Input: 36Vdc, 48Vdc, 125Vdc, 250Vdc. 24Vdc input with derating to 750VA (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CSH 500-F6 series of heavy-duty, high input voltage DC-AC sine wave inverters deliver 500VA pure sinewave output voltage. They convert 600Vdc industrial input voltage (450V to 800V operating range) to an isolated sine wave output of 115Vac continuous at 60Hz or (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CSI 1K-3U2 and CSI 1K-3U3 series rugged, modular DC-AC inverters deliver up to 1kVA sine wave output voltage. The use of the latest silicon carbide (SiC) semiconductor technology contributes to high conversion efficiency, high power density and a compact form factor (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
such as brick walls, plastic and wood. Key Specifications 1000W railway quality AC-DC sine wave inverter. Industrial version available; Input: 36V, 48V, 72V, 96V, 110Vdc with EN50155 input ranges. 24Vdc input derated to 750VA; Output: 115Vac (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ MIW 100-U/12-F0PD-HF AC-DC DIN rail mount power supply delivers up to 100W output power. The unit accepts a wide universal input range of 95V to 264Vac. The output is 12Vdc at 8.4A. Heat-sink fins on the side of the unit ensure up to +60ºC (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
voltages up to 1000 VDC / 600 VAC for currents up to 16 A (UL). The operating range extends from -40 °C to +125 °C. The clips are made of brass and are available with nickel or tin plating. Designed for use in tight spaces, the CFO fuse clips provide for compactness of design in higher (read more)
Browse Fuse Holders Datasheets for SCHURTER Inc -
Hannay Reels VAC4000 series reels are designed for indsutrial sho vacuum applications. This series handles 1 1/2" ID industrial vacuum hose and can hold up to 50 feet. Features: Includes permanently attached crank handle and cam-lock drag brake (read more)
Browse Hose Reels Datasheets for Hannay Reels -
A1 Series 3~10A MINIATURE POWER RELAY Features: Outline dimension (18.2mm×10.2mm×14.9mm) 1 Form A?SPST?contact arrangement Designed to (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc.
More Information Top
-
CR4 - Thread: Cold Electricity Discussion
Maybe a more practical approach is to use current proven technologies to reduce our energy needs - I have recently purchased a 13w portable solar generator and 2 x 1000W 12Vdc to 220VAC inverters , and I plan to build a simple…
-
CR4 - Thread: DC to AC Inverter
I am using a 12VDc to 220 VAc Inverter to supply a load that needs 2A to operate.
-
2000w pure sine wave inverter schematic,China 2000w pure sine wave inverter schematic Manufacturers, Suppliers - ECOL
• schematic of pure sine wave car inverter 12vdc to 220vac .
-
CR4 - Thread: 220V Synchronous Motor With PWM Inverter?
Can we run (220VAC, 4rpm, 4W) Synchronous Motor with 100W 12VDC to 220VAC PWM Inverter ?
-
vacuum fluorescent display - offers from vacuum fluorescent display manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 12 volts to 220 , 24 vdc to 220 vac inverter ] .
-
ac inverter - offers from ac inverter manufacturers, suppliers, exporters & wholesalers
Sell 12 V 24V 48 VDC to 220 V 230V 240 Vac DC AC Inverter for Solar / ...
-
pv inverter - offers from pv inverter manufacturers, suppliers, exporters & wholesalers
Sell 12 V 24V 48 VDC to 220 V 230V 240 Vac DC AC Inverter for Solar / ...
-
inverter dc - offers from inverter dc manufacturers, suppliers, exporters & wholesalers
Sell 12 V 24V 48 VDC to 220 V 230V 240 Vac DC AC Inverter for Solar / ...
-
wind generator 10kw - offers from wind generator 10kw manufacturers, suppliers, exporters & wholesalers
Sell 12 V 24V 48 VDC to 220 V 230V 240 Vac DC AC Inverter for Solar / ...
-
Sensors, Measurement and Intelligent Materials
As the direct solar energy output are 12VDC , 24VDC, 48VDC generally. .... In order to provide electrical power to 220VAC , you need to use the solar power system to convert DC to AC power, so the need to use the DC-AC inverter .
Indicates content that may require registration and/or purchase.