Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU 32KB 12ADC
- Internal RAM Size: 2.25 KB
- Supply Voltage (Vcc): 3 volts
- Number of Timers: 4
- Pin Count: 64
-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU 50M/ADC 12/64Pin
- Internal RAM Size: 8.25 KB
- Supply Voltage (Vcc): 3.6 volts
- Pin Count: 64
- Operating Temperature: -40 to 85 C
-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU 8KB 12ADC 125C MCU
- Internal RAM Size: 0.256 KB
- Supply Voltage (Vcc): 2.1 volts
- Pin Count: 20
- Operating Temperature: -40 to 125 C
-
-
Supplier: Texas Instruments
Description: 16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 80-LQFP -40 to 85
- Bits: 16 Bit, 32 Bit
- ROM Type: Flash
-
Supplier: Texas Instruments
Description: 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi 80-LQFP -40 to 85
- Bits: 16 Bit, 32 Bit
- ROM Type: Flash
-
Supplier: Texas Instruments
Description: 16-Bit Ultra-Low-Power Microcontroller, 192KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 80-LQFP -40 to 85
- Bits: 16 Bit, 32 Bit
- ROM Type: Flash
-
Supplier: Texas Instruments
Description: 16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi 80-LQFP -40 to 85
- Bits: 16 Bit, 32 Bit
- ROM Type: Flash
-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU 50 MIPS 32KB 12ADC 32 PIN MCU RTCLOCK
- Internal RAM Size: 2.25 KB
- Supply Voltage (Vcc): 2.5 volts
- Number of Timers: 4
- Pin Count: 32
-
Supplier: Renesas Electronics Corporation
Description: The ISL267450 is a 12-bit, 1MSPS sampling SAR-type ADC with a differential input span of 2*VREF volts. The ISL267450 features excellent linearity over supply and temperature variations and is drop-in compatible with the AD7450. The device can operate from a supply voltage of
- Resolution: 12 bits
- DNL: 0.95 LSB
- INL: 1 LSB
- Power Dissipation: 3.75 milliwatts
-
Supplier: Renesas Electronics Corporation
Description: The ISL267440 and ISL267450A are 10-bit and 12-bit, 1MSPS sampling SAR-type ADCs featuring excellent linearity over supply and temperature variations. These devices are drop-in compatible with the AD7440 and AD7450A. The robust, fully-differential input offers high
- Resolution: 12 bits
- DNL: 0.95 LSB
- INL: 1 LSB
- Power Dissipation: 2 milliwatts
-
Supplier: VAST STOCK CO., LIMITED
Description: 16-bit Microcontrollers - MCU 12-bit ADC spe tst scree
-
Supplier: VAST STOCK CO., LIMITED
Description: 8-bit Microcontrollers - MCU 1.75KB Fl 64B RAM 6 I/O 10-bit ADC
-
Supplier: Allied Electronics, Inc.
Description: 44-pin, USB, 128KB Flash, 4KB RAM, 12 MIPS, 12-bit ADC, nanoWatt XLP
-
Supplier: Newark, An Avnet Company
Description: MICROCONTROLLER MCU, 16 BIT, HCS12, 25MHZ, LQFP-112; Product Range:HCS12 Family S12D Series Microcontrollers; Architecture:HCS12; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:256KB; RAM Memory Size:12KB; ADC Channels:8 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 16 BIT MICROCONTROLLER MCU, S12D, 40MHZ, LQFP-112; Product Range:HCS12 Microcontrollers; Architecture:HCS12; No. of Bits:16bit; CPU Speed:40MHz; Program Memory Size:512KB; RAM Memory Size:20KB; No. of Pins:112Pins; ADC Channels:16 RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 8MHz 16-bit MCU, 2x 16-bit Sigma-Delta ADCs, 12KB Flash, 512B RAM, 64-LQFP Product overview: MSP430FE4242IPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board
- Clock Speed: 8.4 MHz
- Supply Voltage (Vcc): 2.7 volts
- Pin Count: 64
- Operating Temperature: -40 C
-
Supplier: Newark, An Avnet Company
Description: MICROCONTROLLER MCU, 8 BIT, PIC12, 32MHZ, DFN-8; Product Range:PIC12 Family PIC12F18xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:DFN; ADC Channels:4 RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 12MHz 16-bit MCU, 8KB Flash, 512B RAM, 3x 24-bit ADC, 2.2V, 24-TSSOP Product overview: MSP430AFE233IPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board
- Clock Speed: 12 MHz
- Supply Voltage (Vcc): 1.8 volts
- Pin Count: 24
- Operating Temperature: -40 C
-
Supplier: Microchip Technology, Inc.
Description: The PIC16F171xx family’s advanced analog peripherals are specifically well-suited for raw sensor applications requiring signal gain or filtering. It is the first product family to offer an op-amp and the 12-bit differential ADC with computation in low pin count packages. The
- Internal RAM Size: 0.001 KB
- Internal ROM Size: 14 KB
- Number of Timers: 2
- Number of A/D Converters: 17
-
Supplier: Cirrus Logic, Inc.
Description: 64x in the high-performance chopper-stabilized instrumentation amplifier, noise performance is a very low 12 nV/√Hz at 0.01 Hz. Digital scaling is also available, which can provide additional effective gain of up to 40. The Delta Sigma modulator is identical to that used throughout the
- Resolution: 16 bits
- Package Type: SSOP
- ADC Type: Sigma-Delta
-
Supplier: Microchip Technology, Inc.
Description: The PIC16F181xx family’s advanced analog peripherals are specifically well-suited for raw sensor applications requiring signal gain or filtering. It is the first product family to offer a 12-bit differential ADC with computation in low pin count packages. The combination of
- Internal RAM Size: 0.00051 KB
- Internal ROM Size: 7 KB
- Number of Timers: 2
- Number of A/D Converters: 17
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 16-Bit 64MHz FLASH MCU, PQFP-144, 128KB FLASH, 12KB RAM, 24 ADC Product overview: ST10F271Z1Q3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful
- Internal RAM Size: 12 KB
- Supply Voltage (Vcc): 5 volts
- Operating Temperature: -40 C
- Bits: 16 Bit
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 32-bit MCU, 800 MIPS, 1MB Flash, 169 I/O, 12b ADC, 337-NFBGA Product overview: TMS320F28375DZWTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful
- Clock Speed: 100 MHz
- Supply Voltage (Vcc): 1.14 volts
- Operating Temperature: -40 C
- Bits: 32 Bit
-
Microcontrollers (MCU) - 32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC1100-T038X0064 ABSupplier: Infineon Technologies AG
Description: without compromising cost efficiency. Summary of Features 64KB Flash, 16KB RAM Supply voltage range 1.8 - 5.5 V 4 x 16-bit timers 6 channel 12-bit ADC 2 channel USIC (configurable to SPI, UART, IIC, IIS) Pseudo Random Number Gererator Core frequency: 32[MHZ] Peripherals
- Internal RAM Size: 16 KB
- Serial Port Channels: 2
- Number of A/D Converters: 1
- Pin Count: 34
-
Supplier: Silicon Labs
Description: mode w/ brown out detector and 4 kB RAM preserved 350 nA sleep mode w/ RTC (internal oscillator) 650 nA sleep mode w/ RTC (external oscillator) 275 μA/MHz at 80 MHz Internal oscillator with PLL: 1–80 MHz ±1.5% accuracy; spread-spectrum mode for reduced EMI 2 x 12-bit 250 ksps
- Supply Voltage: 1.8 to 5.5 volts
- Reference Voltage: 1.2 to 2.4 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: RS Components, Ltd.
Description: MCU 8-Bit 32K Flash 12-bit ADC SOIC28
- Internal RAM Size: 2.048 KB
- Internal ROM Size: 32 KB
- Pin Count: 28
- Bits: 8 Bit
-
Supplier: Richardson RFPD
Description: plastic or ceramic dual-in-line package or in a 24-lead small outline package (SOIC_W).Product Highlights Complete 12-Bit Data Acquisition System-on-a-Chip. The AD7890 is a complete monolithic ADC combining an 8-channel multiplexer, 12-bit ADC, 2.5 V
- Resolution: 12 bits
- Sample Rate: 117 kSamples/Sec
- Package Type: DIP
-
Supplier: DigiKey
Description: CM0+, 64KB, 24MHZ, 5V, 12BIT ADC
- Clock Speed: 24 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 64 KB
- Supply Voltage (Vcc): 1.8 to 5.5 volts
-
Supplier: Rochester Electronics
Description: MC9S12G - 16-bit MCU, S12 core, 128KB Flash, 12-it ADC
- Bits: 16 Bit
- ROM Type: Flash
- Features: Other
- Package Type: QFP
-
Supplier: Richardson RFPD
Description: The ADuC7019/20/21/22/24/25/26/27/28/29 are fully integrated, 1 MSPS, 12-bit data acquisition systems incorporating high performance multichannel ADCs, 16-bit/32-bit MCUs, and Flash®/EE memory on a single chip.
- Clock Speed: 44 MHz
- Internal RAM Size: 8 KB
- Pin Count: 40
- Bits: 16 Bit, 32 Bit
-
Supplier: Silicon Labs
Description: 25–48 MIPS 8051 CPU 16–64 kB Flash memory 1536–5376 B RAM USB 2.0 Integrated transceiver Integrated clock recovery 1 kB buffer RAM Full (12 Mbps), or low-speed operation Control endpoint plus six bi-directional endpoint pipes 10-bit, 200 ksps ADC Two asyncronous comparators
- Internal RAM Size: 1.536 KB
- Internal ROM Size: 16 KB
- Supply Voltage (Vcc): 3 to 3.6 volts
- Number of Timers: 2
-
Supplier: Richardson RFPD
Description: Precision Analog Microcontroller: 12MIPS 8052 Flash MCU + 10-Ch 24-Bit ADC + 12-Bit DAC
- Category: Development Board
-
Supplier: Acme Chip Technology Co., Limited
Description: CAN,128KB FLASH,13KB RAM,12B ADC
- Clock Speed: 64 MHz
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 5.5 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Operating Temperature: -40 °C Schedule B: 8542310000 Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Core Architecture: AVR Number of I/Os: 18 Number of ADC Channels: 12 Number of UART Channels: 1 Number of Timers/Counters: 3 Number of I2C Channels: 1 Number of SPI Channels: 1
- Internal RAM Size: 0.512 KB
- Number of Timers: 3
- Number of I/O Ports: 18
- Operating Temperature: -40 C
-
Supplier: Cirrus Logic, Inc.
Description: The CS5531/32/33/34 family of highly integrated, Delta Sigma analog-to-digital (A/D) converters use charge-balance techniques to achieve 16-bit (CS5531/33) and 24-bit (CS5532/34) performance. The A/D converters are optimized for measuring low-level unipolar or bipolar signals in weigh
- Resolution: 24 bits
- Package Type: SSOP
- ADC Type: Sigma-Delta
Find Suppliers by Category Top
Featured Products Top
-
microcontroller that combines 72 MHz processing performance, 64 KB of Flash, 20 KB of SRAM, dual 12-bit ADCs, motor-control PWM, USB full-speed, CAN 2.0B, multiple serial interfaces, and flexible power-management functions in a compact 48-pin LQFP package (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
microcontroller into one clearly defined orderable device. Engineers can use its core (HCS12X 16-bit architecture with XGATE coprocessor), program memory (256 KB on-chip Flash), and package (144-pin LQFP) to judge functional fit, performance headroom, and system (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
. The product's microcontroller features up to 32kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit, 1 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5V/3.3V I/Os, flexible clock sources, timers, a versatile 12-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo -
purpose application systems. The product's microcontroller features up to 128 kB of embedded FLASH and 32 kB of SRAM memory, a high-speed 12-bit 2.5 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5 V/3.3 V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo -
-speed 12-bit 2.5 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5 V/3.3 V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo -
. The product's microcontroller features up to 128 kB of embedded FLASH and 32 kB of SRAM memory, a high-speed 12-bit 2.5 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5 V/3.3 V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo -
microcontroller-based power and general purpose application systems. The product's microcontroller features up to 128 kB of embedded FLASH and 32 kB of SRAM memory, a high-speed 12-bit 2.5 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 3.3 V I/Os, flexible clock sources, timers, a versatile 15-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo -
four 12-bit, 4 GSPS RF ADC cores AD9082: MxFE® with four 16-bit, 12 GSPS RF DAC cores and two 12-bit, 6 GSPS RF ADC cores Featuring eight transmit lanes and eight receive lanes that support 24.75 Gbps/lane JESD204C or 15.5 Gbps/lane JESD204B standards (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Richardson RFPD -
Cycle (CBC), Enhanced Sample And Hold (S&H), Windowed Watchdog Timer, and more. This application controller integrates a 50MHz Arm® Cortex®-M0 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front (read more)
Browse Motor Controllers Datasheets for Qorvo -
Cycle (CBC), Enhanced Sample And Hold (S&H), Windowed Watchdog Timer, and more. This application controller integrates a 50MHz Arm® Cortex®-M0 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front (read more)
Browse Motor Controllers Datasheets for Qorvo
Conduct Research Top
-
Communicating With The MCP3221 Using PICmicro (R) Microcontrollers
The MCP3221 12-bit A/D Converter (ADC) communicates using a standard 2-wire I2C compatible interface. This application note will cover communications between this device and a PICmicro microcontroller. Hardware and software implementations of I2C will be covered. The code supplied
-
Communicating With The MCP3221 Using PICmicro (R) Microcontrollers
The MCP3221 12-bit A/D Converter (ADC) communicates using a standard 2-wire I2C compatible interface. This application note will cover communications between this device and a PICmicro microcontroller. Hardware and software implementations of I2C will be covered. The code supplied
More Information Top
-
A wearable, wireless electronic interface for textile sensors lin shu
System Resolution: (a) 10 bit ADCs microcontroller (b) 12 bit ADCs microcontroller .
-
World Congress on Medical Physics and Biomedical Engineering 2006
Each component of analog PPG signal is converted to digital by the microcontroller 12 bits ADC .
-
Sensors and Microsystems
The generated voltage supply is also read back with a resolution better than 3 mV by means of a 12bit microcon- troller ’s ADC ; thus, the read voltage has a much greater accuracy than required by WPC, which is 5…
-
Determination of Viscosity for Liquid Fe–Cr–Mn–Ni Alloys
Via a 12 - bit ADC microcontroller , the field coil is powered in a rectangular mode using bipolar transistors (4).
-
K-band FMCW radar module with interferometic capability for industrial applications
Finally, the radar signal is sampled and digitized in the microcontroller ’s 12 bit ADC .
-
Precision irrigation based on wireless sensor network
The internal voltage sensor uses the microcontroller ’s 12 bit ADC .
-
Implementing cooperative diversity antenna arrays with commodity hardware
Fortunately, the microcontroller ’s 12 bit ADC was proven adequate in practice.
-
Design of a Multiple-Point Wireless Remote Data Acquisition System for Mobile Applications
two accelerometers and one temperature sensor with analog outputs which are connected to the internal 12 bit ADC of the microcontroller .
-
A high bandwidth fully implantable mouse telemetry system for chronic ECG measurement
The analog front-end has an INA333 (Texas Instruments) instrumentation amplifier which directly drives the input to the 12bit ADC of the microcontroller .
-
Memory tries to adapt to its surroundings
The cube includesa low-power radio IC with its crystals, passivesand matched antenna; a 12bit ADC and a microcontroller .
Indicates content that may require registration and/or purchase.