-
Supplier: Texas Instruments
Description: Asynchronous 12-Bit Binary Counters 16-CFP -55 to 125
- Number of Bits (Stages): 12 bits
- Clock Frequency: 28 MHz
- Operating Current: 0.08 mA
- Operating Temperature: -55 to 125 C
-
Supplier: Allied Electronics, Inc.
Description: CMOS Logic, 12-Bit Binary Counter, PDIP16, Pb-Free
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL, CMOS, 12-BIT BINARY COUNTER, MONOLITHIC SILICON
-
-
Supplier: Newark, An Avnet Company
Description: 12 BIT BINARY COUNTER, SOIC-16; Logic Family / Base Number:MC14040; Counter Type:Binary; Clock Frequency:10MHz; Count Maximum:4095; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: 12-Bit Asynchronous Binary Counters 16-TSSOP -40 to 85
- Number of Bits (Stages): 12 bits
- Clock Frequency: 28 MHz
- Operating Current: 0.08 mA
- Operating Temperature: -40 to 85 C
-
Supplier: Newark, An Avnet Company
Description: 12 BIT BINARY COUNTER, SOIC-16; Logic Family / Base Number:74HC4040; Counter Type:Binary; Clock Frequency:53MHz; Count Maximum:4095; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: 12-Bit Asynchronous Binary Counter 16-PDIP -40 to 85
- Number of Bits (Stages): 12 bits
- Clock Frequency: 75 to 125 MHz
- Operating Current: 0.02 mA
- Operating Temperature: -40 to 85 C
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive
- Number of Bits (Stages): 4 bits
- Operating Temperature: -55 to 125 C
- Pin Count: 14
- Number of Counters in the Chip: 1
-
Supplier: Utmel Electronic Limited
Description: 12-Bit Asynchronous Binary Counter 16-VQFN -40 to 85
- Clock Frequency: 185 MHz
- Operating Temperature: -40 to 85 C
- Pin Count: 16
- Number of Counters in the Chip: 1
-
Supplier: Newark, An Avnet Company
Description: IC, 12BIT BINARY COUNTER, TSSOP-16; Logic Family / Base Number:74HC4040; Counter Type:Binary, Asynchronous; Clock Frequency:53MHz; Count Maximum:4095; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 12 BIT BINARY COUNTER, SOIC-16, FULL REEL; Logic Family / Base Number:MC14040; Counter Type:Binary; Clock Frequency:10MHz; Count Maximum:4095; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V RoHS Compliant: Yes
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive
- Number of Bits (Stages): 4 bits
- Operating Temperature: -55 to 125 C
- Pin Count: 16
- Number of Counters in the Chip: 1
-
Supplier: Texas Instruments
Description: Enhanced Product 12-Bit Asynchronous Binary Counter 16-TSSOP -55 to 125
- Number of Bits (Stages): 12 bits
- Clock Frequency: 70 MHz
- Operating Current: 0.02 mA
- Operating Temperature: -55 to 125 C
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive
- Number of Bits (Stages): 4 bits
- Operating Temperature: -55 to 125 C
- Pin Count: 16
- Number of Counters in the Chip: 1
-
Logic Counters - TEXAS INSTRUMENTS SN74HC4040D12BIT BINARY COUNTER, SMD, 74HC4040 -- 815-SN74HC4040DSupplier: Utmel Electronic Limited
Description: TEXAS INSTRUMENTS SN74HC4040D12BIT BINARY COUNTER, SMD, 74HC4040
- Clock Frequency: 53 MHz
- Operating Temperature: -40 to 85 C
- Pin Count: 16
- Number of Counters in the Chip: 1
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive
- Number of Bits (Stages): 4 bits
- Operating Temperature: -55 to 125 C
- Pin Count: 14
- Number of Counters in the Chip: 1
-
Supplier: Nexperia B.V.
Description: The 74LV393 is a dual 4-stage binary ripple counter. Each counter features a clock input (nCP), an overriding asynchronous master reset input (nMR) and 4 buffered parallel outputs (nQ0 to nQ3). The counter advances on the HIGH-to-LOW transition of nCP. A HIGH on nMR
- Operating Temperature: -40 to 125 C
- Supply Voltage: 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3 V, 3.3 V, 3.6 V
- Counter Category: Asynchronous (Ripple)
- Features: ESD Protection, Other
-
Supplier: Nexperia B.V.
Description: The 74LVC163 is a synchronous presettable binary counter which features an internal look-ahead carry and can be used for high-speed counting. Synchronous operation is provided by having all flip-flops clocked simultaneously on the positive-going edge of the clock (pin CP). The outputs
- Operating Temperature: -40 to 125 C
- Supply Voltage: 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3 V, 3.3 V, 3.6 V
- Features: ESD Protection, Other
- Logic Family: Standard CMOS / CMOS (4000), TTL
-
Supplier: Nexperia B.V.
Description: The 74LVC161 is a synchronous presettable binary counter with an internal look-head carry. Synchronous operation is provided by having all flip-flops clocked simultaneously on the positive-going edge of the clock (CP). The outputs (Q0 to Q3) of the counters may be preset HIGH
- Operating Temperature: -40 to 125 C
- Supply Voltage: 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3 V, 3.3 V, 3.6 V
- Counter Category: Asynchronous (Ripple), Synchronous
- Features: ESD Protection, Other
-
Supplier: DigiKey
Description: Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO
- Operating Temperature: -40 to 125 C
- Counter Category: Asynchronous (Ripple)
- Counter Type: MOD-N Binary Counter
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-CDIP
- Clock Frequency: 7 MHz
- Operating Temperature: -55 to 125 C
- Supply Voltage: 1.2 V
- Package Type: DIP
-
Supplier: Lingto Electronic Limited
Description: IC BINARY COUNTER 12-BIT 16-SOIC
- Clock Frequency: 10 MHz
- Counter Category: Synchronous
- Counter Direction: UP
-
Supplier: Radwell International
Description: BINARY COUNTER, HC/UH SERIES, ASYNCHRONOUS, NEGATIVE EDGE TRIGGERED, 12-BIT, UP DIRECTION, CMOS, DIP-16. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ODG (Origin Data Global)
Description: IC BINARY COUNTER 12-BIT 16CDIP
- Operating Temperature: -55 to 125 C
- Package Type: DIP
- Features: Other
-
Description: IC BINARY COUNTER 12-BIT 16SOIC
- Operating Temperature: -55 to 125 C
- Features: Other
- Package Type: SOIC
-
Supplier: Acme Chip Technology Co., Limited
Description: IC BINARY COUNTER 12-BIT 16SO
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Counter Shift Registers 3-18V 12-Bit Binary
-
Supplier: ACCES I/O Products, Inc.
Description: of the current digital output byte and Command Readback which provides readback of the Control Register. Model AD8-16 also contains an 8254 timer-counter consisting of three 16-bit counters. These counters may be loaded and read by software. You have complete ability to
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 16.6 kHz
- Resolution: 8 bits
-
Supplier: Beckhoff Automation LLC
Description: The counter module has two fast counters running at up to 100 kHz. It counts binary pulses and transmits the counter state to the higher-level automation unit. The up/down input allows the counters to be switched between upwards and downwards counting (in 32
- Data Acquisition: I/O Module
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 197703-4024BCP Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 7 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 12MHz
- Operating Temperature: -55 to 125 C
- Package Type: DIP, PDIP
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 161883-4040BE Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate:
- Operating Temperature: -55 to 125 C
- Package Type: DIP, PDIP
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 075764-40193BCN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing:
- Operating Temperature: -55 to 125 C
- Package Type: DIP, PDIP
- Features: Other
-
Supplier: Rochester Electronics
Description: 54HC4040 Asynchronous 12-Bit Binary Counters
- Counter Category: Asynchronous (Ripple), Synchronous
- Package Type: DIP
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 122104-MC14040BDG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Count Rate: 10MHz Categories:
- Operating Temperature: -55 to 125 C
- Features: Other
- Package Type: SOIC
-
Supplier: Beckhoff Automation LLC
Description: The counter module has two fast counters running at up to 100 kHz. It counts binary pulses, and transmits the counter state to the higher-level automation unit. The up/down input allows the counters to be switched between upwards and downwards counting (in 32
- Data Acquisition: I/O Module
Find Suppliers by Category Top
Featured Products Top
-
The new SDS2000X HD Oscilloscopes from Siglent include 100, 200, 350 and 500 MHz models with finer vertical resolution to analyze signal anomalies in power electronics, medical technology and IoT applications. The 12-bit resolution plus 2 GSa/s sample rates and low noise front end (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
The model A37 mini encoder is a 12-bit single-turn absolute rotary encoder with opto-electronic technology. These encoders are used in a wide variety of position-sensing applications for the measuring of angles and distances in relatively small envelopes. Mechanical features include a 37-mm (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
Troy, NY - Gurley Precision Instruments' high-performance A08 series rotary encoder offers both incremental (to 4,096 counts) and absolute (up to 12-bits) position information in an 8mm diameter package. Available in both a shaft and blind hollow-shaft configuration, the A08 and R108 offers (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
. A Nine-in-One powerhouse, the UNI-T MSO3000HD series offers instruments with functions that include a Real 12-bit, High-Definition Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
applications in areas such as robotics and medical equipment. IXARC encoders with the BiSS C interface feature POSITAL’s latest TMR position sensing technology and microprocessors. These upgrades improve both resolution (up to 19 bits), dynamic response (up to 12,000 RPM) and energy efficiency (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
: Bandwidth: 2GHz (MSO7204X) and 1GHz (MSO7104X) Vertical Resolution: 8-bit, 12-bit ERES 4 Analog Ch/16 Digital Ch, Logic Analyzer software and probes are optional Max Sample Rate: 10GSa/s per (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US
More Information Top
-
SN74LV4040ARGYR Datasheet
IC, 12BIT BINARY COUNTER , QFN-16 .
-
SN74LV4040ADBR Datasheet
IC, 12BIT BINARY COUNTER , SSOP-16 .
-
A method to observe and record vibration modes of rotating circular objects
12 BIT BINARY COUNTER .
-
Free running time to digital converter with 1 nanosecond resolution
The Binary Counter The 12 bit binary counter is incremented by a 10 ns clock with the phase controlled so that a 12 bit 16 word RAM can record the count at the same time as the vernier is recorded in its …
-
Field Programmable Gate Array Based Fuzzy Neural Signal Processing System for Differential Diagnosis of QRS Complex Tachycardia and Tachyarrhythmia in Noisy EC...
The counter implemented is a 12 bit binary counter with a clock period of 20 ms.
-
DEMONSTRATIONS
The 12 bit binary counter system gives a worst case resolution of 1 part in 10 when measuring a time interval of 1 msec using a 10 kHz clock frequency.
-
400Hz High Speed Static Transfer Switch
Upon start-up, the 12 bit binary counter will start at a random number and proceed to use the oscillator signal as a clock and count to a level of 1152.
-
Cardiovascular neurography: Cardiac-rhythm based neurosignal distribution display
The preset counter that consists of a 12 bit binary counter (MC14040), a rotary switch, a one-shot multi- vibrator (MC14528), a selection switch (auto or manual) and a manual reset circuit counts the predetermined number of R spikes from the OR …
-
A strain monitor for ion implantation
This triggers a string of monostables producing control signals to enable the 12 bit binary counter to provide the address information for the Le Croy.
-
http://pos.sissa.it/archive/conferences/113/030/VERTEX%202010_030.pdf
Each pixel in Medipix3 has two thresholds and two 12 bit binary counters which are able to operate linked or separately in a variety of modes.
Indicates content that may require registration and/or purchase.