-
Supplier: Autotrol Corporation
Description: Autotrol’s New High Performance Gear Motor Permanent magnet synchronous gear motor used in applications requiring up to 525 ounce inches of dynamic torque. It is available with either molded plastic gearing or powdered metal and heat treated gears. There are four standard
- Continuous Torque: 32.8125 In-lbs
- Gearbox Ratio: 12.5 to 900 : 1
- Shaft Size: 0.2 to 0.275 inch
- Shaft Speed: 1 to 72 rpm
-
Description: A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion”. Gear
- Face Width: 0.25 inch
- Pitch Diameter: 24 mm
- Pressure Angle: 20°
- Material: Acetal
-
Description: A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion”. Gear
- Face Width: 0.3125 inch
- Pitch Diameter: 16 mm
- Pressure Angle: 20°
- Material: Acetal
-
-
Description: A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion”. Gear
- Face Width: 0.1875 inch
- Pitch Diameter: 32 mm
- Pressure Angle: 20°
- Material: Acetal
-
Description: A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion”. Gear
- Face Width: 0.125 inch
- Pitch Diameter: 48 mm
- Pressure Angle: 20°
- Material: Brass
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reels for Oil, Hydraulic Fluids, Transmission Fluids and Gear Oils. RACR Hose Return Speed Control Makes Safety a Priority. Eliminate Injury & Equipment Damage. Engineered To Maintain Superior Reliability & Longevity For Oils in a wide range of industrial and commercial
- Maximum Pressure: 800 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
Supplier: Bodine Electric Company
Description: Performance ratings of 12 VDC models are based on operation from DC power. 33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. TENV. Class F. 1.25-inch hollow shaft bore size One plastic shaft cover is
- Other DC Voltage: 12 VDC
- Other Output Power: 0.2 HP
- Continuous Current: 17 amps
- Continuous Torque: 435 In-lbs
-
Supplier: WorldWide Electric Corporation
Description: with carburizing heat treatment CuSn12Ni2 bronze alloy worm wheel with high efficiency gear tooth configuration RoHS plastic covers supplied to fill unused mounting slots 0-ring provided on input flange to prevent moisture intrusion Pre-filled with Mobil CIBUS 460 H1 food grade
- Features: Other
- Gearing: Worm
-
Supplier: Cole-Parmer
Description: • Easily customize these units to fit your drum requirements • Gear drive mixers include 9-inch folding propeller to easily mix materials in a drum • Available in electric or air-drive models These mixers are perfect for mixing contents of drums and semi-bulk shipping containers. Each
- Motor Speed: 43 to 430 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Snap-on Industrial Brands
Description: GEAR TYPE 12 1/2 TON CAPACITY (1) PLASTIC CASE, (1) HANDLE BAR, (1) SLIDE HAMMER SCREW, (1) SLIDE HAMMER (1) LONG PRESSURE SCREW, (1) SHORT PRESSURE SCREW, (1) SPECIAL GRIP JAW, (1) 8 3/4 INCH REACH JAW, (1) 2 JAW YOKE, (1) 2 JAW YOKE PLATE, (1) SPRING, (1) ADJUSTING NUT,
-
Supplier: Cole-Parmer
Description: • Easily customize these units to fit your drum requirements • Gear drive mixers include 9-inch folding propeller to easily mix materials in a drum • Available in electric or air-drive models These mixers are perfect for mixing contents of drums and semi-bulk shipping containers. Each
- Motor Speed: 430 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Traceable® Products
Description: Key-Chain/Wrist-Strap/Carabiner Digital Counter is designed for ease-of-use and fail-safe counting. Features include display count to 99,999, two year constant use battery, water-resistant O-ring-sealed with shock-resistant ABS plastic case, button click for count confirmation, and recessed
- Number of Digits: 5
- Reset: Manual
- Technology: Pushbutton / Manual Counters
-
Supplier: Marathon Special Products
Description: " STANDARD TYPE 8.54 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA, CE APPROVAL 600 V VOLTAGE RATING 840 AMPERE CURRENT RATING CC1453, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 3 POLE(S) TIN PLATED
- Number of Contacts: 3
- Voltage Rating: 600 volts
- Current Rating: 840 amps
- Operating Temperature: 150 C
-
Supplier: ZGC, Inc.
Description: wheeled watertight case with one inch thick foam padded interior walls to to protect and cushion your gear while being transported. There is also a padded zipper pocket inside the lid of the case. The case is made of unbreakable, TTX01 high-strength plastic resin for video,
- Height: 10.75 inch
- Length: 24.5 inch
- Width / Diameter: 20.5 inch
- Inside Height: 8 inch
-
Supplier: Traceable® Products
Description: freezes reading. Precision quartz crystal insures stable and repeatable results. Short sampling time provides answers in two seconds. LCD digits are 1/2-inch-high and may be read from 10 feet. Low battery condition is indicated on the display. Impact resistant ABS plastic housing
- Rotational Speed Range: 10 to 99,999 rpm
- Features: Battery Powered
- Sensor Technology: Contact
- Display Type: Digital
Find Suppliers by Category Top
Featured Products Top
-
Stock Drive Products/Sterling Instrument, ISO 9001 + AS9100 certified, designs and manufactures custom and standard gears and other small power transmission components. Inch and metric dimensioned components and assemblies are manufactured to meet customers requirements and are found in a wide (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Max Rack Length in steel is 2000mm Max Rack Length for Hardened or Plastic Racks is 1000mm Minimum Pitch Height for Racks is 12mm Max Outer diameter for Gleason Bevel Gears is Φ270mm Max Outer diameter for Worms is Φ200mm Minimum Bore (read more)
Browse Gears Datasheets for KHK USA, Inc. -
and plastic gears due to intense chemical, thermal and high vacuum conditions. They were considering technical ceramics for chemical resistance, however precision pinion gear teeth must be not only uniform, but strong enough to survive load. Solution: Based on fine features and point stresses (read more)
Browse Gear Manufacturing Services Datasheets for Insaco, Inc. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
SDP/SI offers inch and metric maintenance-free self-aligning bearings that are low cost and easy to install. Serie S99GSB-… and S99GSBM... Injection molded (read more)
Browse Spherical Roller Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
. Available Series Inch Series: S25FB9-PC… — brass with black oxide finish S25FY9-PC… — stainless steel Shaft sizes from 0.12 in. to 0.75 in. Metric Series: S25FB9MPC… (read more)
Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Partner Early. Scale Confidently. Produce Efficiently. SDP/SI has manufactured precision gears and mechanical components in the United States since 1950, supporting OEMs in medical, aerospace and defense, robotics, and industrial automation markets. Its standard molded (read more)
Browse Universal Joints Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
MA Series is DynaQuip Controls' heavyweight contender with 400 to 30,975 inch-pounds of torque. Self-locking high alloy steel gear train makes this the perfect choice for your larger quarter-turn applications. The MA series can be applied for service on most ball, butterfly, and (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
using polydicyclopentadiene (PDCPD) chemistry in a Reaction Injection Molding (RIM) process. Polymer's like Pentam® can be formulated for the production of large parts. These parts can range in thickness from .100-inch - to over 12 Inches and have a surface area ranging from 2ft² to (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
chemical processing, power generation and other industrial applications. The new packages combine Bonomi Series 8000 (carbon steel) and 9000 (stainless steel) butterfly valves with heavy-duty Valbia electric actuators. The valves are available in 2-inch through 12-inch (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc.
More Information Top
-
Robust mobile robot localization using optical flow sensors and encoders
B. Robot Specifications The mobile robot includes a 12 inch , round plastic base, two 1 amp 12 Volt DC geared motors, two castor wheels, two 6 inch diameter mbher wheels, and two HEDS-5500 encoders attached to the drive wheel axles.
-
PHARMACOLOGICALLY ACTIVE AMINES AND THEIR BIOGENESIS IN THE OCTOPUS *
diameter x 12 inches long) transparent plastic pipe, which is rotated slowly end over end at an approximate rate of 5 rpm on its center axis by a geared motor.
-
The song of the humpback whale Megaptera novaeangliae in the West Indies
… 19 cm) main shaft; 2: directional hydrophone and baffle assembly; 3: guard; 4: hydraulic rams; 5: gear box, i.e., hand train; 6: tube (14 inches = 38 cm) diameter, steel … … hydrophone R-130 inside plastic dome (13); 12 : marine exhaust hose which …
-
States > Texas > State > Register > 2000 > [TexReg 2000-1006is] 10/06/2000
Roller gear must be constructed according to one of the following design cri- teria: (I) A single roller consisting of hard plastic shall be mounted on an axle rod, so that the roller can roll freely about the axle. The maximum diameter of the roller shall be 6 inches , and the maximum width of the axle rod shall be 12 inches.
-
States > Texas > State > Register > 2005 > [TexReg 2005-0930is] 09/30/2005
Roller gear must be constructed according to one of the following design cri- teria:] [(I) A single roller consisting of hard plastic shall be mounted on an axle rod, so that the roller can roll freely about the axle. The maximum diameter of the roller shall be 6 inches , and the maximum width of the axle rod shall be 12 inches.
-
Federal Register > Friday, March 29, 2013 > [78 FR 19107] Subsistence Management Regulations for Public Lands in Alaska-2013-14 and 2014-15 Subsistence Taking ...
(ii) During the season, mark the fish wheel with a wood, metal, or plastic plate at least 12 inches high by 12 inches wide that is permanently affixed and plainly visible, and that contains the following information in letters and numerals at … … Federal fishery manager including, but not limited to, person or households operating the gear , hours of operation …
-
http://dspace.mit.edu/bitstream/handle/1721.1/50584/464284708-MIT.pdf?sequence=2
The tank was placed inside a large containment area comprised of a large plastic sheet ( 12 x 12 feet square) inside of a frame with 6 inch sides to ensure that if the tank did leak it would not leak onto the … … gun was mounted in a wooden gun mount attached to a Manfrotto 410 geared head (three axis …
Indicates content that may require registration and/or purchase.