-
Supplier: Allied Electronics, Inc.
Description: Also available for 8 mm in 7 to 14 contacts and in gold-plating contacts in 3 DIN to 8 DIN contacts. Metal threaded coupling ACC to IEC 130-9. Cable Connector Length: 2.3".
-
Supplier: Heilind Electronics, Inc.
Description: 5 PIN DIN MAL LKG CRD PGROHS ROHS
- Features: Circular / Cylindrical Connector, DIN Connector
-
Supplier: Quiktron, Inc.
Description: This RapidRun female-to-female coupler is the solution to connect two RapidRun Multimedia flying leads together without the need for a runner. The coupler acts as a very short runner cable that empowers the user to easily customize patch cables in the field per the length required. Simply choose
- Features: DIN Connector
- Gender: Female / Jack
-
-
Supplier: Quiktron, Inc.
Description: As projects are modified or upgrades are required, your customers deserve effective solutions to accommodate their existing cabling system. Now you can offer a RapidRun runner coupler that will connect two RapidRun runners together to customize the distance per your customer's needs. Use this
- Features: DIN Connector
- Gender: Male / Plug
-
Supplier: Allied Electronics, Inc.
Description: Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC,
-
Supplier: Allied Electronics, Inc.
Description: Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC,
-
Supplier: Allied Electronics, Inc.
Description: Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC,
-
Supplier: Newark, An Avnet Company
Description: Double pin header; DIN-35 rail mounting; Pin spacing 5 mm; 12-pole; gray
-
Supplier: Newark, An Avnet Company
Description: Double pin header; DIN-35 rail mounting; Pin spacing 7.5 mm; 12-pole; gray
-
Supplier: Newark, An Avnet Company
Description: Double pin header; DIN-35 rail mounting; Pin spacing 5.08 mm; 12-pole; orange
-
Supplier: Newark, An Avnet Company
Description: Double pin header; DIN-35 rail mounting; Pin spacing 7.62 mm; 12-pole; orange
-
Supplier: Belden Inc.
Description: GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with yellow LED, 12 V AC/DC, 10 A
- Voltage Rating: 12 volts
- Current Rating: 10 amps
- Features: DIN Connector
-
Supplier: Belden Inc.
Description: GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M20; with yellow LED, 12 V AC/DC, 10 A
- Voltage Rating: 12 volts
- Current Rating: 10 amps
- Features: DIN Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1348540-0850010012 Category: Connectors, Interconnects - Backplane Connectors - DIN 41612 Series: 85001 Number of Positions: 32 Pitch: 0.100" (2.54mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 2
- Features: DIN Connector
-
Supplier: Radwell International
Description: TERMINAL BLOCK, 12 SCREW TERMINAL TO 12PIN CONNECTION, DIN RAIL MOUNT, 12AMP RATING, GREEN. FREE 2 YEAR RADWELL WARRANTY
- Features: DIN Connector
-
Supplier: Quiktron, Inc.
Description: RapidRun® is designed to be the standard for in-wall audio/video installations. The RapidRun system empowers you to customize your installation to create your own ideal audio/video solution. Break-away flying leads and wall plates ensure flexible, efficient, high quality connections for all types
- Gender: Female / Jack, Male / Plug
-
Supplier: Quiktron, Inc.
Description: RapidRun® is designed to be the standard for in-wall audio/video installations. The RapidRun system empowers you to customize your installation to create your own ideal audio/video solution. Break-away flying leads and wall plates ensure flexible, efficient, high quality connections for all types
- Gender: Female / Jack, Male / Plug
-
Supplier: DigiKey
Description: 96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
- Current Rating: 2 amps
- Number of Contacts: 96 #
- Contact Pitch: 2.539998628400741 mm
- Features: Board Mount Connector, DIN Connector, Other
-
Supplier: Conxall Corporation
Description: DIN Cable Mount Connector, male cord plug with ground key-rib, 5 pins at 240° Male and female cord plug with shielded barrel or insulated snaplock plastic body. Two piece metal barrel surrounds pin insert to form an electrical shield. The entire insert assembly is held
- Connector Type: Audio / Video Connector
-
Supplier: Conxall Corporation
Description: DIN Cable Mount Connector, Male plug with ground key-rib, 5 pins at 240° Male plug with ground key-rib. Unique 30° turn lockring securely fastens two halves of connector. Mates with lock flange female connectors and receptacles. Insert screw holds insert assembly
- Connector Type: Audio / Video Connector
-
Supplier: Belden Inc.
Description: GDME Heavy Duty DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing with transparent cover, screw type, G1/2"; without circuitry, 230 V DC / 400 V AC AC/DC, 16 A
- Voltage Rating: 230 to 400 volts
- Current Rating: 16 amps
- Features: DIN Connector
-
Supplier: Belden Inc.
Description: GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, 1/2" NPTF; without circuitry, 230 V AC/DC, 16 A
- Voltage Rating: 230 volts
- Current Rating: 16 amps
- Features: DIN Connector
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 3305-72 DB-25 8-Pin DIN Cable *** Actual Product May Differ From Image Shown *** No. 3305-72 -- DB-25 to 8-pin DIN extension cable. Use with Enhanced Monitor 4000 only, to connect 8-pin vehicle adapter cables. Wt., 12 oz.
-
Supplier: Transcat, Inc.
Description: Product Highlights Type RTD Min temperature F -328 Max temperature F 1000 Min temperature C -200 Max temperature C 538 Probe length inches 20 Cable length 1m Connections Five-pin DIN
- Features: RTD
-
Supplier: DigiKey
Description: DIN 41651 HEADER MALE THR 12PIN
- Current Rating: 1 amps
- Number of Contacts: 12 #
- Features: Board Mount Connector, Other
- Connector Type: Header Connector
-
Supplier: Heilind Electronics, Inc.
Description: MINIBRIDGE FEMALE CONNECTOR 12-PIN VERTICAL IDC
- Connector Type: Board-to-Board Connector
-
Supplier: Accuris
Description: Pneumatic fluid power systems - Directional control valves - Specification of pin assignment for electrical round connectors of diameters 8 mm and 12 mm (ISO 20401:2005 + Cor. 1:2005)
-
Supplier: Heilind Electronics, Inc.
Description: INSULATED FERRULE, SINGLE 18 WIRE, AWG (
-
Supplier: OKW Enclosures, Inc.
Description: CB: for PCB plug headers 5.0 mm pitch max. 12-pin; connection possible from 3 sides; 2 standard widths; for DIN rails EN 60715 TH35 and G32 RAILTEC CV with push-on terminal blocks, 16-pin (4 x 4 pins) in a 5 mm grid; without/with ventilation slots for good heat
- Length / Height: 3.3858286 to 3.543309 inch
- Width/Diameter: 1.3779535 to 6.20079075 inch
- Depth: 1.2204731 to 2.3228359 inch
- Material: ABS
-
Supplier: VAST STOCK CO., LIMITED
Description: Heavy Duty Power Connectors DIN AUX PIN CNT 6MM ONLY FOR 10 AWG
- Features: Other
- Standards / Certifications: RoHS Compliant
- Termination Types: Solder Cup or Solder
-
Supplier: L-com, Inc.
Description: with the DIN Modules. The DIN Rails can be adapted to hold other systems and components to accommodate their placement in the enclosure. The enclosure features holes for two N-Bulkhead connectors or Lightning Protectors, a grounding lug, and a cable conduit connector to
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Height: 12 inch
-
Supplier: Amphenol Cables on Demand
Description: cut to length and expertly assembled using original Amphenol stackable CN24 24-pin Centronics Male/Female GPIB connectors. Available in a variety of lengths to meet your specific application requirements. HPIB Compatible. Note: Other cable lengths from this same part number series, if
- Number of Conductors: 2 #
- Cable Length: 39.3701 ft
- Cable Shielding: Braid
- Features: Cable Assembly, Polyvinyl Chloride (PVC)
-
Supplier: Indocomp Systems, Inc.
Description: Features 12 ISA slots Small size 10.93" x 7.16" Standard 12-pin AT power connector 5-pin DIN keyboard connector Keyboard jumper plug Low Cost
- Board Function: Passive Backplane
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other MARK•EYE® PRO models, please see our MARK•EYE® PRO Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 5-pin M12 Housing Type: DIN Rail Optical Block: None. LED Light Source White = Broadband
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
Find Suppliers by Category Top
Featured Products Top
-
applications by color. Eaxtron USA connectors are UL approved and available in sizes rated to 160A, 320A and 430A. These durable connectors have a lifespan that exceeds 12,000 cycles, which is twice the industry average. Adapters are available to make the connectors interoperable with other (read more)
Browse DIN Connectors Datasheets for Amphenol Communications Solutions -
connector is installed on the front panel for extra safety grounding. The input and output are filtered for low noise. The input meets EN55032 Class A with wide margins. The power supply is designed for compliance with EN62368-1 and equivalent safety standards. This universal input, 12Vdc/8.4A output, 100W DIN-rail mount unit is presently IN STOCK. (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Compact circular form factor for space-constrained installations Flexible Pin Configurations for Different Systems M12 connectors are available with multiple (read more)
Browse Coaxial Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
. Need a Customized M12 Solution? Different equipment requires different connector configurations. QH supports custom cable lengths, pin configurations, connector specifications, and cable assemblies to match your application requirements. (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
electronic applications.With a compact circular structure and threaded locking design,it helps provide a dependable connection. Why Choose Our GX12 Industrial Connector? 1- Secure threaded locking 2- Multiple pin configurations 3 (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
Simplify Industrial Equipment Integration with a Versatile M12 Panel Mount Connector Need a flexible connector solution for equipment panel design, industrial automation, or compact electrical systems? (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
OKW has extended its RAILTEC B range of DIN rail enclosures by adding a new panel version with pluggable front and side panels. RAILTEC BP M22 can accommodate plug headers (maximum 1 or 2 x 16-pin, 5.08, fixed or pluggable). It is ideal for a wide range of applications, notably (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
These Molex connectors support up to 864W power delivery within the same compact footprint per OCP M-PIC specifications. The series features hybrid power-signal pins, 13.5A rating, 250V insulation, and RoHS compliance, making these connectors ideal for automotive, servers, and edge compute equipment. (read more)
Browse Analog Panel Meters Datasheets for Mouser -
DOWEL PINS Because dowel pins provide precise alignment of fastened components, they are commonly used as shelf supports in furniture or as (read more)
Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
Cotter pins Cotter pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins, cotter pins, and rivets (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation
More Information Top
-
Overview of photon counting detectors based on CMOS processed single photon avalanche diodes (SPAD), InGaAs APDs, and novel hybrid (tube + APD) detectors
<2ns on 10pF load 1xns typical Standard 5 pin DIN connector , with 5V, 12 V and –12V .
-
ILLUSTRATED PARTS LIST
for the
…PROJECTORS 10 254758 CLIP - Retainer 7 --- COMPONENT BOARD AY - Style 1 Main, 2000 SLIDE PROJECTOR 22 --- COMPONENT BOARD AY - Style 1,Main, 1000 SLIDE PROJECTOR 20 989213 CONNECTOR - 12 Pin , 2000 SLIDE PROJECTOR only 1 989248 CONNECTOR - DIN , 6-PIN 6 3B1965…
-
pH Sensors - Grainger Industrial Supply
Range 0 - 80 Deg C, Body Material Ryton PPS, Diameter 36.83 mm, Length 100.58 mm, Connector 8 Pin DIN , For Use With S8000 Platform, Shelf Life 12 Month, Recommended Use Industrial, Wastewater, Dirty applications, Manufacturers Warranty Length 12 Months .
-
256-channel digital wavefront reconstructor
Each BICC-VERO Microbus backplane segment has standard 96- pin DIN connectors with 84 lines bussed through to all slots and the remaining 12 lines connected as four power buses of three pins each.
-
Lumberg - KGR 40 - Circular Connectors - Circular Connectors - Allied Electronics
connector ,circular din ,female chassis recept,front mount,pcb pins , 12 cont,ip40 .
-
Lumberg - SFV 81 - Circular Connectors - Circular Connectors - Allied Electronics
connector ,circular din ,female chassis recept,front mount,pcb pins , 12 cont,ip40 .
-
Lumberg - KFV 71 - Circular Connectors - Circular Connectors - Allied Electronics
connector ,circular din ,female chassis recept,front mount,pcb pins , 12 cont,ip40 .
-
Lumberg - SV 70 - Circular Connectors - Circular Connectors - Allied Electronics
connector ,circular din ,female chassis recept,front mount,pcb pins , 12 cont,ip40 .
-
Lumberg - KV 50/6 - Circular Connectors - Circular Connectors - Allied Electronics
connector ,circular din ,female chassis recept,front mount,pcb pins , 12 cont,ip40 .
-
Amphenol Tuchel - C091 31D012 200 2 - Circular Connectors - Circular Connectors - Allied Electronics
connector ,circular din ,male panel recept,front mt, 12 gold pltd pin contact,ip67 .
Indicates content that may require registration and/or purchase.