-
Supplier: Festo Corporation
Description: Corresponds to ISO 15407-1 and to ISO 15218 for pilot valve with interface Electrical connection via type C plug Robust metal housing Manifold assembly with mixed sizes possible
- Valve Size: 1.0236226 inch
- Pressure Rating: 29.00754 to 145.0377 psi
- Media Temperature: 122 to 23 F
- Power: 12 volts
-
Supplier: Clippard
Description: Electronic Solenoid Valve
- Valve Size: 0.19 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 3
- Power: 12 volts
-
Supplier: Clippard
Description: Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle
- Valve Size: 0.07 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 130 F
-
-
Supplier: Clippard
Description: Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle
- Valve Size: 0.07 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 130 F
-
Supplier: Clippard
Description: Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle
- Valve Size: 0.07 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 130 F
-
Supplier: IMI Life Science
Description: An ultra-compact solenoid valve designed for applications requiring high flow rates and rapid response times in a small footprint. Its single-screw design, captive seal and direct connection to PCB enable ultra- fast and robust assembly. Flow of a 8 mm valve in a 6,5 mm
- Valve Size: 0.03543309 inch
- Pressure Rating: 0 to 36.259425 psi
- Number of Ports/Ways: 3
- Power: 12 volts
-
Supplier: IMI Life Science
Description: A compact solenoid valve designed for high-cycle applications, exceeding 100M cycles. ATEX and IECEx certified, making it suitable for explosive environments. 3/2 NC Manifold mounting Compact design Long life - in excess of 100 millions cycle rate Low power consumption Certification:
- Valve Size: 0.01968505 inch
- Number of Ports/Ways: 3
- Power: 12 volts
- Media: Air, Gas (general)
-
Supplier: Bonomi North America, Inc.
Description: 12VDC Double 4-Way NAMUR Solenoid w/ DIN Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 12 volts
- Valve Type: Double Solenoid
-
Supplier: RS Components, Ltd.
Description: VQ20/30, 2 Port Solenoid Valve, Pilot Op
- Number of Ports/Ways: 2
- Power: 12 volts
- Features: Solenoid Valves
-
Supplier: Bonomi North America, Inc.
Description: Stand-alone Non-NAMUR Solenoid Valve 12VDC Conduit Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 12 volts
- Valve Type: Single Solenoid
-
Supplier: Bonomi North America, Inc.
Description: 12VDC 4-Way NAMUR Solenoid Valve w/ Conduit Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 12 volts
- Valve Type: Single Solenoid
-
Supplier: Bonomi North America, Inc.
Description: 12VDC SS 4-Way NAMUR Solenoid Valve w/ DIN Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 12 volts
- Valve Type: Single Solenoid
-
Supplier: ASCO
Description: Two way solenoid valve.
- Valve Size: 0.25 inch
- Flow (Cv): 0.6
- Pressure Rating: 210 to 300 psi
- Number of Ports/Ways: 2
-
Supplier: ASCO
Description: Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O and Profibus DP.
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 115 F
- Power: 12 to 120 volts
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.393701 inch
- Pressure Rating: 105 psi
- Number of Ports/Ways: 3
- Media Temperature: 20 to 120 F
-
Supplier: Valcor Engineering Corporation
Description: The SV74GM series gradient valve manifold configuration incorporates Valcor’s compact 2-way normally closed diaphragm isolation solenoid valves into a multi position manifold body. The bidirectional design of the SV74 allows the manifold to have a common pressure port flowing to
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
-
Supplier: NResearch
Description: NResearch Inc. Two Way Normally Closed Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume.
- Valve Size: 0.25 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2
- Power: 12 volts
-
Supplier: AAA Products International, Inc.
Description: Standard solenoid models are assembled for "Internal Pilot" operation; that is, the valves derive shifting pressure for the spool from the valve inlet port. The required pressure to shift the spool is dependent upon the operator style. If the valve must operate at other
- Valve Size: 2 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 4
- Power: 12 to 240 volts
-
Description: The DSV28N-NO-W from Deltrol Controls is a miniature 2-way, normally open, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the solenoid plunger. Electrical Specifications Coil Voltages: 12, 24, 36 VDC Coil Power: 7
- Valve Size: 0.2362206 to 0.3125 inch
- Pressure Rating: 0 to 60 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to
- Valve Size: 0.9842525 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 158 F
-
Description: Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product.
- Valve Size: 0.25 inch
- Flow (Cv): 0.35
- Pressure Rating: 0 to 175 psi
- Media Temperature: 180 F
-
Supplier: OMEGA Engineering, Inc.
Description: SV-3100 Series 2-way solenoid valves are direct-acting valves featuring brass and stainless steel construction and FKM seal material.The temperature range of -10 to 137°C (14 to 280°F) is ideal for neutral media such as compressed air, inert gases, water, and synthetic oils.
- Valve Size: 0.0625 to 0.15625 inch
- Flow (Cv): 0.1 to 0.35
- Pressure Rating: 30 to 430 psi
- Media Temperature: 14 to 278.6 F
-
Supplier: Cole-Parmer
Description: 4 solenoid; 4-inlet, 1-outlet
- Pressure Rating: 13.7536 to 20 psi
- Power: 12 volts
- Features: PTFE - Teflon®, Solenoid Valves
-
Supplier: Clark Solutions
Description: a solenoid operated pilot valve to change valve state. This enables the valve to use the pressure at the inlet of the valve to assist in changing the valve’s state, resulting in a higher operating pressure rating. Options include weather proof housing,
- Valve Size: 0.2362206 to 0.4724412 inch
- Flow (Cv): 0.76 to 1.05
- Media Temperature: 176 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Arcmed Bio-Chem
Description: Inert For high purity applications and aggressive media handling, the fluid path in the solenoid operated isolation valve can be made entirely from extremely inert materials such as PTFE something that can not be done with pinch valves as PTFE tubing would be too hard to pinch.
- Valve Size: 0.032 to 0.062 inch
- Pressure Rating: 20 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
-
Supplier: IMI Bimba
Description: Solenoid valves are an efficient method of converting electrical signals into pneumatic functions. Applying electricity to the solenoid quickly directs air through the valve and into the circuit. Direct acting pneumatic solenoid valves are a cost effective,
- Number of Ports/Ways: 2 to 3
- Power: 12 to 120 volts
- Media: Air, Compressed Air
- Features: Electric, Solenoid Valves
-
Supplier: Gems Sensors & Controls
Description: KS Series isolation solenoid valves are 2-way, normally Closed (NC) valves featuring 0.38" (10 mm) solenoid shell diameters. The isolation valve design ensures that the only wetted parts are the valve diaphragm and the valve body. For exceptional
- Pressure Rating: 20 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
- Flow (Cv): 0.008 to 0.015
-
Supplier: Acro Associates, Inc.
Description: snap-in tubing valve head with manual override for easy loading and unloading (Models 955/958) Default Normally -Closed power safety shut-off mode Splash seals for easy wash down and sterilization procedures Panel mounting bracket for mounting if a variety of positions and orientations No
- Valve Size: 0.125 to 0.187 inch
- Number of Ports/Ways: 2
- Power: 12 to 48 volts
- Media: Air, Compressed Air
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, five-way, three-position, proportional, screw-in hydraulic cartridge valve with integral load-sense port.
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 5
- Media Temperature: -15 to 400 F
- Power: 10 to 24 volts
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of different nominal diameters for use with neutral gases and liquids. This valve is direct controlled and normally closed (NC). Valves of this design are single chamber straight through valves, with nozzles at outlet and inlet. Due to the
- Valve Size: 0.0393701 to 0.1968505 inch
- Pressure Rating: 0 to 145.0377 psi
- Number of Ports/Ways: 2
- Power: 12 to 230 volts
-
Supplier: Xylem Applied Water Systems
Description: For International & US Markets Normally open and normally closed flow patterns Molded coil for maximum protection DC magnetic latching available Thermoplastic polyester coil encapsulant
- Valve Size: 0.125 inch
- Pressure Rating: 10 to 100 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
-
Supplier: HAWE North America Inc.
Description: of application for this valve type.Valve banks of these valves are also available featuring several valves connected in parallel (see type VB).
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 2 to 4
- Power: 12 to 24 volts
- Media: Air, Compressed Air, Hydraulic Fluid
-
Supplier: Proportion-Air, Inc.
Description: No Description Provided
- Valve Size: 0.25 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 158 F
- Port Size: 0.25 inch
-
Supplier: Clark Solutions
Description: The Model 1314 two-way normally closed solenoid valve is available in bronze, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene, Viton®, and Teflon® satisfy many general industry applications. The valves
- Valve Size: 0.7480319 inch
- Flow (Cv): 7.02
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: HydraForce, Inc.
Description: Features/Benefits The HSPECxx-34 proportional flow control valve is a high pressure, 3-way, normally closed, solenoid-operated cartridge valve designed for post-compensated applications with load-sense systems. Load Holding Load-holding is one of the HSPECxx-34 valve's
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 3
- Power: 12 to 24 volts
- Valve Type: Cartridge / Manifold Valves
Find Suppliers by Category Top
Featured Products Top
-
White-Rodgers Emerson, and Egis Mobile Electric. Typically, these contactors are available in the 12- to 24-volt range and come in many varieties, sizes, and ratings depending on the application (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc.
More Information Top
-
Engineering the Ford H2 IC Engine Powered E-450 Shuttle Bus
It is equipped with a pressure and temperature display for monitoring the hydrogen tanks and switches to control the tank valves and fill solenoids . The diagnostic box can be powered from the vehicle harness or externally from a 12 - volt accessory socket. Diagnostics for the vehicle follow Society of Automotive Engineers (SAE) standards.
-
CR4 - Thread: Looking for the Right Solenoid Valve
Re: Looking for the right solenoid valve I have used old automotive emission valves. But they were 12 volt DC.
-
An Automatic Capture-Detection, Time-Logging Instrumentation System for Boll Weevil Pheromone Traps
… maintain the quiescent collector voltage of Q2 at a relatively constant level of about 0.75 volts . Components of the compressed-air system included an inexpensive 12 -V DC compressor, a small compressed-air storage tank, a pressure control switch, a solenoid airflow control valve with a 12-V DC coil, and connecting tubing with appropriate fittings. The compressor was obtained from the automotive section of a local discount store, and the air tank …
-
Retrieval and Interpretation of Crash-Related Data from Nonresponsive Electronic Control Units in Land Vehicle Systems
12 “SLOT” information is defined by the Society of Automotive Engineers (SAE) Recommended Practice J2178-2 (SAE J2178-2) to be Scaling, Limit, Offset … … encoded en- gineering data to be interpreted into engineering units such as psi, seconds, volts , amps, Gs, etc. By going to the vehicle’s service manual, we find that these codes are: #4: Brake Fluid Level Low #15: Right Front Wheel Speed Sensor Data Inconsistent #22: Left Rear Solenoid Malfunction #26: Right Rear Isolation Valve Malfunction c.
-
Advanced oil burner for residential heating -- development report
The pump is nominally rated for 12 VDC and current draw is 1.8 amps at 12 volts and 10 psi discharge pressure. is an automotive component normally set to 10 psi. A small needle valve downstream of the regulator is used to adjust burner firing rate. The needle valve, accumulator, and time delay solenoid valve act together to provide a very small "burst" …
-
Design and Optimization of the University of Wisconsin's Parallel Hybrid-Electric Sport Utility Vehicle
Electric solenoid switches are used to operate the pump as a vacuum pump or air compressor. … the power brakes is the most important function, the fail-safe mode of the valves are vacuum. Two separate arrays are being connected to supply a maximum of 150 watts to the 12 - volt system. … can be found in Appendix C. Figure 18 Aluminum Crush Zones Frame Tower Automotive and the University …
-
Materials, Mechatronics and Automation II
Fig. 1 shows a photograph of the greenhouse, where we can appreciate the different components such as: the solar panels, automotive batteries, electronic circuits and the board with the valves . The power supply system takes place by means of two solar panels providing 12 volts each when they receive sunlight. The specifications are: Normally closed Solenoid 12V with connection 1/4inch specially built for reverse osmosis systems and …
-
Comparison between Combustion, Performance and Emission Characteristics of JP-8 and Ultra Low Sulfur Diesel Fuel in a Single Cylinder Diesel Engine
… Proceedings of the ASME Internal Combustion Engine , Spring 2009 , Paper No ICE2009-76166 12 Heywood, J. , “Internal … 14 Henein, N. ,Lee, C. , “Autoignition and combustion of Fuels In Diesel Engines Under low Ambient Temperatures” 15 Oshizawa, H. , “ Solenoid valve controlled Fuel device” , U.S. Patent number -7175242 16 Henein, N. ,Acharya, K. , et al “Comparison between Autoignition,Combustion … … Jayakumar Graduate Research Assistant Wayne state University Detroit, MI Chander84@gmail.com (3) Anubhav Sinha Graduate Research Assistant, Wayne state University, Detroit, MI Anubhav.Sinha83@gmail.com (4) Kaushik Acharya Volt Workforce Solutions Kaushik.wayne … … & Professor Center Of Automotive Research Wayne state University …
-
Simulation of Automotive Electronic Systems Using Imported Experimental Data
Clearly, the amplitude of the voltage peaks is smaller than the simulated, probably due to the impedance connected to solenoid valve . Figure 12 shows the experimental measurement imported into the simulation. … the battery cable (50 mm2), the voltage drop measured is almost 11.8 Volts , as shown in … The automotive cabling harness is subjected to several potential EMI problems due to the high susceptibility of …
-
Shopping In Floor Jacks & Stands - Big Bruin
You are at Bigbruin.com » Shopping » Auto Parts » Automotive Tools » Floor Jacks & … Electric PE552S - Power Team Electric Hydraulic Pump - Single Acting PE552S Power Team Same as the PTPE552 except also has solenoid operated remote valve . Has 1-1/8 hp, 12,000 rpm, 11/115 volt , 50/60Hz universal motor, draws 25 amps at full … … powerful performer in a compact package, small enough and light enough at only 12 pounds to take …
Indicates content that may require registration and/or purchase.