-
Supplier: Littelfuse, Inc.
Description: Designed to fit in a MINI® Blade fuse block or panel. SAE Type II used primarily as a wiring harness protector in 12 volt DC automotive systems. Conforms to SAE J553C standard.
- Features: Miniature Circuit Breaker
-
Supplier: Tri-Tronics Company, Inc.
Description: perception advantages. Sensing Range: 16ft Family Specific Supply Voltage: 10 to 30 VDC @ 35mA Reverse Polarity Protected DC Models Output Devices: Provide both NPN and PNP open collector output transistors capable of sinking or sourcing up to 150mA continuous Short circuit protected Zener
- Operating Distance: 192 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: Provide both NPN and PNP open collector output transistors capable of sinking or sourcing up to 150mA continuous Short circuit protected Zener Diode protected to 36 volts Protected against falso chattering/pulsing during power up Response Time 500 microseconds (light or dark) Light
- Operating Distance: 240 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
-
Supplier: Tri-Tronics Company, Inc.
Description: protected Zener Diode protected to 36 volts Protected against falso chattering/pulsing during power up Response Time 500 microseconds (light or dark) Light Immunity: Pulse modulated to provide extremely high immunity to ambient light Adjustments/Indicators: 4-turn clutched sensitivity
- Operating Distance: 204 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: to 150mA continuous Short circuit protected Zener Diode protected to 36 volts Protected against falso chattering/pulsing during power up Response Time 500 microseconds (light or dark) Light Immunity: Pulse modulated to provide extremely high immunity to ambient light
- Operating Distance: 1 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: L-com, Inc.
Description: performance lightning protector provides superior protection of RS-232, Sensors and External 12-volt data lines from these transients or surges. The low capacitance diode array assures that the RS-232 signals will not be degraded by the suppressor. This is in comparison to
- Device Type: Lightning Arrestor
-
Supplier: Patton Electronics Co.
Description: the RS-232 interface does not provide the necessary signal voltages to operate a self-powered short haul. The Model 1070 handles this problem by deriving power via external AC transformer-either 120 or 230 volts. A high noise environment is one where transmission is impeded by unwanted energy
-
Supplier: Data Connect Enterprise, Inc.
Description: the RS-232 interface does not provide the necessary signal voltages to operate a self-powered short haul. The Model 1070 handles this problem by deriving power via external AC transformer-either 120 or 230 volts. A high noise environment is one where transmission is impeded by unwanted energy
-
Supplier: ValueTronics International, Inc.
Description: simulates, at the option of the user, resistive loads (amps/volt) or may be switched to a constant current load characteristic (current regulated at a pre-selected value) or a constant voltage type of load (similar to a battery or a zener diode). Provisions are also made for external
- Load Bank Type: DC
-
Supplier: Voltage Multipliers, Inc.
Description: axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
- VF: 12 volts
- IF: 100 mA
- VR: 10,000 volts
- IR: 0.0005 to 0.02 mA
-
Supplier: Voltage Multipliers, Inc.
Description: K-series – High voltage, high current epoxy diodes. 1.5 Amps to 3.0 Amps, 100nS, 200nS, 3000nS. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we
- VF: 12 volts
- IF: 1,500 mA
- VR: 10,000 volts
- IR: 0.002 to 0.1 mA
-
Supplier: Voltage Multipliers, Inc.
Description: Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we
- VF: 12 volts
- IF: 600 mA
- VR: 10,000 volts
- IR: 0.001 to 0.025 mA
-
Supplier: Voltage Multipliers, Inc.
Description: VMI’s rectifier assemblies are suitable for rugged-environment applications High voltage stacks are axial-leaded, epoxy encapsulated devices. Width and height stays the same, depending on which family (FP, SP, or SPJ), but the length will vary depending on the reverse voltage rating. Check the data
- VF: 12 volts
- IF: 10 mA
- VR: 10,000 volts
- IR: 0.0005 to 0.02 mA
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1282162-S4KW12C-6N Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 12000 V Current - Average Rectified
- VF: 12 volts
- VR: 12,000 volts
- IR: 0.004 mA
- trr: 2,000 ns
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1282978-SDHP10KS Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Voltage - DC Reverse (Vr) (Max): 10000 V Voltage - Forward (Vf) (Max) @ If: 12 V @ 3 A Reverse
- VF: 12 volts
- VR: 10,000 volts
- IR: 0.001 mA
- trr: 2,000 ns
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VF: 12 volts
- VR: 6,000 volts
- IO: 0.6 amps
- IFSM: 30 amps
-
Supplier: MACOM
Description: At MACOM we produce a wide variety of Schottky diodes as your best choice for microwave circuit detector and mixer applications ranging from DC to 80 GHz. These devices are available in die form, SURMOUNTTM, flip chip, plastic and ceramic packaging.
- VF: 0.09 to 1,200 volts
- Diode Applications: Detector, Mixer
- Features: Other
- Diode Type: Schottky Barrier Diodes
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VF: 12 volts
- VR: 7,500 volts
- IR: 2,000 mA
- IO: 1.75 amps
-
Description: DIODE GEN PURP 12KV 2A MODULE
- VF: 12 volts
- VR: 12,000 volts
- Diode Applications: Rectifier Diode
- Features: Removed
-
Supplier: Elite Semiconductor Products, Inc.
Description: High Voltage Full Wave Bridge Rectifier Assembly
- VF: 12 volts
- IF: 1,000 to 3,000 mA
- IR: 0.0005 mA
- IFSM: 50 amps
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE GEN PURP 12KV 12A MODULE
- VF: 12 volts
- VR: 12,000 volts
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: Littelfuse, Inc.
Description: The High Voltage Rectifiers series offers breakdown voltages of 3200V up to 24000V and enhanced temperature and power cycling.
- VF: 12 volts
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: Bourns, Inc.
Description: packaging technologies. Functional integration and miniaturization is the key to success! To aid this miniaturization campaign, a new generation of Chip Diodes from Bourns has emerged that offers the capability to provide a silicon diode with minimal packaging overhead. The small
- VF: 1.9 to 40.95 volts
- IF: 2,000 mA
- VR: 1 to 39 volts
- IR: 0.0001 to 0.1 mA
-
Supplier: Frontier Electronics Corp.
Description: Fast Recovery Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Frontier's series of SMD Fast Recovery Diodes have a reverse recovery time
- VF: 2 to 85 volts
- IF: 10 to 500 mA
- VR: 1,000 to 24,000 volts
- IR: 0.005 mA
-
Supplier: Frontier Electronics Corp.
Description: Frontier Electronics designs and manufactures customer specific solutions when industry standard products do not meet their requirements. Redesigns for tighter tolerances, smaller footprints, higher performance, etc.. Redesigning and/or re-manufacturing obsolete components to conform to the latest
- VF: 2 to 16 volts
- IF: 200 to 750 mA
- VR: 1,000 to 20,000 volts
- IR: 0.005 mA
-
Supplier: Elite Semiconductor Products, Inc.
Description: High Voltage Power Diodes Standard and Ultra-Fast
- VF: 12 volts
- IF: 500 mA
- IR: 0.0005 mA
- trr: 40 ns
Find Suppliers by Category Top
Featured Products Top
-
to 8 IO-Link channels, 12 digital inputs and 16 outputs Provides better visibility with well-positioned light-emitting diode (LED) for block and/or channel level diagnostics, which can help reduce machine downtime Offers rating up to IP69K for On-Machine use (read more)
Browse I/O Modules and Instruments Datasheets for Allen-Bradley / Rockwell Automation -
Optimized layout for multi-SiC MOSFET and diode chips assembly in phase leg topology Symmetrical design to accept up to 12 SiC MOSFET chips in parallel per switch All die in parallel with their own gate series resistor for homogenous current balancing High (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
Industry-first precision module for ultra-low power, ultra-low-voltage voltage clamp for systems starting at 5 Volts or less (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc. -
. The converters operate from a 12Vdc (10.5-16V) input and deliver 24V, 48V or 125Vdc and their corresponding float charges. Custom input /output values are available on request. An optional built-in redundancy diode allows for paralleling and N+1 operation or back-up battery connection (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
terminal block and supervisory diode design also makes this unit ideal for Fire Alarm Applications. Model 450E produces 99dBA @ 10' on axis and 90dBA @ 10' per the UL 464 reverberation test when supplied with a 24VDC input voltage. It produces 94dBA @ 10' on axis when supplied with a 12VDC input (read more)
Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Are duty cycles burning out your audible horns?
450E is ideal for general alarm, start and dismissal, coded paging, and process control signaling in areas of high ambient noise levels. Additionally, the 4-wire terminal block and supervisory diode design also makes this unit ideal for Fire Alarm Applications. Model 450E produces 99dBA @ 10 (read more)
Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
a large electrolytic capacitor and small ceramic capacitors. The ripple noise of the output is additionally reduced with a foil capacitor on the load side of the HV module. A schottky-type diode is used as rectifier on the 12 V input and an NTC-thermistor protects the circuit against high inrush (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd.
More Information Top
-
Blocking diodes and fuses in low-voltage PV systems
The installation of overcurrent devices and/or blocking diodes in each module ( 12 - volt system) or string of modules (24-volt and higher systems) appears to be the only solution to this safety problem.
-
Blocking diodes and fuses in low-voltage PV systems
The installation of overcurrent devices and/or blocking diodes in each module ( 12 - volt system) or string of modules (24-volt and higher systems) appears to be the only solution to this safety problem.
-
"ARC" phenomena study has scattered disruptive posts. Please consolidate posts here. - Page 7
The diode is installed so that the normal 12 volt flow is blocked and only the reverse polarity spike is taken to ground.
-
NDA technology for uranium resource evaluation. Progress report, January 1-June 30, 1979
A blocking diode prevents a relay from actuating and the ^ 12 volt from the dc-to-dc converter is applied to the data-collection electronics and removed from the souice-position monitor electronics.
-
Inflatable Solar Arrays: Revolutionary Technology?
Each solar module is made of three, 12 volt , 50 mA, solar panels connected in parallel with a blocking diode .
-
Process integration of isolated emitter transistors with common emitter heterojunction bipolar transistor circuits
After the n epi overgrowth the vertical electrical path is then blocked by back to back diodes which results in low leakage and high breakdown voltage, 2: 12 volts .
-
CR4 - Thread: overheating transformer rectifier
…just run 10 amps through them with a resistor to limit the current (1 ohm 200 watts for a 12 volt battery = 12 amps ccurrent), then measure … voltage drop across the diode when current is flowing (backwards = no current = the blocked ddirection).
-
Space Power Systems > Development of the Power Supply for the Transit Satellite
Solar Panels: Number of panels Number of circuits per panel Number of solar cells per circuit Circuit connections Blocking diode , each circuit Total number of … parallel IN647 72 28.3 volts 9.5$ 16 to … watts 14.5 watts 12 Ib .
-
Power electronics in automotive electrical systems
The block diagram of a high-voltage electrical power system suitable for use in the future vehicles .... The system consists of a three-phase alternator, three-phase diode bridge, dc-to-dc con- verter, high-voltage battery pack and 12 - volt battery.
-
NEUTRON AND GAMMA-RAY LEAKAGE FROM THE ICHIBAN CRITICAL ASSEMBLY
The lO-volt potential for the preamplifier was obtained from a zener diode circuit operating from the 12 - volt rectifier. .... Detector high voltage was supplied by a blocking oscillator converter (Fig, 2.15).
Indicates content that may require registration and/or purchase.