-
Supplier: Bodine Electric Company
Description: Operates off 115 Volt AC line, 50/60 Hz. Filtered DC output for cooler motor operation, longer brush life, lower audible noise, and wider speed range. Dip switches to easily calibrate control for different motor sizes. Line voltage and temperature compensation
- Rated Power: 43.89093769531794 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 0.5 amps
-
Supplier: Bodine Electric Company
Description: Operates off 115 Volt AC line, 50/60 Hz. Filtered DC output for cooler motor operation, longer brush life, lower audible noise, and wider speed range. Dip switches to easily calibrate control for different motor sizes. Line voltage and temperature compensation
- Rated Power: 248.71531360680143 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 2.3 amps
-
Supplier: Bodine Electric Company
Description: Operates off 115 Volt AC line. Filtered DC output for cooler motor operation, longer brush life, lower audible noise, wider speed range. Dip switches to easily calibrate control for different motor sizes. Line voltage and temperature compensation minimizes
- Rated Power: 248.71531360680143 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 2.3 amps
-
-
Supplier: Assun Motor Pte. Ltd.
Description: BLDC Speed controller motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position
- Other DC Voltage: 12 to 36 VDC
- Torque Constant: 1.65672 to 5.301504 in-oz/amp
- Other Output Power: 0.0420561156782505 to 0.0634862396328466 HP
- Continuous Current: 0.08 to 0.355 amps
-
Supplier: Assun Motor Pte. Ltd.
Description: BLDC control motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by
- Other DC Voltage: 12 to 24 VDC
- Torque Constant: 1.23192 to 3.28512 in-oz/amp
- Other Output Power: 0.0241239669282508 to 0.0320312671991774 HP
- Continuous Current: 0.075 to 0.18 amps
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SPEED CONTROLLER, FOR BRUSHLESS MOTORS, SILENCER SERIES, OPEN FRAME, QUADRANT, 2 QUADRANT, 12 TO 40 VOLTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: C.I. Takiron Corporation
Description: Description of Brushless motors ●What is a brushless motor? Brushless motors are designed without the brushes and commutators found in brush motors (such as coreless motors), instead incorporating an electrical control mechanism. To operate, they require a
- Other DC Voltage: 12 VDC
- Other Output Power: 0.007639256193946074 HP
- Continuous Current: 0.125 amps
- Continuous Torque: 0.06318584070796457 In-lbs
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods,
- Other DC Voltage: 12 VDC
- Continuous Current: 9.9 amps
- Continuous Torque: 1.75 In-lbs
- Shaft Speed: 3,488 rpm
-
Supplier: C.I. Takiron Corporation
Description: Description of Coreless motors ●What is a coreless motors? A coreless motor is a motor that does not have an iron core inside the coil. Unlike conventional motors, the rotor does not have an iron core, which makes it lighter and more responsive at high
- Other DC Voltage: 9 VDC
- Other Output Power: 0.016216666657324123 HP
- Continuous Current: 0.05 amps
- Continuous Torque: 0.19911504424778753 In-lbs
-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Ball Bearing Outer Rotor Three Phase CW & CCW Speed Control
- Other DC Voltage: 12 VDC
- Other Output Power: 0.00402066115470846 HP
- Continuous Current: 0.07 to 0.28 amps
- Continuous Torque: 0.156106194690266 In-lbs
-
Supplier: Pelonis Technologies, Inc.
Description: Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are
- Other DC Voltage: 6 to 12 VDC
- Other Output Power: 0.0005494903578101562 HP
- Continuous Current: 0.028 amps
- Continuous Torque: 0.006504424778761065 In-lbs
-
Supplier: Pelonis Technologies, Inc.
Description: Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are
- Other DC Voltage: 4 to 12 VDC
- Other Output Power: 0.0008309366386397484 HP
- Continuous Current: 0.018 amps
- Continuous Torque: 0.01734513274336284 In-lbs
-
Supplier: Pelonis Technologies, Inc.
Description: Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are
- Other DC Voltage: 3 to 12 VDC
- Other Output Power: 0.0015814600541853277 HP
- Continuous Current: 0.025 amps
- Continuous Torque: 0.02081415929203541 In-lbs
-
Supplier: Pelonis Technologies, Inc.
Description: Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are
- Other DC Voltage: 3 to 12 VDC
- Diameter / Width: 0.787402 inch
- Housing Length: 0.98 inch
- Operating Temperature: -40 to 176 F
-
Supplier: Constar Motion Co., Ltd
Description: 16mm 12v DC electric automobile Motor Diameter: 16mm Length : 28mm Voltage: 12V Max. Output Power : 1.67W Speed: 10800rpm Applications: Small electronic products, smart home, car. etc. Options: Lead wires length, Shaft length, Special coils, Gearheads As the name implies, this
- Other DC Voltage: 12 VDC
- Other Output Power: 0.00223816804278771 HP
- Continuous Current: 0.063 amps
- Shaft Speed: 1.96 rpm
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Wide range of speed control and smooth torque output ● Excellent speed stability ● Small size, high power ● Low temperature rise, low noise, low vibration ●Long life, low maintenance costs ● Low positioning torque ● Energy efficient
- Other DC Voltage: 12 VDC
- Torque Constant: 3.9648 in-oz/amp
- Other Output Power: 0.00536088153961128 HP
- Rotor Inertia: 0.000059435184 oz-in-sec²
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Wide range of speed control and smooth torque output ● Excellent speed stability ● Small size, high power ● Low temperature rise, low noise, low vibration ●Long life, low maintenance costs ● Low positioning torque ● Energy efficient
- Other DC Voltage: 12 VDC
- Torque Constant: 5.0976 in-oz/amp
- Other Output Power: 0.00536088153961128 HP
- Rotor Inertia: 0.00004335792 oz-in-sec²
-
Supplier: Constar Motion Co., Ltd
Description: performance over extremely long lifetime. The motor produces high rotation speed with good speed regulation and low EMI. The motor has high short-term overload capacity and can operate in certain poor environment conditions. It is widely applied in precision
- Other DC Voltage: 12 VDC
- Gearbox Ratio: 4 to 4,096 : 1
- Diameter / Width: 0.393701 inch
- Housing Length: 1.6929143 to 2.4015761 inch
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Brushed dc motor is a kind of traditional motor with stabled performance. It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively simple control circuit. In terms of motor speed control, 3X
- Other DC Voltage: 12 to 48 VDC
- Other Output Power: 553 HP
- Continuous Current: 34.6 amps
- Continuous Torque: 1.6 In-lbs
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation
- Other DC Voltage: 12 to 48 VDC
- Torque Constant: 0.074 in-oz/amp
- Other Output Power: 105 HP
- Continuous Torque: 0.25 In-lbs
-
Supplier: Portescap
Description: 26BC 3C Slotless Brushless DC Motor 26BC 3C The 26BC brushless slotless motor utilizes a self-supporting cylindrical ironless coil made in the same winding technique as our ironless DC motors. The 26BC mini DC motor offers long life, excellent speed and position
- Other DC Voltage: 12 VDC
- Torque Constant: 0.9912 in-oz/amp
- Continuous Current: 0.78 amps
- Continuous Torque: 0.06194690265486723 In-lbs
-
Supplier: Portescap
Description: 16BHS 2-Wires Slotless Brushless DC Motor 16BHS 2-wires The 16BHS brushless DC slotless motor uses a self-supporting cylindrical ironless coil that is made with the same winding method as our ironless motors. The 16BHS miniature motor offers long life, excellent
- Other DC Voltage: 12 VDC
- Torque Constant: 0.87792 in-oz/amp
- Continuous Current: 0.64 amps
- Continuous Torque: 0.03539823008849556 In-lbs
-
Supplier: Portescap
Description: 32ECF Brushless DC Slotted Flat Motor with Outer Rotor 32ECF The 32mm Brushless DC Flat Slotted Motor utilizes an outer rotor configuration with an air gap between the coil and the magnetic structure being managed radially. This performance optimized design delivers very high power
- Other DC Voltage: 12 VDC
- Torque Constant: 3.225648 in-oz/amp
- Continuous Current: 1.44 amps
- Continuous Torque: 0.29115044247787597 In-lbs
-
Supplier: Larson Electronics LLC
Description: transformer is inline, within the housing of the Golight remote control light. For this reason, all replacement parts, including bulbs, motors and other electrical components are still 12 volts. The Golight 24 volt model is basically a 12-volt light
-
Supplier: Pittman Motors
Description: PITTMAN® slotless brushless motor designs offer many advantages over conventional slotted stator construction. Negligible magnetic cogging provides improved servo performance and enables extremely smooth motion even at low speeds. Low inductance and high current bandwidth results in
- Other DC Voltage: 12 to 60.6 VDC
- Torque Constant: 2.163 to 11.238 in-oz/amp
- Other Output Power: 0.0281446280829592 to 0.0321652892376677 HP
- Continuous Current: 0.63 to 3.24 amps
-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Ball or Sleeve Bearing Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control
- Other DC Voltage: 12 VDC
- Other Output Power: 0.0134022038490282 HP
- Continuous Current: 0.2 to 1.2 amps
- Continuous Torque: 0.0000346902654867257 In-lbs
-
Supplier: Transmotec
Description: speed • Adjustable maximum speed • Adjustable minimum speed • Adjustable I.R. compensation • Adjustable current limit • Adjustable acceleration speed • Maintains variable speed control as batteries discharge 5K ohm speedpot with leads, knob and dial
- Number of Axes / Motors: 1
- Continuous Output Current: 60 amps
- Supply Voltage (DC): 12 to 36 volts
- Operating Temperature: -10 to 45 C
-
Supplier: Constar Motion Co., Ltd
Description: 12mm Mini Coreless Motor Diameter: 12mm Length : 12mm Voltage: 6V Max. Output Power : 2.7W Speed: 32000-37500rpm Applications: Mini UAV, remote control hobby products, small household appliances, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads Utilizing
- Other DC Voltage: 6 VDC
- Other Output Power: 0.00361859503923761 HP
- Continuous Current: 0.065 amps
- Continuous Torque: 0.00442477876106195 In-lbs
-
Supplier: U.S. Plastic Corporation
Description: valves. There are no valves to clog, no seals to leak. The 115-VAC CSA-approved wall power supply ensures that a safe 12 volts drive the pump motor. Comes with a battery connector for portable use with any 9 or 12-volt battery. Pump draws so little power it will
-
Supplier: Air Compressors Direct
Description: In/Lbs Of Torque •Drill and drive through the toughest materials with ease Unique 2-Step Speed Switch For Ultimate Control •Select from 4 speed settings (0-200/400/900/1,800 RPM) Externally Accessible Carbon Brush •Designed for quick and easy maintenance 2-Piece Rare Earth
- Weight: 4.9 lbs
- Features: Battery-Powered
- Power: Electrical Tools, Power Tools
- Type: Rotary Hammer
-
Supplier: Air Compressors Direct
Description: In/Lbs Of Torque •Drill and drive through the toughest materials with ease Unique 2-Step Speed Switch For Ultimate Control •Select from 4 speed settings (0-200/400/900/1,800 RPM) Externally Replaceable Carbon Brush •Designed for quick and easy maintenance 2-Piece Rare Earth
- Weight: 4.6 lbs
- Features: Battery-Powered
- Power: Electrical Tools, Power Tools
- Type: Pistol Grip
-
Supplier: Genteq
Description: ton of cooling and 150k BTUh of heating. FEATURES Two Motors cover all applications Multi-volt 11/230 and reversible rotation Integrated with HVAC system controls/operation Four speed selections for heating and cooling Optimized constant fan speed Two year warranty
- Other Output Power: 0.5 to 1 HP
- Output Power: 1 HP, 1/2 HP
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 50 Hz / International Power
- Motor Type: AC Motor
-
Gearmotors - 34B/SR-WX Series INTEGRAmotor BLDC Parallel Shaft Gearmotors Class 1 Division 2 -- 3286Supplier: Bodine Electric Company
Description: Video Tutorial: Connecting for Local or Remote Operation The 34B motor provides high starting torque, adjustable speed, and linear speed-torque characteristics. Brushless DC (EC) motors require zero maintenance. Standard 12 VDC and 24 VDC models. All gearmotors are
- Other DC Voltage: 12 VDC
- Other Output Power: 0.2 HP
- Continuous Current: 19 amps
- Continuous Torque: 180 In-lbs
-
Supplier: Larson Electronics LLC
Description: CONTROLLED LIGHT OUTPUT: - Handheld wireless remote control and wireless dash mounted remote control - Philips 9011 bulb with 12 Volts, 65 Watts - Reflector–computer generated parabolic - 5.5 amps draw - 700 foot working beam (you can read a book at 7000 feet) -
Find Suppliers by Category Top
Featured Products Top
-
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
Compact equipment requires efficient motor solutions that deliver high speed, stable operation, and flexible integration options. Engineers need brushless motors with reliable performance, optimized control, and customizable configurations to meet different application (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Struggling with precise motion control and space constraints? Many engineers face challenges when integrating high-speed motors into compact systems, leading to performance loss or design compromises. Our 28 (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
.3250012-9108 brushed DC motor is engineered for automotive AMT applications, combining quick response, compact 12 V operation, IP68 protection, low noise, and long service life. Operating from 12 ±2 VDC, the motor reaches a no-load speed of 5,160 r/min and, at maximum efficiency, runs at (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Precision medical and visual equipment often face space constraints, high-speed motion demands, and strict reliability requirements. Standard motors may be too bulky or unable to deliver the required performance (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
precision applications. Brushless DC motors are widely used in medical devices due to their durability, efficiency, and low maintenance requirements. The 12V flat brushless DC motor from Constar Motion Co., Ltd (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
, high-speed motors to achieve smooth and responsive control. Key Features & Advantages: (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Normal Voltage: 12V DC Speed (No Load): 70 RPM at 24V, 45-65 RPM at 12V (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
New High-Speed Linear Motor Stage for Precision Positioning, Scanning, and Alignment Applications in Tight Spaces launched by PI Compact direct-drive translation stage family combines speed, precision, versatility, new from PI (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
Control of the speed of a DC motor by employeeing pulse width modulation (PWM) technique
This paper is mainly focused on the technique ofpulse width modulationfor controlling the speed ofa 12 volt DC motor more efficiently.
-
CR4 - Thread: Motorized Screw Jack
i would use a 12 volt starter motor with a variable speed control or just a push button to release when the jack is up or down.
-
Automated, variable speed PTO for a plot-sized potato harvester
A commercially available cruise control (Sears Canada Inc. Model C-160) was modified to control the shaft speed by adjusting the 12 - volt actuator motor on the variable pulley assembly.
-
Electrification of natural gas pipeline-a great opportunity for two capital intensive industries
This installation has a 7,500 hp, 1,800 rpm, 4,000 volt motor controlled by a 12 -pulse water- cooled ASD, within a speed increaser gear to tie into the high speed compressor.
-
CR4 - Thread: Flow Regulator Valve
Run off 12 volts , the motor can be run faster or slower from a speed control or simple nicrome wire voltage regulator.
-
High precision speed measurement by using interferometric techniques
For different speeds the control system decreased motor voltage in steps of 0.5 volts , starting from 12 V to 9.5 V. .
-
Inverters / 3
5 HP Motor * Single or 3 Phase 230 Volts * Electronic Variable Speed Control (Inverter)* Test 12 /24/32 Volts .
-
Motor Test / 3
5 HP Motor * Single or 3 Phase 230 Volts * Electronic Variable Speed Control (Inverter)* Test 12 /24/32 Volts .
-
Implementation of Image Processing Technique in Real Time Vision System for Automatic Weeding Strategy
The TTL signals gives input The 2D-FFT coefficients represent the high and low to solid state relay to control the speed of 12 - volt DC 7A frequency values ofthe 2 dimensional images of bothnarrow electric motor of the pump so as …
-
KBBC-44M - KB Electronics - DC Drives | Galco Industrial Electronics
The KBBC series of battery powered variable speed controls are designed for 12 , 24, 36, and 48 Volt PM and Series Wound DC motors .
Indicates content that may require registration and/or purchase.