-
Supplier: Festo Corporation
Description: solenoid valve CPVSC1-M5H-M-H-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical, Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar
- Valve Size: 0.393701 inch
- Pressure Rating: -13.053393 to 101.52639 psi
- Media Temperature: 122 to 23 F
- Power: 12 volts
-
Supplier: Clippard
Description: Electronic Solenoid Valve
- Valve Size: 0.19 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 3
- Power: 12 volts
-
Supplier: Clippard
Description: Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle
- Valve Size: 0.07 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 130 F
-
-
Supplier: Clippard
Description: Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle
- Valve Size: 0.07 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 130 F
-
Supplier: Clippard
Description: Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle
- Valve Size: 0.07 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 130 F
-
Supplier: IMI Life Science
Description: An ultra-compact solenoid valve designed for applications requiring high flow rates and rapid response times in a small footprint. Its single-screw design, captive seal and direct connection to PCB enable ultra- fast and robust assembly. Flow of a 8 mm valve in a 6,5 mm
- Valve Size: 0.03543309 inch
- Pressure Rating: 0 to 36.259425 psi
- Number of Ports/Ways: 3
- Power: 12 volts
-
Supplier: IMI Life Science
Description: A compact solenoid valve designed for high-cycle applications, exceeding 100M cycles. ATEX and IECEx certified, making it suitable for explosive environments. 3/2 NC Manifold mounting Compact design Long life - in excess of 100 millions cycle rate Low power consumption Certification:
- Valve Size: 0.01968505 inch
- Number of Ports/Ways: 3
- Power: 12 volts
- Media: Air, Gas (general)
-
Supplier: Bonomi North America, Inc.
Description: 12VDC Double 4-Way NAMUR Solenoid w/ DIN Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 12 volts
- Valve Type: Double Solenoid
-
Supplier: RS Components, Ltd.
Description: VQ20/30, 2 Port Solenoid Valve, Pilot Op
- Number of Ports/Ways: 2
- Power: 12 volts
- Features: Solenoid Valves
-
Supplier: Bonomi North America, Inc.
Description: Stand-alone Non-NAMUR Solenoid Valve 12VDC Conduit Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 12 volts
- Valve Type: Single Solenoid
-
Supplier: Bonomi North America, Inc.
Description: 12VDC 4-Way NAMUR Solenoid Valve w/ Conduit Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 12 volts
- Valve Type: Single Solenoid
-
Supplier: Bonomi North America, Inc.
Description: 12VDC SS 4-Way NAMUR Solenoid Valve w/ DIN Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 12 volts
- Valve Type: Single Solenoid
-
Supplier: ASCO
Description: Two way solenoid valve.
- Valve Size: 0.25 inch
- Flow (Cv): 0.6
- Pressure Rating: 210 to 300 psi
- Number of Ports/Ways: 2
-
Supplier: ASCO
Description: Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O and Profibus DP.
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 115 F
- Power: 12 to 120 volts
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.393701 inch
- Pressure Rating: 105 psi
- Number of Ports/Ways: 3
- Media Temperature: 20 to 120 F
-
Supplier: Valcor Engineering Corporation
Description: The SV74GM series gradient valve manifold configuration incorporates Valcor’s compact 2-way normally closed diaphragm isolation solenoid valves into a multi position manifold body. The bidirectional design of the SV74 allows the manifold to have a common pressure port flowing to
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
-
Supplier: NResearch
Description: NResearch Inc. Two Way Normally Closed Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume.
- Valve Size: 0.25 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2
- Power: 12 volts
-
Supplier: AAA Products International, Inc.
Description: Standard solenoid models are assembled for "Internal Pilot" operation; that is, the valves derive shifting pressure for the spool from the valve inlet port. The required pressure to shift the spool is dependent upon the operator style. If the valve must operate at other
- Valve Size: 2 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 4
- Power: 12 to 240 volts
-
Description: The DSV28N-NO-W from Deltrol Controls is a miniature 2-way, normally open, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the solenoid plunger. Electrical Specifications Coil Voltages: 12, 24, 36 VDC Coil Power: 7
- Valve Size: 0.2362206 to 0.3125 inch
- Pressure Rating: 0 to 60 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to
- Valve Size: 0.9842525 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 158 F
-
Description: Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product.
- Valve Size: 0.25 inch
- Flow (Cv): 0.35
- Pressure Rating: 0 to 175 psi
- Media Temperature: 180 F
-
Supplier: OMEGA Engineering, Inc.
Description: SV-3100 Series 2-way solenoid valves are direct-acting valves featuring brass and stainless steel construction and FKM seal material.The temperature range of -10 to 137°C (14 to 280°F) is ideal for neutral media such as compressed air, inert gases, water, and synthetic oils.
- Valve Size: 0.0625 to 0.15625 inch
- Flow (Cv): 0.1 to 0.35
- Pressure Rating: 30 to 430 psi
- Media Temperature: 14 to 278.6 F
-
Supplier: Cole-Parmer
Description: 4 solenoid; 4-inlet, 1-outlet
- Pressure Rating: 13.7536 to 20 psi
- Power: 12 volts
- Features: PTFE - Teflon®, Solenoid Valves
-
Supplier: Clark Solutions
Description: a solenoid operated pilot valve to change valve state. This enables the valve to use the pressure at the inlet of the valve to assist in changing the valve’s state, resulting in a higher operating pressure rating. Options include weather proof housing,
- Valve Size: 0.2362206 to 0.4724412 inch
- Flow (Cv): 0.76 to 1.05
- Media Temperature: 176 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Arcmed Bio-Chem
Description: Inert For high purity applications and aggressive media handling, the fluid path in the solenoid operated isolation valve can be made entirely from extremely inert materials such as PTFE something that can not be done with pinch valves as PTFE tubing would be too hard to pinch.
- Valve Size: 0.032 to 0.062 inch
- Pressure Rating: 20 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
-
Supplier: IMI Bimba
Description: Solenoid valves are an efficient method of converting electrical signals into pneumatic functions. Applying electricity to the solenoid quickly directs air through the valve and into the circuit. Direct acting pneumatic solenoid valves are a cost effective,
- Number of Ports/Ways: 2 to 3
- Power: 12 to 120 volts
- Media: Air, Compressed Air
- Features: Electric, Solenoid Valves
-
Supplier: Gems Sensors & Controls
Description: KS Series isolation solenoid valves are 2-way, normally Closed (NC) valves featuring 0.38" (10 mm) solenoid shell diameters. The isolation valve design ensures that the only wetted parts are the valve diaphragm and the valve body. For exceptional
- Pressure Rating: 20 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
- Flow (Cv): 0.008 to 0.015
-
Supplier: Acro Associates, Inc.
Description: snap-in tubing valve head with manual override for easy loading and unloading (Models 955/958) Default Normally -Closed power safety shut-off mode Splash seals for easy wash down and sterilization procedures Panel mounting bracket for mounting if a variety of positions and orientations No
- Valve Size: 0.125 to 0.187 inch
- Number of Ports/Ways: 2
- Power: 12 to 48 volts
- Media: Air, Compressed Air
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, five-way, three-position, proportional, screw-in hydraulic cartridge valve with integral load-sense port.
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 5
- Media Temperature: -15 to 400 F
- Power: 10 to 24 volts
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of different nominal diameters for use with neutral gases and liquids. This valve is direct controlled and normally closed (NC). Valves of this design are single chamber straight through valves, with nozzles at outlet and inlet. Due to the
- Valve Size: 0.0393701 to 0.1968505 inch
- Pressure Rating: 0 to 145.0377 psi
- Number of Ports/Ways: 2
- Power: 12 to 230 volts
-
Supplier: Xylem Applied Water Systems
Description: For International & US Markets Normally open and normally closed flow patterns Molded coil for maximum protection DC magnetic latching available Thermoplastic polyester coil encapsulant
- Valve Size: 0.125 inch
- Pressure Rating: 10 to 100 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
-
Supplier: HAWE North America Inc.
Description: of application for this valve type.Valve banks of these valves are also available featuring several valves connected in parallel (see type VB).
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 2 to 4
- Power: 12 to 24 volts
- Media: Air, Compressed Air, Hydraulic Fluid
-
Supplier: Proportion-Air, Inc.
Description: No Description Provided
- Valve Size: 0.25 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 158 F
- Port Size: 0.25 inch
-
Supplier: Clark Solutions
Description: The Model 1314 two-way normally closed solenoid valve is available in bronze, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene, Viton®, and Teflon® satisfy many general industry applications. The valves
- Valve Size: 0.7480319 inch
- Flow (Cv): 7.02
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: HydraForce, Inc.
Description: Features/Benefits The HSPECxx-34 proportional flow control valve is a high pressure, 3-way, normally closed, solenoid-operated cartridge valve designed for post-compensated applications with load-sense systems. Load Holding Load-holding is one of the HSPECxx-34 valve's
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 3
- Power: 12 to 24 volts
- Valve Type: Cartridge / Manifold Valves
Find Suppliers by Category Top
More Information Top
-
Research Facility for the Synthesis and Fabrication of Refractory Plutonium Materials
… emergency generator operates the following pieces of equipment: room ventilation fan, air box exhaust fan, helium pumps, and a 440-110 step-down transformer which reduces the voltage to 110 volts to operate the glove box solenoid valves , the oxygen analyzer and … The emergency generator motor operates on pro- pane with a total of 12 tanks in 2 banks of 6 each mounted on the roof.
-
CR4 - Thread: Onan GHAB RS12000 Generator Set
The steel piston that released the valve diaphragm had plenty of clearance, so that wasn't the problem. I talked to Acme Carburetion about it and they suggested making sure the solenoid was getting 12 vdc WHILE THE STATER WAS CRANKING. … problem is the solenoid not opening properly in cold weather or freezing up when the propane expands. I may install a button to jumper 12 volts to the solenoid and manually hold it down …
-
CR4 - Thread: Domestic Water Heater in Main Water Supply
At the delivery end you put in a cross fitting to allow you to bring the 3/8" hot water tube out through a well sealed hole in a pipe plug, through a solenoid valve and right back into the main cold water … If this is a remote camp with bottled gas but no electricity a bit of searching might turn up a suitable 12 volt pump that can be powered off a solar panel under a south facing eave to catch a low winter … Ideally a pump powered by the propane would be an answer to the power and battery limitations.
-
CR4 - Thread: Mazda B2600 Full Propane Conversion
Also the EGR valve assembly needs to be removed and its related ports and passages need to … Electrically this propane conversion did not require changing anything other than the removal of all of the … The vaporizer unit for the propane system only needs one 12 volt power lead from the ignition for it to work. … just re routed its output line from the pump to the vaporizer fuel solenoid which was an …
-
CR4 - Thread: Propane regulator - timed shut off
Re: Propane regulator - timed shut off 12 /09/2006 11:23 PM If the flame stops, the valve shuts off. A 12 timer and a solenoid valve would do on a car battery. Make it normally closed and the battery holds it open until the timer shuts the volts off.
-
Advances in Thermofluids
… gas were not that sensitive to detonation propagation compared to other gases like propane due to the … The purging system uses solenoid valves (LO-Gas injector) with the capabilities to supply compressed air up to a pressure of 800 kPa. The solenoid coil is powered by 24 Volt DC power supply circuit and controlled by transistor-transistor … 12 VDC MSD Digital DIS- 4 is used as the ignition system.
-
Final Technical Report: Residential Fuel Cell Demonstration by the Delaware County Electric Cooperative, Inc.
… seconds and then off o Recorded 120.1 Volts max and 112.3 Volts minimum during experiment … Reed, Pietrantoni, Schneider • Powered down FC • Replaced prox air solenoid • ~2:05 PM powered … Reed • Did a visual inspection of propane tank • Tank gauge read 40% full • Pressure … Reed • Did a visual inspection of propane tank • Tank gauge read 40% full • Made no changes to valve positions • Pressure gauge downstream of propane meter read ~ 12 inches of water 06/12/2006 .
-
CR4 - Thread: Perplexing Car Problem
Then manually check that each cylinders valves are on the back of the cam at the same … … then disconnect the fuel pump and try to start it on butane or propane ; I used to … Not the solenoid but an additional relay. The way it worked was, when the key was switched to start the relay would close sending 12 volts to the coil and when switched to start it would send about 8 volts to the coil.
-
The Physics of Metrology
… transducer 216 Prince of Wales Island 7 Prince William Sound 136 prism, equilateral 267 prism spectroscope 267 prism table 21 product supply valve 356 Prony’s brake 109, 110, 111 propagation of light 247 propane 221, 222 proportional valve plug 357 proportional control … … rectifier 283 silicon diode 246 silicon dioxide 60 sine-bar 32 sinusoid 118 sinusoidal mode 12 SiO2 347, 348 sodium 267 solenoid 58, 279 solenoid valve 212 Solids, density 226 solid-state physics 199 … … 130 vibrational displacement 152 vibrational energy 129 vitamin C 24 voice coil 279 volt 67, 302 voltage …
-
Model curriculum outline for Alternatively Fueled Vehicle (AFV) automotive technician training in light and medium duty CNG and LPG
-- Department of Energy (U.S. Government) DVOM -- Digital Volt -Ohm Meter ECM ECT Sensor EEOC -- Equal Employment Opportunity Commission (U.S. Government) EGR Valve -- Exhaust Gas Recirculation Valve EGRV … … Pressure Sensor MSDS -- Material Storage Data Sheets NFPA -- National Fire Protection Association NOID Lamp -- Solenoid Lamp NPT -- Occupational Safety and Health Administration (U.S. Government) P C C -- Propane and CNG P … Standard Five - Facilities Standard Six - Equipment Standard Seven - Administration i ii 1 2 12 14 16 21 …
Indicates content that may require registration and/or purchase.