-
Supplier: VAST STOCK CO., LIMITED
Description: Rotary Switches 6 Pos 0.15 Amp at 12 Volts
-
Supplier: Radwell International
Description: SWITCH, ROTARY, SP12T, 500MA, 125 VOLT, NO. OF SWITCH POSITIONS:12 POSITION, NO. OF POLES:1 POLE, ANGLE OF THROW:30°, CONTACT CURRENT AC MAX:300MA, CONTACT VOLTAGE AC MAX:125 VOLT, PRODUCT RANGE:C4 SERIES, ILLUMINATION:NON ILLUMINATED ROHS COMPLIANT: YES. FREE 2 YEAR
-
Supplier: Accuris
Description: SWITCH, ROTARY, ENCLOSED, SUBMERSIBLE (15 FEET), SNAP ACTION, TRANSFER, WITH INDICATION, 125 VOLTS ALTERNATING CURRENT, 30 AMPERE, SYMBOL 2763 (4PDT)
-
-
Supplier: Southco
Description: Southco Electronic Actuators simplify the upgrade from mechanical to electronic access control. Electronic Actuators offer an economical option for achieving electronic actuation of Southco’s R4 Rotary Latch series and other mechanical latches.
- Supply Voltage: 12 volts
-
Supplier: Southco
Description: Southco Electronic Actuators simplify the upgrade from mechanical to electronic access control. Electronic Actuators offer an economical option for achieving electronic actuation of Southco’s R4 Rotary Latch series and other mechanical latches.
- Supply Voltage: 12 volts
-
Supplier: Southco
Description: Southco Electronic Actuators simplify the upgrade from mechanical to electronic access control. Electronic Actuators offer an economical option for achieving electronic actuation of Southco’s R4 Rotary Latch series and other mechanical latches.
- Supply Voltage: 12 volts
-
Supplier: Southco
Description: Southco Electronic Actuators simplify the upgrade from mechanical to electronic access control. Electronic Actuators offer an economical option for achieving electronic actuation of Southco’s R4 Rotary Latch series and other mechanical latches.
- Supply Voltage: 12 volts
-
Supplier: Air Compressors Direct
Description: Compact And Lightweight Design •Weighs only 4.9 Lbs. & only 9.95" in length Includes (2) 3.0Ah HXP Lithium Ion Batteries •3x the life at half the weight of NiCd or NiMH batteries Backwards Compatible HXP Batteries •Will work with all Hitachi 18V DMR, DVF3 and DFL tools Rated At A Class Leading 570
- Weight: 4.9 lbs
- Features: Battery-Powered
- Power: Electrical Tools, Power Tools
- Type: Rotary Hammer
-
Supplier: Radwell International
Description: LIMIT SWITCH ACTUATOR, SIDE ROTARY, CONTACT CONFIGURATION:, SPDT-1NO, SPDT-NC, CONTACT CURRENT AC MAX: 10 A, CONTACT VOLT AC MAX: 300 V, OPERATING FORCE MAX: 0.12 N, PORT STYLE: NPT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Features: Rotary Limit Switch
- Switch Configuration: Single Pole, Double Throw (SPDT)
-
Supplier: Air Compressors Direct
Description: Compact And Lightweight Design •Weighs only 4.6 Lbs. & only 9.84" in length Includes (2) 3.0Ah HXP Lithium Ion Batteries •3x the life at half the weight of NiCd or NiMH batteries Backwards Compatible HXP Batteries •Will work with all Hitachi 14.4V DMR and DVF3 tools Rated At 460 In/Lbs Of Torque
- Weight: 4.6 lbs
- Features: Battery-Powered
- Power: Electrical Tools, Power Tools
- Type: Rotary Hammer
-
Supplier: Air Compressors Direct
Description: Includes (2) 3.0Ah HXP Lithium Ion Batteries •3x the life at half the weight of NiCd or NiMH batteries Backwards Compatible HXP Batteries •Will work with all Hitachi 18V DMR, DVF3 and DFL tools 18-Volt Cordless Hammer Drill (DV18DL) •Rated at a class leading 570 In/Lbs of torque •Unique
- Weight: 15.2 lbs
- Power: Electrical Tools, Power Tools
- Type: Pistol Grip, Rotary Hammer
-
Supplier: Indelac Controls, Inc.
Description: The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or
- Supply Voltage: 12 to 230 volts
- Maximum Torque: 600 In-lbs
- Operating Temperature: -4 to 104 F
- Torque: 600 In-lbs
-
Supplier: Radwell International
Description: SWITCH KEYLOCK, 2 POSITION, SPST, 20 AMP, 12 VOLT. FREE 2 YEAR RADWELL WARRANTY
- Actuator Type: Keylock
-
Supplier: Portescap
Description: 26M024D Can Stack Stepper Mini Motor 26M024D The 26M024D is a 15 degree step angle can stack with high strength magnets that can provide up to 1.7 oz-in (12.0 mNm) of holding torque in a 26 mm frame size. It is available in 5 or 12 volt windings and in unipolar or bipolar
- Other DC Voltage: 12 VDC
- Current per Phase: 0.11 amps
- Static / Holding Torque: 1.3451327433628313 In-oz
- Step Angle: 15 degrees
-
Supplier: Portescap
Description: 60L024B Can Stack Stepper Mini Motor 60L024B The 60L024B provides up to 24 oz-in (169.5 mNm) of holding torque in a 24 mm frame size, making it perfect for higher torque applications. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights
- Other DC Voltage: 12 VDC
- Current per Phase: 0.46 amps
- Static / Holding Torque: 18.49769911504424 In-oz
- Step Angle: 15 degrees
-
Supplier: Portescap
Description: 42M048C Can Stack Stepper Mini Motor 42M048C The 42M048C provides up to 11.9 oz-in (83.8 mNm) of holding torque. The 48 steps per revolution results in a 7.5 degree step which increases the positional resolution. It is available in 5 or 12 volt windings, and in unipolar or bipolar
- Other DC Voltage: 12 VDC
- Current per Phase: 0.23 amps
- Static / Holding Torque: 11.865486725663711 In-oz
- Step Angle: 7.5 degrees
-
Supplier: Portescap
Description: 26M024B Can Stack Stepper Mini Motor 26M024B The 26M024B is a 15 degree step angle can stack that can provide up to 1.1 oz-in (7.8 mNm) of holding torque in a 26 mm frame size. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent
- Other DC Voltage: 12 VDC
- Current per Phase: 0.11 amps
- Static / Holding Torque: 1.1044247787610615 In-oz
- Step Angle: 15 degrees
-
Supplier: TelephoneStuff.com
Description: 7.5-Watt Horn Loudspeaker with Rotary Switch is a compact, reflex horn-type loudspeaker, designed for one-way or two-way sound and communication systems. The loudspeaker's sturdy, weatherproof, all-metal construction makes it ideal for both indoor and outdoor use. Features: - 7.5 watts, 25/70
- Application: Security / Paging
- Features: Weatherproof / Outdoor Rated
-
Supplier: Milwaukee Electric Tool Corporation
Description: 21-1/2 INCH LENGTH OVERALL SIZE 120 VOLT AC/DC INPUT SUPPLY RATING 11 AMP CURRENT RATING 7.8 POUND WEIGHT ELECTRIC GRINDER 14500 RPM SPEED RATING DIE ITEM TYPE SWITCH TYPE TRIGGER WITH LOCK INCLUDES (1) 1 INCH/11/16 INCH/1/2 INCH OPEN END WRENCH, 1/4 INCH/1/8 INCH COLLET
- Rotary Speed: 14,500 rpm
- Current: 11 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Type: Die Grinder / Rotary Tool
-
Supplier: TelephoneStuff.com
Description: construction - 30 watts max at 70 volt or 15 watts max at 25 volt - Driver enclosed in waterproof housing - 70 degree by 95 degree dispersion with rotatable horn flare - All-purpose mounting bracket shall provide precise positioning in vertical and horizontal planes with a single
- Application: Security / Paging
-
Supplier: MAXPRO Technologies, Inc.
Description: Electric actuators are designed to be used with 2-way & 3-way style ball valves for remote operation. Actuators will accept a wide range of single phase input voltages from 12 to 240 volts DC or AC current. Optional limit switches with visual indication available. Manual
- DC Voltage: 12 to 240 volts
- AC Voltage: 12 to 240 volts
- Actuation Time: 10 seconds
- Operating Temperature: 0 to 160 F
-
Supplier: S. Himmelstein & Company
Description: These devices have ten times the immunity of earlier 4-20 mA, loop powered torque transmitters. Features High Safety Margins — Handle 4X Overloads Ten Times the Noise Immunity NIST Traceable, NVLAP* Accredited Dead Weight Calibration Ferrite-free, Non-contact Signal Transformers Switchable to
- Maximum Torque: 25 to 2,000,000 In-lbs
- Accuracy: 0.07 to 0.1 ±% Full Scale
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Current
-
Supplier: S. Himmelstein & Company
Description: These devices have ten times the immunity of earlier 4-20 mA, loop powered torque transmitters. Features High Safety Margins — Handle 4X Overloads Ten Times the Noise Immunity NIST Traceable, NVLAP* Accredited Dead Weight Calibration Ferrite-free, Non-contact Signal Transformers Switchable to
- Maximum Torque: 500 to 2,000,000 In-lbs
- Accuracy: 0.07 to 0.1 ±% Full Scale
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Current
-
Supplier: Bodine Electric Company
Description: Operates off 115 Volt AC line. Filtered DC output for cooler motor operation, longer brush life, lower audible noise, wider speed range. Dip switches to easily calibrate control for different motor sizes. Line voltage and temperature compensation minimizes speed drift. NEMA 12
- Rated Power: 124.35765680340108 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 1.25 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: amps. The maximum working voltage is 240 volts for alternating current and 440 volts for direct current. Rotor and brush holder are supplied separately for flexible integration into installations. Rotor unit also available as hollow shaft version with different inner diameters. Screw
- Number of Circuits: 10
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
-
Supplier: TMP Pro Distribution
Description: level and small, horizontally-mounted slide faders (with center-detent) for panning. Two additional mono mixes on rotary controls are provided that can be sourced pre or post the channel's main level control. Each channel also includes separate, internally illuminated Mute and PFL
Find Suppliers by Category Top
Featured Products Top
-
plug valves; dampers and vents; and other similar rotary quarter-turn automation applications. Non-clutch, side mounted hand wheel and four (4) limit switches for motor control and remote indication of end of travel. Available in 120VAC, 220 VAC (PH1), 220VAC (PH3), 12VDC, 24VDC, 24VAC, 460 VAC (PH3 (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
Product Manual 2 SD & SDX The SD series compact rotary electric actuator was specifically designed for valve sizes from (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
- Product Manual ProVolt® SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
switches to the telecom, high-tech, medical, electronics, instrumentation, industrial, audio/visual, appliance, and consumer markets since 1979. Products include tact, anti-vandal, pushbutton, rocker, toggle, slide, DIP, rotary, keylock, snap action, power, and illuminated switches (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
Geeplus engineers have retooled the popular and versatile 12mm bistable rotary solenoid BRS1212-95, translating to savings of up to 50% for volume (read more)
Browse Rotary Solenoids Datasheets for GEEPLUS Inc. -
. Mounting: Universal, ISO 5211 F03 or F04 mounting pad Manual Over Ride: Standard except on 12Vdc, 24Vdc, 24Vac, and NEMA 7. Lubrication: Permanent Temperature: -40° F to +140° F (heater required at 0 F. and below). Weight: 5Lbs. Switches: 16 (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
ProVolt® SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
RFC 4800 Series This series features single and redundant versions as well as programmable switch outputs. The RFC4800 Series of touchless rotary angle sensors that (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
minimal signal loss. The switches also have a high precision, rail-to-rail signal range. Additionally, the devices operate with a flexible power supply range of +3V to +12V, extending down to a +2V power supply, which makes them suitable for use in lithium or rechargeable battery (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
Higher Voltages Today’s vehicle electrical systems use current that sometimes exceeds the switching capabilities of 12- or 24-volt contactors—especially when it comes to EVs and energy storage, emergency equipment, and agricultural and construction vehicles (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc.
More Information Top
-
Blood Bank Refrigerator Alarms: Improving Coverage and Preventing Trouble
After each refrig- erator circuit is tested the rotary switch is turned once more and the battery voltage is read on a voltmeter; our system o1:erates on 12 volts , provided by four dry cells.
-
Shopping In Mechanics Tools - Big Bruin
…Amp 6/24V engine start 6V engine start for emergency starting under severe conditions 80 Amp rate for 6V battery systems 60 Amp rate for 12 V battery systems 40 … 24V battery systems Single rotary switch for all volt ranges Timer switch with…
-
News and Short Contributions
…v 1-3 mf/16 v 1-1 mf/16 v 1-0.1 mf 3-0.03 mf Miscellaneous 1-1 milliamp meter 1-3 position rotary switch 1- 12 position rotary switch 1-DPDT toggle switch … I-case 2-9- volt batteries .
-
Federal Register > Monday, May 2, 2016 > [81 FR 26200] Foreign-Trade Zone (FTZ) 133-Quad-Cities, Iowa/Illinois; Notification of Proposed Production Activity, D...
…warning alarms; wiper arms; wiper blades; radar sensors; satellite modules; GSM (global system for mobile communication)/GPS (global positioning system) antennas; iridium satellite antennas; multiband antennas; 12 volt monitors; computer monitors; dot … boards; change over relays; switches ( rotary , push, coil spring, instrument…
-
The moisture movement by evaporation drying of wood
heated, so-called Backerrohre of arranged ever displaced I k \ V, that the mercury switch individually switched by means of 12 fachem become konnen. .... The current withdrawal ffir the preheating takes place of the rotary power system yon 220 volts by that the power knife 12 indicates the eingeschaItete heating power.
-
Nine-Band, 81-Channel Remote-Controlled Broadcast Receiver
J, K. BAND AND CHANNEL SELECTORS These are standard 1 10 Volt DC solenoid-operated rotary switches with homing switch deck and commutator. .... The units have 12 positions of which only nine, plus one homing position, are utilized due to…
-
CR4 - Thread: DC Motor Problem
Find a "Wall wart" that is regulated, check with a voltmeter that its unloaded volatge is no more than 12 volts . .... Some are adjustable with a rotary switch , set it down to say 9 volts, the fans will run quieter and live longer.
-
Engine ignition faults, and a new method of diagnosis and location during running
The current consumption when working from a 6-V battery is approximately 4-5 amp, and proportionately smaller for 12 and 24 volts . .... The appropriate supply is selected through a rotary switch marked "OFF," "230," "24 V," "12 V" and "6 V." .
-
Industrial and Research News
…have an- nounced a new portable version of their 'Miniservo' miniature servo-recorder, known as the MODEL MS 401BB, which can be powered from an internal 8 hour rechargeable battery, or from ordinary AC mains or from an external 12 volt battery. .... The MS 401BB, which has a potentiometric rotary servo movement, has panel switched input facilities from 1 millivolt to 100 volts DC and a measurement accuracy of fl.O% span.
-
CR4 - Thread: DC Motor Speed Control: var. V+ or PWM?
So I made a better power supply with current to spare (2A@ 12 .6V), used a LM350 regulator, and made the slow speed a 6 position rotary switch with .3Ω resistors that would be in series. .... Now the fast speed (rotary sw. disconnected) slows down to about a volt after about 30 seconds.
Indicates content that may require registration and/or purchase.