-
Supplier: Newark, An Avnet Company
Description: PCB, Solid State Relay, Control Voltage AC Max. 12 Volt, Control Voltage DC Max. 12 Volt.
-
Supplier: Radwell International
Description: SOLID STATE RELAY (SSR), DIN RAIL MOUNT, 280VAC, 15VDC, 5A, CONTACT CONFIGURATION:SPST-NO, LOAD CURRENT:5A, OPERATING VOLT MAX:280VAC, RELAY MOUNTING:DIN RAIL, RELAY TERMINALS:CAGE CLAMP, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:12VAC. FREE 2
- Features: AC Motor Starter, DC Motor Starter
- Overload Protection: Solid State
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a 6-pin DIP Package 60 V, 1A AC/ 2A DC single-pole Photovoltaic Relay in a 6-pin DIP Package. This normally open solid-state relay can replace electromechanical relays in many applications. These units exceed the performance
-
-
Supplier: Waytek, Inc.
Description: InPower VCM-01 Latching Solid State Relays Category: Solid State Relays Manufacturer: InPower VCM Series Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes standard automotive
- Application Type: Latching Relay
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a 6-pin SMT Package 60 V, 1A AC/ 2A DC single-pole Photovoltaic Relay in a 6-pin SMT Package. This normally open solid-state relay can replace electromechanical relays in many applications. These units exceed the performance
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a 6-pin DIP Package 60 V, 2A AC/ 4A DC single-pole Photovoltaic Relay in a 6-pin DIP Package. This normally open solid-state relay can replace electromechanical relays in many applications. These units exceed the performance
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a 6-pin SMT Package 60 V, 2A AC/ 4A DC single-pole Photovoltaic Relay in a 6-pin SMT Package. This normally open solid-state relay can replace electromechanical relays in many applications. These units exceed the performance
-
Supplier: Cole-Parmer
Description: Opto 22 offers a complete line of solid-state relays (SSRs), from the rugged 120/240-volt AC Series to the small-footprint MP Series, designed for mounting on printed circuit boards. All Opto 22 relays feature 4,000 volts optical isolation and are UL and CSA
- Output Voltage Type: DC
-
Supplier: Cole-Parmer
Description: Opto 22 offers a complete line of solid-state relays (SSRs), from the rugged 120/240-volt AC Series to the small-footprint MP Series, designed for mounting on printed circuit boards. All Opto 22 relays feature 4,000 volts optical isolation and are UL and CSA
- Output Voltage Type: AC
-
Supplier: Cole-Parmer
Description: Opto 22 offers a complete line of solid-state relays (SSRs), from the rugged 120/240-volt AC Series to the small-footprint MP Series, designed for mounting on printed circuit boards. All Opto 22 relays feature 4,000 volts optical isolation and are UL and CSA
- Output Voltage Type: DC
-
Supplier: Cole-Parmer
Description: Opto 22 offers a complete line of solid-state relays (SSRs), from the rugged 120/240-volt AC Series to the small-footprint MP Series, designed for mounting on printed circuit boards. All Opto 22 relays feature 4,000 volts optical isolation and are UL and CSA
- Output Voltage Type: DC
-
Supplier: Waytek, Inc.
Description: Trombetta S500-A60 Solid State Electronic Control Module Category: Contactors Manufacturer: Trombetta These solid-state modules are designed to work properly with either a two-section coil or a one section coil, in the following manner: When power is applied to the module
- Maximum Switching Current: 80 amps
- Maximum DC Switching Voltage: 12 to 24 volts
- Operating Temperature: -22 to 185 F
- Type: Electrical Contactor
-
Supplier: Perfect Switch, LLC
Description: Specifically designed for automotive, military, marine, aerospace, industrial, test fixtures, and various 12 and 24 volt OEM applications, POWER-GATE devices are engineered to handle shock and high-vibration environments . Our MOSFET-based relays are well suited for switching
- Input (Pick-up) Voltage Range: 12 to 24 volts
- Input Current Range: 25 to 150 amps
- Maximum Current: 150 amps
- Load Voltage: 12 to 24 volts
-
Supplier: Perfect Switch, LLC
Description: Specifically designed for automotive, military, marine, aerospace, industrial, test fixtures, and various 12 and 24 volt OEM applications, POWER-GATE devices are engineered to handle shock and high-vibration environments . Our MOSFET-based relays are well suited for switching
- Input (Pick-up) Voltage Range: 12 to 24 volts
- Input Current Range: 25 to 300 amps
- Maximum Current: 300 amps
- Load Voltage: 12 to 24 volts
-
Supplier: Allied Electronics, Inc.
Description: Solid State Relay, 48 to 530 V (RMS) Voltage Rating, 140 Apeak (Max.) Surge Current 12-125 Amp; 480, 600 VAC; AC Output Crydom's HA (AC control) and HD (DC control) relays incorporate the same proven technologies as our Series 1. All models come with 1200 V
-
Supplier: Allied Electronics, Inc.
Description: LS Series AC Output SIP Relays High surge rated SCR output Metal baseplate Zero volt or instant switch on No moving parts PCB Mount High Surge Rated SCR Output Metal Baseplate Application Include Motor, Heater, Lamp and Solenoid Switching No Moving Parts Zero Volt or Instant
-
Supplier: Allied Electronics, Inc.
Description: Solid State Relay, 48 to 530 V (RMS) Voltage Rating, 50 A, H12D Series 25-90 Amp; 480, 600 VAC; AC Output High voltage relays use IC driven circuits for switching loads up to 660 VAC. All models come with 1200 volts blocking standard and are available with either
-
Supplier: Allied Electronics, Inc.
Description: 110 A (RMS) Current Rating Surface and Panel Mounting Solid State Relay 12-125 Amp; 480, 600 VAC; AC Output Crydom's HA (AC control) and HD (DC control) relays incorporate the same proven technologies as our Series 1. All models come with 1200 V blocking as
-
Supplier: Radwell International
Description: MOTOR STARTER, NON REVERSING, CLASS 14 SERIE, SOLID STATE OVERLOAD RELAY, 3 POLE, 3 PHASE, 3-12 AMP, 220-240 VAC, 60 HZ, 5 HP, 575 VOLT. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current: 12 amps
- Motor Voltage: 240 volts
- Number of Poles: 3
- Features: AC Motor Starter
-
Supplier: Waytek, Inc.
Description: modes Data bus cable connects to OBD-II connector No Ford SEIC wiring required LED status and diagnostic indicators Extra OBD-II connector in data bus cable 12 Volts: Sourced from OBD-II Connector Ground: Sourced from OBD-II Connector PTO Output: +12 volts at 3 amps. Set
-
Supplier: Gems Sensors & Controls
Description: Solid State Reliability DC Power Supply Low Maintenance Easy to Install and Replace Low Volt / Low Amp Protective Housing Model DC controls are designed for applications where only direct current power is available. DC units can be used as differential level controls or single
- Form Factor: Circuit Board
- Media: Liquid
- Control Signal: Switch / Relay Output
-
Supplier: Opto 22
Description: modular controller and is held in place with a captive screw. The module switches 12-280 VAC. Together with a power solid-state relay (SSR), the G4DA10 can be used to control heater circuits.
- Resolution: 12 bits
- Operating Temperature: 32 to 158 F
- Application: General Lab and Industrial
- Form Factor: Modular Bay / Slot System
-
Supplier: Traceable® Products
Description: watts with a timing accuracy of 0.01%. Supplied with two 1.5-volt batteries. High-impact ABS plastic case is 2 x 4 x 3-1/2 inches. Weight is 5-1/2 ounces. Replacement battery Cat. No. 1102.
- Minimum Time Setting: 60 seconds
- Maximum Time Setting: 168 hours
- Setting Accuracy: 0.01 ±%
- Number Input Channels: 1
-
Supplier: Migatron Corporation
Description: contained in an optional second channel input for added expandability. The controller can also supply 24 volts up to 110 mA to the sensors. The outputs consist of four solid state relays for use as outside limit monitors. These outputs can be programmed as either normally
- Interface: Computer Programmable, Digital Front Panel
- Type: Current Loop (Transmitter) Input
- Form Factor: DIN Rail
- Control: Limit / Set Point Control
-
Supplier: UL Standards & Engagement
Description: magnetic, and sSolid-state starters and controllers. b) DeletedThermal, magnetic, and solid-state overload relays. c) Pushbutton stations, including selector switches and pilot lights. d) Control circuit switches and relays. e) Float, flow, pressure, and
-
Supplier: UL Standards & Engagement
Description: magnetic, and sSolid-state starters and controllers. b) DeletedThermal, magnetic, and solid-state overload relays. c) Pushbutton stations, including selector switches and pilot lights. d) Control circuit switches and relays. e) Float, flow, pressure, and
-
Supplier: UL Standards & Engagement
Description: magnetic, and sSolid-state starters and controllers. b) DeletedThermal, magnetic, and solid-state overload relays. c) Pushbutton stations, including selector switches and pilot lights. d) Control circuit switches and relays. e) Float, flow, pressure, and
-
Supplier: CSA Group
Description: rated over 1000 V; and e) Solid-state (static) transfer equipment. 1.3 These requirements apply to transfer switches and their associated control devices including voltage sensing relays, frequency sensing relays, time-delay relays, and the like. 1.4 These
-
Supplier: UL Standards & Engagement
Description: Item 9; c) In Canada, manually operated generator transfer panels in accordance with Annex A1, Item 12. d) Transfer switches rated over 1000 V; e) Solid-state (static) transfer equipment; f) Transfer switches for aircraft; and g) Transfer switches for water craft. 1.3 These
-
Supplier: Laurel Electronics LLC
Description: resolution 0.0015% of span, accuracy ±0.02% of span Ethernet data I/O, Modbus TCP Dual 120 mA solid state relays for alarm or control (isolated) 5V, 10V, 12V, or 24V dc transducer excitation output (isolated) Power 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Weidmuller
Description: The TERMOPTO solid-state relay module is used in industrial applications where electrical isolation and signal conditioning without switching amplification is sufficient. The compact design in terminal-block format saves space on the terminal rail and offers the option of a
- Input (Pick-up) Voltage Range: 96 volts
- Dropout Voltage: 48 volts
- Maximum Current: 0.1 amps
- Load Voltage: 24 to 230 volts
-
Supplier: Excel Cell Electronic USA Corp.
Description: Features Optically Isolated. Input LED Indicator. High dv/dt and High Blocking Voltage. Low Input power Consumption. TTL and CMOS Compatible. Zero Voltage Turn-on, Zero Current Turn-off (minizes EMI/RFI). High Surge Rating Allows Lamp and Motor Load Switching. Output Snubber Circuit Protection.
- Input (Pick-up) Voltage Range: 50 to 280 volts
- Dropout Voltage: 35 volts
- Input Current Range: 0.015 amps
- Maximum Current: 25 amps
-
Supplier: Marsh Bellofram Group of Companies
Description: 15, 25, 40A @ 50-240 VAC Outputs 4 to 32 VDC and 85 to 240 VAC Input LED Operation Indicator (SD Only) Compatible Heat Sinks
- Input (Pick-up) Voltage Range: 85 volts
- Dropout Voltage: 40 volts
- Maximum Current: 15 amps
- Operating Temperature: -4 to 176 F
-
Supplier: Measurement Computing
Description: Solid state relay module, quad, VAC input, 180 to 280 Vrms/VDC Key Highlights Four inputs per module 4000 Vrms isolation Low cost
- Input (Pick-up) Voltage Range: 180 to 280 volts
- Dropout Voltage: 120 volts
- Input Current Range: 0.008 amps
- Maximum Current: 0.05 amps
-
Supplier: Weidmuller
Description: The MICROOPTO range of products provide the user with the tried and tested characteristics of terminal blocks. Pluggable cross-connections and harmonised marking solutions packaged in a minimum design width. Best performance within a small footprint. 6.1 mm width Plug-in standard ZQV 4N
- Input (Pick-up) Voltage Range: 18 volts
- Dropout Voltage: 13 volts
- Maximum Current: 10 amps
- Load Voltage: 5 to 33 volts
Find Suppliers by Category Top
Featured Products Top
-
Sealed Dual Coil Contactor from Gigavac, one of the leading contactors for auxiliary applications that have too much current to be switched by relays or solenoids. A newer entry to the contactor field is solid-state contactors, which are now (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
CR4 - Thread: Reversing 1.5-KW Single-Phase Induction Motor
I would suggest 12 volt relays (or solid state relays) to control your contactors and a magnetic feedback light on the shaft or pulley to tell you when it has stopped.
-
Clare Introduces New Family Of 4-Pin Solid State Relays For Reed Relay Replacement
This 60- Volt family of solid state relays is voltage controlled (5- 12 V input) and provides higher reliability than electromechanical and reed relays because there are no moving parts to break down.
-
Switchs / I/O / Frequency
…and frequency using eight 8B analog I/O modules500 V channel-to-channel isolated I/O signal conditioningDigital sense and switch up to 280 VAC using eight solid state relay (SSR) modules250 kS/s sample … connector for field wiringExternal 12 volt power supplyRack mount enclosure…
-
Switchs / Digital / Power Supplies
…and frequency using eight 8B analog I/O modules500 V channel-to-channel isolated I/O signal conditioningDigital sense and switch up to 280 VAC using eight solid state relay (SSR) modules250 kS/s sample … connector for field wiringExternal 12 volt power supplyRack mount enclosure…
-
Switchs / I/O / Signal
…and frequency using eight 8B analog I/O modules500 V channel-to-channel isolated I/O signal conditioningDigital sense and switch up to 280 VAC using eight solid state relay (SSR) modules250 kS/s sample … connector for field wiringExternal 12 volt power supplyRack mount enclosure…
-
Switchs / Frequency / Analog
…and frequency using eight 8B analog I/O modules500 V channel-to-channel isolated I/O signal conditioningDigital sense and switch up to 280 VAC using eight solid state relay (SSR) modules250 kS/s sample … connector for field wiringExternal 12 volt power supplyRack mount enclosure…
-
Switchs / Digital / Boards
…and frequency using eight 8B analog I/O modules500 V channel-to-channel isolated I/O signal conditioningDigital sense and switch up to 280 VAC using eight solid state relay (SSR) modules250 kS/s sample … connector for field wiringExternal 12 volt power supplyRack mount enclosure…
-
I/O / Boards / Power Supplies
…and frequency using eight 8B analog I/O modules500 V channel-to-channel isolated I/O signal conditioningDigital sense and switch up to 280 VAC using eight solid state relay (SSR) modules250 kS/s sample … connector for field wiringExternal 12 volt power supplyRack mount enclosure…
-
Switchs / Boards / Power Supplies
…and frequency using eight 8B analog I/O modules500 V channel-to-channel isolated I/O signal conditioningDigital sense and switch up to 280 VAC using eight solid state relay (SSR) modules250 kS/s sample … connector for field wiringExternal 12 volt power supplyRack mount enclosure…
-
Switchs / Modules / I/O
…and frequency using eight 8B analog I/O modules500 V channel-to-channel isolated I/O signal conditioningDigital sense and switch up to 280 VAC using eight solid state relay (SSR) modules250 kS/s sample … connector for field wiringExternal 12 volt power supplyRack mount enclosure…
Indicates content that may require registration and/or purchase.