-
Supplier: Craftech Industries, Inc.
Description: Craftech manufactures plastic threaded rod and plastic threaded tubins in a variety of sizes and materials. Lengths up to 12 feet. Fast delivery, all plastic materials, all thread standards. ANSI threaded rod is available in thread sizes 4-40 to 1-1/2-12. Acme
-
Supplier: L.H. Dottie Company
Description: STRAIGHT TYPE STEEL MATERIAL ZINC PLATED FINISH 10 FOOT OVERALL LENGTH 1/2 INCH NOMINAL DIAMETER 13 TPI PC 4850 MODEL
- Length: 120 inch
- Inch: 1/2"
- Material: Steel
- Finish: Zinc Plated
-
Supplier: RS Components, Ltd.
Description: RS PRO STUD938M12 030 Threaded Rod
- Length: 1.574804 inch
- Metric: M12
- Features: Other
- Material: Steel
-
-
Supplier: Princess Auto Limited
Description: 1/2" x 120" Threaded Rod
- Length: 120 inch
- Inch: 1/2"
-
Supplier: Princess Auto Limited
Description: 1/2" x 36" Threaded Rod
- Length: 36 inch
- Inch: 1/2"
-
Supplier: G.L. Huyett
Description: Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials.
- Length: 12 to 144 inch
- Inch: # 10, # 12, # 2, # 3, # 4, # 5, # 6, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Material: Aluminum, Brass, Nylon, Plastic, Stainless Steel
- Finish: Galvanized
-
Supplier: National Bolt & Nut Corporation
Description: THREADED RODS Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods possess
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: Other
- Material: Steel
- Finish: Zinc Chromate (Yellow)
-
Supplier: Newark, An Avnet Company
Description: Bracket, Existing 12mm Threaded Rod for RoHS Compliant: Yes
-
Supplier: bisco industries
Description: Threaded Rods and Studs
-
Supplier: Reid Supply
Description: Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . This Low Carbon 1/2-13 Fully Threaded Rod is 6.000 in long.
- Length: 6 inch
- Inch: 1/2"
- Features: Other
-
Supplier: Peco Fasteners, Inc.
Description: STRAIGHT TYPE 3 M OVERALL LENGTH 12 NOMINAL DIAMETER PACKAGING QUANTITY 17 PIECES PER BUNDLE NOMINAL DIAMETER - UOM MM
- Length: 118.1103 inch
- Inch: # 12
-
Supplier: Peco Fasteners, Inc.
Description: STRAIGHT TYPE CARBON STEEL MATERIAL 12 FT OVERALL LENGTH 144 OVERALL LENGTH IN INCH 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 12 PIECES PER BUNDLE FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL -
- Length: 144 inch
- Inch: 1/2"
- Material: Hardened Steel
- Finish: Zinc Plated
-
Supplier: Creative Composites Group
Description: Tools Superstud! Fiber Reinforced Polymer (FRP) studs are high strength polymer studs, pultruded with E-glass reinforcements and a Vinyl Ester resin matrix. The rods are then milled to establish Unified National Coarse (UNC) Threads. Superstud! fiberglass threaded studs
- Length: 48 to 96 inch
- Inch: 1", 1/2", 3/4", 3/8", 5/8"
- Material: FRP, Plastic
- Features: Other
-
Supplier: Atkore International
Description: STRAIGHT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 12 FT OVERALL LENGTH 1/2 INCH NOMINAL DIAMETER UNC THREAD SERIES ASA B31.1 APPLICABLE STANDARD CASE HARDENED, MACHINED PROCESS 1/2 NOMINAL DIAMETER - FRACTIONAL ASTM A576 GR 1015 MATERIAL SPECIFICATION UNISTRUT[R] BRAND LOAD RATING 1130 LB
- Length: 144 inch
- Inch: 1/2"
- Finish: Galvanized
- Material: Hardened Steel, Steel
-
Supplier: Ebinger Manufacturing Corp.
Description: STRAIGHT TYPE ASTM A36 LOW CARBON STEEL MATERIAL 12 FT OVERALL LENGTH 144 OVERALL LENGTH IN INCH 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 12 PIECES PER TUBE WEIGHT 58 LB PER 100 FT FINISH/COATING PLAIN OIL
- Length: 144 inch
- Inch: 1/2"
- Features: Other
- Material: Steel
-
Supplier: Reid Supply
Description: Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . Zinc Plated Steel finish; overall length of 1.0 m.
- Length: 39.372 inch
- Metric: M12
- Features: Other
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: Bracket, New 12mm Threaded Rod for 2"x 2 RoHS Compliant: Yes
-
Supplier: Minerallac Company
Description: STRAIGHT TYPE STAINLESS STEEL MATERIAL STAINLESS FINISH 12 FT OVERALL LENGTH 1/2 INCH NOMINAL DIAMETER UNCR THREAD SERIES 13 TPI ANSI B1.1 APPLICABLE STANDARD APPLICATION FOR USE WITH MOST STANDARD SIZE FASTENERS PACKAGING QUANTITY 12 PER TUBE
- Length: 144 inch
- Inch: 1/2"
- Fastener Standards: ASME / ANSI
- Features: Other
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L DIN 976 Threaded Rod/Stud Full Thread M12 x 80
- Length: 3.149608 inch
- Fastener Standards: DIN
- Metric: M12
- Features: Other
-
Supplier: Lee Engineering, LLC
Description: Threaded Aluminum rod 12.7 mm (1/2″) machined and polished to a satin (brushed) finish. One end of the 1/2″ Aluminum Rod is threaded. Our standard thread is ½”-13tpi (threads per inch) x .750” long. We can custom thread a rod to your standards as well. All
-
Supplier: TFC Ltd.
Description: Supplied in 1 metre lengths Dimensions: mm Material: Mild steel Finish: Galvanised
- Finish: Galvanized
- Material: Steel
-
Supplier: Princess Auto Limited
Description: 1/2" Thread Male Rod End
- Major Diameter: 0.5 inch
- Type: Male
-
Supplier: NBK America LLC
Description: RENY is a thermoplastic engineering plastic with excellent tensile and bending strength. It is highly fatigue-resistant and has excellent creep and heat insulation properties. While it is nearly as strong as metal, its weight is approximately 1/5 of iron. The properties and precautions of plastic
- Length: 11.81103 inch
- Metric: M12
- Features: Other
- Material: Plastic
-
Supplier: Total Plastics, Inc.
Description: EXTREN ® is a proprietary combination of fiberglass reinforcements and thermoset polyester or vinyl ester resin systems. It is produced in more than 100 standard shapes and all shapes have a surface veil to protect against glass fibers penetrating the resin surface in service, and to increase
- Features: Other
- Material: Plastic
-
Supplier: TFC Ltd.
Description: Supplied in 1 metre lengths Dimensions: mm Material: Mild Steel Finish: Self finish
- Material: Steel
-
Supplier: TFC Ltd.
Description: Supplied in 1 metre lengths Dimensions: mm Material: Mild Steel Finish: Galvanised
- Finish: Galvanized
- Material: Steel
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: FERROUS MATERIAL 3 INCH OVERALL LENGTH 3 OVERALL LENGTH IN INCH 1/2 INCH NOMINAL DIAMETER 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL WEIGHT 108 LB PER 100 PIECES STANDARD PACKAGE QUANTITY 3 NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
- Length: 3 inch
- Inch: 1/2"
- Features: Other
-
Supplier: 3X Ceramic Parts Company Limited
Description: Zirconia Ceramic Threaded Rod Shaft The processing way of zirconia ceamic threaded rod shaft include as below . 1. Zirconia ceramic Rod Drilling. 2. Ceramic rod slotting: slotting can be carried out according to the requirements of customers, including
- Density: 6.019996200615109 g/cc
- Compressive / Crushing Strength: 319,081.0465858334 psi
- Features: Specialty Ceramics
- Specialty Ceramic Type: Zirconia
-
Supplier: Newark, An Avnet Company
Description: Accessory, 1/2" Threaded Rod, 1 (25.4mm RoHS Compliant: NA
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
- Material: Stainless Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel
- Length: 12 inch
- Inch: 1/2"
- Finish: Black Oxide
- Material: Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel
- Length: 36 inch
- Inch: 1/2"
- Finish: Black Oxide
- Material: Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel
- Length: 72 inch
- Inch: 1/2"
- Finish: Black Oxide
- Material: Steel
-
Supplier: Newark, An Avnet Company
Description: THREADED ROD 1/2" 10 FT
Find Suppliers by Category Top
Featured Products Top
-
High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to 13 ft (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
™ Alloy N60 Cold Drawn, Annealed & Centerless Ground UNS S21800 ASTM A276 ASTM A479 ASTM A262 Practice E AMS 5848 0.25" Diameter x 12 foot random lengths Sheared ends DFARS - Melted and Manufactured in the (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
±0.01 mm, depending on geometry, material, and machining process Custom threaded tubes can be manufactured from 2D drawings, 3D CAD files, samples, or specified (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Typical machining tolerance can reach ±0.01 mm, depending on geometry, material, and machining process Custom crucibles can be manufactured from 2D drawings, 3D CAD files (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
DoubleShot®. The ratchet mechanism is easy to use and capable of working while "dirty". Each heavy duty stamped steel wrench handle is 12" long and has Lowell's Bolt-Thru feature which lets workers tighten nuts on long bolts or any length of threaded rod (read more)
Browse Wrenches Datasheets for Lowell Corporation -
filter, ceiling tile, and light fixture mounting ?" thread rod and turnbuckle adjustable or ?" eye bolt and 12 ga. ceiling wire Full 2" face Painted white polyester finish; more durable than powder coating Can be used with cleanroom lights made for 2" grid or teardrop light fixtures Easy assembly Zinc alloy castings Center Line of Grid - 24 ½" x 48 ½" (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
Labmaster Universal - Model 1000M With a 40 inch (1016mm) direct reading range and an 80 inch (2032mm) capacity with optional probes, this laser-based Universal Measuring System is designed for high (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
1000M With a 40 inch (1016mm) direct reading range and an 80 inch (2032mm) capacity with optional probes, this laser-based Universal Measuring System is designed for high accuracy, ID/OD/SD* gage calibration and part measuring. Swivel, centering, tilt, and elevation knobs are all standard and easy (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
/68. Connection technology includes M8 threads, M8 snap-in, M12, and open leads. Cable lengths are available up to 98.4 feet (30m). An extensive array of accessories is available, including kits for round and tie rod cylinders, connecting cables, T-pieces, and cable clips in packs of 10. (read more)
Browse Proximity Sensors Datasheets for Festo Corporation
More Information Top
-
Applicability of the
Eurocode timber
connector desion
Both 7,l mm nails and 12 mm threaded rods were tested in a single shear connection as illustrated in Fig 1.
-
Performance of clay masonry veneer in wood‐stud walls subjected to out‐of‐plane seismic loads
12mm Threaded Rod .
-
Materials and Joints in Timber Structures
A thick aluminium plate was bolted to the 12mm threaded rod to provide the reference plane for the LVDTs.
-
Ability of modal analysis to detect osseointegration of implants in transfemoral amputees: a physical model study
Sections of 12 mm threaded rod were fitted through holes in the steel base and the resin block was fixed between the base and rectangular plates using nuts on the rods tightened to 16 Nm.
-
Pushover behaviour of bamboo portal frame structure
To replicate the grouted bar column base connections, 12 mm threaded rod was used (Fig. 3).
-
Some round timber
pole connections
A 12 mm threaded rod is used to connect two 120 mm round timber pies, wlih characierisiic density equal to 580 kg/m7.
-
Randnahe multiple attachments under combined load
- c1 = s1 = s2 = 120 mms (the most unfavorable dowel position) - testing concrete C20/25 (ungerissen and unbewehrt) - composite armature with dnom = 12 mms , hole game acl = 2 mms, of ( threaded rod M12) high (HFV) and niederfester (NFV) composite mortars - integrate low hef = 70…
-
Buckling Experiments: Experimental Methods in Buckling of Thin-Walled Structures Volume 1 Basic Concepts Columns Beams and Plates Complete Document
A load cell (7) is screwed into the adaptor and the load is applied to it by a 12 mm diameter threaded rod (8) via a ball end (9).
-
CR4 - Thread: Speed Driving Nuts on Long Threaded Rod
I have threaded rod of 12mm diameter and I have been using a ring spanner to move it but it's pretty tedious.
Indicates content that may require registration and/or purchase.