-
Supplier: Newark, An Avnet Company
Description: DC MOTOR, 12V-32V, 3900RPM; DC Motor Type:Brushless; Supply Voltage VDC:32V; Rotational Speed Max:3900rpm; Torque Max:355mN-m; Power Rating:145W; Motor Size:57.2mm; External Length:112mm; Product Range:80 280 TNI21 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC BRUSHLESS MOTOR, 12V-48V, 4000RPM; DC Motor Type:Brushless; Supply Voltage VDC:48V; Rotational Speed Max:4000rpm; Torque Max:225mN-m; Power Rating:94W; Motor Size:-; External Length:123mm; Product Range:80 140 SMI21 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC BRUSHLESS MOTOR, 12V-32V, 3900RPM; DC Motor Type:Brushless; Supply Voltage VDC:32V; Rotational Speed Max:3900rpm; Torque Max:355mN-m; Power Rating:145W; Motor Size:57.2mm; External Length:112mm; Product Range:80 280 TNI21 Series RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: DC BRUSHLESS MOTOR, 12V-32V, 4000RPM; DC Motor Type:Brushless; Supply Voltage VDC:32V; Rotational Speed Max:4000rpm; Torque Max:178mN-m; Power Rating:75W; Motor Size:57.2mm; External Length:92mm; Product Range:80 140 TNI21 Series RoHS Compliant: Yes
-
Supplier: Constar Motion Co., Ltd
Description: 10mm 12V Micro DC Servo Motor Diameter: 10mm Length : 43-61 mm Voltage: 12V Gearbox: Metal CNC Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils, Shaft length The precision servo motor is
- Other DC Voltage: 12 VDC
- Gearbox Ratio: 4 to 4,096 : 1
- Diameter / Width: 0.393701 inch
- Housing Length: 1.6929143 to 2.4015761 inch
-
Supplier: Citizen Micro Co., Ltd.
Description: Coreless Motor
- Other DC Voltage: 12 VDC
- Torque Constant: 1.144128 in-oz/amp
- Other Output Power: 0.00131207575681986 HP
- Continuous Current: 0.1 amps
-
Supplier: WorldWide Electric Corporation
Description: applications where low voltage DC power is supplied by batteries or generators
- Other DC Voltage: 12 VDC
- Other Output Power: 0.5 HP
- Continuous Current: 40 amps
- Gearbox Efficiency: 78 %
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: BLDC vacuum cleaner motor cordless cleaner used for home appliance.
- Other DC Voltage: 12 VDC
- Continuous Current: 14.5 amps
- Shaft Speed: 80,000 rpm
- Standard DC Voltage: 12 Volt
-
Supplier: RS Components, Ltd.
Description: Micro Motors HL149-12-10 DC Motor
- Continuous Current: 0.21 amps
- Continuous Torque: 0.3539823008849556 In-lbs
- Gearbox Ratio: 10 : 1
- Shaft Size: 0.3543309 inch
-
Supplier: Boston Gear
Description: Overview Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115 VAC to 460 VAC. These
- Other DC Voltage: 90 to 180 VDC
- Other Output Power: 0.1667 to 20 HP
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 2 HP, 300 W, 5 HP / 3.6 KW
- Standard DC Voltage: 160 Volt, 90 Volt
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Ironless winding ● Compact design ● Low current consumption ● No cogging ● Linear performance characteristic
- Other DC Voltage: 12 VDC
- Torque Constant: 1.21776 in-oz/amp
- Other Output Power: 0.000938154269431974 HP
- Shaft Speed: 35 rpm
-
Supplier: Transmotec
Description: include adjustable maximum speed, minimum speed, current limit, I.R. compensation, and acceleration. The adjustable current limit feature protects the control, battery, and motor from sustained overloads. The higher capacity models also provide thermal protection. The DD Series controls are
- Number of Axes / Motors: 1
- Continuous Output Current: 10 amps
- Supply Voltage (DC): 12 to 36 volts
- Operating Temperature: -10 to 45 C
-
Supplier: OMEGA Engineering, Inc.
Description: OMPM-DC Series permanent magnet DC motors are designed for long motor life with permanently lubricated ball bearings and are TEFC (totally enclosed fan cooled) or TENV (totally enclosed nonventilated). All OMPM-DC motors are constructed from heavy duty gauge
- Other DC Voltage: 12 to 180 VDC
- Other Output Power: 0.333 to 2 HP
- Continuous Torque: 11.6712 to 70.0272 In-lbs
- Shaft Speed: 1,800 rpm
-
Supplier: NMB Technologies Corporation
Description: BLDC40P10A-12V Brushless DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any
- Other DC Voltage: 12 VDC
- Torque Constant: 3.6816 in-oz/amp
- Other Output Power: 0.0241239669282508 HP
- Continuous Current: 2.3 amps
-
Supplier: Constar Motion Co., Ltd
Description: wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely
- Other DC Voltage: 36 VDC
- Other Output Power: 0.745162534005968 HP
- Continuous Current: 0.18 amps
- Continuous Torque: 0.101769911504425 In-lbs
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Brush Carbon/Electric brush Steel shaft Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 24 VDC
- Continuous Current: 0.427 amps
- Continuous Torque: 0.0003703185840707966 In-lbs
- Shaft Speed: 1,848 rpm
-
Supplier: C.I. Takiron Corporation
Description: Description of Brushless motors ●What is a brushless motor? Brushless motors are designed without the brushes and commutators found in brush motors (such as coreless motors), instead incorporating an electrical control mechanism. To operate, they require a control
- Other DC Voltage: 12 VDC
- Other Output Power: 0.0035649862238415013 HP
- Continuous Current: 0.097 amps
- Continuous Torque: 0.044070796460176975 In-lbs
-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Ball or Sleeve Bearing Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control
- Other DC Voltage: 12 VDC
- Other Output Power: 0.0134022038490282 HP
- Continuous Current: 0.2 to 1.2 amps
- Continuous Torque: 0.0000346902654867257 In-lbs
-
Supplier: Nidec Corporation
Description: They save energy compared to AC motors. These are brush DC motors that use permanent magnets. They are also called governless motors. They feature lower power consumption than AC motors.
- Other DC Voltage: 13 VDC
- Other Output Power: 0.0402066115470846 to 0.804132230941692 HP
- Continuous Current: 9 to 12.5 amps
- Continuous Torque: 1.5929203539823 to 4.15929203539823 In-lbs
-
Supplier: Johnson Electric Group
Description: The Compact DC motor series is a breakthrough development in micro motor technology. The improved power density and efficiency of the Compact DC series enables designers to create products of smaller size and lower weight. This range of compact motor platforms are
- Other DC Voltage: 10.8 to 18 VDC
- Other Output Power: 0.0568 to 1.2606 HP
- Shaft Speed: 3,300 to 22,602 rpm
- Diameter / Width: 1.4 to 1.9 inch
-
Description: JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus
- Other DC Voltage: 48 VDC
- Torque Constant: 16.992 to 45.8784 in-oz/amp
- Other Output Power: 0.0325673553531385 to 0.884545454035861 HP
- Continuous Torque: 3.09734513274336 to 18.5840707964602 In-lbs
-
Supplier: Nidec Corporation
Description: These are inner rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and
- Other DC Voltage: 8 to 565 VDC
- Other Output Power: 0.00536088153961128 to 0.757224517470093 HP
- Continuous Current: 0.04 to 60 amps
- Continuous Torque: 0.0265486725663717 to 168.141592920354 In-lbs
-
Supplier: Transmotec
Description: Brush dc motors with robust design, metal gears and closed motor body. Motor shafts are supported by ball bearings. Configurations may include gearbox, encoder and brake depending on motor model. Please check the part description for proper selections of
- Other DC Voltage: 12 to 24 VDC
- Other Output Power: 0.013804269964499 HP
- Continuous Current: 2.3 to 3 amps
- Gearbox Ratio: 55 : 1
-
Supplier: Constar Motion Co., Ltd
Description: 12V DC Brushless RC Plane Motor Diameter: 28mm Lengh : 26mm Voltage: 12V, 24V, 36V Max. output power : 247W Speed: 10400rpm Applications: Plane,UAV, aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless
- Other DC Voltage: 12 VDC
- Other Output Power: 0.331034435070997 HP
- Continuous Current: 0.44 amps
- Continuous Torque: 0.767256637168141 In-lbs
-
Supplier: Dart Controls, Inc.
Description: The advantages of DC adjustable speed drives with PM motors for low horsepower applications are: higher starting torque, wider usable speed and torque range, simpler dynamic braking, lower system cost, faster response, smaller size, more efficient and reliable. Standard features
- Other DC Voltage: 90 VDC
- Other Output Power: 0.25 to 1.25 HP
- Shaft Size: 0.625 inch
- Shaft Speed: 1,750 rpm
-
Description: 100,000 RPM high-voltage 3-phase brushless DC motor controller for mini hair dryer. AC 110/230 V input, chord wave, no Hall control. Power: 0–110 W, with speed control. 2-pole motor.
- Rated Power: 0 to 110 watts
- Supply Voltage (AC): 110 to 230 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Johnson Electric Group
Description: The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors
- Other DC Voltage: 3.6 to 42 VDC
- Other Output Power: 0.0054 to 60.23 HP
- Shaft Speed: 5,890 to 22,938 rpm
- Diameter / Width: 1.1 inch
-
Supplier: ASAP Semiconductor LLC
Description: KIT REF DES BRUSHED DC MOTOR CTL Power Management Motor Control Yes MCU 32-Bit LM3S2616 Brush DC Motors 480W 12V CAN and PWM Interface Brake / Coast
- Bus Width: 32-Bit
- Category: Development Board
-
Supplier: Pittman Motors
Description: The PITTMAN® high performance slotless dc motor line is perfect for applications requiring a tiny motor capable of very high speeds. The motors have no teeth to attract the magnets, cogging is eliminated, and the motor produces smooth, quiet operation. These
- Other DC Voltage: 12 to 24 VDC
- Torque Constant: 1.31 to 4.73 in-oz/amp
- Other Output Power: 0.0589696969357241 to 0.105877410407323 HP
- Continuous Current: 2.5 to 8.4 amps
-
Supplier: DigiKey
Description: Brushless (BLDC) DC Motor Standard 12W 24VDC
- Other DC Voltage: 24 VDC
- Other Output Power: 0.01608264461883384 HP
- Operating Temperature: 32 to 122 F
- Standard DC Voltage: 24 Volt
-
Supplier: Sinotech
Description: Insulation Resistance: 100MΩ at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
- Other DC Voltage: 12 VDC
- Other Output Power: 0.0134022038490282 HP
- Continuous Current: 1 to 2 amps
- Continuous Torque: 0.30353982300885 In-lbs
-
Supplier: Portescap
Description: 22ECT35 Ultra EC Slotless Brushless DC Motor 22ECT35 Ultra EC The ECT line of high performance Ultra EC motors are powered by the proprietary Ultra Coil technology & proprietary multipolar rotor design. These four pole 22ECT35 brushless motors provide ultra high
- Other DC Voltage: 12 VDC
- Torque Constant: 1.54344 in-oz/amp
- Continuous Current: 1.8 amps
- Continuous Torque: 0.1769911504424778 In-lbs
-
Supplier: Portescap
Description: 22ECT48 Ultra EC Slotless Brushless DC Motor 22ECT48 Ultra EC Part of our high performance Ultra EC family of motors, the 22ECT48 is designed and optimized to sustain extremely demanding repetitive working cycles. This four pole 22ECT48 brushless motor provides high
- Other DC Voltage: 12 VDC
- Torque Constant: 1.58592 in-oz/amp
- Continuous Current: 3.7 amps
- Continuous Torque: 0.3681415929203538 In-lbs
-
Supplier: Progressive Automations
Description: The Brushless DC Motor Controller is used for controlling actuators with brushless DC motors. It can extend and retract the actuator as well as control the speed externally with a potentiometer connected between 'SPD' and 'GND'. It is only compatible with brushless
- Rated Power: 100 to 200 watts
- Supply Voltage (DC): 12 to 24 volts
- Peak Output Current: 8 amps
- Servo Feedback: Hall Effect
Find Suppliers by Category Top
Featured Products Top
-
Medical devices and prosthetics Portable instruments and automation modules ?? Contact us to configure a 10mm micro gear motor tailored to your application. (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
speed: Up to 11,300 RPM for precise and stable camera stabilization. Flexible voltage options: Available in 12V and 5V, compatible with various UAV designs (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
.3250012-9108 brushed DC motor is engineered for automotive AMT applications, combining quick response, compact 12 V operation, IP68 protection, low noise, and long service life. Operating from 12 ±2 VDC, the motor reaches a no-load speed of 5,160 r/min and, at maximum efficiency, runs at (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for a range of applications in industrial robots, medical equipment (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
a significantly wider speed range under load, delivering a continuous torque of 1.5 mNm at 7500 rpm and exhibiting an output power above 3W. The voltage can be chosen between 6V and 12V. A uniquely wide range of combination elements helps to transform the motor’s power into high (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
The PCL.2244024-4101 coreless motor is engineered for applications requiring rapid acceleration, smooth operation, and high power density. Its ironless rotor structure reduces inertia and eliminates cogging, enabling precise speed control and low acoustic noise (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
12 V with a peak power of up to 750 W, the motor delivers stable performance for demanding environments such as heavy-lift drones, robotic actuators, and electric drive systems. The BL4520 also supports (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
10mm Micro DC Servo Motor: Compact, Precise, and Versatile The 10mm Micro DC Servo Motor is designed to deliver exceptional performance in a compact form factor, making it an excellent choice for engineers working on space-constrained applications (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
voltage range (12V–220V DC) enables flexible power supply options for diverse applications. High torque output (3 N·m) efficiently handles hard (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
. The probe is powered by FAULHABER DC motors to ensure a (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
Mobile robot control using self-learning neural network
The robot has two DC drive motors ( 12V / 10W ).
-
ICC / Intervox - S150SLA-R5W - Audio - Speakers - Allied Electronics
Speaker, Round;6300Hz;MYLAR;0. 10W ;8%;78dB;28.0mmDia.x3.9mmD;1.5g. .... Fans, Motors & Thermal Management > Fans. .... Fan; DC ; 12V ;40x40x10;8CFM; 32dBA; 1.08W;7000RPM;Leadwires .
-
EPCOS - B72220S170K101 - Passive Components - Varistors (MOV) - Allied Electronics
Varistor, Circuit Protection;14Vrms;43V;1000A;Metal Oxide;9950pF;Wire;0. 10W ;25ns. .... Fans, Motors & Thermal Management > Fans. .... Power Products > Power Supply (AC- DC Power Supplies). .... Power Supply;AC-DC;5V@6A, 12V @0.5A,24V@1.5A,-12V@0.5A;90-132/175-264VIn;OpenFrame .
-
Tripp Lite - PS-415-HG - Power Products - Power Strip - Allied Electronics
PTC element enclosure heater, 10W 12-24V. .... Fans, Motors & Thermal Management > Fans. .... Fan; DC ; 12V; 40x40x10mm; Sq; 5.3CFM; 0.8W; 26dBA; 6000RPM; Leadwires. .... PowerSupply;AC-DC; 12V @26A;85-265VIn;Enclosed;PanelMnt;PFC;SWSSeries .
-
Vishay Dale - RH010400R0FE02 - Passive Components - Resistors - Allied Electronics
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 10W ;Tol 1%;Lug;Alum Housed;TCR 20 ppm/C. .... Capacitor; Motor Run;4uF;Oval;370VAC;10%. .... Power Products > Power Supply (AC- DC Power Supplies). .... Power Supply;AC-DC; 12V @2A;90-264V In;Open Frame;Panel Mount;PSA25L Series .
-
wind solar charge controller - offers from wind solar charge controller manufacturers, suppliers, exporters & wholesalers
Wind charge controller 600W information: Model VWG2008V2- 12v /24v Rated power 600W Wind Input Power 500W PV .... Sell 10w solar led light. .... Solar battery charging mode Solar charging PWM control Wind battery charging mode DC charge Max solar open .... control and Alarming system, Generator starting, Electrical car and Motor -cycle, Value-regulated, Solar & Wind ...
-
Power loss modelling of MOSFET inverter for low-power permanent magnet synchronous motor drive
12V -18V(incremental interval 2Vj 1.6KHz. .... Fig.7 and Fig.8 plot inverter power loss component against inverter dc -link voltage and inverter … 5 Simulated and measured inverter efficiency vs. DC-link voltage at output power= 10W and f,w .... This model forms a part of the efficiency optimization of the overall inverter motor system.
-
mini dc motor - offers from mini dc motor manufacturers, suppliers, exporters & wholesalers
Motor performance: Model:KT130 Voltage:1.5V-4.5V DC Power:2W- 10W Speed:1500-8000r/min Use:Toy car; ... .... Sell 12v dc small agriculyure sprayer water pump .
-
Manual combustion engine
BATTERY ( 12V/36V ). .... MOTOR -MANAGEMENT. .... For supply of 14 V of board network, a DC -/-DC transducer comes (DC voltage converter … a VI improver is additionally added to these to set the SAE classes 10W -60 or 0W…
-
The Office of Environmental Management technical reports: A bibliography
M:92 (CM;US) Fluld Flow Groundwater # 10w velocity measurements in a sinkhole at the Weeks … R;US) Work plan for upgrading tba 241-A-701 comprespM air systom and motor control center. .... 919 (M;US) Treatment of simulated INEL burie wastes usinj a graphite elactrode DC arc fumace, 94 … M:1261 WHC-SD-WM-OSCM-OZ; -:1262 WHC-SD-WM-CSDMO4 M: 12V WHGSD-WM-OSDMOF…
Indicates content that may require registration and/or purchase.