-
Supplier: ebm-papst Inc.
Description: Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely
- Maximum Air Flow: 100.1 SCFM
- Maximum Sound Level: 45 dbA
- Motor Voltage: 40 to 53 volts
- Nominal Power: 5.4 watts
-
Supplier: Allied Electronics, Inc.
Description: ebm-papst's 620 Series — 60 mm DC Tubeaxial fan — incorporates the latest in fan technology in both motor electronics and blade geometry. With big power and low noise, this fan has a highly stable performance curve for high airflow at high back pressures. Utilizing
-
Supplier: VAST STOCK CO., LIMITED
Description: DC Fans DC Fan, High Static Pressure, Vaneaxial, 92x38mm, 12VDC, 135CFM, 16W, 1.3A, 58dBA, 5400RPM, Dual Ball Bearing, Wire Leads
-
-
Supplier: Newark, An Avnet Company
Description: DC FANS FAN, HIGH PRESSURE, 80X38MM, 12VDC, 99CFM, BALL, 2X LEADS, OPEN COLLECT TACH/PWM
-
Supplier: ebm-papst Inc.
Description: Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25
- Air Flow Rate: 100.0161 SCFM
- Media Temperature: -4 to 149 F
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
-
Description: High-voltage 3-phase brushless DC motor controller for high-pressure fans. AC 220 V input, square wave, Hall control. Power: 0–50 W, with speed control. 3-pole motor, speed up to 3,000 RPM.
- Rated Power: 0 to 50 watts
- Supply Voltage (AC): 220 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: ebm-papst Inc.
Description: Centrifugal fans are the unbeatable high-pressure specialists in centrifugal design with 90° air deflection and carefully optimized impellers. The ideal match for highly compact 1U and 2U rack-mount servers. In many sizes and hardware extension levels.
- Maximum Air Flow: 32.94648 SCFM
- Maximum Sound Level: 66 dbA
- Motor Voltage: 6.8 to 13.8 volts
- Nominal Power: 15 watts
-
Supplier: Rego Electronics Inc.
Description: DC cooling fans operate at 5V, 12V, 24V, and 48V DC. These fans feature large airflow and high static pressure. Sizes available from 36mm sq. to ø200mm, 36x28, 38x28, 38x48, 40x10, 40x15, 40x20, 40x48, 40x56, 52x15, 60x15, 60x20, 60x25, 60x38, 60x51, 60x56,
- Thickness: 0.5905515 to 2.755907 inch
- Casing / Enclosure Dimension: 1.4173236 to 7.87402 inch
- Blower/Fan Type: Axial Fan
- Motor Type: DC
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1342754-F8025X12B1-FHR Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: F8025-H Features: Speed Sensor (Tach) , Thermal Overload Protector (TOP) Termination: 3 Wire Leads Package: Bulk Size / Dimension: Square - 80mm L x
- Air Flow Rate: 53 SCFM
- Static Pressure: 0.26 in H2O
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: ebm-papst Inc.
Description: Less noise, higher performance ebm-papst centrifugal fans are available with forward and backward-curved blades. The quiet-running centrifugal fans with forward-curved blades are also supplied with a scroll housing. The centrifugal fans with backward-curved blades are designed
- Air Flow Rate: 32.94648 SCFM
- Media Temperature: -4 to 158 F
- Applications / Use: Air Handling Units / HVAC
- Design: Centrifugal
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1158656-CBM-5020V-148 Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: CBM-50V Features: Auto Restart Termination: 2 Wire Leads Package: Tray Standard Package: 200 Voltage - Rated: 12VDC Power (Watts): 1.3 W Lifetime @ Temp.: 70000 Hrs
- Application: Industrial/Commercial
-
Supplier: Allied Electronics, Inc.
Description: Features: Motor: Brushless DC, Locked Rotor and Polarity Protected, Auto Restart Insulation Resistance: Min. 10 MΩ at 500 VDC Dielectric Strength: 1 Minute at 500 VAC/1 Second, Max. Leakage 500 μA
-
Supplier: Allied Electronics, Inc.
Description: High performance DC fan for high pressure environments. This fan has the ability to maximize airflow in nearly sealed enclosures. Designed for networking and telecommunications equipment, industrial electronic cabinets and medical imaging equipment with high power loads,
-
Supplier: Mechatronics Fan Group
Description: Size: (80 x 80 x 15 mm) 3.15 x 3.15 x 0.59 inches Features: high pressure impeller design Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 26, UL1007 lead wires Frame: ribbed Protection: thermal Options: tachometer output or locked rotor alarm
- Maximum Air Flow: 24 to 49 SCFM
- Maximum Static Pressure: 0.06 to 0.2 in H2O
- Maximum Sound Level: 22 to 37 dbA
- Operating Current: 0.06 to 0.4 amps
-
Supplier: Newark, An Avnet Company
Description: Axial Fan, High Static Pressure, Ball, SanAce 92 Series, 12 VDC, 92 mm, 38 mm, 180 cu.ft/min RoHS Compliant: Yes
-
Supplier: Pelonis Technologies, Inc.
Description: 145mm (5.7in) to 347mm (13.7in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.5mmAq (0.059inH2O) to 1.9mmAq (0.074inH2O), Maximum Air Flow: 21CFM (0.6m3/min) to 49CFM (1.3m3/min). CE, UL listed.
- Maximum Air Flow: 35.3147 SCFM
- Maximum Static Pressure: 0.06299212598425157 in H2O
- Maximum Sound Level: 31 dbA
- Operating Current: 0.2 amps
-
Supplier: Pelonis Technologies, Inc.
Description: 324mm (12.8in) to 360mm (14.2in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.0mmAq (0.039inH2O) to 1.1mmAq (0.043inH2O), Maximum Air Flow: 67CFM (1.9m3/min) to 74CFM (2.1m3/min). CE listed.
- Maximum Air Flow: 74.16087 SCFM
- Maximum Static Pressure: 0.04330708661417295 in H2O
- Maximum Sound Level: 39 dbA
- Operating Current: 0.4 amps
-
Supplier: Xoxide
Description: LED's to really come through. Thanks to it's small fan hub and large blade fans, you'll experience incredible air flow that's nearly noise-less. For further reduction of excess noise and fan vibration, the Aerocool V12XT BlackLine Edition 120mm Blue LED Fan also comes
-
Supplier: Pelonis Technologies, Inc.
Description: 485mm (19.1in) to 665mm (26.2in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.9mmAq (0.074inH2O), Maximum Air Flow: 166CFM (4.7m3/min) to 212CFM (6.0m3/min). CE listed.
- Maximum Air Flow: 211.8882 SCFM
- Maximum Static Pressure: 0.07480314960629873 in H2O
- Maximum Sound Level: 35 dbA
- Operating Current: 0.8 amps
-
Supplier: Newark, An Avnet Company
Description: FAN BLOWER, 120MM X 31MM, 12VDC; Blower Type:Centrifugal; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:120mm; External Depth:31mm; Air Flow - CFM:30CFM; Air Flow - m3/min:-; Noise Rating:49dB; Bearing Type:Ball Bearing RoHS Compliant: Yes
-
Supplier: Sanyo Denki America, Inc.
Description: SANYO DENKI Launches 92 x 92 x 38 mm AC DC Fan With Energy-savings, High Airflow and Static Pressure in Industry’s Top Class SANYO DENKI CO., LTD. has developed and introduced the 92 x 92 x 38 mm AC DC fan San Ace 92AD. This cooling fan delivers
- Maximum Air Flow: 41.671346 SCFM
- Maximum Static Pressure: 0.22481974711443012 in H2O
- Maximum Sound Level: 33 dbA
- Motor Voltage: 90 to 264 volts
-
Supplier: Newark, An Avnet Company
Description: FAN BLOWER, 50MM X 9MM, 0.7W, 12VDC; Blower Type:Centrifugal; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:50mm; External Depth:9mm; Air Flow - CFM:3CFM; Air Flow - m3/min:-; Noise Rating:34dB; Bearing Type:Ball Bearing RoHS Compliant: Yes
-
Supplier: Air Control Industries Inc.
Description: Performance Figures Flow Up to 65cfm (110m³/hr) Pressure Up to 18.5”Wg (46mBar) Noise Up to (A) 1M Free Air Weight 3.5 to 12Kgs Power 37-120W Supply Options Various supply options available. Please see attached data sheets for details.
- Air Flow Rate: 65 SCFM
- Static Pressure: 18.46744595454923 in H2O
- Material of Construction: Aluminum
- Design: Centrifugal
-
Supplier: Allied Electronics, Inc.
Description: High performance DC fan for high pressure environments. This fan has the ability to maximize airflow in nearly sealed enclosures. Designed for networking and telecommunications equipment, industrial electronic cabinets and medical imaging equipment with high power loads,
-
Supplier: Xoxide
Description: psychoacoustic optimizations like the Vortex-Control Notches, their new SCD (Smooth Commutation) Drive System and Noctua's premium-grade SSO-Bearing. Dimensions: 120 x 120 x 25mm Air Flow: 54.3 CFM Speed: 1300 RPM Noise: 19.8 dBA Bearing: Self-Stabilizing Oil Pressure Bearing Voltage Range:
-
Supplier: Hammond Manufacturing Company Inc.
Description: 40000) (PF 43000 + PFA 40000) Max. static pressure (Airflow = 0 m3/h) 49 Pa 112 Pa Filtration efficiency 0.91 0.91 0.91 Filter material grade G 4 (DIN EN 779) G 4 (DIN EN 779) G 4 (DIN EN 779) Duty cycle 1 1 Technical data - PF 42500 - PF 43000 - PFA 40000 - AC/DC - AC/DC -
- Nominal Power: 20 watts
- Application: Industrial/Commercial
-
Supplier: ORION Fans
Description: Motor Brushless DC, dual ball bearing, IC protected Frame PBT, UL94V-0 Thermoplastic Impeller PBT, UL94V-0 Thermoplastic Power Connection 2x 24 AWG, 285mm lead wires Life Expectancy 50,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp Insulation
-
Supplier: Safran Electrical & Power
Description: Weight (kg): 1.79 Noise (dBA): Acoustic pressure input: 70 Acoustic pressure output: 74 Radiated acoustic pressure: 49 Current (A): 9 Flow rate (l/s): 80 Pressure (hPa): 12 Max. operating temperature (°C): -45/85 Speed regulation: Multi-speed Voltage (V): 28 Type:
- Air Flow Rate: 169.510400263146 SCFM
- Static Pressure: 4.8175660095949295 in H2O
- Media Temperature: -40 to 185 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Xoxide
Description: long life bearing. PWM Control & LED Light Both models include a PWM Control which keeps the fan silent if no additional cooling is necessary but increases the fan speed whenever additional cooling is required. To give the fans a unique color, a white LED light is embedded into
-
Supplier: Xoxide
Description: long life bearing. PWM Control & LED Light Both models include a PWM Control which keeps the fan silent if no additional cooling is necessary but increases the fan speed whenever additional cooling is required. To give the fans a unique color, a white LED light is embedded into
-
Supplier: Rosenberg USA
Description: ROSENBERG EC MODULE, GKHM 315-CIW.070.5FA, IE-061, 1PH/ 100-130V, 50/60 HZ, IP54, EC RADIAL FAN, INCLUDES INLET CONE WITH PRESSURE MEASURING TABS
- Maximum Static Pressure: 0.9900000000000001 in H2O
- Diameter: 12.4015815 inch
- Motor Type: DC
- Application: Industrial/Commercial
-
Supplier: Safran Electrical & Power
Description: Weight (kg): 2.15 Noise (dB) - values estimated and not measured: Acoustic pressure input: 74 Acoustic pressure output: 77 Radiated acoustic pressure: 64 Current (A): 20 Flow rate (l/s): 70 Pressure (hPa): 13 Electrical power (W): 364 Speed regulation: Single speed
- Maximum Air Flow: 148.321600230252 SCFM
- Maximum Static Pressure: 5.219029843727849 in H2O
- Maximum Sound Level: 64 to 77 dbA
- Motor Voltage: 28 volts
-
Supplier: Safran Electrical & Power
Description: Weight (kg): 2.3 Noise (dB) - values estimated and not measured: Acoustic pressure input: 70 Acoustic pressure output: 73 Radiated acoustic pressure: 49 Current (A): 10 Flow rate (l/s): 118 Pressure (hPa): 5 Max. operating temperature (°C): -40°C / +70°C Electrical power
- Maximum Air Flow: 250.02784038814 SCFM
- Maximum Static Pressure: 2.0073191706645583 in H2O
- Maximum Sound Level: 49 to 73 dbA
- Motor Voltage: 28 volts
-
Supplier: Enervex, Inc.
Description: The ENERVEX ADC150 is a Modulating Fan Control used with up to 2 appliances to monitor and maintain a constant draft or pressure in a chimney or duct. The ADC150 can be used with models RS, RSHT, and GSV fans. It can control the fan speed directly or via a Variable
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control: PID Control
- Form Factor: Panel / Chassis Mount
-
Supplier: Safran Electrical & Power
Description: Weight (kg): 1.6 Noise (dBA): Acoustic pressure input: 77 Acoustic pressure output: 78 Radiated acoustic pressure: 63 Current (A): 14.2 Flow rate (l/s): 150 Pressure (hPa): 13.3 Frequency (Hz): Max. operating temperature (°C): -40/+85 Electrical power (W): 396 Speed
- Air Flow Rate: 317.832000493398 SCFM
- Static Pressure: 5.339468993967725 in H2O
- Media Temperature: -40 to 185 F
- Applications / Use: Air Handling Units / HVAC
Find Suppliers by Category Top
Featured Products Top
-
FEATURES · CAPACITIES - to 125,000 CFM · PRESSURES - to 20" WG · TEMPERATURES - to 1,300°F · 14 SIZES - 12" through 60" · AcoustaFoil, ECF and PLR wheel designs (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower Vaneaxial Fans are designed for high-pressure ventilation and industrial-process applications where axial flow is desirable and space is at a premium. Uses include heat, smoke, and fume removal; process drying; comfort and process cooling; and general ventilation (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Rosenberg USA has introduced a new compact DC fan with a special conical housing design that significantly increases air pressure output. The fans were developed for transportation applications, specifically in rail car air movement. The new 200D Series is a unique line of 200mm fans (7 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
design. The new 120x120x38 mm fans also feature a long-life brushless DC motor available with 12, 24 or 48 VDC input for a wide range of product applications, including circuit board cooling, semi-conductor cooling or motor cooling. The 125D-A range provides airflow from 57 to 163 CFM (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
ABSOPULSE Electronics’ HVI 2K-F6W series of high input voltage DC-DC converters employ field-proven HVI2500 topology to deliver up to 2000W output power. The converters are suitable for a broad range of industrial applications that require a rugged, reliable, DC-power supply capable of (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ BAR 250R-D3 series of RIA12 DC-DC converters deliver up to 250W output power in railway rolling stock applications. The converters offer input voltage surge-withstand capacity 3.5 times nominal input voltage for 20 milliseconds and meet the (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE's BAR 65R-D3-IP66 series of rugged, IP66-rated, railway quality DC-DC converters deliver up to 300W output power. The units have an input voltage surge withstand capability of a minimum of 3.5Vn for 20msec and meet the requirements of RIA12. RIA12 is the general (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
These Sanyo Denki fans deliver high airflow and static pressure in a 120mm by 25mm form factor. The splash-proof fans also feature IP68 water and dust protection and low power consumption. Ideal applications include EV chargers, inverters, storage batteries, and industrial cooling systems. (read more)
Browse Analog Resistance Meters Datasheets for Mouser -
. Wide voltage range: Supports 6-24V, with an operating voltage of 14V DC for flexible system integration. Precious metal components: Features a high (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
lines and an inspection door as standard. This allows the end user to maintain the fan bearings and inspect the fan wheel without having to remove ductwork. Design Features: Volume - to 42,000 CFM (71,360 m3/hr) Pressures (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The)
More Information Top
-
A Compact Variable-Rate Sprayer for Teaching Precision Agriculture
…L (60 gal), 3.56 m (11.67 ft) towed Fimco ATVTS-60- 12V (No. Sioux City .... The sprayer was equipped with a 12 V DC electric diaphragm pump with an advertised capacity of 14 L/min (3.7 gal/min) at pressures ranging from 0 – 310 kPa (0 – 45 lbf in 2 ). .... The boom was equipped with seven TeeJet XR11040 flat fan spray nozzles (Spraying Systems Co., Wheaton, Illinois…
-
A Compact Variable Rate Sprayer for Teaching Precision Agriculture
…L (60 gal), 3.57 m (11.7 ft) towed Fimco ATVTS-60- 12V (North Sioux City .... The sprayer was equipped with a 12-V DC electric diaphragm pump with an advertised capacity of 14 L/min (3.7 gal/min) at pressures ranging from 0 to 310 kPa (0 to 45 lb/in. .... The boom was equipped with seven TeeJet XR11004 flat fan spray nozzles (Spraying Systems Co., Wheaton, Ill…
-
Experiment on nucleate pool boiling in microgravity by using transparent heating surface – Analysis of surface heat transfer coefficients
Laptop Power Supply (+ 12V , DC ) . .... DC Fan *2 . .... V-G Pressure Gauge . V-A . V-B .
-
BigBruin.Com - Innovatek XXS Water Cooling Kit Review
Pump: EHEIM 1046 12v DC powered water pump. .... Fan : 120 mm PAPST fan. .... Compression fitting for the pressure -side of the EHEIM pump.
-
Design and testing of an automated system for targeted spraying in orchards
The blower unit was a radial fan with a spiral casing and three airflow pipes leading from .... For this purpose, an electric installation connected to the hydraulic solenoid valves KVM P4/3-6-G1- 12V / DC -3/8 (Kladivar, Ziri, Slovenia) was used. .... To avoid spraying at too low a pressure , an anti-drip device was mount- ed on each…
-
telecom parts exporter - telecom parts manufacturers, exporters, factories, suppliers, China telecom parts
[ Related Keywords : Blower Fan , 50*50*15MM, 12v 24v DC Mini ]. .... parts: the glass fiber strengthen the level, the high- pressured low density polyethylene protective layer(smooth, firm ...
-
Chinese Fan Manufacturers, Chinese Fan Products Directory
We supply all kinds of cooling fan,cpu cooler,blower,case fan,ac axial fan,dc brushless fan,cross flow fan,led fan, dc fan motor,fan guard etc, in shenzhen … China,the fans voltage from 5V, 12V ,24V,48V, to 110V... .... Name 20" high pressure spray fan  Description 20" stand water fan  Voltage 110 to 240V…
-
Development of the Magnetic Field Apparatus
…motor MEDUSA stepper motor Fixation pump Solenoid valves 1, 2, & 3 Blower fan The PCM-3718 … PCM-3718 analog inputs and the following sensors: Camera Carriage home switch GCU pressure sensor GCU relative .... The voltages supplied by the PCM are ±5V, +10V, + 12V , +24V, and +28V. .... DC -DC Converters All Four DC-DC converters used in the PCM are made by Vicor®.
-
NVH Challenges and Improvements Implemented in Ford H2RV: An HEV Propelled with a Supercharged Hydrogen Internal Combustion Engine
…power electronics control module called FSAM (Ford Starter-Alternator Module), a DC-to- DC converter, a battery … larger packaging volume than gasoline fuel system - room to package larger H2 tanks, pressure regulators, safety system … were added in the rear floor to cool the D/C-to-D/C (288V/ 12V ) converter packaged in .... The HV battery cooling fans mounting holes serve the source of airborne NVH.
-
Microchip Technology Inc. - PIC16C715-04/P - Processors & Microcontrollers - Microcontrollers - Allied Electronics
Fan Guard; SAE 1008; 3.25 in.; Nickel Chrome; 0.063 in. (Ring Material); 5. .... Power Products > Power Supply (AC- DC Power Supplies). .... Power Supply;AC-DC;5V@4A, 12V @1.5A, -12V@0.5A;90-264V In;Open Frame;PSA45 Series. .... Sensors > Pressure Sensors .
Indicates content that may require registration and/or purchase.