-
Supplier: SFCable.com
Description: The PoE Splitter TL-POE10R fully complies with IEEE 802.3af standard, and can work with all IEEE 802.3af PoE compliant PSE (Power Source Equipment) or PoE Supplier Adapter, such as TP-LINK's TL-SF1008P or TL-POE150S, or other equivalent product, to deliver 12V or
- Compliance / Approvals: IEEE 802.3af
-
Supplier: TRENDnet Inc.
Description: Install a non-PoE device in a remote location Splits a Gigabit PoE signal into separate power and Gigabit data sources Set the output power to either 5 V, 7.5 V, 9 V, or 12 V Use this compact device with TRENDnet PoE switches or injectors Save on installation and equipment costs
- Compliance / Approvals: CE Marking, FCC
- Form Factor: Module / Standalone
-
Supplier: Red Lion Controls, Inc.
Description: Allows Devices which are not PoE capable to be connected and Powered by a Cat5 Cable Compact, Space Saving Package IEEE 802.3af Compliant One RJ-45 PoE Port (Data & Power In) One RJ-45 Port (Data Out) 12 VDC Output Unmanaged Operation Extended Environmental Specifications -40°C to 85°C
-
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services PowerDsine PoE Splitter, Active Splitter, High-Power Splitter 48 VDC to 12 VDC, 5.5 x 2.5 mm Remote PoE monitoring and configuration, and power for non-PoE devices.
-
Supplier: Microchip Technology, Inc.
Description: only data. Also, such devices might require voltage levels lower than the PoE standard minimum voltage (44V in IEEE802.3af or 50V in 802.3at). Using a Microsemi splitter, these terminals can immediately become PoE ready without any modification required on their side. The
- Number of Ports: 1
- Data Rate: 1,000 Mbps
- Operating Temperature: 32 to 104 F
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services PowerDsine PoE Splitter, Active Splitter, 48 VDC to 12 VDC, 5.5 x 2.5 mm Bring Power over Ethernet to legacy devices over a PoE line.
-
Supplier: L-com, Inc.
Description: Quick and Easy Gigabit High Power PoE Network Deployment PoE PTZ Speed Dome Other Network devices that need higher PoE power to work normally Thin-client AIO(All-in-One) touch PC Remote digital signage display The POE-171S frees the device deployment from restrictions due
- Number of Ports: 1
- Data Rate: 10 to 1,000 Mbps
-
Supplier: Red Lion Controls, Inc.
Description: Allows Devices which are not PoE capable to be connected and Powered by a Cat5 Cable Compact, Space Saving Package IEEE 802.3af Compliant One RJ-45 PoE Port (Data & Power In) One RJ-45 Port (Data Out) 14 VDC, 0.93 Amps Output Unmanaged Operation Extended Environmental Specifications
-
Supplier: Red Lion Controls, Inc.
Description: Allows Devices which are not PoE capable to be connected and Powered by a Cat5 Cable Compact, Space Saving Package IEEE 802.3af Compliant One RJ-45 PoE Port (Data & Power In) One RJ-45 Port (Data Out) 24VDC Output Unmanaged Operation Extended Environmental Specifications -40°C to 75°C
-
Supplier: ArduSimple
Description: Do you want to power your ArduSimple board from a PoE (Power over Ethernet) line? Extract both data (Ethernet) and power (5V USB-C) with our PoE Splitter to Ethernet + USB-C. Includes: – 1x PoE Splitter AS-ACC-POESPLIT-5V-ETHUSBC-00 ASB-ACC-POESPLIT-5V-ETHUSBC-00
-
Supplier: Advantech
Description: Industrial multi-speed 802.3bt 70W PoE Splitter Supports 10/100/1000/Base-TX/2.5G for PoE in and Data out IEEE 802.3af/at/bt compliant; split power & data from PoE equipment Power isolation and short circuit protection for power output Auto disconnection for over power
-
Supplier: Advantech
Description: 1GE PoE Splitter, IEEE802.3af, 44~57VDC, -40~75℃ Supports 10/100/1000Base-T(X) for Power over Ethernet (PoE) input and data output. Delivers up to 12.95 watts of power while separating power and data from PoE sources. Features power isolation and short-circuit protection
-
Supplier: L-com, Inc.
Description: The BT-CAT5-R0512 Power-Over-Ethernet (PoE) Splitter/Tap delivers both data and DC power to non-PoE equipped Ethernet devices using a single CAT5 cable. This eliminates the need to place an Ethernet enabled device such as a wireless access point or IP camera near a power outlet,
- Data Rate: 100 to 1,000 Mbps
-
Supplier: DigiKey
Description: PoE Splitter
- Output Voltage: 12 volts
- Input Voltage: 46 to 54 volts
- Compliance / Approvals: CE Marking, IEEE 802.3af
- Features: Other
-
Supplier: TRENDnet Inc.
Description: 4 x 10/100 Mbps PoE ports and 1 x 10/100 Mbps port 31 W total power budget 1 Gbps switching capacity Sturdy metal switch Plug and Play installation Use with a TRENDnet PoE Splitter to network and power non-PoE devices Lifetime Warranty*
- Number of Ports: 5 #
- Data Rate: 0.01 to 0.2 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: TRENDnet Inc.
Description: 8 x 10/100 Mbps PoE+ ports Up to 30 Watts per port with a 125 W total power budget 1.6 Gbps switching capacity Rack mount kit included Use with TRENDnet's PoE Splitter to network and power non-PoE devices Lifetime Warranty*
- Number of Ports: 8 #
- Data Rate: 0.01 to 0.2 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: Newark, An Avnet Company
Description: 12 PTSE 08 12 E/B SPLIT SHL
-
Supplier: Memory Protection Devices, Inc.
Description: Model No. ZA5072 Description APP-001 with 10 amp fuse, 8" cord, Two ZA2010 sockets with covers Material Plug housing: high impact ABS, Socket: high impact ABS Contact Material Sliding Wipe Contacts, Phos-Bronze, Nickel Plated Overall Color Black Accessories Price, 100 pieces $6.90 Price, 500 pieces
- Voltage Rating: 12 volts
- Poles: 1 Pole
- Wires: 2-Wire
- Applications: Commercial, Residential / General-Purpose
-
Supplier: L-com, Inc.
Description: co-works with Planet POE-171S (60-watt IEEE 802.3at PoE splitter, L-com #PT-POE-171S), it can offer more PoE applications, such as: PoE PTZ Speed Dome Other Network devices that need higher PoE power to work normally Thin-client AIO(All-in-One) touch
- Number of Ports: 1
- Output Power: 60.00000000000001 watts
- Data Rate: 10 to 1,000 Mbps
-
Supplier: Newark, An Avnet Company
Description: 12 PTSE 08 12 E/B SPLIT(025) ROHS COMPLIANT: YES
-
Supplier: Pepperl+Fuchs SE
Description: Splitter box octuple, twin configuration, with cage-clamp terminals
-
Supplier: L-com, Inc.
Description: PLANET has released a next-generation Power over Ethernet Splitter product, POE-162S, compliant with brand-new IEEE 802.3at High Power over Ethernet standard that supports a maximum of 25.5 watts of input power. The POE-162S is the IEEE 802.3at High Power over Ethernet
- Number of Ports: 1
- Output Power: 25.499999999999996 watts
- Data Rate: 10 to 1,000 Mbps
-
Electrical Connectors - 12 Pt 08 12 E/b Assy Split Shl Rohs Compliant Amphenol Industrial -- 08X0575Supplier: Newark, An Avnet Company
Description: 12 PT 08 12 E/B ASSY SPLIT SHL ROHS COMPLIANT: YES
-
Supplier: Automation24, Inc.
Description: Y splitter E10802 from ifm efector switches two 3 pin sensors on a 4 pin cable by means of two M8 sockets and the M12 plug. The straight Y splitter E10802 features 3 positions. Thanks to the metal knurl and IP67 protection, Y splitter E10802 can be used in mechanical engineering
- Current Rating: 4 amps
- Geometry: Straight
-
Supplier: Classic Automation LLC
Description: I/O splitter box FTB monobloc - IP67 - for CANopen - 12I - 4O
- Data Acquisition: I/O Module
-
Electrical Connectors - Ptse 08 12 E/b Assy Split(027) Rohs Compliant Amphenol Industrial -- 08X0585Supplier: Newark, An Avnet Company
Description: PTSE 08 12 E/B ASSY SPLIT(027) ROHS COMPLIANT: YES
-
Supplier: Panasonic HVAC
Description: Panasonic’s Ductless Split Heat Pump products offer wide versatility in solving your cooling and heating requirements for a single or multiple rooms. The Indoor unit(evaporator) is mounted inside the room, enclosed in a handsome space saving cabinet. It is connected to the outdoor unit(condenser)
-
Supplier: NVE Corporation
Description: The 12249 is a split-pole magnet designed for use in angle sensors. It is an ideal complement for AAT001-10E angle sensors.
-
Supplier: ifm efector inc.
Description: Connection technology meets the M12 standard (EN 61076) Permanent, reliable sealing even when mounted without tools Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments From May 1st 2025, products produced in EU and
- Voltage Rating: 10 to 55 volts
- Current Rating: 4 amps
- Number of Contacts: 3 #
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Accuris
Description: FITTINGS, HOSE, SCREW ON TO SPLIT-FLANGE 90 DEGREE BENT
-
Supplier: Allied Electronics, Inc.
Description: Features: CSA Certified (File #LR3902) UL Recognized (File #E50394) Universal Dual Primary 115/230 V, 50/60 Hz Low Primary to Secondary Coupling Balanced Windings No Electrostatic Shield Required Low EMF Radiation Due to Semi-Toroidal Design Dual — Split Bobbin Design High Insulation — Hi-Pot of
-
Supplier: Werbel Microwave LLC
Description: WMRD12-7.2-S is a resistive splitter that covers up to 7.2GHz with ultra-wide bandwidth. This design is useful when there are many low power signals within a wide spectrum. By design, the nominal insertion loss and isolation is 6dB, hence it is often referred to as a “6dB splitter”. It
- Frequency Range: 7,200 to 7,125 MHz
- Features: Other
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Y-Cable, DC Micro (M12), Female, Straight, 4-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12) - Y Cable-C Leg, Right Angle Male, A & B Legs - 2 Meter (6.5 ft.), C Leg - Built to Order
-
Supplier: Quarktwin Technology Ltd.
Description: Buffer, ReDriver 2 Channel 8-SOP
- TJ: -40 to 85 C
- Supply Voltage: 1.2 V
- Device Type: Buffer
- Features: Other, RoHS Compliant
Find Suppliers by Category Top
More Information Top
-
Shopping - Best Prices On The StarTech.com 10/100 PoE Power over Ethernet Splitter 5V/12V (Silver) - Big Bruin
Bigbruin.com » Shopping » Computers » Networking » Other » 10/100 PoE Power over Ethernet Splitter 5V/ 12V (Silver .
-
VoIP Product Exporters, VoIP Product Selling Leads
[ Related Keywords : poe injector, poe splitter , power over ethernet, poe 12v ] .
-
Manual electrical engineering
+12V The T flip-flops are used in counter and divider circuits. … hierarchically articulated system of so-called program organization units has been introduced it ( POE ) consisting a type …
-
Automation Equipment and Systems
… the AC/DC module conversion which can provide the working power of ±5V, ± 12V ; On the other … Study on Performance of PP/ POE In Situ Compatibilization The syntheses optimize effect which adopt 40°side splitter board, with curve fluidization board substitute rectangle board as …
-
Advances in Mechanics Engineering
[4] R. M. Hanson, S. L. Kokjohn, D. A. Splitter and R. D. Reitz, “An Experimental Investigation … + 12V +5V Power over Ethernet ( PoE ) is a convenient and secure way to provide power for a new class …
-
Equipment Manufacturing Technology
By controlling the motion of motors, the cam splitter and air tanks based on the input signals … … is approximate to 2.0×10−7 A·cm−2 at -8V, and the capacitor is close to breakdown at - 12V . Design and Implementation of PoE System Compliant with IEEE802.3af .
-
http://www.cisco.com/web/strategy/government/ny/docs/Product_Price_List_11_25_08_Rev2.pdf
3845 w/AC+ POE ,2GE,1SFP, 4 NME, 4HWIC, IP Base,64F/256D 5,100.00$ CIVS-PWRPAC- 12V Power Splitter for 7937 .
-
Advanced Design and Manufacturing Technology III
In CVT sub-mode, PGT1 functions as a power splitter so that part of the engine power … … forward kinematics is analysed for the roll-pitch seeker based on the product-of-exponentials ( POE ) formula. … serial interface of SCM is TTL voltage level, but RS-232 interface is + 12V and -12V voltage …
Indicates content that may require registration and/or purchase.