-
Supplier: Neo-Dyn
Description: Adjustable vacuum switch with efficient Nega-Rate® Belleville disc spring sensing mechanism. Weather proof enclosure and stable set points makes this switch ideal for a wide variety of applications. Specifications Electrical: Snap action electrical switch recognized by Underwriters’
- Operating Temperature: -40 to 249.8 F
-
Supplier: Barksdale Control Products
Description: The UDS1V2 electronic pressure switch is one of the first electronic switches priced within the range of mechanical switches. With no moving parts, it provides accuracy, long life and durability in a compact package with features and functions that mechanical switches
- Switch Point Range: 0 to 9,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -13 to 176 F
- Switched Current: 0.2 amps
-
Supplier: Festo Corporation
Description: Mechanical pressure and vacuum switch Adjustable switching point Mounting: screw-in, via through-holes or via H-rail Visual scale for pressure adjustment Certification: CCC, c UL us - Recognized (OL), RCM Mark
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage
-
-
Supplier: ASCO
Description: Numatics PS182 is the most rugged of the Numatics Pressure Switches. Available in 1/8 or 1/4 NPT and BSPP threads, it is easily incorporated into an air system using a FlexiBlok diverter plate or diverter block. The unique 12 mm, micro connector makes it simple for electrical
- Operating Temperature: -40 to 250 F
- Switched Current: 4 amps
- Switched AC Volts: 250 volts
- Switched DC Volts: 12 volts
-
Supplier: Transcat, Inc.
Description: Monel or Stainless Steel Fixed or limited adjustable deadband UL listed Various actuators available Belleville actuator Readily available Standard pressure connection materials Pressure psi ranges - 316L SS Differential psid ranges - Nickel plated brass Pressure and
- Working Pressure Range: 30 psi
- Pressure Measurement: Gauge
-
Supplier: Barksdale Control Products
Description: Additional features include an adjustable pressure range from 90 to 5800 psi with a proof pressure up to 8700 psi, standard aluminum body construction and a tamper-resistant adjustment set screw. Options include factory preset, US or European standard process connections and
- Switch Point Range: 90 to 5,800 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -4 to 176 F
- Switched Current: 10 amps
-
Supplier: OMEGA Engineering, Inc.
Description: • 4-Digit Green Alphanumeric Display • Three-Outputs 2 Solid State Switches plus 1 Analog Output • 12 Bit A/D Converter • High Accuracy with Fully Adjustable Deadband • Pressure Control with Internal Stainless Steel Diaphragm • Fully Configurable Via Keypad
- Working Pressure Range: 0 to 6,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Switched Current: 0.4 amps
-
Supplier: Transcat, Inc.
Description: Monel or stainless steel Fixed or limited adjustable deadband Approved for UL, CSA and FM ratings
- Working Pressure Range: 30 psi
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Monel or stainless steel Fixed or limited adjustable deadband Approved for UL, CSA and FM ratings
- Working Pressure Range: 200 psi
- Pressure Measurement: Gauge
-
Supplier: Barksdale Control Products
Description: Barksdale's Series 9675 & A9675 Sealed Piston Pressure Switches offer extremely long life in a robust package, making them the ideal solution to your industrial pressure control needs. Sealed Piston switches are ideal for applications demanding rapid cycling at high
- Switch Point Range: 20 to 6,000 psi
- Deadband: 5 to 360 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -20 to 165 F
-
Supplier: Winters Instruments
Description: that retain the cover gasket when the cover is removed• Other options can be specified• 1 year warrantyApplications: • The modular design of pressure-sensing elements used in the 2WPS series switches allows for different pressure applications• Applications include high
- Switch Point Range: 2 to 300 psi
- Deadband: 0.125 to 22 psi
- Operating Temperature: -20 to 180 F
- Number of Throws: Double Throw
-
Supplier: Winters Instruments
Description: configurations: tandem settings for DPDT operation, independent adjustment for High-Low operation, adjustable switch differential (deadband), manual reset on either increasing or decreasing pressure• Many switching configurations can be supplied with electric switches that have:
- Switch Point Range: 15 to 5,000 psi
- Deadband: 0.7 to 540 psi
- Operating Temperature: -40 to 180 F
- Pressure Measurement: Differential
-
Supplier: Transcat, Inc.
Description: Monel or Stainless Steel Fixed or limited adjustable deadband UL listed Various actuators available Belleville actuator Readily available Standard pressure connection materials Pressure psi ranges - 316L SS Differential psid ranges - Nickel plated brass Pressure and
- Working Pressure Range: 100 psi
- Pressure Measurement: Gauge
-
Supplier: Winters Instruments
Description: when the cover is removed. A useful feature of the single switch enclosed model is a calibrated pressure adjustment that aligns with a numerical pressure indicating scale showing the set point range• The bellows pressure sensing elements are constructed from stainless steel and
- Switch Point Range: 10 to 3,000 psi
- Deadband: 0.4 to 240 psi
- Operating Temperature: -40 to 250 F
- Number of Throws: Double Throw
-
Supplier: Winters Instruments
Description: settings for DPDT operation, independent adjustment for High-Low operation, adjustable switch differential (deadband), manual reset on either increasing or decreasing pressure • Many switching configurations can be supplied with electric switches that have: low switch
- Switch Point Range: 15 to 5,000 psi
- Deadband: 0.7 to 576 psi
- Operating Temperature: -40 to 180 F
- Number of Throws: Double Throw
-
Supplier: Barksdale Control Products
Description: digits. A scalable bar graph display provides even greater visibility. Analog outputs are scalable from 25% to 100% of the full adjustable range. A 12-bit microprocessor provides built-in diagnostics and allows for switch time delays and pressure cycling up to 100 times per second.
- Switch Point Range: 0 to 9,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Switched Current: 2 amps
-
Supplier: Automation24, Inc.
Description: The PK6523 electronic pressure switch from ifm electronic with a protection rating of IP67 has a complimentary switching output and operates in a pressure range of 0-25 bar. The two easy-to-read adjustment rings allow easy and accurate switching and reset point adjustment. Mechanical
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 176 F
- Normal State: Normally Closed, Normally Open
- Features: Other
-
Supplier: Automation24, Inc.
Description: The PK6522 electronic pressure switch from ifm electronic, with a protection rating of IP67, has a complimentary switching output and operates in a pressure range of 0-1450 psi (0-100 bar). The two easy-to-read adjustment rings allow easy and accurate switching and reset point
- Working Pressure Range: 0 to 1,450 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 176 F
- Normal State: Normally Closed, Normally Open
-
Supplier: Automation24, Inc.
Description: The PK6521 electronic pressure switch from ifm electronic, with a protection rating of IP67, has a complimentary switching output and operates in a pressure range of 0-3625 psi (0-250 bar). The two easy-to-read adjustment rings allow easy and accurate switching and reset point
- Working Pressure Range: 0 to 3,625 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 176 F
- Normal State: Normally Closed, Normally Open
-
Supplier: Automation24, Inc.
Description: The PK6524 electronic pressure switch from ifm electronic, with a protection rating of IP67, has a complimentary switching output and operates in a pressure range of 0-145 psi (0-10 bar). The two easy-to-read adjustment rings allow easy and accurate switching and reset point adjustment
- Working Pressure Range: 0 to 145 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 176 F
- Normal State: Normally Closed, Normally Open
-
Supplier: Brooks Instrument
Description: Features Indicating Pressure Switches Model IPS122 2" 2-inch stainless steel solid-state switch with local and remote alarm capability Electronic switch with an adjustable pressure switch set point to operate lights or relays up to 12 watts Logic outputs: Off-on and Type
- Accuracy: 1 ±% FS
- Operating Temperature: 32 to 320 F
- Switched Current: 0.175 amps
- Switched DC Volts: 30 volts
-
Supplier: Neo-Dyn
Description: Ultra low adjustable hazardous rated differential pressure switch. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Wide range of wetted materials makes this differential pressure switch series well
- Operating Temperature: -50.8 to 249.8 F
- Pressure Measurement: Differential
- Sensor Technology: Mechanical Deflection
-
Supplier: Neo-Dyn
Description: Mid-range, adjustable differential pressure switch. Efficient Nega-Rate® Belleville disc spring sensing mechanism. Weather proof enclosure and stable set points during system pressure changes makes this switch ideal for a wide variety of applications. Specifications Electrical:
- Operating Temperature: -40 to 249.8 F
- Pressure Measurement: Differential
-
Supplier: Cole-Parmer
Description: • Compact size is ideal for tight areas Use these switches to control pumps or valves or to alert the operator when the pressure/vacuum increases or decreases. Switches feature a SPDT relay that is actuated when the pressure/vacuum setpoint is exceeded. Easily adjust
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: Neo-Dyn
Description: Compact, versatile pressure switch for low to mid-range pressure applications. Features efficient Nega-Rate® Belleville disc spring for stable set points, vibration resistance and field adjustability through the pressure port. Once adjustments are made and switch is installed,
- Working Pressure Range: 20 psi
- Operating Temperature: -40 to 300.2 F
- Pressure Measurement: Differential
-
Supplier: Enercorp Instruments Ltd.
Description: The Differential Pressure Switch model AFS-22 is a general purpose proving switch designed for HVAC and energy management applications. It may be used to sense positive, negative or differential air pressure. The plated housing on the differential pressure switch contains a
-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: Liquids - Infinite Adjustment between 0.5 GPM and 20.0 GPM; Air/Gases - See chart Port Size: 1/2" NPT Primary Construction Material: Brass or Stainless Steel Setting Type: Adjustable These externally adjustable switches are ideal for protecting machine tools
- Pipe Diameter: 0.5 inch
- Media Temperature Range: -20 to 300 F
- Liquid Volumetric Flow Rate: 0.5 to 20 GPM
- Operating Pressure: 1,000 psi
-
Supplier: Cole-Parmer
Description: Standard Low-Flow Switches are normally closed (NC) but can be wired for normally open (NO). Typical applications include chemical process and vapor deposition systems; industrial gas lines; pollution control monitoring; atmospheric furnaces; and leak detection.| Choose from a brass switch
- Operating Temperature: 220 F
- Process Media Type: Gas
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Cole-Parmer
Description: Industrial Flow Switches are normally closed (NC) but can be wired for normally open (NO). Typical applications include lubrication, process, fire control, and cooling systems; heat pumps; hydraulic lifts; and water treatment.| Choose a brass model with a ¼'', 3/8'', ½'', or ¾'' NPT(F)
- Operating Temperature: 220 F
- Process Media Type: Gas
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Newark, An Avnet Company
Description: Electronic Indicating Pressure Transmitter/Switch, 1 NO or NC (PNP or NPN) Switch with 4 mA to 20 mA Analog Output, 1/4 NPT Male Conn, 0 psig to 5000 psig Adjustment, M12 x 1 (4 Pin)
-
Supplier: Newark, An Avnet Company
Description: Electronic Indicating Pressure Transmitter/Switch, 1 NO or NC (PNP or NPN) Switch with 4 mA to 20 mA Analog Output, 1/4 NPT Male Conn, 0 psig to 3000 psig Adjustment, M12 x 1 (4 Pin)
-
Supplier: Newark, An Avnet Company
Description: ELECTRONIC INDICATING PRESSURE TRANSMITTER/SWITCH, 1NO OR NC (PNP OR NPN) SWITCH WITH 4 MA TO 20 MA OR 0VDC TO 10 VDC ANALOG OUTPUT, 1/4" NPT MALE CONN, 0 PSIG TO 15 PSIG ADJUSTMENT, M12 X 1 (4 PIN), 0.8MM 316SS THREADED ORIFICE
-
Supplier: Oil-Rite Corp.
Description: Adjustable Constant Level Lubricators with Low Level Safety Switch and Oil Level Sights automatically maintain a fixed liquid level in a bearing housing or gear box using the liquid seal principle. There is a large sight for viewing the liquid level and condition. The lubricators can be used
- Capacity: 0.5 gallons
- Features: Adjustable Volume, Low Level Safety Switch
- Delivery: Constant Level
-
Supplier: Air Logic
Description: The V-5100 Series Miniature Pressure Switches interface from vacuum to electrical controls circuits. They're ideal for low differential vacuum applications. The switch is adjustable from 1 to 28" Hg with 29.9" Hg maximum.
- Operating Temperature: 40 to 120 F
- Vacuum Switch Set point Range: 683.8000000000001 to 48.80000000000034 torr
- Switched Current: 25 amps
- Number of Throws: Double Throw
-
Supplier: Festo Corporation
Description: Programmable and configurable pressure switch for simple pressure sensing tasks Threshold/window comparator Switching point adjustment by teach-in function Integrated microprocessor Switching status indicated by an LED visible from all sides Certification: c UL us Listed (OL), C-Tick
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Voltage
- Device Category: Sensor
Find Suppliers by Category Top
Featured Products Top
-
Versatile Nega-Rate® Belleville disc spring pressure switch for a wide range of applications. Series 100P (diaphragm sensor) for pneumatic and low impulse hydraulics up to 3000 psig system pressure. Specifications Electrical: Snap action electrical switch recognized by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
This field adjustable, compact pressure switch is intended for low- to mid-range process applications. The Tri-Clamp® compatible, polished, process connection makes this switch ideal for food, beverage and other sanitary services. Set point stability and vibration resistance are a function of (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
Low range adjustable differential pressure switch compact design features efficient Nega-Rate® Belleville disc spring sensing mechanism. Stable set points are not affected by system pressure changes. Specifications Electrical: Snap action electrical switch listed by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
Zone 1 hazardous locations, CE compliant • Dual seal compliant to ANSI/ISA 12.27.01 • Pressure switch wetted parts are NACE MR-0175 compliant • Snap-acting Belleville spring for long life, vibration resistance and stability • Optional HastelloyR and (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
4000 Pressure Switches convert a positive or negative pressure signal (range 2” W.C. to 100 (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
4000 Pressure Switches convert a positive or negative pressure signal (range 2” W.C. to 100 PSI) to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or closes an electrical (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
Vaneaxial Adjustable Pitch Fans are designed and constructed for high-pressure applications (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
systems. ?Easy on-line pressure adjustment NEMA 1 & 4 enclosures SPDT switch output Variety of electrical termination and pressure connection options available O-ring sealed piston or diaphragm sensor Adjustable ranges: 4 to 7500 psi (0,3 to 517,2 bar) Approvals: UL, CSA, CE JIT Delivery (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
12 Series hazardous location switches are ideal for operation in tough applications where space is at a premium. A snap-action Belleville spring assembly is used to provide vibration resistance and prolonged switch life. The 316 stainless steel enclosure and hermetically sealed switch provide (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company
More Information Top
-
Suppliers to the new Peugeot 208
… for Drivetrain Actuators DELFINGEN Wiring Protection System DENSO EUROPE MAPS Pressure Sensor, Temp/ Pressure sensor Alternator Starter … … HONEYWELL Brake Pads HUF HÜLSBECK & FÜRST Steering Column Locks Lock Sets INA (SCHAEFFLER TECHNOLOGIES GMBH) Valve Lash Adjustment Elements Elements for Belt … … Panel Hazard Warning Light Switch Central Locking Switch Electromechanical … … 0L and 1.2L 12v dohc L3, 1.4L …
-
Development of a micro mobile robot in the abdominal cavity
The valve can switch between the adsorption and release of the suckers according to the command sent … Note that there is a pressures sensor in the valve, which outputs 0v for adsorption, and 12v for sucker released. … it is the length of part of wire stretching out from the guide-tube that needs adjusting .
-
Applied Informatics and Communication
… were the mold clamping servomotor, injection servomotor, preplastication servomotor, product ejection servomotor, mold adjustment servomotor and injection … The analog signals for the pressure , temperature and velocity at different positions were collected to complete the … 1) GE-800-PV-PCI Motion Controller, manufactured by Googol Technology Ltd. (Shenzhen) 2) Industrial PC or PC with PCI Slot 3) Driving Power Supply 4) + 12V ~+24V DC Power Supply … … AC Servomotor Drivers 7) Several Switches such as a change …
-
http://dspace.mit.edu/bitstream/handle/1721.1/85810/872119685-MIT.pdf?sequence=2
To hold the actuator at an intermediate pressure level, the solenoid can be switched on and off rapidly such that an average amount of air flows into the actuator over a period oftime. The +3.3V signal from the microcontroller is pulled up to + 12V by a buffer IC to … The PWM signal is a 20 Hz square wave with an adjustable duty cycle.
-
High resolution x-ray fluorescence spectroscopy - a new technique for site- and spin-selectivity
4) Never allow gas regulator output pressure to exceed -15 psi. (5)Specialpreamplifier power cable should be used to connect to the detector to NIM (+ 12V ). (6) For the anode high voltage power supply (channel A of Bertan 1755P) there are two toggle switches above the voltage control knob. … a square pulse generator’s output to the Anode Test input on the detector; adjust the output of …
-
A new test method for the assessment of the arc tracking properties of wire bundles in air, oxygen enriched atmospheres and vacuum
The dosing valve (6.1) is used to adjust the gas pressure and the relevant gas mixture of 0 2 and N2. The DC power source (18 consisting of 11 DC battery elements of 12V /40 Ah in series … The power control unit (2) is used to switch on and switch off the test current and …
-
A simple laboratory gas-circulation pump
… also mounted on the drivingshaft of the motor activatesthe microswitch SM. . voltase of 12v d.c. causes … When the current is switched to the other coil by the movement of the cam E2 the … By adjusting the relative posi- tions of cams Eland Ez the valves may be timed to open … Over the range Of pressure from 760 torr down to less than 0.1 torr and will …
-
An electromechanical flowmeter for measuring low
secretion rates
. 12V 0 -!ZV . … plmse adjustmentthe pulses aredisplayed on adouble-beam oscilloscope and fed into the electronic switches which control the … Rotation of the motor allows aspring to withdraw fluid from the pressure transducer; thus, aft'er a small … The output from the transducer amplifier is connected to Schmitt . triggerwith an adjustable threshold.
-
Mechatronics in Medicine: A Biomedical Engineering Approach > Medical Case Studies in Mechatronics
The probe manipulated by the robot consists of a pressure sensor and a touch detector mechanism. … level), a motor driver IC, USB to RS-232 converter IC (to convert the USB port data of the computer to a RS-232 serial port data), a switch (inserted to provide the … … switch, and a 220V/ 12V voltage converter adaptor.17 … readily control and manipulate the vertical movement of the whole system and also adjust the height of …
-
Intelligent System and Applied Material
… needs to dynamically adjust the excitation signal, so the module also sets the excitation signal adjustment procedure. Signal source has two working status of constant pressure and constant current; digital multimeter has three working … Test data includes three types, analog, switching and time; analog can be measured by digital multimeter, switching … ±5V, ± 12V ,±24V Switching power .
Indicates content that may require registration and/or purchase.