-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive,
- Tolerance: 5 +/- %
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Automotive Relays 1 Form C 12V with resistor inside
- DC Coil Voltage: 12 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 12.4 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 12.4 Ohm, 8W, Chip Resistor(SMD). This
- Resistance Range: 12.4 ohms
- Tolerance: 1 +/- %
- Operating DC Voltage: 150 volts
- Operating AC Voltage: 150 volts
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, 200V, Chip Resistor(SMD).
- Resistance Range: 390,000 ohms
- Tolerance: 5 +/- %
- Operating DC Voltage: 200 volts
- Operating AC Voltage: 200 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD).
- Resistance Range: 4,120 ohms
- Tolerance: 1 +/- %
- Operating DC Voltage: 50 volts
- Operating AC Voltage: 50 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1373510-CM1-R-12V Category: Relays - Automotive Relays Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: CM Package: Bulk Product Status: Active Features:
- Coil Resistance: 96 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: Yageo USA
Description: General Features
- Resistance Range: 4,120 ohms
- Tolerance: 1 +/- %
- Power Rating: 0.1 watts
- Configuration: Single Resistor
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Superior to RK73 series in maximum working voltage Suitable for flow and reflow solderings Products meet EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass. Suitable for high reliable applications like
- Resistance Range: 10,000 to 51,000,000 ohms
- Tolerance: 0.5 to 5 +/- %
- Temperature Coefficient (TCR): 100 to 200 ±ppm/°C
- Power Rating: 0.1 to 0.33 watts
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Superior to RK73 series in maximum working voltage Suitable for flow and reflow solderings Products meet EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass. Excellent anti-sulfuration characteristic due to using
- Resistance Range: 10,000 to 51,000,000 ohms
- Tolerance: 0.5 to 5 +/- %
- Temperature Coefficient (TCR): 100 to 200 ±ppm/°C
- Power Rating: 0.1 to 0.33 watts
-
Supplier: New Yorker Electronics Co., Inc.
Description: Mounting Type: Quick Connect Terminals, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class,
- Maximum DC Switching Voltage: 75 volts
- DC Coil Voltage: 12 volts
- Coil Nominal DC Power: 1.2 watts
- Make Time (Operate Time): 10 milliseconds
-
Supplier: DigiKey
Description: 1.2 kOhms ±0.02% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
- Resistance Range: 1,200 ohms
- Tolerance: 0.02 +/- %
- Temperature Coefficient (TCR): 5 ±ppm/°C
- Power Rating: 0.063 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057700-ERJ-S6SFR12V Packaging: Cut Tape Features: Anti-Sulfur, Automotive AEC-Q200 Termination: SMD/SMT Voltage Rating: 200 V Length: 2.0066 mm Mounting: SMD (SMT) Tolerance:
- Resistance Range: 0.12 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 150 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: Waytek, Inc.
Description: Song Chuan 409-1AH-V1-R1-12VDC High Power Automotive Relay Category: Mechanical Relays & Connectors Manufacturer: Song Chuan The 409 series is specially designed to switch heavy duty loads. Ideal for bus and truck applications Has compact dimensions - 67.5 x 90 x 58 mm and reduced coil power
- Operating Temperature: -40 to 167 F
- Features: Other
- Mounting: Panel
- Poles: Single Pole (SP)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1350614-ERJ-B3CFR12V Category: Resistors - Chip Resistor - Surface Mount Series: ERJ-B3 Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Size / Dimension: 0.049" L x 0.079" W (1.25mm x 2.00mm) Height - Seated (Max): 0.024" (0.60mm)
- Resistance Range: 0.12 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 0 to 200 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: Infineon Technologies AG
Description: TLE9273QX | OPTIREG™ DCDC SBC BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) BTS3050EJ | HITFET™ + 12V | automotive low-side switch BTS3035TF | HITFET™ + 12V | automotive low-side
- tON: 140,000 ns
- tOFF: 170,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: for BDC motors TLE7259-3GE | Automotive LIN transceivers BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLF35584QVVS2 | OPTIREG™ PMIC IPB180P04P4-03 | Automotive MOSFET
- tON: 140,000 ns
- tOFF: 170,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Texas Instruments
Description: Automotive Catalog 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor 6-SC70 -40 to 125
- Input (Supply) Voltage: 1.8 to 18 volts
- Operating Temperature: -40 to 125 C
- Applications: Automotive
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side
- tON: 210,000 ns
- tOFF: 220,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: inductive loads Reverse battery protection with external resistor CMOS compatible input ESD- Protection Very low stand by current AEC qualified Green product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Current limitation Very low standby current Thermal
- tON: 180,000 ns
- tOFF: 230,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: AUTOMOTIVE AC SERIES 1210 (3225) 33 OHM ±5% 1/2 (0.5) ROHS COMPLIANT: YES
-
Supplier: ROHM Semiconductor GmbH
Description: Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
- Transistor Grade / Operating Range: Commercial
- Polarity: NPN, PNP
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: AUTOMOTIVE AC SERIES 1210 (3225) 20000 OHM ±1% 1/2 (0.5) ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: AUTOMOTIVE AC SERIES 1210 (3225) 22 OHM ±5% 1/2 (0.5) ROHS COMPLIANT: YES
-
Supplier: KOA Speer Electronics, Inc.
Description: Features SMD thin film resistors with thermo-perceptivity Various TCRs +150 - +4500x10-6 /K are available Operating temperature range -155°C Rated ambient temperature: 85°C The evaluation based on AEC-Q200 has been examined Products meet EU RoHS requirements AEC-Q200 Tested
- Temperature Range: -55 to 155 C
- Package / Electrode Type: Chip / Surface Electrodes
- Features: Positive Temperature Coefficient (PTC)
-
Resistors - Automotive Ac Series 0603 (1608) 1.2 Ohm ±1% 1/10 (0.1) Rohs Compliant Yageo -- 58AK2418Supplier: Newark, An Avnet Company
Description: AUTOMOTIVE AC SERIES 0603 (1608) 1.2 OHM ±1% 1/10 (0.1) ROHS COMPLIANT: YES
-
Supplier: Texas Instruments
Description: Automotive Catalog 12-Bit, Ultralow Glitch, Voltage Output Digital to Analog Converter 12-USON -40 to 105
- Resolution: 12 bits
- INL: 1 LSB
- Power Dissipation: 0.27 milliwatts
- Settling Time: 5 µs
-
Supplier: Utmel Electronic Limited
Description: Res Thick Film 0805 12 Ohm 1% 0.25W(1/4W) ±100ppm/C Pad SMD Automotive T/R
- Resistance Range: 12 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1337915-EXB-38V104JV Category: Resistors - Resistor Networks, Arrays Series: EXB Package: Tape & Reel Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: Automotive AEC-Q200 Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000
- Resistance Range: 100,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Number of Resistors: 4
-
Supplier: Texas Instruments
Description: Automotive Catalog 8bit, Single Channel, 80uA, 1.8V-5.5V DAC 6-SC70 -40 to 85
- Resolution: 8 bits
- INL: 0.25 LSB
- Power Dissipation: 0.14 milliwatts
- Settling Time: 6 µs
-
Supplier: Nexperia B.V.
Description: NPN/PNP Resistor-Equipped double Transistor (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - NPN/NPN complement: - PNP/PNP complement: kΩ - kΩ - Nexperia - JEITA NHUMD3-Q 10 10 SOT363 SC-88
- Features: Other
-
Supplier: Waytek, Inc.
Description: TE Connectivity V23234-B1001-X004 High Current Mini Relay Category: Mechanical Relays & Connectors Manufacturer: TE Connectivity Suggested Connectors: 75281, 75282 50A normally open high capacity automotive mini relay with supression resistor 4 Quick-Connect Terminals 12VDC Former
- Operating Temperature: -40 to 257 F
- Features: Other
- Mounting: Panel
- Poles: Single Pole (SP)
-
Supplier: ROHM Semiconductor GmbH
Description: response. It has an integrated feedback resistor that sets the output voltage to 1.2V(BD9S110NUX-C) / 1.8V(BD9S111NUX-C) and a built-in phase compensation circuit. Applications can be created with a few external components.
- Output Voltage (Volt): 1.8 volts
- Input Voltage (VIN): 2.7 to 5.5 volts
- Output Current (IOUT): 1 amps
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: Res Thick Film 1210 324 Ohm 1% 0.5W(1/2W) ±100ppm/C Molded SMD Automotive Embossed T/R
- Resistance Range: 324 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: Utmel Electronic Limited
Description: Res Thick Film 1210 200 Ohm 5% 0.5W(1/2W) ±200ppm/C Molded SMD Automotive Embossed T/R
- Resistance Range: 200 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: Utmel Electronic Limited
Description: Res Thick Film 1210 27 Ohm 5% 0.5W(1/2W) ±200ppm/C Molded SMD Automotive Embossed T/R
- Resistance Range: 27 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 0.5 watts
Find Suppliers by Category Top
Featured Products Top
-
and operates at temperatures up to +175 °C. Ideal for automotive controls, 48 V board nets, BMS, fuel cells, on-board chargers, industrial motor drives, and military applications, it offers a non-inductive design and solder reflow compatibility. FOR MORE INFORMATION: CALL: 1-800-536-1887 EMAIL: sales@newyorkerelectronics.com (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
UR73V resistors are designed for high accuracy, high reliability, and current detection. They are ideal for automotive, industrial, telecommunication and consumer electronics markets, in applications such as Electronic Control Units (ECUs), small motors, displays, monitors, DC to DC conversion and (read more)
Browse Resistors Datasheets for KOA Speer Electronics, Inc. -
KOA Speer Electronics’ high voltage resistors for automotive and industrial applications have a maximum working voltage of up to 3,000V dc (HV73) and 800V (HV73V) and maximum overload voltage of up to 4,000V (HV73) and 1,200V (HV73V). The HV73V includes sizes 0603 to 1206 and the HV73 extends the range to 2512. The HV73V offers heat shock resistance, and both are available in anti-sulfur versions. (read more)
Browse Chip Resistors Datasheets for KOA Speer Electronics, Inc. -
suitable for 12V electric vehicle applications. Additionally, Isabellenhütte continuously develops new resistance values below 100 μΩ using SMD technology, enabling even more precise and application-optimized protection for electronic fuses. These shunt resistors significantly (read more)
Browse Resistors Datasheets for Isabellenhutte USA -
and silent fusing under high DC overload or accidental AC mains exposure in automotive, industrial, and consumer systems. With AEC-Q200 qualification and high surge capability up to 4 kV, the AC03-CS Series offers reliable performance from -40°C to +200°C. A robust, UL 94 V-0 silicone (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
Vishay launches the CHA series of AEC-Q200 qualified thin film chip resistors, delivering high-frequency performance up to 70GHz in a compact 02016 case size. These resistors serve automotive, aerospace, telecom, and military applications with resistance values from 10Ω to 500Ω. They (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
Vishay's LTA 50 is a 50 W, AEC-Q200 qualified thick film power resistor engineered for next-generation automotive systems. Housed in a compact TO-220 package for direct heatsink mounting, it delivers exceptional reliability and stability in harsh conditions, withstanding humidity, vibration, and (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
for 12 V applications. The BSX with a resistance value of 25 µOhm is designed for continuous loads of 1,340 A, which makes it ideal for use in a 400 V or 800 V battery pack. If a customer wants to use a smaller sensor and has slightly lower continuous current loads of up to 1,100 A, the BSN (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
humidity for 1,000 hours. This new series of high precision resistors are ideal for applications that demand high reliability such as automotive, medical, and industrial applications. The WN73H resistors are useful for Electronic Control Units (ECUs) such as inverters and 48V mild hybrid systems. The lead time is eight weeks. Samples are available upon request. (read more)
Browse Chip Resistors Datasheets for KOA Speer Electronics, Inc. -
battery during charging. The use of current shunts — which are installed at the pack side of the battery and measure using a simple implementation of Ohm’s Law — is a robust way to take measurements in the rigorous automotive environment. Since voltage across a resistor in a (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA
More Information Top
-
CR4 - Thread: 24volt DC Tester
You can purchase a simple Automotive tester that incorporates ground wire and a the probe located on the tip of a screwdriver type handle with a 12v lamp inside. .... You can either replace the bulb with 24v or place a resistor that is the same value…
-
Current Mode PWM Controller for a 42V/14V bidirectional DC/DC Converter
automotive application were used as switches. .... A 36V battery made by GS ofJapan and a 12V /80AHbatterymade in Korea were used. .... Resistors were used for the load.
-
CR4 - Thread: Switching transistor question
Use a 1k resistor in series with the output for short circuit protection, (I also use diodes .... Automotive voltage is only nominal 12v , and may be as high as 15 volts, so you should have lots of latitude.
-
Board networks and Power management
Image 6.2-2 Pyrotechnic safety battery terminal in that Polish a vehicle battery (image AK). .... 6.3 Electronic fuses ( 12V/24V ). .... These have a very low resistance RON in the switching state and a very high insulation resistance…
-
CR4 - Thread: Jeep 12v vs 6v Condensers
If you're switching to 12 volts, get a 12v coil, or a 6 volt coil with dropping resistor (which is bypassed during cranking by tying the coil hot to the starter motor terminal (not the battery side)). .... ignition, and then you can stop worrying about the condenser. http://www.electronickits.com/kit/complete/ Automotive /illustrated_assembly_manual_k2543.pdf .
-
Arduino Robotics
…bumper, Bug-bot, 279–280 AM (Amplitude Modulation) radio systems, 70 amperage, 9 calculating resistor power using Ohm's … chips, 21–22, 227 Atmega1280 chips, 22 Auto tool, Eagle, 211 auto_level( ) function, 498–499 automotive power relay, 52 … NiMH, 108 parallel connections, 14 in schematics, 43 for Seg-bot, 456, 475–477 12v supply, 476–477 charging…
-
A18 - a novel 0.18μm Smart Power SOC IC Technology for Automotive Applications
…six metal layers (6M), 1.8V and 3.3V MOS transistors, Poly-Si resistors and MIM capacitors .... To cover a great fraction of 12V /-40...+170°C automotive applications like - among others - sensor signal conditioning and integrated output drivers, high side capable thick gate oxide HV-MOST as well as SONOS based robust embedded non-volatile memory components have…
-
Linear Technology Announces 3.3A, 2.5MHz, 42V Boost/Inverting DC/DC Converter With Fault Protection
…it suitable for applications with input sources ranging from a single-cell Li-Ion to automotive inputs. .... from a 5V input, the LT3581 can deliver up to 830mA at 12V or 625mA at - 12V . .... The LT3581's switching frequency can be programmed via a single resistor or synchronized to an external clock…
-
A New Technique for Troubleshooting Large Capacitive Energy Storage Banks
…uaxwell Wavetek Mode 19 Mobile Authority PLU #2391579 Oscilloscope Hi Voltage Sweep Generator 12v Powered Audio Ampliser .... A automotive stereo amplifier was selected as battery powered, robust and inexpensive. .... The two-ohm series resistor provides a stable load for the amplifier.
-
CR4 - Thread: Sizing a Resistor for a Kenwood Car Amplifier
When you are working with automotive electronics/electrical, your measurements should always be referenced to ground/- battery/chassis. .... As for your amp, you do not need to use any resistor in series with the enable voltage, just apply + 12V to turn on the amp.
Indicates content that may require registration and/or purchase.