-
Supplier: R. S. Hughes Company, Inc.
Description: * 12,000 RPM DynaLocke is truly two-tools-in-one, easily changing from a rotary Disc Sander to Random Orbital Sander with the flip of a switch. Ideal for metal applications; great on composite materials. * Excellent for automotive work, such as paint stripping and blending. * Also utilized
- Rotary Speed: 12,000 rpm
- Power: 0.45 HP
- Type: Disc Sander, Sander
-
Supplier: R. S. Hughes Company, Inc.
Description: * 12,000 RPM DynaLocke is truly two-tools-in-one, easily changing from a rotary Disc Sander to Random Orbital Sander with the flip of a switch. Ideal for metal applications; great on composite materials. * Excellent for automotive work, such as paint stripping and blending. * Also utilized
- Rotary Speed: 12,000 rpm
- Power: 0.45 HP
- Type: Disc Sander, Sander
-
Supplier: R. S. Hughes Company, Inc.
Description: * 12,000 RPM DynaLocke is truly two-tools-in-one, easily changing from a rotary Disc Sander to Random Orbital Sander with the flip of a switch. * Ideal for metal applications; great on composite materials. * Excellent for automotive work, such as paint stripping and blending. * Also utilized
- Rotary Speed: 12,000 rpm
- Power: 0.45 HP
- Type: Disc Sander, Sander
-
-
Supplier: R. S. Hughes Company, Inc.
Description: * 12,000 RPM DynaLocke is truly two-tools-in-one, easily changing from a rotary Disc Sander to Random Orbital Sander with the flip of a switch. Ideal for metal applications; great on composite materials. * Excellent for automotive work, such as paint stripping and blending. * Also utilized
- Rotary Speed: 12,000 rpm
- Power: 0.45 HP
- Type: Disc Sander, Sander
-
Supplier: Automation24, Inc.
Description: pneumatic applications in the fields of machine tool manufacturing and automotive industry.
- Working Pressure Range: 0 to 3.2 psi
- Accuracy: 0.4 ±% FS
- Operating Temperature: -13 to 176 F
- Display Type: Digital
-
Supplier: Automation24, Inc.
Description: applications in the fields of manufacture of machine tools and automotive.
- Working Pressure Range: -1.8 to 36 psi
- Accuracy: 0.4 ±% FS
- Operating Temperature: -13 to 176 F
- Display Type: Digital
-
Supplier: Automation24, Inc.
Description: applications in the fields of manufacture of machine tools and automotive.
- Working Pressure Range: 0 to 14.5 psi
- Accuracy: 0.4 ±% FS
- Operating Temperature: -13 to 176 F
- Display Type: Digital
-
Supplier: Automation24, Inc.
Description: applications in the fields of manufacture of machine tools and automotive.
- Working Pressure Range: -14.5 to 14.5 psi
- Accuracy: 0.4 ±% FS
- Operating Temperature: -13 to 176 F
- Display Type: Digital
-
Supplier: Infineon Technologies AG
Description: available suitable for consumer and industrial applications Potential Applications TV power supply Industrial SMPS Server Telecom Lighting Applications Automotive battery management system (BMS) Cordless vacuum cleaners Solutions for inductive wireless charging above 50 W Designers who
- rDS(on): 0.18 ohms
- QG: 24.999999999999996 nC
- TJ: -55 to 150 C
- VGS(off): 3 to 4 volts
-
Supplier: Infineon Technologies AG
Description: Bipolar version Excellent matching between the 2 Hall probes Hall plate distance 1.45 mm Direction & speed information Direction signal switches before the speed signal Potential Applications „„Index counting „„Rotational speed and direction detection „„Motor driven positioning systems window
- Input (Supply) Voltage: 2.7 to 24 volts
- Operating Temperature: -40 to 170 C
- Applications: Automotive
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: applications switching below <100 KHz Softer body-diode compared to previous silicon generation Industry standard surface-mount power package Capable of being wave soldered Applications 48 V intermediate bus converter (IBC) Automotive battery management system (BMS) Cordless vacuum
- rDS(on): 0.0039 ohms
- TJ: 175 C
- VGS(off): 2.2 to 3.9 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Infineon Technologies AG
Description: Pb-free lead-plating RoHS compliant, halogen-free Qualified according to automotive standards PPAP capable Benefits Low RDS(on) provides higher efficiency and extends battery life Small packages save PCB space Best-in-class quality and reliability Potential Applications Automotive
- rDS(on): 1.8 ohms
- TJ: 150 C
- VGS(off): -2 to -1 volts
- Operating Mode: Enhancement
-
Supplier: Micro Crystal AG
Description: kHz Automotive qualification according to AEC-Q200 available Applications IoT Wearables, Portables Health Care Metering Industrial Automotive Key element for power management
- Supply Voltage: 1.1 to 5.5 volts
- Frequency: 0.000001 to 0.032768 MHz
- Operating Temperature: -40 to 85 C
- Output Frequency: 0.000001 to 0.032768 MHz
-
Supplier: FX PCB Co., Ltd.
Description: regulators, etc. 4. Communication electronic equipment: The high-frequency amplifier `filtering appliance` transmission circuit. 5. Automation equipment: Motor drivers, etc. 6. Automotive: Electronic regulator, igniter, power controller, 7. Computer: CPU board, floppy disk drive, power supply
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
-
Supplier: Barksdale Control Products
Description: Barksdale's D1X and D2X Explosion Proof Diaphragm Pressure Switches offer high accuracy and reliability, providing an ideal solution for your hazardous locations pressure control requirements. With vacuum and positive pressure ranges to 150 psi, NEMA 4,7,& 9 enclosures, a covered
- Switch Point Range: 0.03 to 150 psi
- Deadband: 0.07 to 6 psi
- Accuracy: 0.5 ±% FS
- Vacuum Switch Set point Range: 758.476 to -1.9999999999996345 torr
-
Supplier: ANVER Corporation
Description: Electronic Vacuum Switch -- JTSE
- Accuracy: 3 ±% FS
- Operating Temperature: -4 to 158 F
- Switch Point Range: 0 to 14.4904 psi
- Switched Current: 0.08 amps
-
Supplier: FIPA Inc.
Description: An electrical signal is triggered when set vacuum value is reached Switching point set via setscrew Hysteresis is fixed Standard vacuum connnection via galvanized steel G1/8 screw-in port Long service life due to high quality, robust design Can be mounted in any position
- Vacuum Switch Set point Range: 15.51218443200034 to 599.890644832 torr
- Operating Temperature: -13 to 185 F
- Switched Current: 2 amps
- Switched AC Volts: 250 volts
-
Supplier: OMEGA Engineering, Inc.
Description: • Watertight, Corrosion-Resistant Case • Reliable in Harsh Environments • Field Adjustable
- Operating Temperature: -20 to 150 F
- Switched Current: 11 amps
- Switched AC Volts: 250 volts
- Switched DC Volts: 30 volts
-
Supplier: ASCO
Description: Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of open frame type, general purpose or watertight enclosure. • Choice of fixed, limited-adjustable or full-range adjustable
- Switch Point Range: -14.736 to 14 psi
- Deadband: 2.11216 psi
- Vacuum Switch Set point Range: -1.9999999999996345 to 1,484.0087119999996 torr
- Vacuum Deadband: 869.2199999999999 torr
-
Supplier: IMI Norgren
Description: Vaccon vacuum switches are ideal in automated systems to generate a low current electrical signal for input to a PLC or other logic controllers. The adjustable switches are normally open, diaphragm operated, and contain low-stress deflecting contacts instead of sliding or
- Vacuum Switch Set point Range: -187.5711895 to -761.5390293699995 torr
- Operating Temperature: -40 to 250 F
- Switched Current: 0.02 amps
- Switched AC Volts: 500 volts
-
Supplier: IMI Norgren
Description: Vaccon’s miniature electronic vacuum switches provide a switched output for part present detection and can be easily mounted to Vaccon’s Mini, Mid and MP Series pumps.
- Vacuum Switch Set point Range: 0 to -761.5390293699995 torr
- Operating Temperature: 15 to 140 F
- Switched Current: 0.08 amps
- Switched DC Volts: 30 volts
-
Supplier: OMEGA Engineering, Inc.
Description: • Now UL and CSA Approved! • Easy Adjustment with Locking Set Screw • Rugged Industrial Design • Standard 1 /2 " Female Conduit Fitting for Electrical Termination
- Operating Temperature: -40 to 167 F
- Switched Current: 5 amps
- Switched AC Volts: 250 volts
- Switched DC Volts: 28 volts
-
Supplier: Barksdale Control Products
Description: external adjustment. (Unit can be factory set upon request.) With pressure ranges up to 150 psi, these housed diaphragm differential pressure switches are suitable for use in either positive pressure or vacuum applications. Available in single-circuit and dual-circuit models. These
- Switch Point Range: 0.03 to 150 psi
- Deadband: 0.09 to 8.7 psi
- Accuracy: 0.5 ±% FS
- Vacuum Switch Set point Range: 758.476 to -1.9999999999996345 torr
-
Supplier: Barksdale Control Products
Description: Barksdale's Diaphragm Pressure Switches offer superior accuracy in a robust package, making them the ideal solution to your industrial pressure control needs. Diaphragm switches are ideal for applications demanding instrument class accuracy and where pressure pulsations are less than
- Switch Point Range: 0.018 to 150 psi
- Deadband: 0.02 to 6 psi
- Accuracy: 0.5 ±% FS
- Vacuum Switch Set point Range: 758.476 to -1.9999999999996345 torr
-
Supplier: Clark Solutions
Description: Model NV is a simple, reliable low cost Vacuum switch that uses a spring loaded diaphragm as the sensing element. A Buna-N diaphragm is standard however a selection of other diaphragm materials are optionally available. In operation, the diaphragm actuates a snap action electrical switch that
- Vacuum Switch Set point Range: 658.4 to -1.9999999999996345 torr
- Vacuum Deadband: 5.999999999998813 to 12.000000000000243 torr
- Switched Current: 5 amps
- Switched AC Volts: 240 volts
-
Supplier: OMEGA Engineering, Inc.
Description: • UL Listed, CSA Certified • Low Pressure Ranges 30 inHg Vac to 150 inH2O • High Pressure Ranges 15 to 3000 psi • Buna-N or 316SS Diaphragm • 10 A SPDT Switch • Tamper/Vibration Resistant Setpoint Adjustment 20 to 100% of Range • Fixed or Adjustable Deadband
- Vacuum Switch Set point Range: 748.79038564 to 1,040.240359 torr
- Operating Temperature: -20 to 150 F
- Switched Current: 15 amps
- Switched AC Volts: 250 volts
-
Supplier: Spectrum Associates, Inc.
Description: No Description Provided
- Vacuum Switch Set point Range: 709.2 to -1.9999999999996345 torr
- Operating Temperature: -25 to 250 F
- Switched Current: 4 amps
- Switched DC Volts: 28 volts
-
Supplier: Air Logic
Description: The V-5500 Series Solid State Vacuum Switches interface from vacuum to electrical control circuits. They are adjustable from 1 to 28" Hg with a maximum 29.9" Hg vacuum supply. The Solid State Switch combines precision mechanical switch operating convenience with solid
- Operating Temperature: 40 to 120 F
- Vacuum Switch Set point Range: 734.6 to 633 torr
- Switched DC Volts: 24 volts
- Features: Gas, Sensor, Vacuum
-
Supplier: Brooks Instrument
Description: Features Indicating Pressure Switches Model IPS122 2" 2-inch stainless steel solid-state switch with local and remote alarm capability Electronic switch with an adjustable pressure switch set point to operate lights or relays up to 12 watts Logic outputs: Off-on and Type 1 (0 to 9-30 Vdc),
- Accuracy: 1 ±% FS
- Operating Temperature: 32 to 320 F
- Switched Current: 0.175 amps
- Switched DC Volts: 30 volts
-
Supplier: Barksdale Control Products
Description: The E1S and E1H Econ-O-Trol Pressure Switches deliver powerful performance in a compact, economical package. Available in corrosion resistant thermoplastic or die cast aluminum, this switch measures, controls and switches pressures from vacuum to 500 psi. A snap action
- Switch Point Range: 0.5 to 500 psi
- Deadband: 0.3 to 28 psi
- Accuracy: 2 ±% FS
- Vacuum Switch Set point Range: 747.3 to -1.9999999999996345 torr
-
Supplier: NOSHOK, Inc.
Description: Features & Benefits Ranges available from -30 inHg vacuum through 15,000 psi Semi-conductor switching relays(no mechanical contacts) Proven diaphragm pressure sensing technology, Hall Effect magnetic field sensing technology & semi-conductor switching technology provide excellent reliability,
- Working Pressure Range: -14.5 to 15,000 psi
- Switch Point Range: -14.5 to 15,000 psi
- Accuracy: 1 ±% FS
- Vacuum Range: 1,521.9999999999998 to 776,483.6199999995 torr
-
Supplier: Clark Solutions
Description: Model VM is a simple, reliable low cost Vacuum switch that uses a spring loaded diaphragm as the sensing element. A Buna-N diaphragm is standard however a selection of other diaphragm materials are optionally available. In operation, the diaphragm actuates a snap action electrical switch that
- Vacuum Switch Set point Range: 658.4 to -1.9999999999996345 torr
- Vacuum Deadband: 5.999999999998813 to 12.000000000000243 torr
- Switched Current: 5 amps
- Switched AC Volts: 240 volts
-
Supplier: OMEGA Engineering, Inc.
Description: • External Pressure Scale and Pointer for Easy Setpoint Adjustment • Silver Switch Contacts Rated for 5 Amps @ 250 Vac or 3 Amps @ 28 Vdc • 1 Amp Gold-Plated Contacts for TTL or Dry Contacts
- Switched Current: 5 amps
- Switched AC Volts: 250 volts
- Switched DC Volts: 28 volts
- Features: Analog Meter, Gas, Liquid, TTL Compatible Switch, Vacuum, psi
-
Supplier: NOSHOK, Inc.
Description: Features & Benefits Measuring ranges from 5 psi through 15,000 psi including vacuum, compound, and absolute Corrosion resistant 316 stainless steel welded construction Single or dual switch set point functions of either PNP (positive) output or NPN (negative) output Normally open (N.O.) or
- Working Pressure Range: -14.5 to 15,000 psi
- Switch Point Range: -14.5 to 15,000 psi
- Accuracy: 1 ±% FS
- Vacuum Range: 1,521.9999999999998 to 776,483.6199999995 torr
Find Suppliers by Category Top
Featured Products Top
-
Introducing the 8075-8GT-M12 Series: a Lite Managed IP67 Industrial Switch, meticulously crafted for the demanding conditions of heavy industrial environments. This series comes fully equipped with all the essential features required for seamless deployment in sophisticated automation systems (read more)
Browse Network Switches Datasheets for Volktek Corporation -
1/2″ disc thermostats with quick make/quick break switching action will automatically reset at preset temperature. They can be used on higher voltage applications up to 16 amps 250 VAC. Available with normally closed (open on temperature rise) or normally open (close on (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
What’s the Difference Between a Single- and a Two-Step Switch? Understanding the subtle differences in switch types can be challenging, particularly when it comes to switch action, and the number of steps involved. Read the full article (read more)
Browse Touch Switches and Tactile Switches Datasheets for OTTO Controls -
New product sheet details ultra-small snap action Model V Series thermal controls. They offer both overcharge and short circuit protection in battery packs. Tapered case design fits neatly between cells for ultimate space-saving design and the low internal resistance means these safety (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
applications. This driver is designed to provide reliable and fast high-voltage control for Pockels cells. • High-voltage output up to 5 kV supports effective switching (read more)
Browse Q-switches Datasheets for CRYSTECH, Inc. -
Provides 6*FE ports with auto MDI/MDIX Provide 2x100M SC Multimode 2km ports Support 10/100Mbps auto negotiation Support jumbo frame transmission up to 10k Provide slim size, DIN-rail with IP30 metal mechanism Support redundant 12V~48V DC power input and P-fail relay Support RS-232 (RJ-45) console (read more)
Browse Network Switches Datasheets for Advantech -
Provides 6*FE ports with auto MDI/MDIX Provide 2x100M SC Single-mode 20km ports Support 10/100Mbps auto negotiation Support jumbo frame transmission up to 10k Provide slim size, DIN-rail with IP30 metal mechanism Support redundant 12V~48V DC power input and P-fail relay Support RS-232 (RJ-45) console (read more)
Browse Network Switches Datasheets for Advantech -
minimal signal loss. The switches also have a high precision, rail-to-rail signal range. Additionally, the devices operate with a flexible power supply range of +3V to +12V, extending down to a +2V power supply, which makes them suitable for use in lithium or rechargeable battery (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
Redundancy: X-Ring Pro (ultra-high-speed recovery time, <20 ms), RSTP/STP (802.1w/1D) IXM function for fast deployment Security Pack with 802.1X, ACL, RADIUS, TACACS+, MAB Authentication, SNMPv3, HTTPS, SSH, and SFTP Management: SNMP v1/v2c/v3, WEB, Telnet (read more)
Browse Network Switches Datasheets for Advantech -
Redundancy: X-Ring Pro (ultra-high-speed recovery time, <20 ms), RSTP/STP (802.1w/1D) IXM function for fast deployment Security Pack with 802.1X, ACL, RADIUS, TACACS+, MAB Authentication, SNMPv3, HTTPS, SSH, and SFTP Management: SNMP v1/v2c/v3, WEB, Telnet (read more)
Browse Network Switches Datasheets for Advantech
More Information Top
-
36.1: Invited Paper : The Evolution of Flat Panel Cathode Ray Tubes
… be complete without mentioning a small matrix type CRT known as the VFD ( vacuum fluorescent display), which … Operating mainly at 12v , with zinc oxide anodes, it is ubiquitous in domestic and automotive instrumentation applications. … processing capabilities, 3) high emitter tip densities, 4) lateral resistive layer, 5) anode switching , 6) new emitter …
-
Technology roadmap: Competing for customers
It is difficult to find cars today without air conditioning units, vacuum pumps for brake boosting, electric … … mechatronics Key to more than 80% of new technology being developed for the automotive industry is the … … drive ancillaries, such as power steering and air conditioning, when the internal combustion engine has switched off. However, with the exception of hybrid vehicles, 12v remains the popular choice for electrical systems as the …
-
CR4 - Thread: Compressing Methane
this is very confusing to me. i can see where an automotive air conditioner compressor COULD work. … i could put it on a timer. are you suggesting a windmill producing 12v power, or with … would pulling a vacuum be such a bad thing? A pressure switch would activate the clutch on the compressor.
-
Integration of Fuel Cell Technology into a Hybrid Electric Vehicle
More importantly, the switch prevents the drivetrain from being activated, and therefore the vehicle cannot be driven … A 336V/ 12V DC-DC converter located in the trunk maintains the 12 V system. A 12 V electric Delco vacuum pump has been added to replace the engine-driven vacuum source … HANDLING AND SUSPENSION SYSTEM Traditionally, automotive suspension designs have been a compromise between the two conflicting criteria …
-
CR4 - Thread: 12v to 240v step up transformers.
Or better yet, get one of those devices mentioned above at an automotive store. Re: 12v to 240v step up transformers. For 50 or 60 Hz the dc from the battery is switched through one half of the … They have been uses for a least 50 years for car radios (with vacuum tubes).
-
power amplifier - offers from power amplifier manufacturers, suppliers, exporters & wholesalers
power 180W/360W( 12V /24V) Output signal CV PWM working ... 4CH switch power supply amplifier(FP10000Q) 4*1300W power amplifier High power amplifiers Amp amplifier of light ... Hifi Vacuum Tube Bluetooth Amplifier with Powerful Bookshelf ... Automotive Power Amplifier .
-
Automotive Electronics Design Fundamentals
… Audio digital signal processing (DSP) module, 13, 14, 213 Automatic transmission, 1, 95 Automotive open system architecture … … processing, 49 communication bus, 50–51 ignition processing, 48, 49 internal self-test, 52 switch de-bounce, 50 Vacuum fluorescent displays (VFDs), 197 Vehicle Dynamics Module (VDM), 213 Vehicle harness, 22, 57–58, 89, 107, 109 … See Vacuum fluorescent displays (VFDs) VHDL, 143–144 Von Neumann Architecture, 36, 82 12V /42V electrical system, 21 …
-
automotive Electrical - Grainger Industrial Supply
• Single, Vacuum SwitchSingle, Vacuum Switch • Pressure Switch, Automotive , Complex and Special Machines, Diaphragm Actuation Type, Standard Action, Range 0 to 175 … • Mini Change Over Relay, SPDT, 20A, 12V, PK2Mini Change Over Relay,SPDT,20A, 12V ,PK2 .
-
Campbell Collins Release Fully Submersible IP67 rated Power Supplies for Extreme Environments
• Automotive … and total liquid immersion for applications where an external housing such as a switching cabinet is not … … level including 5V, 12V, 15V, 24V, 36V and 48V single outputs, and ± 12V , ±24V, ±48V and … Utilsing MTMâs Thermoselective Vacuum Encapsulation process, the units offer superior protection in the toughest of environments, and …
-
http://www.nxp.com/documents/application_note/APPCHP3.pdf
… standstill up to high speeds • Simple rugged rotor construction • Operation in vacuum or in explosive … The brush/commutator assembly is, in effect, a rotating mechanical changeover switch which controls the direction and flow … The input voltage may be 12V or 24V as used in many automotive applications, 12V -48V for applications such as disc drives or tape drives, or 150V-550V for single-phase or three-phase mains-fed applications such as domestic appliances or …
Indicates content that may require registration and/or purchase.