-
Supplier: International Hydraulics
Description: Hydraulic Directional Valve - Parallel Circuit, Open Center High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
- Actuation: Electric
-
Supplier: International Hydraulics
Description: Hydraulic Directional Valve - Parallel Circuit, Motor & Float Spool High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring.
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
- Actuation: Electric
-
Supplier: Interface Devices, Inc.
Description: IDI DO3 (CETOP 3, ISO 3) 4 way hydraulic directional valve, poppet style, solenoid actuated directional control valves handles flows up 3 GPM and pressures to 5000 psi. Ideally suited for use with IDI Air Driven Pumps (all models). Aircraft grade aluminum body is narrow and
- Pressure Rating: 6,000 psi
- Number of Ports/Ways: 4
- Power: 12 to 220 volts
- Primary Material: Aluminum
-
-
Supplier: Continental Hydraulics
Description: 4401-03 (CETOP RP 121H) standards suitable for mini-power packs and mobile and agricultural applications. The valve body is made with high strength iron castings with wide internal passages in order to minimize the flow pressure drop. The valve can be supplied for valve
- Pressure Rating: 4,000 psi
- Number of Ports/Ways: 3 to 4
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
-
Supplier: International Hydraulics
Description: Hydraulic Directional Valve - Series Circuit, Cylinder Spool Tandem Center High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
- Actuation: Electric
-
Supplier: International Hydraulics
Description: Hydraulic Directional Valve - Parallel Circuit, Tandem Center High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
- Actuation: Electric
-
Supplier: Continental Hydraulics
Description: VSD 03M EXA HAZARDOUS DUTY SOLENOID ACTUATED, DIRECT OPERATED, DIRECTIONAL CONTROL VALVE EXPLOSION-PROOF Mounting Surface NFPA D03 (ISO 4401-03-02-0-03) Max Pressure 5000 PSI (350 bar) Max Flow Rate 20 gpm (76 l/min) CSA certified Explosion-Proof coils (Class I / Zone I) Description The
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
-
Description: the series connection, so the adjustable ratio R and valve power relationship: R = RmaxKV0.5 (2) VF61 Stainless Steel Series Mixing Electric Temperature Control Valve VF61 Stainless Steel Series temperature control valves are suitable for continuous control in district
- Valve Type: Control Valves, Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
- Media: Steam, Water
-
Supplier: Dalton Hydraulic Cylinders
Description: Introducing out newest addition! this power unit features a unique pressure-loaded pump which draws less amperage at higher pressures, and providing more consistent performance as pressure increases. The lever actuated 2-way/2-position valve allows this to be operated without a pendant
- Operating Pressure: 2,900 psi
- Flow: 1.2 GPM
- Reservoir Capacity: 2 gallons
- Power Source: Electric Motor
-
Supplier: Zinko Hydraulic Jack
Description: 1/3 HP 110V input pump with remote pendant switch, sixty cubic inch reservoir, and two way manual screw type standard valve. Ideal for general industrial electric installations, the construction industry, ship yards, automotive service shops, material handling situations, laboratories
- Maximum Discharge Pressure: 10,000 psi
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
- Pump Type: Hydraulic Pumps
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, three-way, direct-acting spool-type, screw-in hydraulic cartridge valve, intended as a bidirectional blocking valve.
- Pressure Rating: 3,480.9048 psi
- Number of Ports/Ways: 3
- Power: 12 to 24 volts
- Media Temperature: -15 to 400 F
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, two-way, normally closed, direct-acting spool-type, screw-in hydraulic cartridge valve, designed to function as a bidirectional blocking valve.
- Pressure Rating: 3,480.9048 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
- Media Temperature: -40 to 212 F
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, pilot-operated, spool-type hydraulic relief valve, which can be infinitely adjusted across a prescribed range using a variable electric input. Pressure output is inversely proportional to DC current input. This valve is intended for use as a
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 3,495.40857 psi
- Controlled Pressure Range: 149.9689818 to 3,002.28039 psi
- Number of Ports/Ways: 2
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, 2-way, normally open, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load holding or blocking valve in applications requiring low internal leakage.
- Pressure Rating: 3,480.9048 psi
- Number of Ports/Ways: 2
- Power: 10 to 230 volts
- Media Temperature: -40 to 212 F
-
Supplier: HAWE North America Inc.
Description: requirement. Compact hydraulic controls can be created by direct mounting of connection blocks and valve banks.
- Operating Pressure: 870.2262 to 10,152.639 psi
- Flow: 0.13992000000000002 to 2.1859200000000003 GPM
- Total Power: 0.495881542414043 HP
- Reservoir Capacity: 1.717118 gallons
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4046 Two-Stage Electric/Hydraulic Pump with 3-position/4-way Manual Valve They're called “RamRunners” and that's just what they do…run large single- or double-acting rams for fast frame straightening, wheel alignment, etc. They deliver up to 45 cu. in./min. at max. operating
- Pump Type: Hydraulic Pumps
-
Supplier: HAWE North America Inc.
Description: connection blocks and valve banks to the hydraulic power pack. Float switch as well as temperature switch are available as option for the optimal supervision.
- Operating Pressure: 1,740.4524 to 8,702.262 psi
- Flow: 0.1056 to 0.66 GPM
- Total Power: 0.335055096225705 HP
- Reservoir Capacity: 0.132086 gallons
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,
- Valve Size: 0.4724412 inch
- Number of Ports/Ways: 3
- Media Temperature: 14 to 176 F
- Flow (Cv): 0 to 3.1
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4044 Two-Stage Electric/Hydraulic Pump with 2-position/2-way Manual Valve They're called “RamRunners” and that's just what they do…run large single- or double-acting rams for fast frame straightening, wheel alignment, etc. They deliver up to 45 cu. in./min. at max. operating
- Pump Type: Hydraulic Pumps
-
Description: Parker V-Pak Hydraulic Units are engineered with proven Parker connector technology to provide high-quality, variable displacement power for industrial applications. They help ensure superior performance and increase lifespan with reliable leak protection, improved diagnostics and available
- Operating Pressure: 3,002.28039 psi
- Flow: 2 to 15.6 GPM
- Unit Weight: 360 lbs
- Power Source: Electric Motor
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 3
- Media Temperature: -65 to 165 F
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being
- Pressure Rating: 1,200 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 250 F
- Flow (Cv): 0.14 to 0.67
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 12 for liquid dispense. This valve is direct controlled and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve seat is
- Valve Size: 0.4724412 inch
- Pressure Rating: 0 to 0.8702262 psi
- Number of Ports/Ways: 2
- Power: 24 to 230 volts
-
Supplier: HAWE North America Inc.
Description: These 2/2-way ball seated directional valves are either directly or pilot actuated by a solenoid. With the directly actuated version the valve passage is opened or closed by a cone whereas with the piloted a piloting duct of a stepped piston is opened or closed generating a pressure
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 6,526.6965 psi
- Number of Ports/Ways: 2
- Power: 12 to 230 volts
-
Supplier: Bailey International LLC
Description: A hydraulic power unit, or HPU for short, consists of four main components: a prime mover (either an engine or electric motor), a pump, a valve, and a reservoir. Each of these componets are constructed together and form the main component in a dump trailer’s hydraulic
- Operating Pressure: 500 to 4,000 psi
- Flow: 0.32 to 4 GPM
- Power Source: Electric Motor
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox's Tufline XP sleeved plug valves have exceptional fugitive emissions control, a patented shrink seal lip, and superior in-line sealing. See below for a list of all of Xomox's XP sleeved plug valves.
- Valve Size: 12 inch
- Pressure Rating: 740 psi
- Media Temperature: -20 to 400 F
- Media: Air, Steam, Water
-
Supplier: Bailey International LLC
Description: A hydraulic power unit, or HPU for short, consists of four main components: a prime mover (either an engine or electric motor), a pump, a valve, and a reservoir. Each of these componets are constructed together and form the main component in a dump trailer’s hydraulic
- Operating Pressure: 1,500 to 3,600 psi
- Reservoir Capacity: 0.3125 to 5.5 gallons
- Power Source: Electric Motor
-
Supplier: CMH Manufacturing Co.
Description: Manual valves are 3-position, detent , and lever operated. Automatic valves are solenoid, 3-position, and manifold mounted. Easy access spin-on filters provides quick replacement. Total pumping unit is mounted on a lift-off top for easy access to the pump. Aftercooler has separate pump
- Operating Pressure: 1,000 to 1,500 psi
- Flow: 6 to 34 GPM
- Total Power: 5 to 25 HP
- Reservoir Capacity: 42 to 70 gallons
-
Description: compact, flexible and efficient. It offers hydraulic power packs in three standard sizes for single or bi-directional applications and a variety of hydraulic circuit options. Single direction hydraulic power units are commonly used to charge accumulators, power single direction
- Operating Pressure: 3,495.40857 psi
- Flow: 1.4 GPM
- Total Power: 1 HP
- Power Source: Electric Motor
-
Supplier: Bailey International LLC
Description: A hydraulic power unit, or HPU for short, consists of four main components: a prime mover (either an engine or electric motor), a pump, a valve, and a reservoir. Each of these componets are constructed together and form the main component in a dump trailer’s hydraulic
- Power Source: Gasoline Engine
-
Supplier: DynaQuip Controls
Description: The EHC Carbon Steel Flanged Series offers an excellent option when a flanged connection is needed. The valve is constructed of durable carbon steel for industrial, hydraulic, or petroleum applications. The EHC series is also full port and features 150 lb. ANSI flanges. The EHC series
- Valve Size: 1.5 to 4 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Features: API, Air, Ball Valves, Bolt Flange, Hydraulic Fluid, ISO, Other, Steel, Water
-
Supplier: DeZURIK, Inc.
Description: Red Valve’s Series 5700 Control Pinch Valve is a cost-effective choice when centerline valve closure is required. The Series 5700 offers a 100% full-round port opening and Class V shut off. In throttling service, the 5700 provides true feedback positioning and accurate,
- Features: Bolt Flange
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron
- Actuation: Electro-hydraulic
-
Supplier: SAE International
Description: To meet the requirements for lower fuel consumption and emissions as well as higher performances, a "Variable Valve Timing - intelligent by Electric motor (VVT-iE)" system has been newly developed. The system has been firstly adopted to the intake valve train of the Toyota's new
-
Supplier: DynaQuip Controls
Description: The DynaMatic EYSG Series of electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSG Series uses our DE and MA Series electric actuators. The EYSG Series
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 3
- Media Temperature: -20 to 450 F
-
Supplier: ValvTechnologies, Inc.
Description: Consider the safety rating, productivity value and cost savings of electronic relief valves - the relief valve whose standard blowdown and set pressure is accurate to 0.1% of 1 psi. ValvTechnologies' ERV is the perfect combination of zero-leakage isolation valve plus the
- Valve Size: 2.5 to 4 inch
- Features: Bolt Flange, Butt Weld, Other
- Actuation: Electric, Electro-hydraulic, Electro-pneumatic
- Primary Material: Exotic Metal, Stainless Steel, Steel
Find Suppliers by Category Top
Featured Products Top
-
Bonomi has introduced the first ANSI 150 flanged wafer and 2-piece NPT threaded low-torque automated V-ball packages, factory-assembled with the company’s own Valbia electric actuators. The space-saving packages provide precision control and long, reliable service (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Two series of electric actuators from 150 to over 30,000 inch-pounds of torque provide a solid foundation for all your electrically actuated valve requirements. Specialized needs are easily addressed by combining the DynaQuip Control's actuators with any of the many electric actuator (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
The Parker V300 Rapid Purger is designed to safely and efficiently remove non- condensable gasses from industrial ammonia refrigeration systems. The V300 is equipped with a RS- 485 communication port for easy interface to controller data transmission. All of the parameters accessible (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
valve travel varying by size and pressure class Face-to-face dimensions from 190mm to 1720mm depending on connection type and pressure class Electric actuator basics: power supply DC24V/AC220V/AC380V; input control signal typically 4–20mA or DC1–5V; feedback signal (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Electric Actuator with 2 PC Brass Valve - EHH Series The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are (read more)
Browse Control Valves Datasheets for DynaQuip Controls -
DynaQuip EHW series Electrically Actuated Light Duty Brass Valves are perfect for open/close, 1/2" through 1 1/4" automated applications which have a low psi media requirement (125 psid CWP or less). These 2 piece forged brass valves are full port with RTFE seats and mount in any position for (read more)
Browse Industrial Valves Datasheets for DynaQuip Controls -
CAFE & CAFE NITRO Electric Actuators Superior CAFE Actuators provides automatic voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights (read more)
Browse Electric Valve Actuators Datasheets for Plast-O-Matic Valves, Inc. -
chemical processing, power generation and other industrial applications. The new packages combine Bonomi Series 8000 (carbon steel) and 9000 (stainless steel) butterfly valves with heavy-duty Valbia electric actuators. The valves are available in 2-inch through 12-inch (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
valve position control using 4-20mA, 0-10V or 1-5V external input signal. NOTE: The Modulating Option CANNOT be added in the field. Watch>>Indelac Controls, Inc. Company Overview (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
for precise valve position control using 4-20mA, 0-10V or 1-5V external input signal. NOTE: The Modulating Option CANNOT be added in the field. Watch>>Indelac Controls, Inc. Company Overview (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Design and testing of an automated system for targeted spraying in orchards
For this purpose, an electric installation connected to the hydraulic solenoid valves KVM P4/3-6-G1- 12V /DC-3/8 (Kladivar, Ziri, Slovenia) was used.
-
Aviadvigatel D-25V
The SP3-12TV system starts both engines and also generates electric current. .... It comprises an STG-12TM starter/generator on each engine, igniter unit, two spark plugs with cooling shrouds, two switch-over contactors, solenoid air valve , pressure warning, PSG- 12V control panel, and electro- hydraulic cutout switch of the TsP-23A centrifugal governor.
-
Gas monitoring and control for upper corner of longwall based on hydraulic driver
Changing silo 380V voltage into AC 15V through transformer, after commutating by whole electric bridge and filtering and voltage-stabilizing, we get + 12V voltage for comparator LM339. .... voltage scope is corresponding with input signal scope, by which concentration needed by hydraulic fan turn-on … make triode conduct, to drive +12V relay, to make relay respond in order to control magnetic valve .
-
Power steering system in a new approach
12V -2200 rpm. .... The hydraulic fluid used in this system is mineral oil and density and viscosity at an oil .... Over 7 MPa relief valve acts to bypass the pump delivery flow to pump suction and the .... The electric motor used in the system operates voltage below 1V.
-
A low power control system optimized for solar thermal power generation
[17] G.M. Masters, Renewable and Efficient Electric Power Systems, Hoboken, NJ: John Wiley & Sons, 2004 .... Available: http://www.ebay.com/itm/Dual-Acting-25mm-Bore-250mm- Stroke-Single-Piston-Pneumatic-Air-Cylinder- /310576493651?pt=Pneumatic_ Hydraulic _ Valves _Parts&has h=item484fcd3453 [21] Karlsson Robotics, “12V Solenoid Valve - 3/4",” [Online]. .... Available: http://www.karlssonrobotics.com/cart/ 12v -solenoid-valve- 34/?gclid=CMDQsOWJ7LcCFYVj7AodqGcAGA .
-
Steering Damper for Motocross (Vehicle Components)
The downside of using a hydraulic system is that it is difficult to control the generation of .... However it is our contention that development of an electric controlled MR damper system offers the greatest .... The one is VALVE MODE (upper side in Fig. 5), The other one is. .... + 12V , GND .
-
Modeling and control of an airbrake electro‐hydraulic smart actuator
The block ‘ACT’ is the central part of the system, represented by the hydraulic ram with the … circuit receives a voltage VR from the controller in the range ±Vmax =± 12V , and gener- ates .... 3.2 VALVE block. .... These devices are very complex, and show many nonlinear effects, such as electric hysteresis of the torque…
-
Automatic Qualitative Modeling of Dynamic Physical Systems
It consists of an electric motor coupled to a rack-and-pinion via a hydraulic linkage that includes a positive-displacement pump, a valve , a lter, and a. .... ((T0 + 12V STD) ((T0 T1) +12V STD) (T1 +12V STD)) .
-
General Motor's Innovative Hybrid and "Two-Mode Hybrid" System (Powertrain Technology;Hybrid & Electric Power Systems: Hybrid Vehicle -1)
The engine combines the MG with a 2.4-liter ECOTEC engine with Variable Valve Timing. .... motoring and negative generating torque, unlike a conventional belt-drive system where the electric machine (alternator) only .... Shown in Figure 2 is the belt-drive system that combines a hydraulic strut tensioner and a .... The 36V- 12V DC/DC Converter provides 12V power to the vehicle accessories.
-
The California greenhouse gas initiative and its implications to the automotive industry
The intake and exhaust valves are also sealed to keep pumping losses to a minimum. .... the conventional Accord and Civic power from the engine is utilized to keep hydraulic pressure at an .... This has been replaced with an electric motor which allows for steering operation during an idle stop. .... put out 144v and many of the vehicles’ systems run on the conventional 12v , an inverter is…
Indicates content that may require registration and/or purchase.