-
Supplier: Zinko Hydraulic Jack
Description: 1/3 HP 110V input pump with remote pendant switch, sixty cubic inch reservoir, and two way manual screw type standard valve. Ideal for general industrial electric installations, the construction industry, ship yards, automotive service shops, material handling situations, laboratories
- Maximum Discharge Pressure: 10,000 psi
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
- Features: Hydraulic Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: equipped with a 1/2 h.p. single-phase, 60 Hz, 115 volt thermal protected electric motor and are designed to start under load. No. 4057 has a 1-1/2 h.p. electric motor. The RamRunners also feature a 6 ft. remote control cord for “on/off” control. One gallon and two quarts
- Features: Hydraulic Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: equipped with a 1/2 h.p. single-phase, 60 Hz, 115 volt thermal protected electric motor and are designed to start under load. No. 4057 has a 1-1/2 h.p. electric motor. The RamRunners also feature a 6 ft. remote control cord for “on/off” control. One gallon and two quarts
- Features: Hydraulic Pumps
-
-
Supplier: Princess Auto Limited
Description: 12V DC Pump/Motor Power Pack
- Operating Pressure: 1,500 to 3,000 psi
- Flow: 0.75 GPM
- Power Source: Electric Motor
-
Supplier: Mile-X Equipment, Inc.
Description: equipped with a relief valve factory-set at 10,000 PSI (the maximum operating pressure of the pump). Choose from models with electric (115 or 230 volt) motors and options that include remote hand- and foot-operated motor controls, adjustable pressure regulator and
- Features: Hydraulic Pumps
-
Supplier: Newark, An Avnet Company
Description: BURNDY EP10-2 EP SERIES ELECTRIC/ HYDRAULIC PUMP, 10000 PSI, 17-1/2" HEIGHT, 1/2 HP, 220/230 VAC, 50 CYCLE MOTOR
-
Supplier: Petersen Products Co.
Description: Engine or Motor 1/2 HP, 60 Hertz 110/220V For Use With Water Horsepower 1/2 HP Max Flow Rate 3 GPM @ 300 psi (20.68 bar) Port, Output 3/4" FNPT Port, Source Inlet 3/4" Female GHT (Garden Hose Thread) Power Source Electrical Press., Max Output 300 psi (20.68 bar) Pressure, Input, Max N/A Water
- Maximum Discharge Flow: 3 GPM
- Maximum Discharge Pressure: 300 psi
- Discharge Size: 0.75 inch
- Horsepower: 0.5 HP
-
Supplier: Dalton Hydraulic Cylinders
Description: Engineered Specifically for dump trailers, this power unit is economical and reliable. It has a 2P4W directional valve that changes the direction of the flow of oil, and 2P2W holding valve on top that allows it to hold & lower smoothly. Our 250-841 dump trailer pump features a unique
- Operating Pressure: 1,500 psi
- Flow: 1.7 GPM
- Reservoir Capacity: 2 gallons
- Power Source: Electric Motor
-
Supplier: International Hydraulics
Description: MTE 12 Volt Hydraulic Power Unit - Pumping Station Pump, Motor & Tank ONLY! No Valves When this unit is actuated, it pumps through the "P" port and returns through the "T" port. Valves should be mounted remotely. This pump is perfect for using multiple valve stacks
- Reservoir Capacity: 1 gallons
- Power Source: Electric Motor
-
Supplier: HAWE North America Inc.
Description: These ready for connection hydraulic power packs are intended for intermittent operation (S 3) and used to supply pressurized fluid to consumers with low fluid demand, such as for jigs or machine tools or general machine building. The power pack consists of a housing (tank) with integrated
- Operating Pressure: 1,740.4524 to 8,702.262 psi
- Flow: 0.1056 to 0.66 GPM
- Total Power: 0.335055096225705 HP
- Reservoir Capacity: 0.132086 gallons
-
Supplier: HAWE North America Inc.
Description: These compact power packs are intended, for intermittent or load/no load operation at stationary applications. Two pumps can be installed so that dual stage drives e.g. for presses or dual circuit systems can be easily accomplished. Tank size and drive power can be selected according to the
- Operating Pressure: 870.2262 to 10,152.639 psi
- Flow: 0.13992000000000002 to 2.1859200000000003 GPM
- Total Power: 0.495881542414043 HP
- Reservoir Capacity: 1.717118 gallons
-
Description: pressure gauge for protection against system shock • Oil level gauge with thermometer for improved diagnostics • Increased Lifespan • Submerged pump to protect from cavitation • Design and Flexibility • Quieter operation • Vertical orientation to save floor space • Dual rated 50/60 Hz
- Operating Pressure: 3,002.28039 psi
- Flow: 2 to 15.6 GPM
- Unit Weight: 360 lbs
- Power Source: Electric Motor
-
Supplier: Bailey International LLC
Description: A hydraulic power unit, or HPU for short, consists of four main components: a prime mover (either an engine or electric motor), a pump, a valve, and a reservoir. Each of these componets are constructed together and form the main component in a dump trailer’s
- Operating Pressure: 500 to 4,000 psi
- Flow: 0.32 to 4 GPM
- Power Source: Electric Motor
-
Supplier: Bailey International LLC
Description: A hydraulic power unit, or HPU for short, consists of four main components: a prime mover (either an engine or electric motor), a pump, a valve, and a reservoir. Each of these componets are constructed together and form the main component in a dump trailer’s
- Operating Pressure: 1,500 to 3,600 psi
- Reservoir Capacity: 0.3125 to 5.5 gallons
- Power Source: Electric Motor
-
Supplier: CMH Manufacturing Co.
Description: continuous circulation, filtration, and cooling of the fluid. All pumps, valves, and hoses are designed for hydraulic oil and water glycol. Pumps are vertically mounted and submerged in the reservoir to improve suction characteristics and reduce noise level. Extra ports are a
- Operating Pressure: 1,000 to 1,500 psi
- Flow: 6 to 34 GPM
- Total Power: 5 to 25 HP
- Reservoir Capacity: 42 to 70 gallons
-
Supplier: ARGAL s.r.l.
Description: The pumps of this original Argal product are made in thermoplastic techno polymers; are close-coupled, vertical axis, axial hydraulic suction connection directed downward and tangential outlet either free or connected to vertical outlet piping. CHEMICAL RESISTANCE All components of the
- Maximum Discharge Flow: 30.820066666666666 to 220.14333333333335 GPM
- Media Temperature: -4 to 194 F
- Water Temperature: -4 to 194 F
- Pump Type: Centrifugal Pumps, Submersible Pumps, Sump Pumps
-
Description: compact, flexible and efficient. It offers hydraulic power packs in three standard sizes for single or bi-directional applications and a variety of hydraulic circuit options. Single direction hydraulic power units are commonly used to charge accumulators, power single direction
- Operating Pressure: 3,495.40857 psi
- Flow: 1.4 GPM
- Total Power: 1 HP
- Power Source: Electric Motor
-
Supplier: KSB AG
Description: bearings Borehole diameter (inch) 14; 08;10;12;06 Casing partition Radially split Diffuser material (EN standard) GJS- 400;CUAL10FE5NI5;PPO GF30;CUSN10;GJL-200 Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high
- Horsepower: 509.2837462630716 HP
- Maximum Discharge Flow: 4.446895333333333 to 96.86306666666665 GPM
- Maximum Discharge Pressure: 826.71489 psi
- Media Temperature: 122 F
-
Supplier: Bailey International LLC
Description: A hydraulic power unit, or HPU for short, consists of four main components: a prime mover (either an engine or electric motor), a pump, a valve, and a reservoir. Each of these componets are constructed together and form the main component in a dump trailer’s
- Power Source: Gasoline Engine
-
Supplier: Crane Pumps & Systems
Description: • Improved efficiency • Temperature protection Optional thrust bearing housing - For use with standard C-face motors Shaft seal - Replaceable without disassembling the pump • Optional cartridge seal • Large choice of elastomers and seal materials Cast pump foot - Solid • Easy
- Maximum Discharge Flow: 600 GPM
- Discharge Size: 4 inch
- Horsepower: 0.25 to 60 HP
- Pump Type: Booster Pumps
-
Supplier: Gilson Company, Inc.
Description: sample receiving trough (not shown) to insure minimal disturbance when ejecting and logging sample. The 1.7gpm (6.4lpm) hydraulic pump is powered by a 1hp electric motor. Hydraulic oil reservoir has 2.5gal (47L) capacity. Equipment Dimensions: 84x23x18in
-
Supplier: Gilson Company, Inc.
Description: sample receiving trough (not shown) to insure minimal disturbance when ejecting and logging sample. The 1.7gpm (6.4lpm) hydraulic pump is powered by a 1hp electric motor. Hydraulic oil reservoir has 2.5gal (47L) capacity. Equipment Dimensions: 84x23x18in
-
Supplier: Lift-Rite, Inc.
Description: Solid Steel Scissor Leg Construction 12 V DC Hydraulic Power Pack Built-in Battery and Charger Top of Stroke and Over-Load Bypass Manual Pump Back-up Find out more...see the brochure
- Capacity: 3,000 lbs
- Stroke: 28.75 inch
- Length: 48 inch
- Width: 27 inch
-
Supplier: Jet Edge
Description: contains the electric motor, hydraulic pump, hydraulic fluid supply, a plate style heat exchanger, and related components to produce the hydraulic power to operate the intensifier. The hydraulic module also has an adjustment to set the
- Blast / Jet Pressure: 36,000 psi
- Water Flow: 108 GPH
- Power: 50 HP
- Operation: Cutting / Sectioning
-
Supplier: Jet Edge
Description: tools. The iP55-150 water jet pump features a patented intensifier design combined with a certified attenuator, complying with ASME pressure vessel standards, to minimize pressure fluctuations. A 150-horsepower motor drives an axial piston, variable displacement, pressure-compensated
- Blast / Jet Pressure: 60,000 psi
- Power: 150 HP
- Operation: Cleaning / Surface Preparation, Cutting / Sectioning
- Mounting: Floor / Skid
-
Supplier: Infineon Technologies AG
Description: counterpart or by clicking the promotion banner in the My Profile tab on MyInfineon. Step 3: Get access to the required documentation. Applications Automatic transmission hydraulic system Automotive electric pumps and fans 12 V Multi-port fuel injection Smart power closure
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushless Motor
- Phase: Three Phase
-
Supplier: Lift Products, Inc.
Description: The Maxx-Jack electric high lift models are ideal for lifting skids, plastic pallets, wire baskets, or containers with open bottoms. With the optional slide on platform this unit makes a great portable lift table. The electric lift is faster and more ergonomic than pump-up
- Actuation: Electric Motor
- Mechanism: Scissor Lift
-
Supplier: Lift Products, Inc.
Description: reduced and productivity increased. Heavy-duty skid lifters offer the stability of a 4-wheel unit. The hydraulic system has the reliability of a simple single stage lift cylinder and the chain over sprocket design features a 2 to 1 lift ratio. The MJHLSE series features a 12 Volt DC
- Actuation: Electric Motor
- Mechanism: Scissor Lift
-
Supplier: Lift Products, Inc.
Description: Max-Tilt tables are designed for those applications where tilting the load provides for improved access to the product. Tables availble with 45° or 90° tilt. Max-Tilt tables are electric hydraulic with the 45° models powered up and gravity down, while the 90° models are powered both up
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 8-200 200-ton Elec-Draulic II Press, 220/440-3 ph 7 1/2 HP Motor *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric operation provides smooth, consistent pressing action. Double-acting cylinder permits
-
Description: This standard does not apply to: – pumps for circulating liquids other than water; – pumps, other than circulation pumps (IEC 60335-2-41); – circulation pumps intended exclusively for industrial purposes; – circulation pumps intended to be used in locations where
-
Supplier: Caterpillar Oil & Gas
Description: compressor cleaning device Expansion joint separate Separate silencer and spark arrester, unlagged 35 dB(A) Fresh Cooling Water System HT pump, fitted on engine LT pump, separate, vertical design, electric motor driven HT thermostat, not powered and separate Engine
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: device Expansion joint separate Separate silencer and spark arrester, unlagged 35 dB(A) Fresh Cooling Water System HT pump, fitted on engine LT pump, separate, vertical design, electric motor driven HT thermostat, not powered and separate Engine preheating equipment,
- Volt-Ampere: 14,550,000 VA
- Applications: Industrial
- Portability: Permanent
-
Polishing and Buffing Machines - 3-Way, Planetary, Dual Face Lapping And Polishing Machine -- LSP 12Supplier: Precision Surfacing Solutions
Description: specifications. The LSP 12 is driven by three, variable speed motors for maximum process control flexibility. All three rotating machine components, the bottom plate, sun gear, and ring gear, are independently controlled. The top plate is fixed, suspended with a continuous wire. This unique
- Power: 7.5 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: Econo Lift Limited
Description: Platform Sizes 24” wide x 36” long 24” wide x 48” long Base Sizes 24” wide x 36” long 24” wide x 48” long Travel 24” & 36” Lowered Height 5 1/2” Safety Velocity fuse on all cylinders Power Supplies Foot Pump - manually powers lifts, foot release for controlled lowering A/C 110 volt Hand
- Capacity: 1,500 lbs
- Stroke: 24 inch
- Length: 36 inch
- Width: 24 inch
Find Suppliers by Category Top
Featured Products Top
-
Powerful Water Transfer Performance The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
power unit Specification Motor: 380v,50hz,750w,1400r/min Pump: BKP0.5B2-R-0.75-VQ1(0.75ml/r) Tank: 2L,Size: : Φ123×160 Valves: a. safety pressure value YF08-00, default 180 (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
powered by either diesel, hydraulic or electric drive motors. Contact Vaughan to get moving today. FEATURES (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
• SAE counterflanges. • Motor pump sets: close coupled, AC or DC electric motors. • Pre-assembled systems: with bell-housing and coupling arrangements. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
pressure 112MPa. Easily meets the needs of ultra-high pressure hydraulic systems such as oil drilling and wind power terminals, eliminating the risk of high-pressure leakage? Extreme Durability Design: Inner tube of oil-resistant synthetic rubber + outer cover of (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Hydracheck offers a new DKO male x female swivel (DKO 24° sealing cone with O-Ring) gauge port adapter with an M16x2 (Minimess) test point. Gauge port adapters offer a simple and easy method of adding test points into a hydraulic system. Ideal for solder-free screw-in pipe connections (read more)
Browse Hydraulic Fittings Datasheets for HydraCheck Inc. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
, making it ideal for heavy-duty industrial machinery, construction equipment, and mobile hydraulics where uptime is critical. Broad Media Compatibility: Compatible with petroleum-based hydraulic fluids, water, ethylene glycol, lubricating oils, and air (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
>16Mpa~25Mpa of the hydraulic cylinders (G-cylinder). 2. Seal: E-cylinder used simple structure, good wear resistance, Y-shaped polyurethane ring and the wide application of the Y-shaped rubber ring. G-cylinder use high temperature resistantce,reliable combined seal in V-ring. (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Allow close coupling of hydraulic pumps directly to the flywheel or flywheel housing of diesel engines, electric and hydraulic motors. Designed to allow the close coupling of hydraulic (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited
More Information Top
-
Sizing a Power-Limited Steering System
The maximum practical 12v on-demand electric motor driving a hydraulic pump will produce roughly 2.5 HP and consume over 200 amps of current.
-
Power steering system in a new approach
12V -2200 rpm. .... The hydraulic fluid used in this system is mineral oil and density and viscosity at an oil .... Flow characteristics of the pump and motor variations of the pump delivery flow rate Q vs. the pump outlet pressure, P0 at various motor input voltage Em. .... The electric motor used in the system operates voltage below 1V.
-
General Motor's Innovative Hybrid and "Two-Mode Hybrid" System (Powertrain Technology;Hybrid & Electric Power Systems: Hybrid Vehicle -1)
When motoring , the Inverter converts the hybrid battery5s DC electrical power to 3- phase AC power, which .... The 36V- 12V DC/DC Converter provides 12V power to the vehicle accessories. .... The electronic control module to regulate the 12V power to the electric transmission oil pump is also integrated into the PEB. .... This electric transmission oil pump is implemented to maintain hydraulic pressure during idle stops.
-
Electric steering power electronics
Dur- ing normal driving the pump only needs to maintain boost pressure and requires a small amount of power from the elec- tric motor . .... Some electro- hydraulic systems imple- ment methods to allow the motor to completely stop during non-steering .... I + 12v .
-
Electronic management of motorized vehicle drives
The disadvantages Non-Linear hysteresis holding current small setting path Cost to Cost the system effort the booster pump of Non-Linear hysteresis the underpressure pump the small tell region the gear. .... Auxiliary energy-potential 12V,24V 130-160 V 12V,24V vacuum 0,1-0,8 bar overpressure 6-8 bar 3-5 bar. .... Construction form electromagnet piezoelectric element electric motor DC,BLDC Torque membrane cylinder cylinder rotation motor. .... Pneumatically Hydraulically .
-
Integration of Fuel Cell Technology into a Hybrid Electric Vehicle
A 336V/ 12V DC-DC converter located in the trunk maintains the 12 V system. .... Some of the 12 V loads include headlights, defroster, blower fan, electric drivetrain control systems, stereo, airbags .... A 12 V electric Delco vacuum pump has been added to replace the engine-driven vacuum source .... The steering is electro- hydraulic power assisted, with the aid of a 12 V computer controlled pump .... A Sanden semi-hermetic scroll compressor, driven by an integral DC brushless motor , is the primary component…
-
Shopping In Electrical - Big Bruin
…Gear Puller - 25 Ton, 2 Jaw, Model TEYC700 Extra heavy-duty, 25-ton hydraulic ram, adjustable-reach .... • WEG 00336OT3E145JM-S JM Type ODP NEMA Premium Efficiency Close Coupled Electric Pump Motor , 3 HP, 3-Phase, 3480 rpm, 208-230/460 V, 60 Hz, Frame 143/5JM. .... Lighting P8520-01 N/A Transformer 12V 600W Two-Circuit Electronic Landscape Transformer with 12V -15V Secondary Taps…
-
Automatic Qualitative Modeling of Dynamic Physical Systems
It consists of an electric motor coupled to a rack-and-pinion via a hydraulic linkage that includes a positive-displacement pump , a valve, a lter, and a. .... ((T0 + 12V STD) ((T0 T1) +12V STD) (T1 +12V STD)) .
-
Gear Motor 24v - Gear Motor 24v Manufacturers, Suppliers
monica.gin AT HOT MAIL DOT COM DIRECT CURRENT GEAR REDUCER MOTOR Output:20W,30W,36W,40W,60W,65W,70W,100W,120W,200W DC Voltage: 12V ,24V,90V,180V Rotating speed:1RPM-3600RPM 1. .... Foshan Chen Peng Electric Co.,Ltd. .... Excavator Parts - Motors & Pumps & Gears. .... Hydraulic pump...
-
Need Advice On An Hydraulic Auger Project
so you think a electric pump would defintly draw to much? .... Re: Need Advice On An Hydraulic Auger Project. .... the 12v systems won't run an auger, they will very slowly raise a dump body and strain and groan … then look into like a 18 hp kohler or briggs and straton. these will run one. pump, motor , resevoir and hoses should…
Indicates content that may require registration and/or purchase.