-
Supplier: RS Components, Ltd.
Description: TDS TDS-12M KOMBI Linear Solenoid
- Maximum Stroke: 12 mm
- Features: Other DC Voltage
-
Supplier: GEEPLUS Inc.
Description: Standard products or slightly modified version of, can be used in most applications and will perform their task to a satisfactory standard. They will complete the task, but are not necessarily in the most efficient nor effective way. They are in part designed to be generic so that they can cover a
- DC: 12VDC, 24VDC, 3VDC, 6VDC
-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric’s linear open frame solenoid technology consists of an open iron frame, an overmolded or taped coil, and a movable plunger in the center of the coil. This platform is available in AC and DC versions and in two frame styles, the C Frame style, in which the coil is
- Maximum Stroke: 5 mm
- Holding Force: 0.0889679715302491 N
-
-
Supplier: DigiKey
Description: SOLENOID PULL INTERMITTENT 12V
- DC: 12VDC
- Construction: Open Frame
- Action: Pull
-
Supplier: Allied Electronics, Inc.
Description: Solenoid, Tubular, Continuous, 12DC
-
Supplier: Allied Electronics, Inc.
Description: Solenoid, Tubular, Push, Continuous, 12VDC
-
Supplier: Allied Electronics, Inc.
Description: Solenoid,Push Type,Tubular,Intermittent,12VDC
-
Supplier: Allied Electronics, Inc.
Description: Tubular Solenoids are available for DC power applications. Continuous-duty units can be energized indefinitely. Intermittent-duty units offer higher pulling power, but can only be energized for a maximum of 180 seconds, and then they must cool for a minimum of 540 seconds. The middle letter
-
Description: The MED12x1.50 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options utilize a UL
- Maximum Stroke: 15.24 mm
- Power Rating (DC watts or AC VA): 6 DC watts or AC VA
- Starting Force: 10.5649466192171 N
- Holding Force: 0.417037366548043 N
-
Supplier: GEEPLUS Inc.
Description: (Small) "Push-Pull" solenoids are the most robust series of linear solenoids and are therefore the best option for heavy duty applications. Their intelligent magnetic concept allows a very high holding force at a comparably low power input. This makes them ideally suited for
- Maximum Stroke: 3 to 30 mm
- Power Rating (DC watts or AC VA): 4.5 to 41 DC watts or AC VA
- Maximum "On" Time: 7 to 100 seconds
- DC: 12VDC, 24VDC, 3VDC, 6VDC
-
Supplier: Radwell International
Description: SOLENOID COIL, LINEAR, 1.2 INCH STROKE, 8 W, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
-
Supplier: Radwell International
Description: LINEAR TUBULAR PULL SOLENOID, 40 VDC, 2.37AMP, ACT 15V CONTINUOUS. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: We have a variety of solenoids available, they can be purchased with our clutches or separately
- Power Rating (DC watts or AC VA): 4.7 DC watts or AC VA
- DC: 12VDC
- Construction: Open Frame
-
Supplier: GEEPLUS Inc.
Description: characteristic having many of the characteristics of a proportional solenoid allowing approximate position control over a large linear stroke. The use of many of the components of the tubular solenoid range makes the super stroke solenoid a cost‐effective solution
- Maximum Stroke: 20 to 35 mm
- Power Rating (DC watts or AC VA): 5.1 to 10 DC watts or AC VA
- Holding Force: 24 N
- Maximum "On" Time: 5 to 330 seconds
-
Supplier: Specialty Product Technologies
Description: The EB200 Series Industrial Solenoids are avilable in standard base and side mountings and have stainless steel saddle type retainers. They are available in stacking widths of 1/2, 3/4, 1 and 1-1/4 inches. Standard versions available for 115, 230, 460V and 60 Hz.
- Maximum Stroke: 3.175 to 15.748 mm
- AC: 115VAC
- Construction: Laminate
- Features: Other AC Voltage, Other DC Voltage
-
Supplier: Transmotec
Description: Solenoids tubular type for linear motion. Small solenoids with low weight designed for maximal force and performance. Low power losses and low acoustic noise during operation. The plunger force and speed can be increased by applying a higher voltage but with respect to the
- Power Rating (DC watts or AC VA): 4 DC watts or AC VA
- Maximum "On" Time: 2 to 50 seconds
- DC: 12VDC, 24VDC, 6VDC
- Features: Other DC Voltage, Return Spring Included
-
Supplier: GEEPLUS Inc.
Description: (Small) "Push-Pull" solenoids are the most robust series of linear solenoids and are therefore the best option for heavy duty applications. Their intelligent magnetic concept allows a very high holding force at a comparably low power input. This makes them ideally suited for
- Maximum Stroke: 5 mm
- Power Rating (DC watts or AC VA): 1.83 DC watts or AC VA
- Holding Force: 6 to 12 N
- Maximum "On" Time: 7 to 100 seconds
-
Description: Specifications Length: 1.73 inches Solenoid Width: 0.84 inches Solenoid Height: 0.94 Plunger Diameter: 0.31 Plunger Guide Material: Plastic Life Expectancy: 250,000 cycles – dependent on application conditions Solenoid Weight: Plunger - 0.48 oz. Total - 3.3 oz.
- Maximum Stroke: 20.32 mm
- Power Rating (DC watts or AC VA): 7.4 to 12 DC watts or AC VA
- Starting Force: 0.417037366548043 to 1.11209964412811 N
- Holding Force: 11.3990213523132 to 14.7353202846975 N
-
Description: The D70 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request) Power: 13 Watts
- Maximum Stroke: 25.4 to 38.1 mm
- Power Rating (DC watts or AC VA): 13 to 23 DC watts or AC VA
- Starting Force: 2.50222419928826 to 8.34074733096086 N
- Holding Force: 41.7037366548043 N
-
Supplier: Transmotec
Description: Solenoids open frame type for linear motion. Small solenoids with low weight designed for maximal force and performance. Low power losses and low acoustic noise during operation. The plunger force and speed can be increased by applying a higher voltage but with respect to the
- Power Rating (DC watts or AC VA): 6 DC watts or AC VA
- Maximum "On" Time: 9 to 140 seconds
- DC: 12VDC, 24VDC, 6VDC
- Construction: Open Frame
-
Supplier: Eaton Corporation
Description: PULL TYPE 1.25 INCH MAX. STROKE 60 HZ FREQUENCY RATING 440 V VOLTAGE RATING WALL MOUNTING D DESIGNATED SIZE 12.4 LB HORIZONTAL POSITION MAGNETIC FORCE 0.4 AMPERE SEALED CURRENT 11.15 LB MAGNETIC FORCE AGAINST GRAVITY 13.65 LB MAGNETIC FORCE WITH GRAVITY 4.4 AMPERE INRUSH CURRENT SIZE 4 INCH WIDTH X
- Maximum Stroke: 31.75 mm
- Starting Force: 55.1601423487545 N
- Holding Force: 55.1601423487545 N
- Features: Other AC Voltage
-
Supplier: Cylinders & Valves, Inc.
Description: PSI operating pressure range CYLINDER DESCRIPTION Single acting spring return Media: air, water or oil Operating pressure to 150 PSI Temperature range: -40 degrees F to +180 degrees F Operating speed to 600 CPM SOLENOID DESCRIPTION Most AC or DC voltages available Continuous or intermittent
- Stroke or X-Axis Travel: 0.0625 inch
- Operating Pressure: 0 to 150 psi
- Bore Size: 1.125 inch
- Shaft Diameter: 0.3125 inch
-
Supplier: Infineon Technologies AG
Description: system (BMS) Designers who used this product also designed with TLE4254GS | OPTIREG™ linear voltage regulators (LDO) BTS5008-1EKB | PROFET™ + 12V | automotive smart high-side switch BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2
- Supply Voltage (VS): 40 volts
- tON: 5,000 ns
- tOFF: 5,000 ns
- Operating Ambient Temperature: -40 to 150 C
-
Supplier: Infineon Technologies AG
Description: BSP742R | Classic PROFET™ 12V | automotive smart high-side switch TLE4251D | OPTIREG™ linear voltage regulators (LDO) TLS115D0EJ | OPTIREG™ linear voltage regulators (LDO) IPD50N06S2L-13 | Automotive MOSFET BSP452 | Classic PROFET™ 12V | automotive smart high-side switch
- Supply Voltage (VS): 42 volts
- tON: 76,000 ns
- tOFF: 130,000 ns
- Operating Ambient Temperature: -40 to 150 C
-
Supplier: HydraForce, Inc.
Description: inversely proportional to current applied to the solenoid regardless of load (pressure) applied to port 3. FEATURES • Excellent linearity and hysteresis. • Hardened spool and cage for long life. • Compensated flow control. • Efficient wet-armature construction. • Patented high-strength
- Media Temperature: -65 to 225 F
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves, Spool Valves
- Media: Hydraulic Fluid
-
Supplier: DigiKey
Description: SOLENOID PUSH 7V
- Stroke or X-Axis Travel: 0.228 inch
- Rated Force: 1.75 lbs
- Motor Voltage: 7 volts
- Motor Type: Linear Motor
-
Supplier: Enfield Technologies
Description: Enfield Technologies model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear forc e motor
- Flow (Cv): 1
- Media: Air, Compressed Air, Gas
- Primary Material: Aluminum, Steel
- Valve Type: Cartridge / Manifold Valves, Control Valves, Directional Valves, Servo Valves, Solenoid Valves
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SOLENOID SAFETY INTERLOCK SWITCH, 24VDC, ENCLOSURE TYPE 1 4 6P 12 13. FREE 2 YEAR RADWELL WARRANTY
- Features: Linear Limit Switch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DUAL INDUCTING SENSOR, RECTANGULAR PLASTIC HOUSING, 4MM SENSING RANGE, NON-FLUSH MOUNT, BUILT IN M12 AS-I PLUG CONNECTION, M12 SOCKET FOR 1 SOLENOID. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Supplier: Infineon Technologies AG
Description: IPW65R050CFD7A | Automotive MOSFET AIKW50N65RF5 | CoolSiC™ hybrid discrete BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch IPD50P04P4L-11 | Automotive MOSFET TLF35584QVVS1 | OPTIREG™ PMIC BSL215C | Dual MOSFET TLS105B0MB | OPTIREG™ linear voltage regulators (LDO)
- VGS(off): 1.2 to 2.2 volts
- rDS(on): 0.012 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Supplier: Infineon Technologies AG
Description: solenoid armature Potential Applications Variable Force Solenoids (e.g. automatic transmission solenoids) Other constant current solenoids Idle Air Control Exhaust Gas Recirculation Vapor Management Valve Suspension Control Applications Active suspension control
-
Supplier: Red Lion Controls, Inc.
Description: 2.5 kVAC galvanic isolation Slimline housing of 6 mm I.S. approvals: FM Div. 2, ATEX Zone 2, IECEx Zone 2 Applications Linearized electronic temperature measurement with RTD or TC sensor Conversion of linear resistance variation to a standard analog current / voltage signal, i.e. from
-
Supplier: Red Lion Controls, Inc.
Description: solenoids and butterfly valves or linear movements with attached potentiometer Power supply and signal isolator for 2-wire transmitters Process control by way of a frequency signal transmitted to e.g. a PLC or a process computer Galvanic separation and conversion of analog signals to
-
Supplier: SAE International
Description: Antilock Brake System (ABS) and Regenerative Brake Cooperative Control of Hybrid Vehicle, and the custom IC are installed in the 4th-generation Prius released in 2015. In the AHB system, as linear solenoid valves are used for hydraulic brake pressure control, high-resolution and
Find Suppliers by Category Top
Featured Products Top
-
Responding to market demands for miniature components with prices to match, Geeplus has altered the manufacturing process their popular 12mm bistable rotary solenoid in order to provide savings of up to 50% for volume applications. Click here for more information! (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
Two New PHu Models from Geeplus Allow Customers to Maximize Solenoid Performance Invaluable as a development tool, two new PHu modules, the 50 and 150, have been added to the Geeplus range. Operating with supply voltage from 8vDC to 50vDC, this (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
An ultra-small latching solenoid from Geeplus has no respect for size. Although it only measures 12x8x7mm at its widest points, their new S1L-0211 provides more than 2N of holding force. Geeplus says that this, the smallest solenoid they manufacture, is normally used in applications (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
and accurate results. Giving peak power of >1kW and capable of operating up to 50V, the new unit provides bipolar forward and reverse excitation of one device, or unipolar excitation of two devices. While the new PHu module allows the user to optimize excitation conditions for a solenoid (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc.
More Information Top
-
CR4 - Thread: Solenoid Help
Im looking for a 12v linear push action solenoid which has a stroke of 10-15mm.
-
The design and calibration of a dry meter for gas calorimetry
Rotation of the lead screws impart a linear movement to the piston rod. The four-way solenoid valve comprises two three-way opposed-state valves combined on a manifold block. … providing a 250 V,50 Hz AC supply and the other giving a 12V ,DC supply with …
-
SL Power ( Ault / Condor ) - MINT1110A2408K01 - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Power Supply;AC-DC; 12V @3.4A;100-240V In;Open Frame;Panel Mount; Linear ;MC Series Solenoids /Valves > Mechanical/In-Line .
-
Arduino Robotics
… batteries, 111, 539 sealed lead-acid batteries, 475–476 Seg-bot, 453–511 batteries, 475–477 12v supply, 476–477 charging … … for Seg-bot, 491–492 PCBs, 246–253 Arduino clone circuit, 247–250 BJT H-bridge circuit, 250–253 shortcuts, 45–46 surface mount ACS714 current sensor, 311 soldering irons, 44, 48, 206 solenoid , 52 solid-state switches … … 133–135 gear motor, 88 linear actuator, 91 motor, 83 …
-
An automatically recording vacuum balance
TI= 12V -0-12 V. 2 A SI,SZ = control unit relay switches S, = manual control switch … To calibrate the second solenoid the balance is first set in its null position with the pen … The current/weight relationship is again found to be linear .
-
Flexible Spacecraft Dynamics, Control and Guidance
Torque-rods consist of a solenoid wrapped around a ferromagnetic core. Performances Linear dipole range <7.5W Linear supply voltage range ± 12V Scale factor stability .
-
Solar Power Based Intelligent Battery Charging System Compatible with Existing Home Inverters
Regulated supply of+ 12V for powering this subsystem is derived from the PV panels using the Switching … … driver IC(TI -P/N L293DE) which is designed to drive inductive loads such as relays and solenoids . This is constructed using TL084 and a 1.5V linear regulator (TI- P/N TLV1117-15).
-
Intelligent System and Applied Material
+ 12V The driving hardware circuit of proportional solenoid This system can be simplified into a linear continues-time system, as shown in Fig. 7.
-
AIR‐JET THRUSTERS EOR ACTIVE VIBRATION CONTROL: DESIGN AND CALIBRATION
… the network connected to pin four of the upper 741C);otherwise, it is saturated negativelyat about - 12V . … circuit includingthe l2-volt DC power supply and the coil of the associated solenoid valve; current through … digital oscilloscope after the signals were directed through matching four-pole, linear -phase, low-pass filters to …
-
Motion control and its ground-based experiment of a tethered subsatellite with a controllable rigid arm
The DC/DC converter converts the output voltage to + 12V , ±15V, and 5V. … floating on the marble platform is simultaneously controlled by the reel motor, the solenoid valves, the reaction … The reaction wheel can provide a linear moment to control the attitude motion of the satellite simulator. .
Indicates content that may require registration and/or purchase.