-
Supplier: Progressive Automations
Description: The PA-07 micro linear actuator is by far the smallest linear actuator we have in stock, making it ideal for projects and applications where limited space is a necessity and little force is required. Its small size and force output make it popular in industries
- Stroke or X-Axis Travel: 0.8 to 4 inch
- Rated Speed: 0.59 in/sec
- Rated Force: 5 lbs
- Material: Aluminum
-
Supplier: Newport MKS
Description: The NSA12 Miniature Motorized Linear Actuator with 11 mm travel is an economical solution for motorizing mirror mounts, rotation stages, linear stages and other manual motion devices. They are ideal for remote adjustment of sensitive, hard-to-reach optical components which can
- Stroke or X-Axis Travel: 0.4330711 inch
- Rated Speed: 0.03543307086614175 in/sec
-
Supplier: Actuonix Motion Devices
Description: L8-S Linear Actuator with Limit Switches The L8-S series micro linear actuator is our smallest compact limit switch actuator to date. It is a significant step down in size from the L12 while maintaining high standards for performance.
- Stroke or X-Axis Travel: 0.393701 to 3.93701 inch
- Rated Speed: 0.31496062992126 to 1.25984251968504 in/sec
- Rated Force: 4.9456 to 16.86 lbs
- Motor Voltage: 6 to 12 volts
-
-
Supplier: Actuonix Motion Devices
Description: P8-P Linear Actuator with Position Feedback P8-10-252-12-P - 10mm Micro linear actuator featuring position feedback.
- Stroke or X-Axis Travel: 0.393701 inch
- Rated Speed: 0.2440944881889765 in/sec
- Rated Force: 34.844 lbs
- Motor Voltage: 12 volts
-
Supplier: Actuonix Motion Devices
Description: L12-P Linear Actuator with Position Feedback L12-50-210-12-P
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 0.2559055118110237 in/sec
- Rated Force: 17.984 lbs
- Motor Voltage: 12 volts
-
Supplier: Actuonix Motion Devices
Description: L12-P Linear Actuator with Position Feedback L12-30-50-12-P
- Stroke or X-Axis Travel: 1.181103 inch
- Rated Speed: 0.9842519685039375 in/sec
- Rated Force: 4.9456 lbs
- Motor Voltage: 12 volts
-
Supplier: RS Components, Ltd.
Description: Micro Linear Actuator 7N, 12mm/s, Pot
- Stroke or X-Axis Travel: 0.787402 inch
- Rated Speed: 1.10236220472441 in/sec
- Actuation Type: Electrical
-
Supplier: Branham, W.C. Inc.
Description: Available in bores:• Ø 8 - 10 - 12 - 16 - 20 - 25 ( in accordance with ISO 6432)• Ø 32 - 40 - 50 - 63 (not included in the standard)High temperature execution on request Models with or without cushioning Extremely resistant thanks to the double rolling assembly On request, in accordance to ATEX
- Stroke: 0.393701 to 1.968505 inch
- Operating Pressure: 145.0377 psi
- Bore Size: 0.3149608 to 2.4803163 inch
- Body Material: Aluminum, Stainless Steel
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH BAF/DTF high capacity enclosed switches offer elastomer boot on sealed actuator verions that protects the actuating mechanism and the internal basic switch from contaminants. There is a seal gasket between the cover plate and the enclosures on all versions. The cover plate
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 125 to 480 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -32 to 71 C
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH BAF/DTF high capacity enclosed switches offer elastomer boot on sealed actuator verions that protects the actuating mechanism and the internal basic switch from contaminants. There is a seal gasket between the cover plate and the enclosures on all versions. The cover plate
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 125 to 480 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -32 to 71 C
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH BAF/DTF high capacity enclosed switches offer elastomer boot on sealed actuator verions that protects the actuating mechanism and the internal basic switch from contaminants. There is a seal gasket between the cover plate and the enclosures on all versions. The cover plate
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 125 to 480 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -32 to 71 C
-
Supplier: Newport MKS
Description: the pointing of a beam over a long distance. NSA12 Micro Step Linear Actuators The NSA12 series miniature motorized linear actuators come in both standard (CONEX-NSA12) and vacuum compatible (CONEX-NSA12V6) versions and are capable of 11 mm travel. These
- Stroke or X-Axis Travel: 0.4330711 inch
- Rated Speed: 0.03543307086614175 in/sec
- Actuation Type: Electrical
- Motor Features: Motor Encoder Feedback
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH BZG/BZH switches have a neoprene seal gasket between the housing halves, elastomer boot actuators, sealed conduit connectors, and die-cast aluminum housing. Mounting holes are located outside the switch cavity and accept No. 10 screws.
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 125 to 480 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -32 to 71 C
-
Supplier: Newport MKS
Description: The 9066-XYZ-PNP Stainless Steel Crossed-Roller Bearing XYZ Stage offers 0.5 in. travel with Picomotor actuators for XZ and Micrometer actuators for Y. All necessary clamps, brackets, and base plates are included so that the stage can be used right out of the box. Some assembly is
- Stroke or X-Axis Travel: 0.50000027 inch
- Rated Speed: 0.00078740157480315 in/sec
- Base Length: 1.44881968 inch
- Base Width: 1.44881968 inch
-
Supplier: DigiKey
Description: ACTUONIX PQ12-100-6-R MICRO-ACTU
- Stroke or X-Axis Travel: 0.787 inch
- Rated Speed: 0.39 in/sec
- Rated Force: 8.99 lbs
- Motor Voltage: 6 volts
-
Supplier: Radwell International
Description: ACTUATOR, 5OZF, LIMIT SWITCH; FOR USE WITH:HONEYWELL V3 SERIES MICROSWITCHES; IP / NEMA RATING:-; PRODUCT RANGE:MICRO SWITCH™ V7 SERIES; ACTUATOR LENGTH:0.75; DIFFERENTIAL TRAVEL MAX:1.981MM; FEATURES:ROLLER LEVER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Features: Linear Limit Switch
-
Supplier: Newport MKS
Description: The 9066-XYZ-NPN-M Stainless Steel Crossed-Roller Bearing XYZ Stage offers 12.7 mm travel with Picomotor actuators for Y and Micrometer actuators for XZ. All necessary clamps, brackets, and base plates are included so that the stage can be used right out of the box. Some assembly is
- Stroke or X-Axis Travel: 0.50000027 inch
- Rated Speed: 0.00078740157480315 in/sec
- Base Length: 1.44881968 inch
- Base Width: 1.44881968 inch
-
Supplier: Armstrong International
Description: trims, enabling nearest accurate selection for precise control requirements. Trims with top bush guided plugs are available with simple construction for stable operation, assuring high rangeability and turndown ratios. Micro trims available for control of minute flow rates. Trims with large
- Valve Stem Stroke Length: 0.6875 to 2.25 inch
- AC Voltage: 24 to 240 volts
- Features: Electric
- Valve Motion: Linear Motion Valve
-
Supplier: PI (Physik Instrumente) L.P.
Description: Superior lifetime Ultra-compact: From 2 mm × 2 mm × 2 mm Ideal for dynamic operation Microsecond response Sub-nanometer resolution Piezo Linear Actuator with PICMA® Multilayer Technology Operating voltage -20 to 100 V. Ceramic insulation, polymer-free. Humidity resistance.
- Maximum Displacement: 2.2 µm
- Blocked Force: 120 to 2,000 N
- Maximum Operating Voltage: -20 to 100 volts
- Resonance Frequency: 600 kHz
-
Supplier: PI (Physik Instrumente) L.P.
Description: section ensures easy integration. Versions with solderable contacts are also UHV-compatible to 10-9 hPa. The actuators do not outgas and can be baked out at high temperatures. PICMA® piezo linear actuators Low operating voltage -20 to 100 V. Ceramic insulation. High reliability
- Maximum Displacement: 14 to 70 µm
- Blocked Force: 7,500 N
- Maximum Operating Voltage: 10 volts
- Stiffness: 105 to 535 N/µm
-
Limit Switches - Limit Switch, Spdt, 22A, 125V, Side Mnt; Limit Switch Actuator Honeywell -- 87W9089Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, SPDT, 22A, 125V, SIDE MNT; Limit Switch Actuator:Top Pin Plunger; Contact Configuration:SPDT; Contact Current AC Max:22A; Contact Voltage AC Max:125V; Operating Force Max:3.61N; Product Range:Micro Switch E6 Series RoHS Compliant: Yes
-
Supplier: PI (Physik Instrumente) L.P.
Description: Miniature Multilayer Piezo Actuators with and without Inner Hole Superior lifetime Ultracompact: From 5 mm Ø Ideal for dynamic operation µs response time Sub nanometer resolution UHV-compatible to 10-9 hPa Piezo linear actuator with PICMA® multilayer technology Operating voltage
- Maximum Displacement: 1.8 to 2.3 µm
- Blocked Force: 400 to 6,000 N
- Maximum Operating Voltage: 100 volts
- Resonance Frequency: 600 kHz
-
Supplier: Newark, An Avnet Company
Description: LIMIT SW, SPDT, 10A, 300VAC, SIDE ROTARY; Limit Switch Actuator:Side Rotary; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:300V; Operating Force Max:0.51N-m; Product Range:Micro Switch SZL-WL Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, 1NC/1NO, 240VAC, 3A; Limit Switch Actuator:Roller Plunger; Contact Configuration:-; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:10N; Product Range:Micro Switch NGC Series RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1337806-A17501POKATN-SDFUYJE Category: Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Termination Style: PC Pin Package: Tape & Reel (TR) Cut Tape (CT) Standard Package: 4,000 Technology: Magnetoresistive Output: Analog Actuator Type:
-
Supplier: Radwell International
Description: LIMIT SWITCH, 1NC/1NO, 240VAC, 3A, LIMIT SWITCH ACTUATOR:ROLLER PLUNGER, CONTACT CONFIGURATION:-, CONTACT CURRENT AC MAX:3A, CONTACT VOLTAGE AC MAX:240V, OPERATING FORCE MAX:10N, PRODUCT RANGE:MICRO SWITCH NGC SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Features: Linear Limit Switch
-
Supplier: Allied Electronics, Inc.
Description: The CE switches are a rugged and versatile switch which can be applied indoors in harsh factory floor applications, as well as on outdoor equipment in extreme temperatures. A full range of actuators are available, including plain plungers, roller plungers, side rotary, multidirectional wire,
-
Supplier: PI (Physik Instrumente) L.P.
Description: Radial and axial displacement Sub nanometer resolution Ideal for OEM applications Large choice of designs UHV-compatible to 10-9 hPa Piezo actuator / scanner tube Bipolar operating voltage up to ±250 V. Fourfold segmented electrodes for axial and XY displacement. Monolithic piezoceramic
-
Supplier: Allied Electronics, Inc.
Description: MICRO SWITCH ML-E1 explosion-proof switch. An optional mounting plate provides the same tracking and mounting as the standard HDLS. The majority of HDLS operating heads and circuitry options are available on the LSX. Standard HDLS levers are used, but because of explosion-proof requirements,
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMCM-013-42 is a step / direction stepper motor driver for integration directly on a 42mm / NEMA-17 motor. The TMCM-013-42-LA supports 42mm / NEMA-17 linear actuators. The parameters like motor current and µStep resolution can be changed easily using the RS-485 interface with an
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock
- Stroke or X-Axis Travel: 17.56 inch
- Rated Speed: 0.56 in/sec
- Rated Force: 1,012 lbs
- Motor Voltage: 12 volts
-
Supplier: Portescap
Description: 20DAM-K Linear Actuator Stepper Motor 20DAM-K The smallest of our miniature linear stepper motor line, is the 20DAM-K which is a high-performance captive miniature linear actuator that provides up to 30.6 N of linear force in a 20mm frame size. The miniature
- Stroke or X-Axis Travel: 0.5905515 inch
- Motor Voltage: 12 volts
- Device Type: Rod Type
- Motor Type: Stepper
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Wiring : Bipolar Rated Voltage : 2.33VDC / 5VDC / 12VDC Rated Current : 2A / 0.91A / 0.38A Resistance/Phase : 1.2Ω / 5.5Ω / 31.6Ω Inductance/Phase : 1.95mH / 7.63mH / 65.1mH Power Input : 9.1W rotor inertia : 30gcm2 Temperature Rise : 75℃ Insulation Class : B-Class (F-Class optional) Weight : 240g
- Motor Voltage: 2.33 to 12 volts
- Motor Type: DC
- Actuation Type: Electrical
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock
- Stroke or X-Axis Travel: 5.91 inch
- Rated Speed: 0.48 in/sec
- Rated Force: 112 lbs
- Motor Voltage: 12 volts
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock
- Stroke or X-Axis Travel: 7.52 inch
- Rated Speed: 1.05 in/sec
- Rated Force: 337 lbs
- Motor Voltage: 12 volts
Find Suppliers by Category Top
Featured Products Top
-
Our popular P8 line is now offered as a linear servo. This is possible by using the included Ext-R board. A 12V power supply is required. P8-R Series Micro Linear Servos The P8-R series is the servo variant of our popular P8 actuator line. To use the P8 (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
P8 Micro Linear Servo As small as the PQ12, but available with a selection of stroke lengths, and higher force gear options. Consider the -ST option for applications requiring extended life, or very precise movements. (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
, traction, stainless steel, and customized gas springs) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers Micro-Hydraulics (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
) easymotion (Linear Hydraulic Actuation Systems) Dampers Micro-Hydraulics (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
The easyE® line of electric linear actuators features four models— easyE-25, easyE-35, easyE-50, and easyE-60—with outer diameters of 25, 35, 50, and 60mm, respectively. This slim, in-line design, achieved through a linear layout of motor, gear, and spindle, ensures seamless (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
) easyE® (Electric Linear Actuators) Easymotion(Linear Hydraulic Actuation Systems) Dampers (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Micro linear actuators are widely used in applications requiring precise motion control, from robotics to industrial automation. In this article, we’re going to talk about how precise micro linear actuators are, and what factors influence their ability to achieve consistent (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
As a manufacturer of electric micro linear actuators, one of the industries that we're most excited to be directly involved with is the production of prosthetics. In recent years, we have had the privilege of working with several companies that manufacture prosthetics. This involvement has (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
The ENDURO is a belt-driven, actuated linear guide system based on our v-groove guide roller technology. The simple, durable design features Double Track mounted to a rigid, machined steel tube. To facilitate (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated
More Information Top
-
linear actuator for throttle,China linear actuator for throttle Manufacturers, Suppliers - ECOL
12V /24V DC Micro (mini) Electric In-line Linear Actuator for recliner chair parts(detailed drawing .
-
Other Electrical Equipment - China Other Electrical Equipment Manufacturers, Suppliers, Buyers, Sellers, Products Directory - Page 9
Related Products: Linear actuator ,Industrial drive, Micro Actuator,Micro drive,High Quality 12V micro actuator, 12V micro actuator HTA850 .
-
Furniture Accessories - China Furniture Accessories Manufacturers, Suppliers, Buyers, Sellers, Products Directory - Page 7
Linear actuator 1,High quality 2,Efficient testing 3,Excellent delivery lead time 4,Excellent after-sales service HTA750Specifications: 1)Voltage: 36VDCor 12VDC 24VDC permanent magnet... Related Products:High Quality 12v micro actuator,12v micro actuator HTA750 .
-
Arduino Robotics
… pack, 276 8-pin IC sockets, Wally robot, 176 10k ohm resistors, 122 12v (volt) supply, for … … Bot 400 robot, 447–452 dump bucket, 449–450 headlights, 448 lawnmower kill-switch, 450–451 painting, 447 acetone, 205 ACS-712 bi-directional current sensor, 80–81 ACS714 +/-30amp current sensor, Allegro Micro systems, 309, 311 ACS714 … … 714 current sensor, 104 actuators , linear , 90–91 .
-
Design and control of a second-generation hyper-redundant mechanism
There is also a 3.3v low dropout precision regulator to power the analog components and a 12v linear regulator to provide the gate drive voltage for the H-bridge. … these 50 pins are used to carry the positive voltage bus, while the actuator housings are used … The firmware running on the micro controller includes support for the bidirectional RS485 protocol.
-
Technical Realization of the Optimal Motion Planning Method for Minimally Invasive Surgery
… filter, Maxon ADS50 servoamplifier for driving permanent magnet DC motors, and the Maxon DC motor as actuators . The Arduino module comprises of an ATMega328 micro- controller. This reference voltage (between [- 12V ,12V]) is determined by the simplified D/A converter; the polarity determines the … The laparoscopic instrument in linear guide and gimbal provide 4 DOF.
-
Automated production of carbon-11 labelled acetate to allow detection of transient myocardial ischemia in man, using positron emission tomography
o - 12V solution, two linear actuators driving the syringe plungers and a combined pH micro electrode as the sensor.
-
Development of an integrated narrowband tunable filter for LIDAR applications
Fig. 15 Mechanical CAD drawing of the integrated micro -optic fil- ter. The value used for the aluminum CTE was 23.5 ppm/◦ C. Linear polynomial fit was used … The estimation of the CTE of the PZT actuators , 1.7 ppm/◦ C for NL-PZT and … + 12V DC/DC +200V .
-
Automation of a robotic arm by analysing the CAN protocol
These motors are charged using two 12V @88Ah rechargeable in- series batteries. … architecture’s type of the robot is client/server, in which the server is a micro controller (MCU) of … … objective of the MCU is to control the low level details of the robot (sensor and actuators ). … of these products is that they provide modules in order to con- trol linear and rotary movements …
-
Towards the position control of conducting polymer trilayer bending actuators with integrated feedback sensor
A laser displacement sensor ( micro -epsilon, NDCT-1700-10) was used to measure the tip displacement of … Figure 1: Exploded structure of the conducting polymer trilayer bender actuator , showing the two conducting polymer (CP … The actuator displacement is linear with input voltage [20, 21] and the reciprocal of this constant was used as the gain K, here 0. 12V /mm.
Indicates content that may require registration and/or purchase.