-
Supplier: Radwell International
Description: SOLENOID VALVE, MINI, V45 SERIES, 5/2 WAY, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
-
Supplier: RS Components, Ltd.
Description: Mini ISO Valve 5/2 sol/sol 24v DC sub ba
- Pressure Rating: 145.0377 psi
- Media Temperature: 5 F
- Media: Air
- Features: Electric, Other, Solenoid Valves
-
Supplier: U.S. Plastic Corporation
Description: DEMA normally closed diaphragm operated mini-solenoid valve. Ideally suited for water or air service at operating pressures from 3 to 125 psi. Celcon registered plastic body construction, EPDM diaphragm and stainless steel mesh strainer. Includes junction box and mounting
- Valve Size: 0.375 inch
- Valve Type: Single Solenoid
- Features: Solenoid Valves
-
-
Supplier: Newark, An Avnet Company
Description: MINI ISO VALVE - SOLENOID ITEM: V45A511D-C313A
-
Supplier: Mencom Corporation
Description: Solenoid Valve Connectors, Field Wireable, 3 Pole, ISC 9.4mm, 250V, 6A, PG7 opening
- Maximum Rated Voltage: 250 volts
- Maximum Operating Current: 6 amps
- Operating Temperature: -40 to 176 F
- Connector Style: Industrial Micro-Mini (ISO Form C)
-
Supplier: Mencom Corporation
Description: Solenoid Valve Connectors, Cordset, 3 Pole, ISC 9.4mm, with 4 Pole M12 Male Straight, 5 Meters, 250V, 6A
- Maximum Rated Voltage: 250 volts
- Maximum Operating Current: 6 amps
- Operating Temperature: -40 to 176 F
- Connector Style: Industrial Micro-Mini (ISO Form C)
-
Supplier: Continental Hydraulics
Description: 4401-03 (CETOP RP 121H) standards suitable for mini-power packs and mobile and agricultural applications. The valve body is made with high strength iron castings with wide internal passages in order to minimize the flow pressure drop. The valve can be supplied for valve
- Pressure Rating: 4,000 psi
- Number of Ports/Ways: 3 to 4
- Features: Control Valves, Electric, ISO, Solenoid Valves
- Valve Type: Directional Valves, Spool Valves
-
Supplier: Quarter Turn Valve
Description: • BRASS AIR ACTUATED BALL VALVE • DOUBLE ACTING • 1/2" NPTF BALL VALVE • MINI ACTUATOR DA32 • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC
- Valve Size: 0.5 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Festo Corporation
Description: Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 With solenoid coil, without plug socket Solenoid actuator can be repositioned by 4x 90° Detenting and non-detenting manual override
- Pressure Rating: 36.259425 to 232.06032 psi
- Media Temperature: 140 to 14 F
- Media: Air, Compressed Air
- Primary Material: Aluminum
-
Supplier: Quarter Turn Valve
Description: • BRASS AIR ACTUATED BALL VALVE • DOUBLE ACTING • 1/2" NPTF BALL VALVE • MINI ACTUATOR DA32 • SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC
- Valve Size: 0.5 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Nordson EFD
Description: times as short as 15 milliseconds, and operates at more than 500 cycles per minute. 752V with BackPack™ Valve Actuator Actuated by a compact solenoid on the valve’s actuating air cylinder for faster response time, less variation due to fluctuating plant air supply or air line
- Application: Adhesive / Silicone, Flux / Solder
- Material Feed: Batch (Syringe)
- Dispensing Application: Bead
- Valve Dispensing Technology: Diaphragm Valve
-
Supplier: RS Components, Ltd.
Description: MINI LED + VDR 24V AC/DC
- Voltage Type: AC Voltage, DC Voltage
- Features: Other Approvals
-
Supplier: Nordson EFD
Description: Features Up to 4 independent programmable actuation channels Maximum process control “On the fly” deposit adjustment Easily interfaced with a PLC Fast-response pneumatic solenoids Compatible Valves 702 Mini-diaphragm Valve 725 Piston Valve 725HF High-flow Piston
- Interface: Digital Front Panel
- Form Factor: Panel / Chassis Mount, Stand-Alone
-
Supplier: Radwell International
Description: CONNECTOR MODULE, SOLENOID VALVE CONNECTOR, MINI, DIN, 24 VDC COILS, CONNECTOR ISO 6 FT WIRED 2+ DUAL GROUND, LIGHTED, 6-24 V AC/DC OPERATING VOLTAGE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
- Voltage Rating: 24 volts
-
Supplier: Clippard
Description: NIV series multi-channel gradient valves feature multiple 2-Way, Normally-Closed PTFE media isolation valves connected around a central body. This unique design provides significant reduction in internal volume with enhanced mixing capabilities. Each actuator operates independently,
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 6
- Power: 12 to 24 volts
- Media: Air, Gas (general), Water
-
Supplier: IMI Life Science
Description: An ultra-compact solenoid valve designed for applications requiring high flow rates and rapid response times in a small footprint. Its single-screw design, captive seal and direct connection to PCB enable ultra- fast and robust assembly. Flow of a 8 mm valve in a 6,5 mm
- Valve Size: 0.03543309 inch
- Pressure Rating: 0 to 36.259425 psi
- Number of Ports/Ways: 3
- Power: 12 volts
-
Supplier: Clippard
Description: The Clippard NIV Series Media Isolation Valve is a solenoid-operated device that uses a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise,
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
- Media: Air, Gas (general), Water
-
Supplier: IMI Life Science
Description: A compact solenoid valve designed for high-cycle applications, exceeding 100M cycles. ATEX and IECEx certified, making it suitable for explosive environments. 3/2 NC Manifold mounting Compact design Long life - in excess of 100 millions cycle rate Low power consumption Certification:
- Valve Size: 0.01968505 inch
- Number of Ports/Ways: 3
- Power: 12 volts
- Media: Air, Gas (general)
-
Supplier: Clippard
Description: Electronic Solenoid Valve
- Valve Size: 0.19 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Power: 12 volts
-
Supplier: Clippard
Description: 4-Way 2-Position, Electronic Valve
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Power: 6 to 24 volts
- Features: Acetal, Control Valves, Electric, Pilot Operated, Solenoid Valves
-
Supplier: Bonomi North America, Inc.
Description: 12VDC Double 4-Way NAMUR Solenoid w/ DIN Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 12 volts
- Valve Type: Double Solenoid
-
Supplier: Bonomi North America, Inc.
Description: Stand-alone Non-NAMUR Solenoid Valve 12VDC Conduit Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 12 volts
- Valve Type: Single Solenoid
-
Supplier: Bonomi North America, Inc.
Description: 12VDC 4-Way NAMUR Solenoid Valve w/ Conduit Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 12 volts
- Valve Type: Single Solenoid
-
Supplier: RS Components, Ltd.
Description: VQ20/30, 2 Port Solenoid Valve, Pilot Op
- Number of Ports/Ways: 2
- Power: 12 volts
- Features: Solenoid Valves
-
Supplier: Bonomi North America, Inc.
Description: 12VDC SS 4-Way NAMUR Solenoid Valve w/ DIN Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 12 volts
- Valve Type: Single Solenoid
-
Supplier: ASCO
Description: • Lightweight, low-cost valves for air service • Ideal for low pressure applications • Provides high flow, Cv up to 138 (Kv 118) • Air and vacuum service
- Valve Size: 0.5 inch
- Pressure Rating: 25 psi
- Number of Ports/Ways: 2
- Media Temperature: 104 F
-
Supplier: ASCO
Description: Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O and Profibus DP.
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 115 F
- Power: 12 to 120 volts
-
Supplier: ASCO
Description: Two way solenoid valve.
- Valve Size: 0.25 inch
- Flow (Cv): 0.83
- Pressure Rating: 40 to 45 psi
- Number of Ports/Ways: 2
-
Supplier: NResearch
Description: NResearch Inc. gradient manifolds incorporate two, three, four and six separate isolation valves integral to a single block. The valves have independent inlets and one common outlet or conversely, one common inlet and two, three, four or six independent outlets. These gradient
- Valve Size: 0.125 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2
- Power: 12 volts
-
Supplier: AAA Products International, Inc.
Description: Double solenoid, 3-position, spring centered. Spool returns to center, position "B", when both coils are de-energized.
- Valve Size: 0.5 inch
- Flow (Cv): 4.64
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
-
Supplier: Proportion-Air, Inc.
Description: No Description Provided
- Valve Size: 0.25 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 158 F
- Port Size: 0.25 inch
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.393701 inch
- Pressure Rating: 105 psi
- Number of Ports/Ways: 3
- Media Temperature: 20 to 120 F
-
Supplier: Valcor Engineering Corporation
Description: The SV74GM series gradient valve manifold configuration incorporates Valcor’s compact 2-way normally closed diaphragm isolation solenoid valves into a multi position manifold body. The bidirectional design of the SV74 allows the manifold to have a common pressure port flowing to
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
-
Description: The DSV28N-NO-W from Deltrol Controls is a miniature 2-way, normally open, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the solenoid plunger. Electrical Specifications Coil Voltages: 12, 24, 36 VDC Coil Power: 7 Watts
- Valve Size: 0.2362206 to 0.3125 inch
- Pressure Rating: 0 to 60 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to
- Valve Size: 0.9842525 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 158 F
Find Suppliers by Category Top
Featured Products Top
-
Clippard Solenoid Valves are available in two-way, three-way and four-way configurations in port sizes from #10-32 to 1/2 NPT. Select either a direct-acting poppet or solenoid-controlled pilot operated balanced spool design. Spool valves are body ported but can be bolted to a parallel circuit (read more)
Browse Solenoid Valves Datasheets for Clippard -
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
VAC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
open for 3,000 psi systems 250 Series Solenoid Valves: 2 position, 3-way normally open and normally closed for 3,000 psi systems. Optimized for 12 Vdc applications CB Solenoid Valves: 2 position, 3-way normally closed (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
AutomationDirect has added GC Valves solenoid process valves to expand their general purpose valve selection. These valves are simple 2-way or 3-way electrically controlled valves that control fluid flow through a pipe or other process. Supported fluids include compressed air, inert gases (read more)
Browse Pressure Relief Valves Datasheets for Automationdirect.com -
Proportional Solenoid Valve Digital Amplifier (read more)
Browse Signal Conditioners Datasheets for Exsenco, LLC -
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
AC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is not (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
AC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is not necessary to employ (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
Pilot-Operated, Normally-Closed PTFE Bellows Seal Solenoid Valves Series PS Features: 1,000,000+ cycle (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Development of the Magnetic Field Apparatus
The click buttons of the mini joystick device are large in diameter and the device may be … … PCB This custom PCB is the interface between the PCM-3718 digital I/O port and the following electromechanical/electronic components and actuators: Cameras Video Signal Status indicators (LED's) Camera transport stepper motor MEDUSA stepper motor Fixation pump Solenoid valves 1, 2, & 3 … The voltages supplied by the PCM are ±5V, +10V, + 12V , +24V, and +28V.
-
Pumps Selling Leads (Page 11), Pumps Manufacturers, Pumps Exporters & Suppliers
Sell Irrigation Solenoid Valve (ZCS-100P Sell Mini Plastic Gear Pump … 2.5bar 1.5-2.6L/min 38mmx64mm low power 10w-20w low voltage 12v -24vac less0.5hour …
-
water solenoid valve - offers from water solenoid valve manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : solenoid water valve, 12v solenoid valve ] [ Related Keywords : water valve, solenoid valve, normal close liquid valve, cheap mini dc valve ] .
-
A low power control system optimized for solar thermal power generation
[10] Central Pneumatic, “ Mini Air Compressor” Model 4077 Available: http://www.ebay.com/itm/Dual-Acting-25mm-Bore-250mm- Stroke-Single-Piston-Pneumatic-Air-Cylinder- /310576493651?pt=Pneumatic_Hydraulic_ Valves _Parts&has h=item484fcd3453 [21] Karlsson Robotics, “12V Solenoid Valve - 3/4",” [Online]. Available: http://www.karlssonrobotics.com/cart/ 12v -solenoid-valve- 34/?gclid=CMDQsOWJ7LcCFYVj7AodqGcAGA .
-
ECU Laboratorial Equipment V2011-VIP from Convey Technology Co.,Ltd, China
>>> EGR solenoid valve simulation >>> Output current: 5V-5A \ 12V -5A \ 24V-3A >>> This instrument applies to Germany, the United States, Japan, Korea, China-made mini -cars and dozens …
-
Air Cylinder - Air Cylinder Manufacturers, Suppliers
Power supply:DC 12V /24V; Rated current:45A; Cylinder diameter:60mm; Max pressure:150PSI(10Bar); Max duty … Besides, we also provide you with related products such as pneumatic cylinder, cylinder, standard cylinder, pneumatic, pneumatic component, pneumatic tools, mini cylinder, pneumatic components, hydraulic cylinder, cylinders, compact … … cylinder, air piston cylinder, air hydrautic cylinder, solenoid valve , smc air cylinder, pneumatic …
-
MRI of Heterogeneous Hydrogenation Reactions Using Parahydrogen Polarization
+ 12V The flow switches are driven by high pressure air which, in turn, is driven by solenoid valves . exhaust to a central mini -hood.
-
Sell 1 inch motorized brass ball valve,two way
TF Fliud Control Systems Co.,Limited located in Tianjin,specialized in the production of miniature electric water valve/motorized valve and mini electric actuator with 12 years' experience. • Sell electric water valve1/2 inch AC/DC 12V ,24V controll for air conditional … conditional solor heating Fan coil Water treatment Small equipment for automatic control Replacing solenoid valve, particularly when …
-
valve ( Page 10 ) - offers from valve manufacturers, suppliers, exporters & wholesalers
The gas detector with solenoid valve is a safety device to sensing natural gas, city gas, lpg, ect. Valve on hot sale in the market: Dodge Cummins 12v P7100 Delivery Valve 2 418 552 191 … • Mini Ball Valve .
-
Arduino Robotics
It contains a rechargeable lithium battery and can be charged through a mini USB cable. … device and it creates moving energy, it is likely an inductive load–this includes motors, relays, and solenoids . Thus the two 6v 10AH batteries work together to produce a single 12v 10AH battery pack. Diode: Like a one-way valve for electrical current, this device enables only electrical current to pass …
Indicates content that may require registration and/or purchase.