-
Supplier: Custom Control Sensors, Inc.
Description: Operating range: .25” to 30” H2O Proof pressure to 100 psig Suitable for use in pneumatic or fuel systems Weighs 12 oz. (approx.)
- Pressure Measurement: Absolute
-
Supplier: Galco Industrial Electronics
Description: COMPACT PRESSURE SWITCH
- Pressure Measurement: Gauge
-
Supplier: Barksdale Control Products
Description: The UDS1V2 electronic pressure switch is one of the first electronic switches priced within the range of mechanical switches. With no moving parts, it provides accuracy, long life and durability in a compact package with features and functions that mechanical switches
- Switch Point Range: 0 to 9,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -13 to 176 F
- Switched Current: 0.2 amps
-
-
Supplier: Festo Corporation
Description: Mechanical pressure and vacuum switch Adjustable switching point Mounting: screw-in, via through-holes or via H-rail Visual scale for pressure adjustment Certification: CCC, c UL us - Recognized (OL), RCM Mark
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Clark Solutions
Description: 12 Series switches are ideal for operation in harsh explosive environments where space is at a premium. A snap-action Belleville spring assembly is used to provide vibration resistance and prolonged switch life. A hermetically sealed switch and stainless steel enclosure provide ruggedness and
- Switch Point Range: 1,200 to 5,500 psi
- Deadband: 100 to 800 psi
- Accuracy: 0.015 ±% FS
- Operating Temperature: -58 to 203 F
-
Supplier: WorldWide Electric Corporation
Description: 69J/69M Series 1/4’’ Female NPT with pulsation orifice 69J Rotatable unloader 69M Stationary unloader Suffix - Description L AUTO-OFF disconnect lever Y Unloader valve 2A 1/4” Male NPT 2C Four-port manifold (4 x 1/4” female) 69H Series 3/8” Female NPT with pulsation orifice Suffix - Description U
- Switch Point Range: 115 to 150 psi
- Pressure Measurement: Gauge
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SWITCH 12/60" WATER
-
Supplier: ASCO
Description: Numatics PS182 is the most rugged of the Numatics Pressure Switches. Available in 1/8 or 1/4 NPT and BSPP threads, it is easily incorporated into an air system using a FlexiBlok diverter plate or diverter block. The unique 12 mm, micro connector makes it simple for electrical
- Operating Temperature: -40 to 250 F
- Switched Current: 4 amps
- Switched AC Volts: 250 volts
- Switched DC Volts: 12 volts
-
Supplier: Custom Control Sensors, Inc.
Description: Operating ranges: .5 to 100 psia Proof pressure to 1000 psig Low range, high proof differential pressure switch for pneumatic, fuel and hydraulic systems Weighs 12 oz. (approx.)
- Pressure Measurement: Absolute
-
Supplier: Baumer Ltd.
Description: For absolute or gauge vacuum and pressure measurements Two threshold outputs Thresholds: PNP transistors or galvanic isolation 4…20 mA or Modbus output signal or 0 - 10 V Totally stainless steel, rugged build for severe industrial environments 300° swivelling version (option)
- Working Pressure Range: 0 to 5,801.508 psi
- Accuracy: 0.7 ±% FS
- Operating Temperature: -13 to 185 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: Transcat, Inc.
Description: Monel or Stainless Steel Fixed or limited adjustable deadband UL listed Various actuators available Belleville actuator Readily available Standard pressure connection materials Pressure psi ranges - 316L SS Differential psid ranges - Nickel plated brass Pressure and differential
- Working Pressure Range: 30 psi
- Pressure Measurement: Gauge
-
Supplier: HVACQuick.com
Description: Greystone - Air flow switch .02 - 12" WC range. The air pressure switch is a general purpose airflow proving switch designed for HVAC and Energy Management applications. It may be used to sense positive, negative, or differential air pressure. The plated housing contains a diaphragm, a
- Pressure Measurement: Absolute
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SWITCH ASSY
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SWITCH ASSEMBLY
-
Supplier: OMEGA Engineering, Inc.
Description: • 4-Digit Green Alphanumeric Display • Three-Outputs 2 Solid State Switches plus 1 Analog Output • 12 Bit A/D Converter • High Accuracy with Fully Adjustable Deadband • Pressure Control with Internal Stainless Steel Diaphragm • Fully Configurable Via Keypad
- Working Pressure Range: 0 to 6,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Switched Current: 0.4 amps
-
Supplier: Accuris
Description: SWITCH, PRESSURE
-
Supplier: Transcat, Inc.
Description: Product Highlights This general purpose Ashcroft® switch series is ideal for use in virtually all Industrial and OEM applications. Watertight NEMA 4X enclosure, IP66 Choice of switch elements for all applications, including hermetically sealed Wide choice of wetted materials, including all-welded
- Working Pressure Range: 30 psi
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Monel or Stainless Steel Fixed or limited adjustable deadband UL listed Various actuators available Belleville actuator Readily available Standard pressure connection materials Pressure psi ranges - 316L SS Differential psid ranges - Nickel plated brass Pressure and differential
- Working Pressure Range: 100 psi
- Pressure Measurement: Gauge
-
Supplier: Keller America, Inc.
Description: The PA-22 PS is a compact programmable pressure switch and pressure transmitter. It offers continuous analog 0.5…4.5 V signal for process monitoring and switch functions to activate alarms or control relays at predetermined pressure levels. The PA-22PS provides two independent
- Working Pressure Range: 58.01508 to 5,801.508 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -40 to 257 F
- Pressure Connection Size: 0.25 inch
-
Supplier: Winters Instruments
Description: that retain the cover gasket when the cover is removed• Other options can be specified• 1 year warrantyApplications: • The modular design of pressure-sensing elements used in the 2WPS series switches allows for different pressure applications• Applications include high
- Switch Point Range: 2 to 300 psi
- Deadband: 0.125 to 22 psi
- Operating Temperature: -20 to 180 F
- Number of Throws: Double Throw
-
Supplier: Barksdale Control Products
Description: Barksdale's UDS3 Electronic Pressure Switch offers the unique ability to switch four discrete circuits in a single, compact unit. In addition to its four SPDT relays, the UDS3 comes standard with either a 4-20 mA or a 0-10 VDC analog output and a digital pressure display with 1/2"
- Switch Point Range: 0 to 9,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Switched Current: 2 amps
-
Supplier: Winters Instruments
Description: when the cover is removed. A useful feature of the single switch enclosed model is a calibrated pressure adjustment that aligns with a numerical pressure indicating scale showing the set point range• The bellows pressure sensing elements are constructed from stainless steel and
- Switch Point Range: 10 to 3,000 psi
- Deadband: 0.4 to 240 psi
- Operating Temperature: -40 to 250 F
- Number of Throws: Double Throw
-
Supplier: Winters Instruments
Description: settings for DPDT operation, independent adjustment for High-Low operation, adjustable switch differential (deadband), manual reset on either increasing or decreasing pressure • Many switching configurations can be supplied with electric switches that have: low switch differentials
- Switch Point Range: 15 to 5,000 psi
- Deadband: 0.7 to 576 psi
- Operating Temperature: -40 to 180 F
- Number of Throws: Double Throw
-
Supplier: Transcat, Inc.
Description: Product Highlights Watertight NEMA 4X enclosure, IP66 Choice of switch elements for all applications, including hermetically sealed Wide choice of wetted materials, including all-welded Monel or stainless steel Fixed or limited adjustable deadband Approved for UL, CSA and FM ratings
- Working Pressure Range: 3,000 psi
- Pressure Measurement: Gauge
-
Supplier: Brooks Instrument
Description: Features Indicating Pressure Switches Model IPS122 2" 2-inch stainless steel solid-state switch with local and remote alarm capability Electronic switch with an adjustable pressure switch set point to operate lights or relays up to 12 watts Logic outputs: Off-on and Type 1 (0 to
- Accuracy: 1 ±% FS
- Operating Temperature: 32 to 320 F
- Switched Current: 0.175 amps
- Switched DC Volts: 30 volts
-
Supplier: Automation24, Inc.
Description: The PK6523 electronic pressure switch from ifm electronic with a protection rating of IP67 has a complimentary switching output and operates in a pressure range of 0-25 bar. The two easy-to-read adjustment rings allow easy and accurate switching and reset point adjustment. Mechanical
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 176 F
- Normal State: Normally Closed, Normally Open
- Features: Other
-
Supplier: Automation24, Inc.
Description: The PK6522 electronic pressure switch from ifm electronic, with a protection rating of IP67, has a complimentary switching output and operates in a pressure range of 0-1450 psi (0-100 bar). The two easy-to-read adjustment rings allow easy and accurate switching and reset point
- Working Pressure Range: 0 to 1,450 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 176 F
- Normal State: Normally Closed, Normally Open
-
Supplier: Automation24, Inc.
Description: The PK6521 electronic pressure switch from ifm electronic, with a protection rating of IP67, has a complimentary switching output and operates in a pressure range of 0-3625 psi (0-250 bar). The two easy-to-read adjustment rings allow easy and accurate switching and reset point
- Working Pressure Range: 0 to 3,625 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 176 F
- Normal State: Normally Closed, Normally Open
-
Supplier: Automation24, Inc.
Description: The PK6220 electronic pressure switch from ifm electronic with a protection rating of IP67 has a complimentary switching output. It operates in a pressure measuring range of 0-5800 psi (0-400 bar) . The two easy-to-read adjustment rings allow easy and accurate switching and reset point
- Working Pressure Range: 0 to 5,800 psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: -13 to 176 F
- Normal State: Normally Closed, Normally Open
-
Supplier: Sensata Technologies
Description: Safe and reliable automatic reset pressure switch designed to fit to meet a broad spectrum of applications including HVAC & R, pumps and compressors by offering a wide range of pressure settings, port fittings and electrical connections. Its robust non-electric construction safely
- Working Pressure Range: 0 to 750 psi
- Operating Temperature: -65 to 275 F
- Switched Current: 6 to 36 amps
- Switched AC Volts: 277 volts
-
Supplier: Newark, An Avnet Company
Description: MEDIUM PRESSURE SWITCH RAISING 12.0 BA / HONEYWELL
-
Supplier: Neo-Dyn
Description: Ultra low adjustable hazardous rated differential pressure switch. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Wide range of wetted materials makes this differential pressure switch series well suited for
- Operating Temperature: -50.8 to 249.8 F
- Pressure Measurement: Differential
- Sensor Technology: Mechanical Deflection
-
Supplier: Neo-Dyn
Description: Mid-range, adjustable differential pressure switch. Efficient Nega-Rate® Belleville disc spring sensing mechanism. Weather proof enclosure and stable set points during system pressure changes makes this switch ideal for a wide variety of applications. Specifications Electrical: Snap
- Operating Temperature: -40 to 249.8 F
- Pressure Measurement: Differential
-
Supplier: Sensata Technologies
Description: Custom Engineered Solutions Hermetically Sealed Sensor Environmentally Sealed Leads Flexible Set Point Range Fixed Set Points Single Pole, Single Throw Normally Open/Normally Closed Historically Proven Reliability
- Working Pressure Range: 0 to 750 psi
- Operating Temperature: -29 to 80 F
- Pressure Measurement: Gauge
-
Supplier: Cole-Parmer
Description: • Compact size is ideal for tight areas Use these switches to control pumps or valves or to alert the operator when the pressure/vacuum increases or decreases. Switches feature a SPDT relay that is actuated when the pressure/vacuum setpoint is exceeded. Easily adjust
- Signal Output: Analog Voltage, Switch / Alarm
Find Suppliers by Category Top
Featured Products Top
-
12 Series hazardous location switches are ideal for operation in tough applications where space is at a premium. A snap-action Belleville spring assembly is used to provide vibration resistance and prolonged switch life. The 316 stainless steel enclosure and hermetically sealed switch provide (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
series pressure switch was selected as the pressure monitoring device on the FPS. UE was chosen by the FPS original equipment manufacturer because it was known worldwide for its quality products used in safety, alarm and shutdown applications. The 12 series was ideal for this application as it (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Versatile Nega-Rate® Belleville disc spring pressure switch for a wide range of applications. Series 100P (diaphragm sensor) for pneumatic and low impulse hydraulics up to 3000 psig system pressure. Specifications Electrical: Snap action electrical switch recognized by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
). Specifications Electrical: Snap action electrical switch listed by Underwriters' Laboratories, Inc., FM Approval and CSA International Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads Pressure Connection: 1 (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
Low range adjustable differential pressure switch compact design features efficient Nega-Rate® Belleville disc spring sensing mechanism. Stable set points are not affected by system pressure changes. Specifications Electrical: Snap action electrical switch listed by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
12 series pressure switch was selected as the pressure monitoring device on the FPS. UE was chosen by the FPS original equipment manufacturer because it was known worldwide for its quality products used in safety, alarm and shutdown (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Zone 1 hazardous locations, CE compliant • Dual seal compliant to ANSI/ISA 12.27.01 • Pressure switch wetted parts are NACE MR-0175 compliant • Snap-acting Belleville spring for long life, vibration resistance and stability • Optional HastelloyR and (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
ROHM Semiconductor's BD9x series offers a compelling solution for designers seeking high-efficiency DC-DC buck converters. These synchronous switching regulators integrate MOSFETs, providing a compact and powerful option for various applications. ROHM BD9x regulators are ideal (read more)
Browse Pressure Switches Datasheets for DigiKey -
4000 Pressure Switches convert a positive or negative pressure signal (range 2” W.C. to 100 (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
gap’ has resulted in the demand for an emerging class of affordable instrumentation called electronic switches. Electronic Switches Electronic switches (e.g., pressure (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company
More Information Top
-
Need Help!! Miller 250 NT crank NO start
Switch on run idle 12v to grey (oil pressure switch ) Run 12v to grey.
-
SA-200 Generator/Alternator
Connect "1" the ignition lead, through an indicator lamp, to an oil pressure switch supplying 12v when closed.
-
SA-200 Generator/Alternator
Connect "1" the ignition lead, through an indicator lamp, to an oil pressure switch supplying 12v when closed.
-
Aviadvigatel D-25V
It comprises an STG-12TM starter/generator on each engine, igniter unit, two spark plugs with cooling shrouds, two switch -over contactors, solenoid air valve, pressure warning, PSG- 12V control panel, and electro-hydraulic cutout switch of the TsP-23A centrifugal governor.
-
A Novel Compressed Air Starting System
AIR COMPRESSION An electric driven ( 12v ) compressor will recharge the air receiver, controlled by a high/low pressure switch , whenever the key is on.
-
Experience of implementing DNP3 in a water application
small, t o fit inside a canal-side pillar powered from an external 24v supply (Iuter t o be 12v ) 12 digital inputs (up … … detectors. lock level float switch and from a shaft … … and two external inputs ( pressure , water level) on-board …
-
Two-Color Infrared-Ultraviolet Laser Photo Excitation In Gas Phase Systems
1 - magnetic memory, 2 - printer, 3 - microcomputer, 4 - interface cards, 5 - 5V/ 12V supply,6 - converter, 7 - high tension supply, 8 - pressure gauge, 9 - pulse generator, 10 - controloscilloscope , 11 … … 17 - photomultiplier, 18 - monochromator, 19 - stepper motor/wavelength switch , 20 - excimer laser, 21 …
-
Component-based ECU design method of passenger car information integrated control system
The ECU power is provided by YND5 converting direct current voltage ( 12V ~48V) to 5V; two MC33993 chips, detecting the closing and opening of up to 44 switch contacts, connect with MC9S12XDG128 … … simulation signals of gas pressure sensor, oil pressure sensor …
Indicates content that may require registration and/or purchase.