-
Supplier: GEEPLUS Inc.
Description: low power consumption or low heat dissipation. There are Small "Push Pull" and "Push Pull" solenoids; the difference between the two versions is the size and the mounting (small push pull solenoids have threaded holes in the base plate, push pull
- Maximum Stroke: 3 to 30 mm
- Power Rating (DC watts or AC VA): 4.5 to 41 DC watts or AC VA
- Maximum "On" Time: 7 to 100 seconds
- DC: 12VDC, 24VDC, 3VDC, 6VDC
-
Supplier: Allied Electronics, Inc.
Description: Solenoid, Tubular, Push, Continuous, 12VDC
-
Supplier: Allied Electronics, Inc.
Description: Solenoid,Push Type,Tubular,Intermittent,12VDC
-
-
Supplier: Allied Electronics, Inc.
Description: Solenoid, Push Type, Tubular, 12 VDC, Intermittent Duty
-
Supplier: GEEPLUS Inc.
Description: low power consumption or low heat dissipation. There are Small "Push Pull" and "Push Pull" solenoids; the difference between the two versions is the size and the mounting (small push pull solenoids have threaded holes in the base plate, push pull
- Maximum Stroke: 4 mm
- Power Rating (DC watts or AC VA): 2 DC watts or AC VA
- Holding Force: 5.5 to 15 N
- Maximum "On" Time: 7 to 100 seconds
-
Supplier: Allied Electronics, Inc.
Description: Solenoid, Push Type, Tubular, 12 VDC, Continuous Duty
-
Supplier: Newark, An Avnet Company
Description: SOLENOID, CYLINDRICAL, PUSH, CONTINUOUS; Holding Force - Imperial:18ozf; Holding Force - Metric:5.004N; Solenoid Operation:Push; Coil Voltage VDC Nom:12V; Solenoid Duty Cycle:100%; Coil Power Cont:3.4W; Coil Resistance:45.1ohm RoHS Compliant: Yes
-
Supplier: DigiKey
Description: "Intermittent Duty Solenoid Open Frame (Push) Type 0.500"" (12.70mm) Stroke 12VDC Chassis Mount"
- DC: 12VDC
- Construction: Open Frame
- Action: Push
-
Supplier: RS Components, Ltd.
Description: STA Tubular Solenoid 1/2" x 1" Push
- Maximum Stroke: 10.16 mm
- Features: Other DC Voltage
- Action: Push
- Construction: Push / Pull, Tubular
-
Supplier: Newark, An Avnet Company
Description: Solenoid, DC voltage, 12 VDC supply voltage, primary function push, continuous/intermittent duty cycle
-
Description: The MED12x1.50 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options utilize a UL
- Maximum Stroke: 15.24 mm
- Power Rating (DC watts or AC VA): 6 DC watts or AC VA
- Starting Force: 10.5649466192171 N
- Holding Force: 0.417037366548043 N
-
Supplier: Radwell International
Description: SOLENOID COIL, PUSH TYPE, 110 V, 60 HZ, 1 IN STROKE. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 1/2IN STROKE, BASE MOUNTING, 2-10 PULL OR PUSH FORCE, . FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
-
Supplier: VAST STOCK CO., LIMITED
Description: Solenoids & Actuators Open Frame Solenoid B12P Push - 12 VDC Intermittent Duty
-
Supplier: Waytek, Inc.
Description: toggle, push-pull or rotary switches This reversing solenoid is made of nylon material resistant to dust, water splash, oil, anti-freeze and brake fluid 0.250" quick disconnect male inputs, connect with female quick disconnects Reversing solenoids, also called reversing switches
- DC: 12VDC
-
Supplier: Specialty Product Technologies
Description: The EB 600 Solenoids are avilable in pull or push versions with stacking widths of 1/2, 3/4 and 1. Designed with stainless steel saddle stops and have .5 inch stroke maximum. All models have through holes in stack for mounting.
- Maximum Stroke: 12.7 mm
- Construction: Laminate
- Features: Other AC Voltage, Other DC Voltage
- Action: Pull, Push
-
Supplier: Transmotec
Description: application and ambient temperature. The solenoids are made in basically two types, pull type and push type. The push type is a pull type with an extended plunger rod with an exit at the rear side of the solenoid. In standard version both type solenoids are
- Power Rating (DC watts or AC VA): 12.96 DC watts or AC VA
- Maximum "On" Time: 18 to 390 seconds
- DC: 12VDC, 24VDC, 6VDC
- Features: Other DC Voltage, Return Spring Included
-
Supplier: Eaton Corporation
Description: PUSH TYPE 1.25 INCH MAX. STROKE 60 HZ FREQUENCY RATING 110 V VOLTAGE RATING FLOOR MOUNTING CONDUIT BOX ENCLOSURE D DESIGNATED SIZE 12.4 LB HORIZONTAL POSITION MAGNETIC FORCE 1.58 AMPERE SEALED CURRENT 11.15 LB MAGNETIC FORCE AGAINST GRAVITY 13.65 LB MAGNETIC FORCE WITH GRAVITY 18 AMPERE
- Maximum Stroke: 31.75 mm
- Starting Force: 55.1601423487545 N
- Holding Force: 55.1601423487545 N
- AC: 115VAC
-
Description: The D11ML from Deltrol Controls is a bi-stable D-frame magnetic latching solenoid that incorporates internal permanent magnets to hold the plunger in one of two positions without power. This solenoid utilizes a UL class B insulation system. Electrical Specifications Coil Voltages: 12,
- Power Rating (DC watts or AC VA): 15 to 58 DC watts or AC VA
- DC: 12VDC, 24VDC
- Latching: Latching, Magnetic or Self Holding
- Construction: Open Frame
-
Supplier: Cole-Parmer
Description: Rocker Valves have a miniature rocker that operates the isolated diaphragm to separate actuator from the media. Valve is only 16 mm wide. Each valve is equipped with an LED display and push-on tube connections. Valves include two 19" electrical leads.
- Pressure Rating: 0 to 28 psi
- Power: 24 volts
- Flow (Cv): 0.055
- Valve Type: Solenoid Valves
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, 2-way, piloted, normally closed, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load holding or blocking valve in high-pressure applications requiring low internal leakage. OPERATION When de-energized, the HSV12-20 blocks flow from ports 2 to
- Media Temperature: -65 to 225 F
- Valve Type: Cartridge / Manifold Valves, Poppet Valves, Solenoid Valves
- Media: Hydraulic Fluid
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, 2-way, piloted, normally closed, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load holding or blocking valve in high-pressure applications requiring low internal leakage. OPERATION When de-energized, the HSV12-22 blocks flow from ports 2 to
- Media Temperature: -65 to 225 F
- Valve Type: Cartridge / Manifold Valves, Poppet Valves, Solenoid Valves
- Media: Hydraulic Fluid
-
Description: The DSV28N-NO-W from Deltrol Controls is a miniature 2-way, normally open, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the solenoid plunger. Electrical Specifications Coil Voltages: 12, 24, 36 VDC Coil Power: 7 Watts Coil
- Valve Size: 0.2362206 to 0.3125 inch
- Pressure Rating: 0 to 60 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of several nominal diameters ( DN 1,2; 1,5; 2,0 oder 2,5) for use with neutral gases and liquids. This valve is direct acting and normally open (NO). Valves of this design are single chamber straight through valves, with threaded tube clamp or push-fit
- Valve Size: 0.04724412 to 0.09842525 inch
- Pressure Rating: 0 to 116.03016 psi
- Number of Ports/Ways: 2
- Power: 24 volts
-
Supplier: Cole-Parmer
Description: • Robust processor-based control offers improved electromagnetics • Easy-to-use push button controls with LCD user interface • Manual stroke length knob • Low level float switch connection • Lockable clear cover • NEMA 4X / IP65 enclosure Manual control pumps|These pumps feature manual
- Maximum Discharge Flow: 0.0035 GPM
- Maximum Discharge Pressure: 250 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: U.S. Plastic Corporation
Description: Air-Sol 2-Way Process Solenoid Valve is a 2-way, 2-position, normally closed or normally open valve for the control of air, oil, water, or media that is compatible with valve materials of manufacture. The valve features an all brass body and a 0 minimum pressure differential while still
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2
- Primary Material: Brass / Bronze
- Features: Single Solenoid
-
Supplier: U.S. Plastic Corporation
Description: Air-Sol 2-Way Process Solenoid Valve is a 2-way, 2-position, normally closed or normally open valve for the control of air, oil, water, or media that is compatible with valve materials of manufacture. The valve features an all brass body and a 0 minimum pressure differential while still
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2
- Primary Material: Brass / Bronze
- Features: Single Solenoid
-
Supplier: U.S. Plastic Corporation
Description: Air-Sol 2-Way Process Solenoid Valve is a 2-way, 2-position, normally closed or normally open valve for the control of air, oil, water, or media that is compatible with valve materials of manufacture. The valve features an all brass body and a 0 minimum pressure differential while still
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Primary Material: Brass / Bronze
- Features: Single Solenoid
-
Supplier: DigiKey
Description: SOLENOID PUSH 7V
- Stroke or X-Axis Travel: 0.228 inch
- Rated Force: 1.75 lbs
- Motor Voltage: 7 volts
- Motor Type: Linear Motor
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: simultaneously e.g. in commercial shower applications. Flow regulators are usually installed directly into the inlet of faucets, flow heaters, solenoid valves, or similar. Depending on the valves design, they can be placed in the inlet, in the valve seat or in the outlet nozzle. In a lot of
- Maximum Pressure: 14.50377 to 145.0377 psi
- Maximum Liquid Flow Rate: 63.6 to 79.2 GPH
- Media Temperature: 194 F
- Features: Other
-
Supplier: Cole-Parmer
Description: • Robust processor-based control offers improved electromagnetics • Easy-to-use push button controls with LCD user interface • Manual stroke length knob • Low level float switch connection • Lockable clear cover • NEMA 4X / IP65 enclosure Remote control pumps|Pumps accept a pulse or 4
- Maximum Discharge Flow: 0.008333333333333333 GPM
- Maximum Discharge Pressure: 250 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: Cole-Parmer
Description: • Robust processor-based control offers improved electromagnetics • Easy-to-use push button controls with LCD user interface • Manual stroke length knob • Low level float switch connection • Lockable clear cover • NEMA 4X / IP65 enclosure Remote control pumps|Pumps accept a pulse or 4
- Maximum Discharge Flow: 0.016666666666666666 GPM
- Maximum Discharge Pressure: 110 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SOLENOID, 115V, 60HZ, STROKE, 1/2IN, PUSH RIGHT SIDE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Festo Corporation
Description: Low-cost, compact vacuum generator Light weight Various performance levels and vacuum types Short switching times thanks to integrated air solenoid valves Quick, precise and safe placement of the workpiece via the ejector pulse Simple installation via H3 plugs and push in fittings
- Operating Temperature: 32 to 122 F
- Features: Other, Venturi Air Jet
Find Suppliers by Category Top
Featured Products Top
-
molded unit is equipped with a rectified 1/2″ DIN connection in place of wire leads. Coil assembly is IP65 rated. The R24 solenoid coil does not included the advantages of the Z-Cool Connector: It is continuous duty and operates with a surface temperature of approximately 220°F when (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
Clippard Solenoid Valves are available in two-way, three-way and four-way configurations in port sizes from #10-32 to 1/2 NPT. Select either a direct-acting poppet or solenoid-controlled pilot operated balanced spool design. Spool valves are body ported but can be bolted to a parallel circuit (read more)
Browse Solenoid Valves Datasheets for Clippard -
Responding to market demands for miniature components with prices to match, Geeplus has altered the manufacturing process their popular 12mm bistable rotary solenoid in order to provide savings of up to 50% for volume applications. Click here for more information! (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
Two New PHu Models from Geeplus Allow Customers to Maximize Solenoid Performance Invaluable as a development tool, two new PHu modules, the 50 and 150, have been added to the Geeplus range. Operating with supply voltage from 8vDC to 50vDC, this (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
An ultra-small latching solenoid from Geeplus has no respect for size. Although it only measures 12x8x7mm at its widest points, their new S1L-0211 provides more than 2N of holding force. Geeplus says that this, the smallest solenoid they manufacture, is normally used in applications (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
Geeplus engineers have retooled the popular and versatile 12mm bistable rotary solenoid BRS1212-95, translating to savings of up to 50% for volume (read more)
Browse Rotary Solenoids Datasheets for GEEPLUS Inc. -
and accurate results. Giving peak power of >1kW and capable of operating up to 50V, the new unit provides bipolar forward and reverse excitation of one device, or unipolar excitation of two devices. While the new PHu module allows the user to optimize excitation conditions for a solenoid (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
open for 3,000 psi systems 250 Series Solenoid Valves: 2 position, 3-way normally open and normally closed for 3,000 psi systems. Optimized for 12 Vdc applications CB Solenoid Valves: 2 position, 3-way normally closed (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation
More Information Top
-
CR4 - Thread: Solenoid Help
Im looking for a 12v linear push action solenoid which has a stroke of 10-15mm.
-
http://dspace.mit.edu/bitstream/handle/1721.1/27970/22979911-MIT.pdf?sequence=2
Table E-II: Characteristic Diagrams for the Shindengen 224C Push /Pull Solenoid [Shindengen 90] Table E-III: Coil Data for the 224C- 12V Solenoid [Shindengen 90] .
-
A Novel Compressed Air Starting System
These will not have the same architecture as the conventional, high power density 12v battery and may … At key-start, the system opens the solenoid valve or valves for the cylinder or cylinders on … The air pressure pushes the pistons downwards and the engine starts to crank.
-
Guardian Electric - 22-I-12D - Solenoids & Accessories - DC D-Frame Solenoid - Allied Electronics
Power Supply;AC-DC;5V@3A, 12V@2A, - 12V @0.3A;90-264V In;Open Frame;MAP Series Solenoids & Accessories > Solenoid Accessories Solenoid, Tubular, Push , Continuous, 12VDC .
-
Bosch Regulator Exporters, Bosch Regulator Selling Leads
… 6.30 Coil bolt: 10.70mm Width/kl: 50, 15mm Drawing starter: 2 Number/terminals: 3 Push and pull... [ Related Keywords : Solenoid Switch, Starter, Cargo 233796, ZM-979 ] alternators Used on: Bosch Size: OEM sizes are welcome Specifications: Voltage: 12V /45A Terminals: 3 Inner diameter:...
-
Help on Testing Diodes - What do I have? - Page 4
Once running, there is little or no electrical load; maybe a fuel solenoid or a fan, at … I know that if you allow a fuel man to connect a 12v pump to one battery … … best starting plan for most old Macks, was to park them in position, ready for a push !
-
CR4 - Thread: Gearing question
May you can use a power lock solenoid . It push /pull a fixed distance. We decided to try using a very low RPM 6V- 12V gearhead motor (Rated around 3-6RPM …
-
Electrical - Grainger Industrial Supply
• Emergency Stop Push ButtonEmergency Stop Push Button • DC Power Solenoid , 12V, Amps 100DC Power Solenoid, 12V ,Amps 100 .
-
Relays Exporters, Relays Selling Leads
[ Related Keywords : Relay Solenoid Valves ] relays have the test push -button for breaking NC contacts, the operating indications and free trip characteristics. Sell CRST14F-LR_latching relays_5Amps,10A,16A,5VDC, 12V ,24VDC_Single coil/Double .
-
Arduino Robotics
See PWM pulseIn( ) command, 27 push-button switches, Seg-bot, 455–456 push -pull driver, 92 pushrods, RoboBoat … … batteries, 111, 539 sealed lead-acid batteries, 475–476 Seg-bot, 453–511 batteries, 475–477 12v supply, 476–477 charging … … shortcuts, 45–46 surface mount ACS714 current sensor, 311 soldering irons, 44, 48, 206 solenoid , 52 solid-state …
Indicates content that may require registration and/or purchase.