-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The MSA-2907 servo actuator is a high quality product, optimized for UAV requirements such as temperature range -54 C +71 C, EMI RFI shielding and high reliability. The MSA-2907 is a 28 V DC based actuator with brushless DC motor, high efficiency gearbox and electronic control
- Actuator Torque: 146.017699115044 In-lbs
- DC Voltage: 28 volts
- Operating Temperature: -40 to 159.8 F
- Features: Electric
-
Supplier: Newport MKS
Description: The TRA12CC Miniature DC Servo Actuator provides 12 mm travel in a slim, 15 mm diameter housing and is the recommended choice for motorizing 561 series linear stages, and 481 and RS65 rotation stages. TRA actuators incorporate an excellent space saving design that allows them to
- Stroke or X-Axis Travel: 0.4724412 inch
- Rated Speed: 0.015748031496063 in/sec
-
Supplier: Newport MKS
Description: The TRB12CC Compact DC Servo Actuator provides 12 mm travel with sub-micron MIM, very good repeatability and high push force. TRB actuators can replace micrometers which are used a wide variety of linear stages, mirror mounts, and OEM applications. Replace Manual
- Stroke or X-Axis Travel: 0.4724412 inch
- Rated Speed: 0.078740157480315 in/sec
-
-
Supplier: Newport MKS
Description: DC Servo Actuators TRA DC servo linear actuators are our lowest cost solution for general OEM and research applications. They incorporate an excellent space saving design that allows them to be used with a wide variety of manual stages, mirror mounts, and OEM
- Stroke or X-Axis Travel: 0.4724412 inch
- Rated Speed: 0.015748031496063 in/sec
- Motor Type: DC Servo
- Actuation Type: Electrical
-
Supplier: Newport MKS
Description: CONEX-TRB12CC is a compact DC servo actuator integrated with a CONEX-CC controller that provides 12 mm travel in a slim, 16 mm diameter housing, and is recommended for motorizing 561 series linear stages, and 481 and RS65 rotation stages. TRB actuators can replace micrometers
- Stroke or X-Axis Travel: 0.4724412 inch
- Rated Speed: 0.078740157480315 in/sec
- Motor Type: DC Servo
- Actuation Type: Electrical
-
Supplier: Actuonix Motion Devices
Description: P16-R Linear Actuator with Servo Control P16-200-256-12-R
- Gearbox Ratio: 256 : 1
- Standard DC Voltage: 12 Volt
- Motor Type: DC Servomotor
- Features: Geared
-
Supplier: Actuonix Motion Devices
Description: P16-R Linear Actuator with Servo Control P16-150-256-12-R
- Gearbox Ratio: 256 : 1
- Standard DC Voltage: 12 Volt
- Motor Type: DC Servomotor
- Features: Geared
-
Supplier: Actuonix Motion Devices
Description: P16-R Linear Actuator with Servo Control P16-50-64-12-R
- Gearbox Ratio: 64 : 1
- Standard DC Voltage: 12 Volt
- Motor Type: DC Servomotor
- Features: Geared
-
Supplier: Actuonix Motion Devices
Description: P16-R Linear Actuator with Servo Control P16-100-22-12-R
- Gearbox Ratio: 22 : 1
- Standard DC Voltage: 12 Volt
- Motor Type: DC Servomotor
- Features: Geared
-
Supplier: Radwell International
Description: ELECTRIC LINEAR ACTUATOR, 20=2 INCH (60MM) FRAME, 03= 3 INCHES STROKE LENGTH, 04= 0.4 INCHES LEAD, 1.244AMP, 460V, RPM:5000. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Festo Corporation
Description: Electric rotary actuator with stepper motor and built-in gearbox ServoLite – closed-loop operation with encoder Heavy-duty bearing for high forces and torques Backlash-free pre-stressed rotating plate with very good axial eccentricity and concentricity properties Quick and accurate
- Supply Voltage: 24 volts
- Shaft / Table Axial Load Capacity: 40.464 lbs
- Shaft / Table Radial Load Capacity: 44.96 lbs
- Operating Temperature: 32 to 122 F
-
Supplier: Festo Corporation
Description: Internal guide and ball screw drive Space-saving position sensing Flexible motor mounting The belt driven linear actuators, ball screw linear actuator ELGC and mini slides EGSC form a scalable modular system for compact automation
- Stroke or X-Axis Travel: 7.87402 inch
- Rated Speed: 31.496062992125985 in/sec
- Rated Force: 134.88 lbs
- Motor Type: AC Servo
-
Supplier: MISUMI USA
Description: By adopting this type of Single Axis Actuator, Medium Accuracy Transferring/Positioning can be achieved at low cost
- Drive Type: Ball Screw
- Motor Type: DC Servo, Stepper
- Actuation Type: Electrical
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ACTUATOR, 120V, W/ SERVO BRD, NEMA 4, MANUFACTURER SUGGESTED REPLACEMENT 70-0201-113G0-536K. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: Moog Animatics
Description: customer’s total need.VLCT's are fully enclosed rod-type actuators. Features Closed frame ballscrew actuator Strokes 50-500mm in 50mm steps Leads of 6mm/rev and 12mm/rev
- Stroke or X-Axis Travel: 1.968505 to 27.55907 inch
- Rated Speed: 39.3700787401575 in/sec
- Features: Adjustable Stroke
- Drive Type: Ball Screw
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, LINEAR ACTUATOR, SUPPLY: 12VDC, 3.5 WATT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Ewellix
Description: power-to-weight ratio on the market. By using inverted roller screw technology, it’s possible to integrate a specially designed hollow shaft motor to reach an extreme axial compactness of the actuator and a lightweight construction (only 12,5 Kg). Moreover, it can deliver twice the life of
- Stroke or X-Axis Travel: 7.086618 inch
- Rated Speed: 11.8110236220472 in/sec
- Rated Force: 5,620 lbs
- Motor Type: AC Servo
-
Supplier: Industrial Indexing Systems, Inc.
Description: Luminary Series Servo Drives provide the OEM market with a low cost but high performance servo drive for use in applications such as x-y tables, actuators, roll feeders, or any requirement where true position, velocity and torque control are desired. The Luminary Series is a
- Rated Power: 1,000.0000000000001 watts
- Continuous Output Current: 3.3 amps
- Supply Voltage (AC): 100 to 240 volts
- Servo Feedback: Absolute Encoder, Incremental Encoder
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Parameters] Repeat positioning accuracy: ±0.05mm Horizontal rated load: 10kg Rail specification: double rail W12xH8 Vertical rated load: Please contact us for special requirements Screw/belt specifications: HTD5M-15 Rated load 0ise: 70dB-80dB Lead: 35mm Acceleration: 3000mm/s Maximum
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 68.8976377952756 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Parameters] Repeated Position Accuracy 0.02mm Guide Model W12XH8 Double Track Ball Screw / Belt Drive 16 Lead Type 5mm / 10mm / 20mm Max Speed 250mm/s 500mm/s 1000mm/s Horizontal Load Capacity 20kg / 30kg / 50kg Vertical Load Capacity 5kg / 10kg / 15kg 0ise 70dB - 80dB Accelerated Speed
- Stroke or X-Axis Travel: 1.968505 to 41.338605 inch
- Y-Axis Travel: 1.968505 to 41.338605 inch
- Z-Axis Travel: 1.968505 to 41.338605 inch
- Rated Speed: 9.84251968503938 to 39.3700787401575 in/sec
-
Supplier: PI (Physik Instrumente) L.P.
Description: he E-618 high-power amplifier / controller is specifically designed for ultra-high-dynamics operation of piezo actuators (translators). It can output and sink a peak current of 20 A and an average current of 800 mA in a voltage range of -30 to 130 V.
- Input Voltage: -2 to 12 volts
- Input Impedance: 100 kohms
- Voltage Range: -30 to 130 volts
- Frequency Range: 15 kHz
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: requirements Amplifier automatically recognizes the motor and optimizes parameters Applications Dial tables Transfer lines Die actuators Electronic parts assembly Print registration
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 300 W
- Motor Shape: Cylindrical Body
- Shaft Orientation: Hollow, In-line
- Features: Other
-
Supplier: PI (Physik Instrumente) L.P.
Description: High-power amplifier for piezo actuators High peak current, >5 A continuous current. High bandwidth for high dynamics. Suitable for PICMA® piezo actuators with special electrodes. Output voltage -30 to 130 V. Analog control. Evaluation of temperature sensor protects the piezo
- Input Voltage: -2 to 12 volts
- Input Impedance: 100 kohms
- Voltage Range: -30 to 130 volts
- Capacitive Load: 1 to 2 microF
-
Description: applications, we commend the highly corrosion-resistant servo-motor control valve TRC250, which has been specially developed for use in RO systems. This RO metering valve is designed for precise pressure control in reverse osmosis systems, where the THINKTANK RC250/B metering control valve is
- Valve Size: 1 inch
- Valve Type: Control Valves, Directional Valves
- Media: Steam
-
Supplier: Festo Corporation
Description: Precise guide and ball screw drive Compact dimensions Flexible motor mounting The belt driven linear actuators, ball screw linear actuator ELGC and mini slides EGSC form a scalable modular system for compact automation
- Stroke or X-Axis Travel: 2.9527575 inch
- Rated Speed: 23.62204724409449 in/sec
- Motor Type: AC Servo
- Drive Type: Ball Screw
-
Supplier: IntelLiDrives, Inc.
Description: Vertical Lift Stages LSZ-12W offers precise vertical translation for payload elevation. A unique wedge with motorized screw linear actuator converts motor rotation into true vertical elevation of the platform. Precision bearings provide platform stiffness and stability while the screw
-
Supplier: Festo Corporation
Description: Easy actuation of valve manifold configurations Programming with CODESYS to IEC 61131-3 Connection to all fieldbuses as a remote controller and for pre-processing Actuation of electric actuators via CANopen SoftMotion functions for coordinated multi-axis movements
- Number of Axes / Motors: 31
- Operating Temperature: -5 to 50 C
- Features: Other
-
Supplier: Tolomatic
Description: High thrust applications where external guidance is required, flex mounting
- Stroke or X-Axis Travel: 17.9921357 to 457 inch
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Motor Type: DC, DC Brushless, DC Brushless Servo, DC Servo, Stepper
- Actuation Type: Electrical
-
Supplier: Tolomatic
Description: Cost-effective for short stoke, high thrust applications, English units
- Stroke or X-Axis Travel: 12 inch
- Mounting Type: Clevis or Eye, Flange, Floating Mount Bracket, Foot, None, Rear Mount, Trunnion
- Motor Type: DC Brushless Servo, Stepper
- Actuation Type: Electrical
-
Supplier: H2W Technologies
Description: H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion (<180º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. The
- Maximum Torque: 46.875 In-lbs
- Shaft or Table Diameter: 4.5 inch
- Features: Other
- Rotational Output: Shaft
-
Supplier: Radwell International
Description: SCON SERIES, LINEAR SERVO ACTUATOR POSITION CONTROLLER, ADVANCED TYPE, 150W MOTOR, ABSOLUTE ENCODER, DEVICENET, NO CABLE, SINGLE PHASE AC200V. FREE 2 YEAR RADWELL WARRANTY
- Encoder Type: Absolute
-
Supplier: IntelLiDrives, Inc.
Description: The RotoLinear Z(Lift) - θ (Theta) Positioning Module is a high performance dual-axis air bearing system that replaces bulkier conventional electro-mechanical actuators in pick-and-place applications. It combines the latest brushless servo motor, encoder and air bearing technologies to
-
Supplier: Baumer Ltd.
Description: interface eliminating editing errors and rejects improve quality by virtue of reproducability reliable and cost-efficient FlexiDrive compact actuator and positioning drive with integrated absolute position sensor integrated power electronics integrated fieldbus interfaces optimum position and
- Maximum Torque: 1.99115044247788 In-lbs
- Rotary Velocity / Speed: 0 to 25,200 deg/sec
- Positioning Accuracy: 1 degrees
- Operating Temperature: 5 to 104 F
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-DMQ-AE Series devices are computer-controlled, direct-drive voice coil driven, linear stages with high acceleration and precision capabilities in a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. The innovative moving-coil actuator
- Stroke or X-Axis Travel: 0.4724412 inch
- Rated Speed: 55.1181102362205 in/sec
- Device Type: Crossed Roller Slide
- Drive Type: Direct Drive
Find Suppliers by Category Top
Featured Products Top
-
machine performance. Sigma-X SERVOPACKS Sigma-X SERVOPACKs are fully digital, networkable servo amplifiers that offer the output needed for precise, high-speed actuation of one, two, or (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division -
The P8-R series is the servo variant of our popular P8 actuator line. To use the P8-R, you must simply plug in the included Ext-R board, and you're ready to go. Please be aware that the power supply must match the rated input of the device, which is 12V. If you're using the servo in an RC (read more)
Browse DC Servomotors Datasheets for Actuonix Motion Devices -
Our popular P8 line is now offered as a linear servo. This is possible by using the included Ext-R board. A 12V power supply is required. P8-R Series Micro Linear Servos The P8-R series is the servo variant of our popular P8 actuator line. To use the P8 (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
P8 Micro Linear Servo As small as the PQ12, but available with a selection of stroke lengths, and higher force gear options. Consider the -ST option for applications requiring extended life, or very precise movements. (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
interface are ideal for commutation and position feedback in BLDC servo motors. Moreover, their excellent performance characteristics, compact size (36 mm diameter, 32 mm high), and low energy requirements make these IXARC encoders excellent candidates for complex, multi-axis motion control (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
. Key Features Rated up to 30A at 600V AC/DC 08 mm pitch for space-constrained applications UL94 V-0 flame-retardant materials for high safety Secure mechanical lock ensures connection integrity Supports AWG 12–16 wire sizes (read more)
Browse Wire to Board Connectors Datasheets for Heilind Electronics, Inc. -
Drive is available in five standard configurations that support from 12 V DC up to 80 V DC motor windings and can provide up to 40 A (continuous) and 100 A (peak) output current. Customized versions are also available to meet large volume OEM requirements. The flexibility of this line of drives (read more)
Browse DC Motor Drives Datasheets for ElectroCraft -
31.8 5.5 32 31.8 38.1 12.0 41 (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
control voltage is amplified with a fixed gain and directly drives actuator expansion, so voltage corresponds directly to target position. In contrast, the (read more)
Browse Datasheets for PI (Physik Instrumente) L.P. -
UAVs/Target Drones: Electro-optical pods, radar turntables Missiles: Seeker servo systems, actuator signal transmission (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Flexirigid, a novel two phase flexible gripper
A Dynamixel AX-12 servo actuator ( 12V - 900mA- 1.2N ˙m) is used for retraction and release of the tendons.
-
Linear Actuator - Linear Actuator Manufacturers, Suppliers
… actuator, satellite actuator, linear actuators, dc motor, satellite dish motor, satellite positioner, 12 volt linear actuator, solar actuator, care bed drive, solar tracker, mini linear actuator, massage chair drive, electric servo cylinder, electric motor, dc linear actuator , 12v linear actuator, valve actuator More..
-
http://dspace.mit.edu/bitstream/handle/1721.1/42567/33431285-MIT.pdf?sequence=2
The power source for the actuators consists of a power supply and two pulse-width modulated servo amplifiers (one for the electromechanical system and one for the fluid system). … and peripheral components are provided by single power supply unit, which gives out + 12V , -12V, +5V, and …
-
On the design of a four-legged walking machine
The a, p are y-joints are almost identical in ac- tuator design. The joints are driven by a Faulhaber 12V -DC- Servo (3042).
-
Adaptive control of the four-legged walking machine BISAM
The a, P are y-joints are almost identical in actuator design. The joints are driven by a Faulhaber 12V -DC- Servo (3042).
-
The mammalian-like quadrupedal walking machine BISAM
The a, ,l3 are y-joints are al- most identical in actuator design. The joints are driven by a Faulhaber 12V -DC- Servo (3042).
-
Arduino Robotics
… pack, 276 8-pin IC sockets, Wally robot, 176 10k ohm resistors, 122 12v (volt) supply, for … … 309, 311 ACS714 bidirectional +/- 30amp current sensor, 430 ACS-714 current sensor, 104 actuators , linear, 90–91 AdaFruit motor-shield, 66 adapter boards, IMU, for Seg-bot, 464–465 adapter plates, Servo motor, 266, 272 …
-
A robotic platform for edutainment activities in a pediatric hospital
grammed) • Mini-ITX computer Board with CPU, RAM and SSD • Batteries: – Supports up to 4 batteries at the same time; – Capacity: ( 12v ) 17-20 Ah 5.5 … … 4 to 6 hours; • Actuators : 4 DC motors for … • Two depth cameras with microphone (Kinect type); • Three servo motors to actuate two robot arms …
-
Developments in apparatus for dynamicin vitro testing of human muscle
- 12V Fig. 19 Block No 6 : Servo system The actuator shaft is under tension due to both the initial stretch and active contraction of the …
-
System Design and Dynamic Walking of Humanoid Robot KHR-2
Actuator DC servo motor + Harmonic drive gear/planetary gear Ni-MH (24V/6.6AH, 12V /9.9AH)Power .
Indicates content that may require registration and/or purchase.