-
Description: TRANSF LED LIGHTING 120V TO 12V
- Maximum Primary Voltage Rating: 12 volts
- Mounting / Form Factor: Other
- Transformer Category: Power / Power System / Distribution Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We design and manufacture magnetic ac transformers for pool lights, outdoor lighting, lighting fixtures in residential and commercial applications. Our transformers offer 12V or 24V output,
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Transformer Category: Power / Power System / Distribution Transformer
- Type: Lighting Transformer
-
Supplier: Block USA, Inc.
Description: Rated input voltage 0 - 100 Vac Output power 1 - 120 W Impedance 1 - 1600 Ohms Insulation class E Maximum ambient temperature 40 °C Degree of protection IP 00 100 V-line transformer to DIN EN 60950 100 Vac transformer for electro-acoustic installations with a 100
- Maximum Primary Voltage Rating: 100 volts
- Operating Frequency Range: 30 to 15000 Hz
- Transformer Category: Power / Power System / Distribution Transformer
-
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock
- Standards: RoHS Compliant
- Transformer Category: Signal / RF Transformer
- Type: Electronics Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We design and manufacture low voltage transformers for interior lighting, exterior lighting and lighting fixtures in residential and commercial applications. Our transformers offer 12V or 24V output, AC or DC.
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Transformer Category: Power / Power System / Distribution Transformer
- Type: Lighting Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Outdoor Photocell & Timer Transformers supply low-voltage 12/13/14/15V power to low-voltage landscape lighting, outdoor lighting, garden lighting, swimming pool, and spa lights in residential and commercial applications.
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 12 to 15 volts
- Mounting / Form Factor: Other
- Operating Temperature: -20 to 70 C
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Our toroidal transformers coiled around with a donut-shaped core are used in a wide range of electronic and electrical equipment. Toroidal transformers provide better flexibility, efficiency, and compactness than traditional laminated transformers. Encapsulated version is
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 6 to 45 volts
- Transformer Category: Signal / RF Transformer
- Type: Industrial Control Transformer, Audio Transformer
-
Supplier: Siemens Energy Sector
Description: wind tunnels as well as blast furnaces. Design options of Converter Transformers: Double tier design or multiple tier On-load or off-circuit tap changer Filter winding and/or earth screen Numerous different vector groups and phase shifts Technical features: Ratings up to 120 MVA
- Mounting / Form Factor: Pad-Mounted
- Transformer Category: Power / Power System / Distribution Transformer
- Type: Power Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: -Pot test of 2,000V RMS. UL listed (# E50394) & CSA certified (209651). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - VA
- Maximum Secondary Voltage Rating: 12.6 volts
- Power Rating (VA): 252 VA
- Standards: RoHS Compliant
- Transformer Category: Power / Power System / Distribution Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: : inch. Switch units to: mm Part No. - VA - Secondary (R.M.S.) - Dimensions - Mounting Slot VAC - Amps - A - B - C - D - E - F 165Z3 - 150 3.0 C.T. 50 3.75 3.13 3.13 3.13 2.75 3.50 0.22 x 0.56 165X5 - 150 5.0 C.T. 30 3.75 2.63 3.13 3.13 2.50 3.25 0.22 x 0.56 165V7 - 157
- Maximum Secondary Voltage Rating: 12.6 volts
- Power Rating (VA): 252 VA
- Standards: RoHS Compliant
- Transformer Category: Power / Power System / Distribution Transformer
-
Supplier: EDCOR Electronics Corporation
Description: Primary (Input) The input is designed for a 120V, 60Hz power line. Secondary (Output) The output has multiple voltage windings, 120V (60-0-60) at 0.3A, center tapped. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 120 volts
- Standards: RoHS Compliant
- Transformer Category: Power / Power System / Distribution Transformer
-
Supplier: EDCOR Electronics Corporation
Description: Primary (Input) The input is designed for a 120V, 60Hz power line. Secondary (Output) The output has multiple voltage windings, 120V (60-0-60) at 0.5A, center tapped. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 120 volts
- Standards: RoHS Compliant
- Transformer Category: Power / Power System / Distribution Transformer
-
Supplier: EDCOR Electronics Corporation
Description: Primary (Input) The input is designed for a 240V, 50/60Hz power line. Secondary (Output) The output has multiple voltage windings, 120V (60-0-60) at 0.3A, center tapped. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy
- Maximum Primary Voltage Rating: 240 volts
- Maximum Secondary Voltage Rating: 120 volts
- Standards: RoHS Compliant
- Transformer Category: Power / Power System / Distribution Transformer
-
Supplier: EDCOR Electronics Corporation
Description: Primary (Input) The input is designed for a 240V, 50/60Hz power line. Secondary (Output) The output has multiple voltage windings, 120V (60-0-60) at 0.5A, center tapped. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy
- Maximum Primary Voltage Rating: 240 volts
- Maximum Secondary Voltage Rating: 120 volts
- Standards: RoHS Compliant
- Transformer Category: Power / Power System / Distribution Transformer
-
Supplier: Larson Electronics LLC
Description: The Magnalight DCP-11-12V Waterproof Power Supply converts commonly used 110 - 260VAC electrical current to 12VDC @11 Amps. This converter is designed to be hardwired into home, boat or vehicle electrical supplies where the voltage is typically within the 90-295VAC
- Transformer Category: Power / Power System / Distribution Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: .T. @ 700ma 17V @ 1.4A 229D34 - 48 34V C.T. @ 1.4A 17V @ 2.8A 229E40 - 2 40V C.T. @ 60ma 20V @ 120ma 229A40 - 6 40V C.T. @ 150ma 20V @ 300ma 229B40 - 12 40V C.T. @ 300ma 20V @ 600ma 229C40 - 24 40V C.T. @ 600ma
- Maximum Secondary Voltage Rating: 60 volts
- Power Rating (VA): 2 VA
- Standards: RoHS Compliant
- Transformer Category: Power / Power System / Distribution Transformer
-
Supplier: Airlink Transformers
Description: RX10 - 110V Portable Tool Transformers 10kva 230v to 6x110v tool transformer 230v to 110v Tool transformers Manufactured to BSEN61558 Housed in reinforced cases providing security and durability Manufactured in accordance
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 110 volts
- Power Rating (VA): 10000 VA
- Transformer Category: Power / Power System / Distribution Transformer
-
Supplier: Tripp Lite by Eaton
Description: Features 208V to 120V Isolation Transformer Converts High-Voltage Input to Low-Voltage OutputThe 6kVA 6kW SU6000XFMR2UTAA SmartOnline® Step-Down Isolation Transformer converts your UPS, utility or generator’s 208V or 240V high-voltage
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Mounting / Form Factor: Other
- Operating Frequency Range: 60 Hz
- Standards: Other
-
Supplier: Airlink Transformers
Description: M3100 - 110V Portable Tool Transformers 10kva 3phase 400v to 6x110v tool transformer British Made 230v to 110v Tool transformers Manufactured to BSEN61558 Housed in reinforced cases providing security and durability
- Maximum Primary Voltage Rating: 400 volts
- Maximum Secondary Voltage Rating: 110 volts
- Power Rating (VA): 10000 VA
- Transformer Category: Power / Power System / Distribution Transformer
-
Supplier: Tripp Lite by Eaton
Description: Features 208V to 120V Isolation Transformer Converts High-Voltage Input to Low-Voltage OutputThe 5kVA 5kW SU5000XFMR2UTAA SmartOnline® Step-Down Isolation Transformer converts your UPS, utility or generator’s 208V high-voltage input to
- Maximum Secondary Voltage Rating: 120 to 208 volts
- Mounting / Form Factor: Other
- Operating Frequency Range: 60 Hz
- Standards: Other
-
Supplier: LED Cool Lights
Description: Description LED Cool Lights, Class 2 Dimmable LED DC Magnetic Transformer is a 150W, 12v/12.5a power supply that brings unprecedented flexibility to the LED Driver market. Designed to power loads up to 150W, LED Cool Lights power supply can be used
- Transformer Category: Power / Power System / Distribution Transformer
- Type: Lighting Transformer
-
Supplier: Airlink Transformers
Description: ST6000 - 110V Portable Tool Transformers 5000VA 230v to 2 x 110v 32Amp outlets tool transformer 230v to 110v Tool transformers Manufactured to BSEN61558 Housed in reinforced cases providing security and durability
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 110 volts
- Power Rating (VA): 5000 VA
- Transformer Category: Power / Power System / Distribution Transformer
-
Supplier: Airlink Transformers
Description: ST5050 - 110V Portable Tool Transformers 5000VA 230v to 2 x 110v 32Amp outlets tool transformer 230v to 110v Tool transformers Manufactured to BSEN61558 Housed in reinforced cases providing security and durability
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 110 volts
- Power Rating (VA): 5000 VA
- Standards: RoHS Compliant, Other
-
Supplier: Tripp Lite by Eaton
Description: -9USTAND. Features Step-down/isolation transformer converts high voltage 208 or 240V input from generator, utility or UPS to low voltage 120V output 6kVA / 6,000 watt power handling capacity 12 built-in NEMA 5-15/20R output receptacles accept common 5-15P
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Mounting / Form Factor: Other
- Operating Frequency Range: 60 Hz
- Type: Isolation Transformer
-
Supplier: Triad Magnetics
Description: from sensitive circuits, and supply a safer lower output to the end product. Wall plug-in sources are completely enclosed to prevent tampering. They are offered in a wide range of popular voltages, power more levels and reversed polarity (-R). They output voltage is regulated; which
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 12 volts
- Operating Frequency Range: 50 to 60 Hz
- Transformer Category: Power / Power System / Distribution Transformer
-
Supplier: DigiKey
Description: TRANSFORMER 277V TO 120V
- Maximum Primary Voltage Rating: 277 volts
- Transformer Category: Signal / RF Transformer
-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA
- Cooling: Dry-type / Air Cooled
- Maximum Primary Voltage Rating: 208 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 37500 to 75000 VA
-
Supplier: GE Lighting
Description: ELECTRONIC TYPE 6.02 INCH L X 1.54 INCH W X 1.12 INCH H SIZE 300 W POWER RATING 120 V PRIMARY VOLTAGE 12 VAC SECONDARY VOLTAGE 2 OUTPUT(S) DIMMABILITY TRAILING EDGE LEAD EXIT TYPE SIDE FREQUENCY RATING 60 HZ
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 12 volts
- Type: Lighting Transformer
-
Supplier: Hydrofarm, Inc.
Description: others Ballast Size Frequently Asked Questions Q: Will my dual voltage 120/240v ballast operate on 208v? A: Yes, all of our magnetic ballasts have a 208v lead coming out of the transformer located inside the ballast housing. You may have them
- Ballast Technology: HID Ballast
- Lamp Wattage: 1000 watts
- Nominal Voltage: 120 V, 220/240 V
-
Supplier: Eaton Cooper Power Systems
Description: grade mineral oil available upon request Meet or exceeds ANSI and NEMA standards Meets DOE Energy Efficiency Standard 10 CFR Part 431 for distribution transformers EPRI recommended interlaced core-type design (5-75 kVA) Tank coating exceeds ANSI C57.12
- Maximum Primary Voltage Rating: 2400 to 19920 volts
- Maximum Secondary Voltage Rating: 120 to 600 volts
- Mounting / Form Factor: Pole-Mounted
- Power Rating (VA): 5000 to 167000 VA
-
Supplier: Belimo Americas
Description: 24 V transformer (120V to 24V) for PS-100.
-
Supplier: Coilcraft, Inc.
Description: High isolation voltage CST2010 current sense transformer Sensed current up to 40 A Designed for use up to 1 MHz and above 2100 Vrms, one minute isolation (hipot) between windings AEC-Q200 Grade 1 (-40°C to +125°C) Designed to
- Cooling: Dry-type / Air Cooled
- Operating Frequency Range: Over 1000 Hz
- Operating Temperature: -40 to 125 C
- Standards: RoHS Compliant
-
Supplier: Schaffner EMC Inc.
Description: Schaffner is the leading supplier of dry-type transformer products for distribution and trackside power applications. Strong technical expertise and vast application experience allow us to design the best solutions for these demanding applications. Our products are installed in
- Cooling: Other
- Power Rating (VA): 1.00E7 VA
- Standards: ANSI, CSA, IEC, UL, VDE, Other
- Transformer Category: Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: ISOLATION TRANSFORMER, 45 W, 90V TO 120V, 2 X 5V, 2 X 12V, 4 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Transformer Category: Power / Power System / Distribution Transformer
-
Supplier: TelephoneStuff.com
Description: 16V AC transformer (hardwired to AC) for the CCS-1A complete door chime and audio answering system.
Find Suppliers by Category Top
Featured Products Top
-
Vishay’s SGTPL-28 series introduces 150 W low-profile, space-grade planar transformers optimized for 28 V forward converters in avionics, military, and space applications. Featuring multiple secondary outputs with center taps, they can power up to two 12 V channels or four 5 V channels (read more)
Browse Transformers Datasheets for New Yorker Electronics Co., Inc. -
radiator cooling,it supports a wide rated capacity range from 75 kVA to 3735 kVA. Primary (HV) voltage is customizable from 34.5 kV to 13.8 kV (and other common utility ratings),while secondary (LV) output is customizable from 277 V to 600 V to match site requirements. High quality copper windings and an (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
Type Transformer Three Phase Isolation Transformer High Efficiency Transformer 2. Renewable Energy Continues to Drive Industrial Demand Solar farms, wind power (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Our transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 6kVA and floor standing above this rating, but a portable style is also available. Our standard cases are IP33 but we can supply up to IP66 if required, usually with little or no (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
and 116 V. Use the specification chart below to find the ideal PC Mount power transformer for your application, or contact Triad Magnetics today to discuss our available options. Follow Us: (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
instrumentation applications, as well. With over 35 plug-in type models — available in single primary and dual center tapped secondary configurations — Triad has a PC Mount power transformer to meet any PC board or solid state power supply requirement. Triad PC Mount power transformers range (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
same in the absence of data transitions (for example, at power-on). For lower power consumption and high-speed operation with low jitter, the isolator circuits rely on 1.8 V supplies. In comparison, 3.3 V supplies are used for LVDS receivers to support the full common-mode range with an input voltage (read more)
Browse Isolation Transformers Datasheets for DigiKey -
voltage regulation and power distribution. These transformers receive high-voltage electricity from the grid, step it down, and distribute it to consumers or lower-voltage substations. Fuji Electric offers distribution transformers with capacities up to 30 MVA and primary/secondary voltages up to 36 kV (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
electrical isolation: Supports step-up and step-down conversion from 110V to 480V, adapting to various power systems (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
1 inch tall, the FP24-500 transformer has a 115/230V primary and a configurable 12V or 24V secondary at 1A or .5A respectively. The part is UL5085-2 Recognized with a 2000V (read more)
Browse Power Transformers Datasheets for Triad Magnetics
More Information Top
-
Installed recessed lights - Self Help Forums
transformer 120V-> 12V . .... So the light itself is 12V/50W but the line coming to the can is 120V .
-
CR4 - Thread: Small Electric Motor
…suggest that you will either use a 12 volt or similar motor with either batteries, or more likely a 12 volt supply DC (Direct current) or AC (Alternating Current) from a device connected to mains AC power - in your case 120v . .... A simple (suitable) transformer will give you 12v AC from 120v AC.
-
24v dc-dc converter for robot - Bigbruin.com
With one of these you could skip converting to 120 VAC, which is used by a typical ATX PSU. .... Perhaps a transformer from 24 V down to 12V, and then a 12v -12V power supply...
-
View Single Post - 24v dc-dc converter for robot - Bigbruin.com
With one of these you could skip converting to 120 VAC, which is used by a typical ATX PSU. .... Perhaps a transformer from 24 V down to 12V, and then a 12v -12V power supply...
-
CR4 - Thread: 12v to 240v step up transformers.
Re: 12v to 240v step up transformers . .... Can you go 12 V to 120 V then 120V to 240V?
-
Triad Magnetics - F8-12 - Transformers - Transformer - Allied Electronics
TRANSFORMER , CHASSIS MT, 115 V , 12V @8A. .... Transformer, Var.;0 to 120 V Vo;2A Io;0.24kVA;120V Vi;Panel;50/60Hz;CW/CCW .
-
Triad Magnetics - N-51X - Transformers - Transformer - Allied Electronics
Transformer ;48VA;Chassis;Pri:115/230VAC;Sec:Ser 24VCT,Par 12V ;Sec:Ser 2A,Par 4A. .... Transformer, Var.;0 to 120V Vo;1.75A Io;0.21kVA;120V Vi;50/60Hz;CW/CCW .
-
Fault-tolerant isolated converter in low-voltage technology for automotive AC auxiliary power
It is very difficult to produce a 12V - to - 200’s V voltage increase in a single step. .... A first stage boost converter is increasing the DC level, a high-frequency inverter produces a symmetrical train of pulses onto a high-frequency transformer - possibly with a step-up ratio … final semiconductor inverter produces the desired 120 V or 220V voltage.
-
CR4 - Thread: 12V Magnatron
In reply to #1. .... Re: 12v magnetron. .... i can buy a 120 v microwave and run it through an invertor, but are micrcowave ovens designed for travel traliers have a built-in invertor or do they have specially designed transformers ?
-
CR4 - Thread: Reason for Dimming of LED's Furthest from Supply
Transformer INTAW S-150-12 input 100- 120 VAC 3.2A /200 -240VAC 1.6A 50/60 Hz. .... (set to 230) OUTPUT:+ 12v --... .... LED controller Model CT308RF 1, DC input voltage 12/24 V .
Indicates content that may require registration and/or purchase.