-
Supplier: DigiKey
Description: Series Voltage Reference IC Fixed 1.25V V ±0.08% 10mA SOT-6
- Initial Accuracy: 0.08 %
- Temperature Coefficient (TC): 8 ppm/C
- Supply Current (IQ): 0.26 mA
- Input Voltage (VIN): 2.7 to 5.5 volts
-
Supplier: ODG (Origin Data Global)
Description: 12V 35V 500mA TO-252W Voltage Reference ROHS
-
Supplier: VAST STOCK CO., LIMITED
Description: Voltage References 1.2V Micro Pwr
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system
- Temperature Coefficient (TC): 8 ppm/C
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Shunt Voltage Reference IC Fixed 1.225V V ±1% 12 mA TO-92-3
- Reference Voltage (VREF): 1.225 volts
- Temperature Coefficient (TC): 150 ppm/C
- Operating Temperature: -40 to 85 C
- VREF Type: Fixed
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MicroPower Voltage Reference Diodes 1.2 V, ±1%, TO-92 (TO-226) 5.33mm Body Height, 2000-BLKBG Product overview: LM385BZ-1.2 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation,
- Operating Temperature: 0 C
- VREF Type: Fixed, Programmable / Adjustable
- Features: Other
- Type: Shunt / Zener
-
Supplier: Lingto Electronic Limited
Description: VOLTAGE REFERENCE
-
Supplier: Win Source Electronics
Description: Manufacturer: Apex Microtechnology Category: Voltage References Mounting Style: SMD/SMT Reference Type: Series Precision References Output Voltage: 5 V Packaging: Tube Input Voltage: 8 V to 36 V Operating Supply Current: 5 mA Temperature Coefficient: 0.6 PPM
- Temperature Coefficient (TC): 0.6 ppm/C
- Supply Current (IQ): 5 mA
-
Supplier: Newark, An Avnet Company
Description: VOLTAGE REFERENCE, 1.2V, 20ppm/C, 5mV, 3-SOT-23; Voltage Reference Type:Series - Fixed; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: VOLTAGE REFERENCE, 2.5V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LM285 Series; Reference Voltage:2.5V; Initial Accuracy:1.5%; Temperature Coefficient:80ppm/°C; Voltage Reference Case Style:NSOIC; No. of Pins:8PinsRoHS
-
Supplier: Newark, An Avnet Company
Description: VOLTAGE REFERENCE, SERIES, 1.25V, QFN-8; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:1.25V; Initial Accuracy:0.15%; Temperature Coefficient:8ppm/°C; Voltage Reference Case Style:QFN; No. of Pins:8Pins; RoHS
-
Supplier: ODG (Origin Data Global)
Description: VOLTAGE REFERENCE
- Regulated Output Voltage (Volt): 1.235 volts
- Output Current (IOUT): 0.02 amps
- Operating Temperature: -40 to 85 C
- Output Voltage Type: Fixed
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, PRECISION 1.2 V VOLTAGE REFERENCE, MONOLITHIC SILICON
-
Supplier: Newark, An Avnet Company
Description: VOLTAGE REFERENCE, SHUNT, 5V, SOT23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:5V; Initial Accuracy:0.1%; Temperature Coefficient:± 100ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS
-
Supplier: Allied Electronics, Inc.
Description: MCP1525 is a low power, high precision voltage reference. It provides a precise output voltage of 2.5 V which is then compared to other voltages in the system. This voltage reference is normally used in the 3 V to 5 V systems, where there may be wide
-
Supplier: Richardson RFPD
Description: +5V Precision Voltage Reference/Temperature Transducer
-
Supplier: RS Components, Ltd.
Description: Voltage reference,LM385Z-1.20 1.235V
- Pin Count: 3
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1.235V ±1% 20mA Fixed SOIC-8 Voltage References ROHS
- Reference Voltage (VREF): 1.235 volts
- Initial Accuracy: 1 %
- Temperature Coefficient (TC): 20 ppm/C
- Operating Temperature: -40 to 85 C
-
Supplier: Texas Instruments
Description: +5V Precision Voltage Reference 8-SOIC -40 to 85
- Reference Voltage (VREF): 5 volts
- Initial Accuracy: 0.2 %
- Temperature Coefficient (TC): 4 ppm/C
- Supply Current (IQ): 1 mA
-
Supplier: Texas Instruments
Description: 1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy 3-SOT-23 -40 to 85
- Reference Voltage (VREF): 1.225 volts
- Initial Accuracy: 1 %
- Temperature Coefficient (TC): 15 ppm/C
- Operating Temperature: -40 to 125 C
-
Description: VOLTAGE REFERENCE
- Reference Voltage (VREF): 31 volts
- Operating Temperature: -20 to 75 C
- Features: Other
- VREF Type: Programmable / Adjustable
-
Supplier: Utmel Electronic Limited
Description: Voltage References ADJ Shunt 1265mV
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: SOT23
- Type: Shunt / Zener
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1069908-LM285AXZ-1.2 Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): LM285AXZ-1.2LM285AXZ1.2; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3
- Features: Other
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, SINGLE, 1.2 V PRECISION SHUNT VOLTAGE REFERENCE, MONOLITHIC SILICON
-
Supplier: Acme Chip Technology Co., Limited
Description: VOLTAGE REFERENCE
- Reference Voltage (VREF): 1.225 volts
- Operating Temperature: -40 to 85 C
- VREF Type: Fixed
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: National Semiconductor (TI) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070046-LM385AM-1.2 Categories: PMIC - Voltage Reference Alternative Parts (Cross-Reference): LM385AM-1.2LM385AM1.2; Popularity: Low Fake Threat
Find Suppliers by Category Top
Featured Products Top
-
-resolution 14-bit, 4 MSPS simultaneous sampling SAR ADC Low-noise, fully differential ADC driver amplifier 3.3 V precision voltage reference Low-noise buffer amplifiers Low-dropout linear regulator The ADAQ4381-4 has on (read more)
Browse Voltage Dividers and Voltage References Datasheets for DigiKey -
ADI's ADR1001 is a fully integrated, ultra-low drift, buried Zener precision voltage reference solution in a single chip. By integrating the entire signal conditioning circuitry required by the LTZ1000 into a single chip, the ADR1001 significantly reduces the overall solution (read more)
Browse Current Sensors Datasheets for DigiKey -
configuration Low operating voltage range: 9V to 16V Operating temperature range: -40°C to 85°C For auxiliary applications (not main propulsion power) –OBC, LV DCDC, cabin heater, AC compressor inverter, and other high voltage loads, etc.. Also (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
Microchip's next-generation 1200V Silicon Carbide IC (SiC) diodes and 700V SiC MOSFETs with high avalanche/repetitive Unclamped Inductive Switching (UIS) 3-phase 380/400V RMS input voltage, 50 Hz or 60 Hz 140 kHz switching frequency 700V DC output voltage (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
load efficiency > 96% Low THD+N GS-EVB-AUD-SMPS2-GS Universal AC line input voltage (85 V – 264 V) +/-32 VDC Regulated Output Voltage 425W Continuous Output Power Full load Efficiency > 90% (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
Dielectric Material: Metallized Polypropylene Film Reference Standard: GB/T 10190 (IEC 60384-16) Rated Voltage: 250V, 400V, 630V, 1000V, 1600V, 2000V Capacitance Range: 0.00022–3.9μF Operating Temperature: -40°C to +105°C Dissipation (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Product Overview This high-voltage 3-phase brushless DC motor controller operates on AC230V input with square-wave control, available with or without Hall sensors. It is designed as a general-purpose high-voltage brushless motor control template, providing a flexible (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
stable reference voltage is converted into the target voltage required by the equipment (such as 220V, 380V, 480V, etc.), while achieving electrical isolation to block harmonic and surge interference in the power grid; Integrated solution: Shorten the internal wiring length of the equipment, reduce (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
its channels (16 voltage-output DAC channels), resolution (16 bits), and output capability (bipolar ranges to ±20 V or unipolar ranges to 40 V) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
Product Overview The PBL.75 provides a brushless motor platform for mixers, with a 230 V nominal reference and published mechanical and performance information for drive-system evaluation. Reference Configuration Specification (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
Conduct Research Top
-
TMS320F2802x 12-V Power Reference Design (.pdf)
This design was created to help those desiring to design-in the TMS320F2802x into a system using a 12-V input voltage bus and is interested in using a power device with integrated FETs for high-efficiency, ease of use and low part count.
-
Measuring VDD Using the 0.6V Reference
be calculated. The 0.6V input's ADC result may be expressed in 9 bits THEORY OF OPERATION over all operating voltages and tolerances. So, when Select Microchip PIC microcontrollers contain a 0.6V or using the 10-bit ADC the result will be placed in the 1.2V internal reference that is selectable as an input
-
Lead Acid Battery Charger using the PIC14C000
The PIC14C000 comes with several peripherals specifically aimed at the battery market. The programmable reference and onboard comparators are useful for creating charge control circuits, while the analog-to-digital (A/D) converter can monitor the charge state to prevent overcharge. The control