-
Supplier: NBS Corp.
Description: How do you measure precision? Two-thousandths of an inch at a time. From 3/4” to 1/16” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror
- Diameter / Size: 0.063 inch
- Length: 0.563 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: NBS Corp.
Description: How do you measure precision? Two-thousandths of an inch at a time. From 3/4” to 1/16” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror
- Diameter / Size: 0.063 inch
- Length: 0.188 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: NBS Corp.
Description: How do you measure precision? Two-thousandths of an inch at a time. From 3/4” to 1/16” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror
- Diameter / Size: 0.063 inch
- Length: 0.313 inch
- Features: All Dowel Pins
- Design Units: English
-
-
Supplier: NBS Corp.
Description: How do you measure precision? Two-thousandths of an inch at a time. From 3/4” to 1/16” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror
- Diameter / Size: 0.063 inch
- Length: 2 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: Reid Supply
Description: These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003"
- Metric: M16
- Features: Other
- Shape: Round
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Diameter / Size: 0.1181103 inch
- Length: 0.6299216 inch
- Features: All Dowel Pins
- Material: Steel, Hardened and Ground
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Diameter / Size: 0.2362206 inch
- Length: 0.6299216 inch
- Features: All Dowel Pins
- Material: Steel, Hardened and Ground
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Diameter / Size: 0.0787402 inch
- Length: 0.6299216 inch
- Features: All Dowel Pins
- Material: Steel, Hardened and Ground
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Diameter / Size: 0.09842525 inch
- Length: 0.6299216 inch
- Features: All Dowel Pins
- Material: Stainless Steel
-
Supplier: Jergens, Inc.
Description: Jergens Spiral Groove Alloy Steel Pull Dowels are typically used in blind hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, & Product
- Length: 2.25 inch
- Features: All Dowel Pins, Other
- Design Units: English
- Pin Type: Pull Dowel Pin, Spiral Groove Pin, Straight Dowel
-
Supplier: ASTM International
Description: diameter. The methods apply to fasteners such as dowels, bolts, nails, spikes, drift pins, screws, lag screws, and staples. 1.2 This test method also provides the basis for determining the compression behavior of wood products beneath a laterally loaded fastener where the thickness of
-
Supplier: Renbrandt, Inc.
Description: Hardened and ground dowel pins transmit high torque. Solid construction assures long life 2 Inch long x 5/8 Inch (5.08 x 15.9 mm) dia. with 4 set screws. Keyways available at extra cost
- Nominal Bore: 0.25 to 0.375 inch
- Operating Angle: 40 degrees
- Maximum Torque: 96 In-lbs
- Material: Alloy Steel
-
Supplier: Newport MKS
Description: applications, the SN050 and mounts incorporate two 2-56 counterbored thru-holes for mounting purposes. In addition, we have incorporated thru-holes sized for standard 1/16th-in dowel pins to enable repeatable system integration and to prevent clocking effects.
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.700000000000001 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Newport MKS
Description: applications, the SN050 and mounts incorporate two 2-56 counterbored thru-holes for mounting purposes. In addition, we have incorporated thru-holes sized for standard 1/16th-in dowel pins to enable repeatable system integration and to prevent clocking effects.
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.700000000000001 mm
- Mount Type: Mirror Mount
- Features: Other
-
Optical Mounts - Mirror Mount, Suprema ® , Rear Load, 0.5 in., (3) 100-TPI Locking Allen -- SS050-R3Supplier: Newport MKS
Description: Allen-key. Left: Jam nut lock. Right: Hex broach lock Alignment Pin Holes The SS050 models feature alignment pin holes on the bottom (base) of the mount to enable keying of the position and orientation by means of dowel pins when directly mounting. (Note: Dowel
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.700000000000001 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: National Bolt & Nut Corporation
Description: products, including bolts, cotter pins, and dowels, drill down through our product lines or contact us here at NBN for assistance. Some examples of options for nuts include nylon inserts, two way side locks, fine or coarse thread, and varying grades.
- Size: 1 1/2", 1 1/4", 1 1/8", 1", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standards: ASME / ANSI
- Type: Locknut, Nylon Insert Nut, Square Nut
- Features: Other
-
Supplier: National Bolt & Nut Corporation
Description: our other products, including bolts, cotter pins, and dowels, drill down through our product lines or contact us here at NBN for assistance. Some examples of options for nuts include nylon inserts, two way side locks, fine or coarse thread, and varying grades.
- Size: 1 1/4", 1 1/8", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/8"
- Standards: ASME / ANSI
- Type: Locknut, Nylon Insert Nut, Square Nut
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
supports for hanging items such as key rings, tools, toilet roll dispensers and picture frames. Constructed from heat treated alloy steel, National Bolt & Nut offers a series of dowel pins in both standard (+0.0002 inches) or oversize (+0.001 inches) styles. All of our premium dowel pins (read more)
Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
supplements SPIROL's Coiled Pins and Alignment Bushings that are also used for alignment. This new precision line is offered in five standard diameters: Ø6, Ø8, Ø10, Ø12 and Ø16mm. Special sizes can be designed upon request. When required, the GD100 (read more)
Browse Dowel Pins Datasheets for SPIROL -
SPIROL’s Slotted Spring Pins are available in high-carbon steel and stainless steel. Metric sizes: 1.5 mm to 12 mm diameter Inch sizes: 0.062" (1/16) to 0.500" (1/2) diameter (read more)
Browse Spring Pins Datasheets for SPIROL -
SPIROL has released a new video highlighting the updated Model PR Semi-Automatic Pin Inserter and Model CR Heavy Duty Pin Inserter. Both machines install Coiled and Slotted Spring Pins, Solid Pins, Alignment Dowels, and Bushings, and feature a vibratory feeder bowl that (read more)
Browse Assembly and Insertion Presses Datasheets for SPIROL -
solutions—saving customers millions of dollars in manufacturing and assembly costs. Headquartered in Danielson, CT, SPIROL operates across four continents and is a global manufacturer of engineered components including Coiled Spring Pins, Slotted Spring Pins, Solid Pins, Alignment Dowels, Bushings (read more)
Browse Datasheets for SPIROL -
is molded of engineering plastic and slotted in the center. Dowel pins mounted in the base and carriage limit the travel of the retainer and help to keep it centered in the slide for full travel and extended life. In applications in which retainer misalignment is a concern., Isotech Anti (read more)
Browse Linear Bearing Rails Datasheets for Isotech, Inc. -
outside of the unit. US8: 1 sensor (home position); USW12, 16, and 20: 3 sensors (home position and ends). 5.Easy assembly For the standard unit, both table and base have dowel pin holes, and the base has elongated holes. These facilitate (read more)
Browse Linear Actuators Datasheets for THK America, Inc. -
Designed for higher compression strength and increased bearing surface—perfect for clamping against softer materials. Available in metric and inch sizes from 3mm–16mm / #4–.750" with ArmorGalv® finish. Additional materials available upon request (read more)
Browse Posts, Spacers, and Standoffs Datasheets for SPIROL -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
.3125" in inch and 6 mm to 8 mm in metric. O. D.'s range from .647" to 2.978" in inch and 16 mm to 75.9 mm in metric. Both GT®2 / GT®3 pulleys feature the Fairloc® hub design. The SDP/SI Fairloc® integral hub fastening design eliminates the need for (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
China couplings manufacturer & exporter, we specialize in: chain couplings, Jaw couplings, flexible couplings, HRC couplings, NM couplings, MH couplings, Pin coupling, Spacer Coupling, Flange Coupling, Sleeve Coupling, nylon sleeve coupling. We also can supply products (read more)
Browse Rigid Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
Experimental studies of fluid-borne noise generation in a marine pump
The clearance between the rotating impeller inlet and the inlet flange is 0.021 inches . .... main flange pilot diameter was machined with a 0.015 in. tolerance above the clear bore diameter on the shell flange, and 3) the initial line-up was accomplished using a tightly fitting plug and two dowel pins were inserted on the .... The lower reverse flange was machined from 2- 13/16 in. plate.
Indicates content that may require registration and/or purchase.