-
Supplier: DuPont Refrigerants
Description: DuPont Suva 134a is an HFC retrofit refrigerant for R-12. It is used in new medium- and high-temperature stationary commercial refrigeration, as well as chiller systems and home appliances. In addition, it can be used to retrofit existing R-12 refrigeration and air conditioning
-
Supplier: DuPont Refrigerants
Description: DuPont Suva 134a is an HFC refrigerant replacement for R-12. It is the global standard for new mobile air conditioning and can also be used to retrofit existing R-12 mobile air conditioning systems. It is also used in new medium- and high-temperature stationary commercial
-
Supplier: Accuris
Description: Lubricant for A/C (134A Refrigerant), PAG
-
-
Supplier: Accuris
Description: Lubricant for A/C -134a Refrigerant- PAG
-
Supplier: Accuris
Description: R134a Refrigerant Charge Determination Test Method
-
Supplier: Accuris
Description: R134a Refrigerant Automotive Air Conditioning Hose, Standard
-
Supplier: SAE International
Description: This SAE Standard covers hose and hose assemblies intended for conducting liquid and gaseous R134a and/or R-1234yf refrigerant in automotive air-conditioning systems. The hose shall be designed to minimize permeation of the refrigerant, contamination of the system, and to be functional
-
Supplier: SAE International
Description: This SAE Standard covers hose and hose assemblies intended for conducting liquid and gaseous R134a refrigerant in automotive air conditioning systems. The hose shall be designed to minimize permeation of R134a refrigerant, contamination of the system, and to be functional over a
-
Supplier: SAE International
Description: The purpose of this document is to establish guidelines for determining the critical R134a refrigerant charge for off-road, self-propelled work machines as defined in SAE J1116 and Agricultural Tractors as defined in ANSI/ASAE S390. It will develop a minimum to maximum refrigerant
-
Supplier: SAE International
Description: This SAE Standard covers hose and hose assemblies intended for conducting liquid and gaseous R134a refrigerant in automotive air-conditioning systems. The hose shall be designed to minimize permeation of R134a refrigerant, contamination of the system, and to be functional over a
-
Supplier: Newark, An Avnet Company
Description: Scheduled Assembly Services 5x8 for Pumped R134A Refrigerant Distribution Unit (RDU)
-
Supplier: Newark, An Avnet Company
Description: 2 Year Cool Upgrade for (1) R134A Pumped Refrigerant Distribution Unit (RDU)
-
Supplier: Newark, An Avnet Company
Description: Semi-Annual Preventative Maintenance 5x8 for R134A Pumped Refrigerant Distribution Unit (RDU)
-
Supplier: Newark, An Avnet Company
Description: (2) Year On-Site Warranty Extension for (1) R134A Pumped Refrigerant Distribution Unit (RDU)
-
Supplier: DuPont Refrigerants
Description: DuPont Suva 409A, an HCFC-based refrigerant, is a cost-effective retrofit refrigerant for R-12 stationary positive displacement air-conditioning and refrigeration systems such as walk-in coolers, beverage dispensers, vending machines, and supermarket systems. No oil change is needed in
-
Supplier: DuPont Refrigerants
Description: DuPont Suva 408A, an HCFC-based refrigerant, is a retrofit refrigerant option for replacing R-502 in existing low- and medium-temperature commercial refrigeration systems such as supermarket systems. It is an alternative to HP80 where lower operating pressures are desired such as in
-
Supplier: FIS Inc.
Description: The SP-42A is a tin dioxide semiconductor gas sensor which has a high sensitivity to HFCs (e.g. Freon: R-134a) with improved cross sensitivity to other gases. This model is suitable for R-134a, R-410a, R-407c and other new freon family which contain R-134a.
- Operating Temperature: 14 to 140 F
- Operating Humidity: 95 %
- Gas Types: Combustible Gas, Hydrocarbons, Methane (CH4) / Natural Gas
- Number of Gases Monitored: Multi Gas
-
Supplier: FIS Inc.
Description: The SB-42A is a tin dioxide semiconductor gas sensor which has a high sensitivity to HFCs (e.g. Freon: R-134a) with improved cross sensitivity to other gases. This model is suitable for R-134a, R-410a, R-407c and other new freon family which contains R-134a. A significant
- Operating Temperature: 14 to 140 F
- Operating Humidity: 95 %
- Gas Types: Combustible Gas, Hydrocarbons, Methane (CH4) / Natural Gas
- Number of Gases Monitored: Multi Gas
-
Supplier: IHS ESDU
Description: ESDU 93003 provides evaluated thermophysical properties data for 1,1,1,2-tetrafluoroethane (R134a). Equations, based on a critical evaluation of experimental data in the literature are given for the variation with temperaturealong the saturation line for the following liquid and vapour properties:
-
Supplier: Linde North America, Inc.
Description: HFO (hydrofluoro-olefin) refrigerants are the fourth generation of fluorine-based refrigerants. HFC refrigerants are composed of hydrogen, fluorine and carbon atoms connected by single bonds between the atoms. HFO refrigerants are composed of hydrogen, fluorine and carbon
-
Supplier: Linde North America, Inc.
Description: HFC (Hydrofluorocarbon) refrigerants are the third generation of fluorine based refrigerants. There are a wide range of products to choose from including R23, R-134a, R-152a, R-404A, R-407C, R-410A, R-413A, R-417A, R-422A, R422D, R-423A, R-424A, R427A, R428A, R434A, R438A,
-
Description: Rubber and plastics hoses and hose assemblies for automotive air conditioning -- Specification -- Part 2: Refrigerant 134a
-
Supplier: Linde North America, Inc.
Description: HCFC (Hydrochlorofluorocarbon) refrigerants are the second generation of fluorine based refrigerants, the original replacements for CFCs. These products include R22, R-123, R-401A, R-401B, R-402A, R-402B, R-409A and R-416A. They are categorized to have low ODP (Ozone Depletion
-
Supplier: FS-Curtis
Description: Rotary Screw Refrigerant Compressors provides high volumetric efficiency but low power consumption. SR Series Rotary Screw Compressors have five key features: High EER, Low Energy Consumption. The newly asymmetrical rotor profile, which has five lobes and six flutes in the male and female
- Capacity: 774 kW
- Refrigerant Options: R134a, R22, R407c
-
Supplier: Frascold S.P.A.
Description: traditional HFC, HCFC based refrigerants and new HFO low-GWP refrigerants; Natural refrigerants. This range is characterised by high efficiency and, the consequent saving in operating expenses. The project also guarantees sturdiness, low noise levels and small devices. The
- Input Power: 59,691.6752656324 watts
- Features: Other
- Construction: Piston
- Refrigerant Options: R134a
-
Supplier: UL Standards & Engagement
Description: 1.1 This standard contains test procedures and methods to evaluate refrigerants and mark their containers according to the extent of the refrigerant's flammability with regard to their intended use as components of air-conditioning and refrigeration equipment. 1.2 Deleted 1.3 The
-
Description: IEC TS 63542:2024 applies to refrigerant detection systems for use in appliances complying with a relevant standard of the IEC 60335 series using flammable refrigerants. Relevant standards of the IEC 60335-series include: – IEC 60335-2-40, Household and similar electrical appliances –
-
Supplier: Bacharach, Inc.
Description: their applications. Powered by a 1 HP oil-less compressor, the ECO-2020™ quickly, quietly and effortlessly recovers virtually any refrigerant, saving you time and money. The ECO-2020™ recovers all non-flammable CFC, HFC and HCFC refrigerants and is certified by AHRI to standard 740 as
-
Supplier: InspectorTools
Description: The Stinger™ is one of the highest quality refrigerant recovery units on the market. Its powerful compressor will pump refrigerants at a quick pace while preventing pollutants from escaping into the envirorment. The new Stinger™ comes equipped with the new vacuum shut off allowing for
-
Supplier: Hansen Technologies Corporation
Description: The Hansen Refrigerant Float Switch (HLL series) is used to electrically indicate or control a liquid level by opening or closing a single pole, double throw (SPDT) switch. Its simple, reliable design provides long life performance for almost any application. To overcome the most common
-
Supplier: Process Sensing Technologies USA
Description: The Mentor Automotive Refrigerant Identifier is designed to maximize automotive AC system refrigerant servicing and maintenance. Mentor accurately analyzes R1234yf and R134a with proven NDIR (Non-Dispersive Infrared) technology for the identification of refrigerant gases in
- Operating Temperature: 50 to 120.2 F
- Features: Self Calibration
-
Supplier: CSA Group
Description: ISO 17584:2005 specifies thermophysical properties of several commonly used refrigerants and refrigerant blends. ISO 17584:2005 is applicable to the refrigerants R12, R22, R32, R123, R125, R134a, R143a, R152a, R717 (ammonia), and R744 (carbon dioxide) and to the
-
Supplier: Bacharach, Inc.
Description: Infrared Refrigerant Gas Detector is the leader in performance and flexibility. It can be configured as either a broadband sensor used for gross leak detection, or as a gas-specific version that’s pre-calibrated and characterized for precision response to individual refrigerants. The
- Operating Temperature: -22 to 104 F
- Instrument Type: Detector
- Display: Digital
- Gas Types: Halocarbons (Refrigerants)
-
Supplier: Amprobe Test Tools
Description: refrigerant in air-conditioning systems Sensor detects halogenated refrigerants such as R-134a, R-404A, R-407C, R-410A, R-22, Freon, etc. Suction pump provides instant response and quick sensor clearing, which speeds up the leak detection process Cutting edge accuracy with
- Application: Ambient Air Monitoring
- Display: Analog
- Features: Audible or Visual Alarms
- Instrument Type: Detector
-
Supplier: Frascold S.P.A.
Description: Series H2Y compressors ■ 9 models with 2 and 4 cylinders, displacement from 4 to 33.25 m3/h [50Hz] and nominal power from 1.5 to 20 HP. Structure and components are designed to operate safely also in the presence of the higher loads that characterise the R410A refrigerant. ■ Maximum allowed
- Input Power: 14,922.9188164081 watts
- Features: Other
- Construction: Piston
Find Suppliers by Category Top
Featured Products Top
-
The Acme REF-IR-ST Sensor/Transmitter is designed to detect the presence of refrigerant leaks in enclosed areas. The REF-IR-ST series employs a high-precision NDIR sensor ideal for gas-specific and accurate measurements of the most commercially used refrigerants. With its 1PPM resolution (read more)
Browse Gas Transmitters Datasheets for Acme Engineering Products -
Refrigerants Safety Hazards Poster Refrigerants play a critical role in maintaining comfortable temperatures, however, can pose several safety hazards if mishandled or released into the environment. We highlight the key safety hazards associated with refrigerants (read more)
Browse Warning Lights Datasheets for CO2Meter.com -
and facilities in compliance with ASHRAE Standard 15. In the event of a leak, the Chillgard 5000 provides a clear visual and audible signal to alert of costly and environmentally-harmful refrigerant gas. The (read more)
Browse Gas Instruments Datasheets for MSA Safety -
Elevate Your System Sealed Components: Engineered for enhanced safety, even with flammable refrigerants. Space-Saving Design: A low-profile footprint perfect for (read more)
Browse Evaporators Datasheets for Backer-Springfield -
The Brazen Truth: Why You Should Drop the Torch and Embrace Press Fittings Remember the days of wrestling with permits, fire watch, and the constant worry of a stray spark igniting a disaster? Brazing—the industry standard for decades—had its merits but came with a fiery (read more)
Browse Tube Fittings Datasheets for Parker Sporlan Division -
Considerations for Refrigerant Blends with Temperature Glide”, Form 5-492. Click here to learn more about Parker Sporlan's innovative A2L solutions. (read more)
Browse HVAC Controllers Datasheets for Parker Sporlan Division -
The BASICEVO Pro Broadband NDIR gas sensor for ambient air monitoring uses dual wavelength technology. It is designed for leak detection of refrigerant (Freon) gases (select (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Dynament Refrigerant Gas Sensors provide reliable and accurate monitoring of refrigerant gases used in HVACR and industrial applications. Designed to support the industry's transition toward lower global warming potential (GWP) refrigerants, these sensors are available for a (read more)
Browse Gas Sensors Datasheets for Dynament -
available, to optimize performance and operating cost Little maintenance required, as compared to Freon A/C and fans Use no refrigerants Sleek, modern design FEATURES 10 year warranty UL Classified Small (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
capacities available, to optimize performance and operating cost Little maintenance required, as compared to Freon A/C and fans Use no refrigerants Sleek, modern design FEATURES ATEX Certified Ex II 2 GD T3 (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec
Conduct Research Top
-
Low Global Warming Potential Refrigerants A New Option for Environmental Test Chambers That Helps Combat Climate Change
. R-143A 52% 0%. R-32 0% 24%. R-125 44% 25%. R-134A 4% 26%. R-1234YF 0% 25%. Figure 6: GWP Comparison of R-404A, R-452A, and R-449A4,20. 3922. 2141. 1397. 0. 500. 1000. 1500. 2000. 2500. 3000. 3500. 4000. 4500. R-404A R-452A R-449A. Global Warming Potential Value. Refrigerant. Weiss Technik North