-
Supplier: Allied Electronics, Inc.
Description: 0.020 Ohms (Max.) Contact Resistance, GR Series, Compact Rocker Switches Economical 15 A switching Lighted and non-lighted versions Single- and double-throw options Economical 15 A Switching Lighted and Non-Lighted Configurations Single and Double Throw Options Wire Leads Optional UL
-
Supplier: Newark, An Avnet Company
Description: SWITCH, ROCKER, DPST, 15A, 250VAC, BLACK; Illumination:Illuminated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:15A; Contact Voltage AC Nom:250V RoHS Compliant: Yes
-
Rocker Switches - Switch, Rocker, Spdt, 15A, 250Vac, Black; Switch Operation Nkk Switches -- 10X9944Supplier: Newark, An Avnet Company
Description: SWITCH, ROCKER, SPDT, 15A, 250VAC, BLACK; Switch Operation:(On)-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:WR Series RoHS Compliant: Yes
-
-
Rocker Switches - Switch, Rocker, Spdt, 15A, 250Vac, Ivory; Switch Operation Nkk Switches -- 10X9918Supplier: Newark, An Avnet Company
Description: SWITCH, ROCKER, SPDT, 15A, 250VAC, IVORY; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Ivory; Product Range:WR Series RoHS Compliant: Yes
-
Rocker Switches - Switch, Rocker, Spst, 15A, 250Vac, Black; Switch Operation Nkk Switches -- 10X9900Supplier: Newark, An Avnet Company
Description: SWITCH, ROCKER, SPST, 15A, 250VAC, BLACK; Switch Operation:On-None-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:WR Series RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Switch Rocker ON OFF SPST Solder Lug Curved Rocker 15A 250VAC 15000Cycles
- Operating Temperature: -22 to 149 F
- Maintained Contact Switch Function: ON / OFF
- Standards / Compliances: RoHS Compliant
- Pole & Throw Specifications: SPST
-
Supplier: Allied Electronics, Inc.
Description: C&K DF Series Power Rocker Switch Power switching up to 16 AMPS Sub-panel and panel mounting PC and quick connect terminals This switch performs multi-position and multi-pole function. Available in UL94V-0 grade materials.
-
Supplier: Allied Electronics, Inc.
Description: 9 A @ 125 VAC⁄6 A @ 250 VAC, LED Miniature Power rockers Full face bright LED illumination Quick-make, quick-break characteristics Front panel snap-in mounting assures lsbor saving installation
-
Supplier: DigiKey
Description: SWITCH ROCKER DPST 20A 250VAC
- Length / Diameter: 1.079921843 inch
- Width: 0.879921735 inch
- Mechanical Life: 100,000
- Maximum Current Rating: 20 amps
-
Description: SWITCH ROCKER
- Maximum Current Rating: 20 amps
- Maximum DC Voltage Rating: 18 volts
- Operating Temperature: -40 to 185 F
- Standards / Compliances: CSA Certified, UL listed
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH ROCKER
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 125 volts
- Operating Temperature: 32 to 185 F
- Standards / Compliances: CSA Certified, UL listed
-
Supplier: Utmel Electronic Limited
Description: Switch Rocker ON None OFF DPST Quick Connect Rocker 15A 250VAC 372.85VA 150000Cycle
-
Supplier: ASAP Semiconductor LLC
Description: CIRCUIT BREAKER SWITCH 15A AMBR Thermal 50VDC 250VAC 15A 2 Rocker Panel Mount
- Supply Voltage (VS): 250 volts
- Trigger Current: 15 amps
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Mounting / Packaging: Panel Mount
-
Supplier: ASAP Semiconductor LLC
Description: CIRCUIT BREAKER SWITCH 15A BLK Thermal 50VDC 250VAC 15A 2 Rocker Panel Mount
- Supply Voltage (VS): 250 volts
- Trigger Current: 15 amps
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Mounting / Packaging: Panel Mount
-
Supplier: Allied Electronics, Inc.
Description: DPST, 70 A (3-4 ms) switch in-rush current. Terminals are 4.8 mm × 0.8 mm quick-connect. Series 4303/KD also available with series voltage selection, call for part numbers. Order fingergrip fuse drawers separately below. Series 6431 and 6432 have individual component modules soldered on a PCB; DPST
-
Supplier: RS Components, Ltd.
Description: Rocker switchP 16A 250VAC
- Pole & Throw Specifications: DPST
- Features: Illuminated Switch, Other
- Maintained Contact Switch Function: ON / OFF
- Standards / Compliances: RoHS Compliant
-
Supplier: Trigon Components, Inc.
Description: SERIES SWR DESCRIPTION Rocker Switch RATING 3A, 250VAC, 6A, 125VAC WITHSTAND VOLTAGE 1000VAC WORKING TEMPERATURE -20°C to +70 Deg C PACKAGE TH
- Length / Diameter: 0.580708975 to 0.8267721 inch
- Width: 0.230315085 to 0.5905515 inch
- Mechanical Life: 10,000 to 30,000
- Maximum Current Rating: 3 to 6 amps
-
Supplier: Waytek, Inc.
Description: E-Switch Rocker Switch RBW2ABLKRILFF3 Category: Rocker Switches Manufacturer: E-Switch Rating: 16A 125VDC Circuitry: DPST Mechanical life: 50,000 cycles Dielectric stren gth: 1000 VAC for 1 minute Operating temperature: -20C to 85C Panel cutout: 22mm x 30mm
- Mechanical Life: 50,000
- Maximum Current Rating: 16 amps
- Maximum AC Voltage Rating: 125 volts
- Operating Temperature: -4 to 185 F
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1233226-SRN91-15BB Category: Switches>Rocker Switches Series: SRN Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Ingress Protection: IP68 - Dust Tight, Waterproof Voltage Rating - AC: 125 V Standard Package: 20 Panel Cutout Dimensions:
- Features: Other
- Pole & Throw Specifications: SPDT
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SPST 1万次 6A Solder Lug 250V No Plugin Rocker Switches ROHS
- Length / Diameter: 0.8267721 inch
- Width: 0.5905515 inch
- Maximum Current Rating: 6 amps
- Maximum AC Voltage Rating: 250 volts
-
Supplier: New Yorker Electronics Co., Inc.
Description: ROCKER, 16A, DPDT, On-Off, Quick Connect - 0.250", None, IP67
- Maximum Current Rating: 16 amps
- Pole & Throw Specifications: DPDT
- Features: Dustproof, Weather Resistant or Waterproof
- Maintained Contact Switch Function: ON / OFF
-
Supplier: ODG (Origin Data Global)
Description: SWITCH ROCKER DPST 15A 250V
- Features: Other
-
Supplier: Heilind Electronics, Inc.
Description: SWITCH ROCKER DPST 6A 250V
-
Supplier: TE Connectivity
Description: Switch Contact Plating Material : Silver Electrical Characteristics Rocker Switch Voltage Rating (VAC) : 125 Rocker Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : No Industry Standards VDE Tested : No Mechanical Attachment Mounting Angle : Vertical Rocker
- Maximum DC Voltage Rating: 28 volts
- Momentary Contact Switch Function: Momentary ON (Normally Open)
- Features: Other
-
Supplier: Ningbo Best Group Co., Ltd.
Description: 15A 125VAC;10A 250VAC SPST 3P
- Maximum Current Rating: 10 to 15 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Pole & Throw Specifications: SPST
-
Supplier: Galco Industrial Electronics
Description: ROCKER,ON-OFF-ON,DPDT,15A,125VAC
-
Supplier: Waldom Electronics
Description: PLASTIC ROCKER MATERIAL BLACK ROCKER COLOR DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING PANEL MOUNTING 20 AMPERE AT 125 VAC, 15 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 0 ILLUMINATED GC[T]
- Maximum Current Rating: 15 to 20 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Pole & Throw Specifications: DPST
- Maintained Contact Switch Function: ON / OFF
-
Supplier: Utmel Electronic Limited
Description: SWITCH ROCKER SPST 6A 250V
- Operating Temperature: 14 to 158 F
- Standards / Compliances: RoHS Compliant
- Pole & Throw Specifications: SPST
-
Supplier: Littelfuse, Inc.
Description: 25A at 12V DC. Moisture-resistant plastic housings, bezels and actuators. Glossy finish actuators and bezels except where noted. Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm). Silver contacts, brass blade or screw terminals. White actuators except where otherwise indicated.
- Panel Thickness: 0.059842552 to 0.250000135 inch
- Maximum Current Rating: 25 amps
- Maximum DC Voltage Rating: 12 volts
- Terminal Type: Quick Connect / Blade
Find Suppliers by Category Top
Featured Products Top
-
E-Switch’s new RRS20 Series is a robust, round, sealed power rocker switch designed for high-performance and harsh environments. Featuring IP68 protection from the panel, it fits a 20mm diameter panel cutout and supports up to 16A at 250VAC. UL and ENEC listings ensure trusted performance (read more)
Browse Rocker Switches Datasheets for New Yorker Electronics Co., Inc. -
Carling Technologies V-series Contura rocker switches for every application These rugged and reliable switches feature a modular design that allows for custom configurations ideal for automotive, marine and equipment (read more)
Browse Rocker Switches Datasheets for Waytek, Inc. -
The new RCA1913 Series rocker switch from E-Switch delivers reliable performance in demanding environments. Featuring a fully sealed design rated to IP68 on both sides of the panel, this switch provides long-term protection against dust and moisture. Its UL and ENEC certified ratings up to 16A (read more)
Browse Rocker Switches Datasheets for New Yorker Electronics Co., Inc. -
The BigRep VIIO 250 is a fully automated, large-format 3D printer designed for continuous, reliable industrial additive manufacturing. With a (read more)
Browse 3D Printers and Additive Manufacturing Machines Datasheets for BigRep -
EXAIR’s EasySwitch® Wet-Dry Vac is an all-encompassing vacuum that simplifies the filter change process when switching from vacuuming a dry material to a liquid. Utilizing minimal compressed air, the EasySwitch is ideal for any application - wet, dry, light or heavy. The EasySwitch is (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
, especially for overseas customers worried about after-sales support. Solution: The SHG250-130 Big Size Diamond Wire Cutter addresses these pain points with a highly intelligent system, remote diagnostics, and dual cutting (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Commercial and industrial equipment operates in environments where controls are exposed to constant use, changing weather, dust, moisture and vibration. Selecting the right rocker switch isn't simply about turning a function on or off—it's about choosing a switch designed for the (read more)
Browse Rocker Switches Datasheets for OTTO Controls -
Series Pushbutton Switch to its extensive product portfolio. The LB22 Series Pushbutton Switch is designed to deliver high performance and reliability, with an electrical rating of 3A @ 250VAC and an electrical life of 50,000 cycles. The series features contact resistance of 50mΩ Max. at (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
WILMINGTON, MA – Heilind Electronics, a leading global distributor of electronic components and authorized distributor for E-Switch, is (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc. -
their own boots? Ensure that failure will not be an option by placing a powerful layer of defense over your rocker switches. Our tear-resistant, resilient silicone rubber rocker switch boots create a watertight, dust blocking barrier over the switch and the cut out in the panel by incorporating a full (read more)
Browse Switch Sealing Boots Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
C&K Components CA04J137207Q, ON (OFF), SPST, Panel Mount, 15@125VAC A - Avnet Express
Switch Rocker ON OFF SPST Quick Connect Rocker 15A 250VAC 186.42VA .
-
Schurter - 6431.0053.15 - Power Products - Power Entry Modules (PEM) - Allied Electronics
Module, Pwr Entry; Appliance Inlet, Outlet, Switch ; Snap-In; 15A ; 250VAC ; Rocker .
-
Arcolectric - H8800VABB - Switches - Rocker - Allied Electronics
SWITCH , ROCKER , ULTRA-THIN; SPST; ON-OFF, 15A , 250VAC ; 0.187 IN. QC; ACTUATOR, BLACK .
-
Molex Incorporated - 03-12-2045 - Rectangular/PCB Connectors - Connectors - Allied Electronics
Switch , Rocker , SNAP IN, 15A @125 VAC OR250 VAC, 1/4 HP@125 VAC, 1/2HP@ 250 VAC .
-
Dialight - 612-3232-120F - Indicators, Panel Mount - Panel Mount Indicators - Allied Electronics
Switch , Rocker , SNAP IN, 15A @125 VAC OR250 VAC, 1/4 HP@125 VAC, 1/2HP@ 250 VAC .
-
Ohmite - 95J3K3E - Passive Components - Resistors - Allied Electronics
Switch , Rocker , SNAP IN, 15A @125 VAC OR250 VAC, 1/4 HP@125 VAC, 1/2HP@ 250 VAC .
-
C&K Components - DF62J12S215PQF - Switches - Rocker - Allied Electronics
Switch , Rocker , SNAP IN, 15A @125 VAC OR250 VAC, 1/4 HP@125 VAC, 1/2HP@ 250 VAC .
-
Carling Technologies - TIGM5Y-6S-BL-NBL-XA - Switches - Rocker - Allied Electronics
Switch , Rocker ; SPDT; (ON)-OFF-(ON); Panel Mount; COMBI-Terminal; 15A ; 250VAC .
-
Carling Technologies - TIGA57-6S-BL-NBL - Switches - Rocker - Allied Electronics
Switch , Rocker ; SPDT; (ON)-OFF-(ON); Panel Mount; COMBI-Terminal; 15A ; 250VAC .
-
Carling Technologies - TIGK57-6S-BL-NBL - Switches - Rocker - Allied Electronics
Switch , Rocker ; SPDT; (ON)-OFF-(ON); Panel Mount; COMBI-Terminal; 15A ; 250VAC .
Indicates content that may require registration and/or purchase.