-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // UL Listed 480v Delta to 120/240v Single-phase Split Transformer 5kVA 10kVA 15kVA 20kVA 30kVA
- Maximum Primary Voltage Rating: 528 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 30,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Abbott Technologies, Inc.
Description: 50/60 Hz Universal Isolation Transformers 3 phase and single phase models All units feature electrostatic shielding Multiple taps for a wide range of input/output combinations 250VA-15KVA, 3 phase 250VA-10KVA, single phase
- Maximum Primary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 250 to 10,000 VA
- Features: 50 Hz, 60 Hz, Other, Power / Power System / Distribution Transformer, Single Phase Transformer
- Output Type: AC
-
Supplier: Majestic Transformer Co.
Description: Majestic Transformer Co. transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 6kVA and floor standing above this rating, but a portable style is also available. Their standard cases are IP33 but we can supply up to IP66 if
- Standards: CSA, UL
- Features: Power / Power System / Distribution Transformer, Single Phase Transformer
-
-
Supplier: Hengda Electronic Factory
Description: It adopts self-made low dissipation high quality ring core (PO less than 0.9w/Kg), small volume, high efficiency and low temperature rise. The patent technology realizes the needle distance and the distance can be adjusted according to the requirements of the customers. Epoxy resin vacuum filling,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 220 volts
- Maximum Secondary Voltage Rating: 12 volts
- Power Rating (VA): 12 VA
-
Supplier: Eaton Cooper Power Systems
Description: Envirotran™ transformers offer an environmentally responsible, high efficiency, safer choice. The units have high-fire-point fluid, providing fire safety benefits, and a projected life well beyond that of a traditional mineral-oil transformer. These efficient and cost-effective
- Maximum Primary Voltage Rating: 19,920 volts
- Maximum Secondary Voltage Rating: 120 to 600 volts
- Power Rating (VA): 10,000 to 50,000 VA
- Output Type: AC
-
Supplier: Eaton Cooper Power Systems
Description: PEAK™ transformers from Cooper Power Systems are uniquely designed to allow you additional capability to manage increased loads and temporary overload capacity without loss of life expectancy when compared to mineral oil-filled transformer alternatives. Utilizing an advanced
- Power Rating (VA): 5,000 to 167,000 VA
- Output Type: AC
- Other Transformer Types / Applications: High-Voltage Transformer, Power Transformer
- Mounting: Pole-Mounted
-
Supplier: Abbott Technologies, Inc.
Description: 60 Hz MIL-PRF-27F Power Transformers • Military Designation No. TF4S03YY • Hermetically sealed, rugged MIL-PRF-27F* transformers • Standard output voltages: 5 to 486 volts • Threaded inserts for versatile mounting • Wide range of power ratings: 5,10,15, 20, 30, 40, 80,120, 160, 200,
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 5 to 200 volts
- Maximum Secondary Current Rating: 0.036 to 20 amps
- Power Rating (VA): 5 to 300 VA
-
Supplier: Abbott Technologies, Inc.
Description: 400 Hz MIL-PRF-27F Toroid Transformers • Military designation TF5S03ZZ • Standard output voltages 5 to 300 volts • Compact toroidal construction in a convenient printed-circuit mount package. • Low outgassing molded construction for high-altitude operation • Power levels 1. 5, 3, 6, and 9 VA
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 5 to 300 volts
- Maximum Secondary Current Rating: 0.005 to 1.8 amps
- Power Rating (VA): 1 to 9 VA
-
Supplier: Allied Electronics, Inc.
Description: The new CPT Industrial Control Transformers series is the newest offering in the Phoenix Contact industrial power supply product family. The CPT Series is designed for industrial applications where higher single-phase voltages need to be converted down to usable AC line voltages
-
Supplier: Allied Electronics, Inc.
Description: The new CPT Industrial Control Transformers series is the newest offering in the Phoenix Contact industrial power supply product family. The CPT Series is designed for industrial applications where higher single-phase voltages need to be converted down to usable AC line voltages
-
Supplier: Allied Electronics, Inc.
Description: The new CPT Industrial Control Transformers series is the newest offering in the Phoenix Contact industrial power supply product family. The CPT Series is designed for industrial applications where higher single-phase voltages need to be converted down to usable AC line voltages
-
Supplier: Abbott Technologies, Inc.
Description: 60 Hz Industrial Transformers • High efficiency, excellent regulation and high isolation • Widely used in custom power supplies and industrial power controls • 10 VA to 1300 V A
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 5 to 120 volts
- Maximum Secondary Current Rating: 0.08 to 100 amps
- Power Rating (VA): 10 to 1,300 VA
-
Supplier: Hengda Electronic Factory
Description: It adopts self-made low dissipation high quality ring core (PO less than 0.9w/Kg), small volume, high efficiency and low temperature rise. The patent technology realizes the needle distance and the distance can be adjusted according to the requirements of the customers. Epoxy resin vacuum filling,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 220 volts
- Maximum Secondary Voltage Rating: 12 volts
- Power Rating (VA): 12 VA
-
Supplier: Allied Electronics, Inc.
Description: The new CPT Industrial Control Transformers series is the newest offering in the Phoenix Contact industrial power supply product family. The CPT Series is designed for industrial applications where higher single-phase voltages need to be converted down to usable AC line voltages
-
Supplier: Eaton Cooper Power Systems
Description: Envirotran™ transformers offer an environmentally responsible, high efficiency, safer choice. The units have high-fire-point fluid, providing fire safety benefits, and a projected life well beyond that of a traditional mineral-oil transformer. These efficient and cost-effective
- Power Rating (VA): 10,000 to 167,000 VA
- Output Type: AC
- Other Transformer Types / Applications: High-Voltage Transformer, Power Transformer
- Cooling Method: Oil Filled
-
Supplier: Accuris
Description: Guide for kVA sizing of dry-type transformers, 1.2 kV class, single-phase and three-phase
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 803 series 50/60 Hz transformer is a cost effective and efficient single phase power transformer This power transformer series has an output power rating up to 15 kVA and can serve as an isolation transformer if required. West Coast
- Power Rating (VA): 15,000 VA
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // UL Listed ANSI Three/Single Transformer 75kVA 100kVA 150kVA
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 150,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // 380V 480V 420V 440V Manufacturer Direct Hot Selling Three Phase Dry Type Voltage Transformer
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 15,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA
- Maximum Primary Voltage Rating: 240 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 1,000 to 15,000 VA
- Features: 60 Hz, NEMA Enclosure, Other, Power / Power System / Distribution Transformer, Single Phase Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We deisgn and produce Monophase transformers for lighting and electrical applications. Our monophase transformers are lead-wire or quick-connect terminal types, ranging from 25VA to 5KVA
- Power Rating (VA): 25 to 5,000 VA
- Features: Electronics Transformer, Power / Power System / Distribution Transformer, Single Phase Transformer
-
Supplier: Accuris
Description: Ventilated Dry-Type Distribution Transformers, 1 to 500 kVA, Single-Phase, and 15 to 500 kVA, Three-Phase, with High-Voltage 601 to 34 500 Volts, Low-Voltage 120 to 600 Volts, Requirements for
-
Supplier: Newark, An Avnet Company
Description: Variable Transformer, Motorized, Single Phase, 15Ao, 0-120Vo, 1.8kVA, Open, Panel Mt RoHS Compliant: Yes
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We deisgn and produce Monophase transformers for lighting and electrical applications. Our monophase transformers are lead-wire or quick-connect terminal types, ranging from 25VA to 5KVA
- Power Rating (VA): 25 to 5,000 VA
- Features: Electronics Transformer, Power / Power System / Distribution Transformer, Single Phase Transformer
- Other Transformer Types / Applications: Isolation Transformer
-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA
- Maximum Primary Voltage Rating: 240 to 480 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 37,500 to 100,000 VA
- Features: 60 Hz, NEMA Enclosure, Other, Power / Power System / Distribution Transformer, Single Phase Transformer
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // Factory Price Resin Cast Dry Type Transformer 50KVA 100KVA 200KVA 315KV 400KVA 500KVA 600KVA Upto 2.5MVA 6.0KV 6.6KV 11KV
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 50,000,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting, industrial
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA
- Maximum Primary Voltage Rating: 208 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 37,500 to 75,000 VA
- Features: 60 Hz, NEMA Enclosure, Other, Power / Power System / Distribution Transformer, Single Phase Transformer
-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA
- Maximum Primary Voltage Rating: 277 to 480 volts
- Maximum Secondary Voltage Rating: 208 to 277 volts
- Power Rating (VA): 250 to 15,000 VA
- Features: 50 / 60 Hz, NEMA Enclosure, Other, Power / Power System / Distribution Transformer, Single Phase Transformer
-
Supplier: Newark, An Avnet Company
Description: SINGLE PHASE UPS, 1500VA/1500W, 230V
-
Supplier: Newark, An Avnet Company
Description: SINGLE PHASE UPS, LESS BATTERIES, 1500VA, 230V
-
Supplier: Newark, An Avnet Company
Description: SINGLE PHASE UPS, LESS BATTERIES, 900VA, 120V
-
Supplier: CSA Group
Description: Preface This is the first edition of CSA C802.4, Guide for kVA Sizing of Dry-Type Transformers, 1.2kV Class, Single-Phase and Three-Phase. Scope 1.1 The Guide applies to all 1.2 kV class dry -type transformers covered under CSA C22.2 No. 47 and CSA C9 for
-
Description: Standard Docs
-
Description: This standard covers certain electrical, dimensional, and mechanical characteristics and takes into consideration certain safety features of single-phase, 60 Hz, liquid-immersed, self-cooled, submersible distribution transformers with separable insulated high-voltage connectors.
Find Suppliers by Category Top
Featured Products Top
-
Our transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 6kVA and floor standing above this rating, but a portable style is also available. Our standard cases are IP33 but we can supply up to IP66 if required, usually with little or no (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
The Three Phase Pad Mounted Transformer is a factory direct,American standard (ANSI/IEEE) distribution solution built for safe,stable and efficient power conversion in demanding field installations. Featuring an isolated HV/LV compartment design inside a lockable,outdoor ready cabinet with (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
the required input/output configuration. Key Specifications 1000VA, 3-Phase sinusoidal output voltage; Single phase AC-input: 115Vac or 230Vac. Input frequency: 47 … 410Hz Universal input 95-264Vac available (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
on the top panel. If you are looking for a quality Single Phase Transformer, please click the enquiry box to discuss your requirements. See Options (read more)
Browse Industrial Control Transformers Datasheets for Majestic Transformer Co. -
Typical applications for this type of transformer are motor control, machine tool control, control panels, alarm systems, distribution boards etc. The transformers are supplied as open types with universal frames for vertical or horizontal mounting and either terminal blocks or brass stud (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
The Single Phase Converter (SPC) converts single-phase power to DC power for use by Yaskawa’s variable frequency drives. The SPC is the solution for the most (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Exxelia introduces a cutting-edge integrated magnetics solution designed specifically for Dual Active Bridge (DAB) converters operating at high power and frequency. This ultra-compact component combines a transformer and inductor into a single lightweight unit optimized for 5kVA power conversion (read more)
Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
New ESS 076 three-phase current sensor monitors energy consumption With the new three-phase version of the Smart Sensor Current ESS 076, STEGO expands its sensor portfolio for (read more)
Browse Current Sensors Datasheets for STEGO -
Email with the details of your requirements and we'll get right back to you with a quote. So if you have a requirement for a Korndorfer Motor Starter Transformer, a Scott or Le Blanc three phase to two phase or single phase transformer, an ultra-isolation transformer, a buck/boost transformer (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
So if you have a requirement for a Korndorfer Motor Starter Transformer, a Scott or Le Blanc three phase to two phase or single phase transformer, an ultra-isolation transformer, a buck/boost transformer, a high accuracy voltage transformer for use with panel meters, a single phase (read more)
Browse Transformers Datasheets for Majestic Transformer Co.