-
Supplier: RS Components, Ltd.
Description: L-Com CTLDVIMM-15 DVI Cable
- Cable Length: 15 ft
- Features: DVI Cable
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 15 foot DVI Dual Link TMDS cable delivers the high performance, high bandwidth needed for today's digital video displays. Gold plated contacts ensure excellent conductivity, while double shielding (foil and braid) provides maximum EMI/RFI protection. Use in conjunction
- Cable Length: 15 ft
- Features: Cable Assembly, Computer Cable, DVI Cable, Monitor Cable, Video
- Cable Type: DVI Dual-Link
- Connector Type: DVI-D
-
Supplier: Black Box
Description: This 2-in-1 DVI/USB cable can be used to connect a DVI-I CPU to a ServSwitch, or anywhere you need to link two DVI/USB devices together.
- Features: Cable Assembly, Computer Cable, DVI Cable, KVM Cable
-
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 15 foot DVI Single Link TMDS cable delivers the high performance, high bandwidth needed for today's digital video displays. Gold plated contacts ensure excellent conductivity, while double shielding (foil and braid) provides maximum EMI/RFI protection. Both DVI
- Cable Length: 15 ft
- Features: Cable Assembly, Computer Cable, DVI Cable, Monitor Cable, Video
- Cable Type: DVI Dual-Link, DVI Single-Link
- Connector Type: DVI-D
-
Supplier: Newark, An Avnet Company
Description: DVI CBL DVI-A M/HD15M W/FR 15
-
Supplier: MilesTek Corporation
Description: These backward compatible cable assemblies allow connection between SVGA HD15 devices and DVI devices. Our premium cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Available in 4
- Cable Length: 15 ft
- Features: DVI Cable
- Connector Type: DVI-A
-
Supplier: Newark, An Avnet Company
Description: DVI CBL DVI-A M/HD15M W/FR 15 / MT
-
Supplier: Acme Chip Technology Co., Limited
Description: CA DVI-D M/DVI-D M W/FERR 15'
- Cable Length: 15 ft
- Features: DVI Cable, Other
-
Supplier: MilesTek Corporation
Description: MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a right angle DVI-D Dual Link connector on the other. These right angle DVI
- Cable Length: 15 ft
- Features: DVI Cable
- Connector Type: DVI-D
-
Supplier: MilesTek Corporation
Description: MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a right angle DVI-D Dual Link connector on the other. These right angle DVI
- Cable Length: 15 ft
- Features: DVI Cable
- Connector Type: DVI-D
-
Supplier: MilesTek Corporation
Description: MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a right angle DVI-D Dual Link connector on the other. These right angle DVI
- Cable Length: 15 ft
- Features: DVI Cable
- Connector Type: DVI-D
-
Supplier: L-com, Inc.
Description: L-com's Deluxe DVI-D Single Link cable assemblies offer high performance at a very affordable price. Our DVI-D Single Link cable series include dual ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts
- Cable Length: 15 ft
- Features: Audio, Cable Assembly, DVI Cable, HDMI, Video
- Cable Type: DVI Single-Link
- Connector Type: DVI-D
-
Supplier: Newark, An Avnet Company
Description: DVI CBL DVI-I M/M SNGL LNK 15
-
Supplier: L-com, Inc.
Description: These unique cables feature a stainless steel crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features
- Cable Length: 15 ft
- Features: Audio, Cable Assembly, DVI Cable, HDMI, Video
- Cable Type: DVI Single-Link
- Connector Type: DVI-D
-
Supplier: Newark, An Avnet Company
Description: DVI CBL DVI-I M/M DUAL LNK 15 / MT
-
Supplier: L-com, Inc.
Description: These unique cables feature a hardened PVC crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features
- Cable Length: 15 ft
- Features: Audio, Cable Assembly, DVI Cable, Foil Braid, HDMI, Video
- Cable Type: DVI Single-Link
- Connector Type: DVI-D
-
Supplier: L-com, Inc.
Description: L-com's DVIDS-RA-XX series cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle DVI-D Single Link connector on the other. These right angle
- Cable Length: 15 ft
- Features: Audio, Cable Assembly, DVI Cable, HDMI, Video
- Cable Type: DVI Single-Link
- Connector Type: DVI-D
-
Supplier: DigiKey
Description: CA DVI-D M/DVI-D M W/FERR 15'
- Cable Length: 15 ft
- Features: Cable Assembly, DVI Cable, Video
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 10-ft. DVI to HD15 cable allows PC users with a DVI-I port to connect to monitors with a VGA connector. Gold-plated contacts ensure excellent conductivity, while double shielding (foil and braid) provides maximum EMI/RFI protection. Both the DVI and HD15
- Cable Length: 10 ft
- Features: Cable Assembly, Computer Cable, DVI Cable, High Density 15, Monitor Cable, SVGA Cable, VGA Cable, Video
- Connector Type: DVI-A
-
Supplier: ODG (Origin Data Global)
Description: 15' DisplayPort - DVI-D w/ Latch
- Features: Cable Assembly, Other
- Application: Video
-
Supplier: Black Box
Description: Cable is wired to transmit analog or digital signals. Helps eliminate extenders for short distances. Attach DVI devices to each other without specialty extenders. For use with PCs & KVM switches, or in many digital signage applications.
- Cable Length: 5 ft
- Features: Cable Assembly, DVI Cable, Video
- Connector Type: DVI-I
-
Supplier: SFCable.com
Description: DVI (Digital Visual Interface) is the standard interface for high-performance connection between PCs and Digital Displays, Projectors, and HDTV. Connectors: 2x DVI-D Male Dual link (24+1). Resolution: Resolutions up to 2560 x 1600, Digital use only. Contacts: Gold-Plated. Compatible:
- Cable Length: 49.21 ft
- Features: Cable Assembly, DVI Cable, Video
- Cable Type: DVI Dual-Link
- Connector Type: DVI-D
-
Supplier: Allied Electronics, Inc.
Description: DVI-I Dual Link DVI Cable Male / Male w/ Ferrites, 15.0ft
-
Supplier: Allied Electronics, Inc.
Description: DVI-D DUAL LINK DVI CABLE MALE / MALE W/ FERRITES, 15.0 FT
-
Supplier: Tripp Lite by Eaton
Description: uncompressed video, and multi-channel digital audio, all in one neat cable solution. (DVI-HDMI cable supports digital video only). Features 3ft DVI to HDMI Adapter Cable Creates a pure digital connection between a DVI-enabled computer and a HDMI-enabled
- Cable Length: 3 ft
- Features: Audio, Cable Assembly, DVI Cable, HDMI, Video
- Cable Type: DVI Dual-Link
- Connector Type: DVI-D
-
Supplier: SFCable.com
Description: Ideal for connecting any home theater devices, DVI digital flat panel such as DVD, HDTV, projector, switch or splitter and other HDMI to DVI peripherals. Connects HDMI devices to DVI devices. 100% Compatible with all HDMI and DVI-capable components. Shielded to prevent
- Cable Length: 49.21 ft
- Features: Cable Assembly, DVI Cable, HDMI, Networking, Video
- Connector Type: DVI-D
-
Supplier: Black Box
Description: This 2-in-1 DVI/USB cable can be used to connect a DVI-I CPU to a ServSwitch, or anywhere you need to link two DVI/USB devices together.
- Features: Cable Assembly, Computer Cable, DVI Cable, KVM Cable
-
Supplier: Quiktron, Inc.
Description: precise, dependable performance. Two 80%+ OFC braids and 100% overlapped foil combine for full shielding against EMI/RFI interference. Don't compromise your high-definition signal; use the right interconnect! Each SonicWave DVI cable conforms completely to DVI-D specifications
- Cable Length: 49.212625 ft
- Features: Cable Assembly, DVI Cable, Other, Video
-
Supplier: Black Box
Description: Meets DisplayPort standards. Supports data-transfer rates of up to 10.8 Gbps. Move images, 1080p resolution video, and other sources of data (excluding Ethernet) quickly. Supports power over DisplayPort signal. Plug-and-play.
- Features: Cable Assembly, DVI Cable, DisplayPort, Other, Video
-
Supplier: Visual Sound, Inc.
Description: Hall Research Inc. 1 Meter DVI to VGA Cable Assembly
- Connector Type: Audio / Video Connector
- Features: DVI
-
Supplier: Quiktron, Inc.
Description: Digital Visual Interface (DVI) is the standard interface for high-performance connection between PCs and flat panel displays, CRT displays, projectors, and HDTV. This video cable is fully compliant with the DVI standard defined by DDWG (Digital Display Working Group). Three
- Cable Length: 16.404208333333333 ft
- Features: Cable Assembly, DVI Cable, High Density 15, VGA Cable, Video
- Connector Type: DVI-I
-
Supplier: Quiktron, Inc.
Description: Digital Visual Interface (DVI) is the standard interface for high-performance connection between PCs and flat panel displays, CRT displays, projectors, and HDTV. This video cable is fully compliant with the DVI standard defined by DDWG (Digital Display Working Group). Three
- Cable Length: 6.561683333333334 ft
- Features: Cable Assembly, DVI Cable, High Density 15, VGA Cable, Video
- Connector Type: DVI-I
-
Supplier: HAVE, Inc.
Description: HAV26911 - DUAL LINK DVI-D CABLE, MALE TO MALE - 2 METER LENGTH Digital Visual Interface (DVI) is the standard interface for a high-performance connection between PCs and flat panel displays, digital CRT displays, projectors, and HDTV. These DVI-D Digital Cables
- Features: Cable Assembly, DVI Cable, Video
- Connector Type: DVI-D
-
Supplier: HAVE, Inc.
Description: HAV26942 - DUAL LINK DVI-D CABLE, MALE TO MALE - 3 METER LENGTH Digital Visual Interface (DVI) is the standard interface for a high-performance connection between PCs and flat panel displays, digital CRT displays, projectors, and HDTV. These DVI-D Digital Cables
- Features: Cable Assembly, DVI Cable, Video
- Connector Type: DVI-D
-
Supplier: Visual Sound, Inc.
Description: Comprehensive Our fiber optic DVI cables are the best in the industry. These cables are HDCP compliant, are CL3 rated and have a durable black jacket. An integrated DVI cable solution which includes the fiber optic components and the DDC signals built into the
Find Suppliers by Category Top
Featured Products Top
-
routing HDMI or DVI cables. Other optional extras include an ergonomic handle system, a keyboard and mouse tray and a wall/machine pivot mount with 180 degree rotation. Customizing options include CNC machining, bespoke colors, printing and engraving of legends and logos, RFI/EMI shielding, membrane keypads and full assembly. (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
connector pin damage in aerospace applications. Locking Screws Solution for resilient performance under vibration. Power, Video & Data Cable assembly handles power, video and data all-in-one to reduce cable runs. Up to 60W (read more)
Browse Cable Assemblies Datasheets for PIC Wire & Cable
More Information Top
-
Popular Products In Computers - Big Bruin
• StarTech.com 15 ft DVI -I Dual Link Digital Analog Monitor Cable M /M .
-
16539323 TE Connectivity / AMP Brand | Buy
Cable Assembly DVI 3 m 28AWG 24 POS DVI-A to 15 POS D-Sub M-F Solder-Solder .
-
Popular Products In Accessories - Big Bruin
• 3M Goobay 34215-GB 3 m DVI -I (12+5) Plug to 15 Pin HD Plug DVI-I/VGA Cable .
-
Sell USB CABLE
• HDMI TO DVI CABLE Connector: HDMI A type 19-pin 15U" gold black Solder shell: 3U" gold plated DVI -D 15U" gold black solder Cable :UL20276 black Capability: Max. transmission speed … … Longest distance up to 1.0 - 15m Eliminates...
-
Popular Products In Accessories - Big Bruin
DVI-A to 15 -pin VGA. DVI 12+5 Pin ( M ) to VGA (F) Video Adapter allows you to connect a DVI-A device to a VGA device using an VGA cable .
-
Popular Products In Accessories - Big Bruin
DVI-A to 15 -pin VGA. DVI 12+5 Pin ( M ) to VGA (F) Video Adapter allows you to connect a DVI-A device to a VGA device using an VGA cable .
-
Shopping In Cables & Adapters - Big Bruin
V7 V7N2VGA10FBLK - VGA Monitor Cable HDDB15m/ m Black (VGA for Video Device, Monitor, TV, Projector - Extension Cable - 10 ft - 1 x HD- 15 Male VGA - 1 x HD-15 Male VGA - Black) V7 HDMI, VGA and DVI cables are designed and manufactured …
-
Shopping In Cables & Adapters - Big Bruin
V7 V7N2VGA10FBLK - VGA Monitor Cable HDDB15m/ m Black (VGA for Video Device, Monitor, TV, Projector - Extension Cable - 10 ft - 1 x HD- 15 Male VGA - 1 x HD-15 Male VGA - Black) V7 HDMI, VGA and DVI cables are designed and manufactured …
Indicates content that may require registration and/or purchase.