-
Supplier: JL Audio, Inc.
Description: Our premium 16 AWG Speaker Cable is ideal for connection of subwoofer systems and features parallel conductors in translucent blue and clear jackets for easy polarity identification. The soft, flexible PVC jacket makes the wire very flexible and the all-copper
- Product Category: Bulk Cable
- Features: Other
-
Supplier: JL Audio, Inc.
Description: Our premium 16 AWG Speaker Cable is ideal for connection of subwoofer systems and features parallel conductors in translucent blue and clear jackets for easy polarity identification. The soft, flexible PVC jacket makes the wire very flexible and the all-copper
- Product Category: Bulk Cable
- Features: Other
-
Supplier: Belden Inc.
Description: Speaker Cable, 2 Conductor 16 AWG stranded (19x29) high conductivity bare copper conductors with Flamarrest® insulation, cabled in an open twisted construction, Plenum-CL3P.
- Number of Conductors: 2 #
- Rated Voltage: 0.15 kilovolts
- Operating Temperature: -20 to 75 C
- North American (AWG): 16 AWG
-
-
Supplier: HAVE, Inc.
Description: GEPCO 1600 SPEAKER CABLE, FOR PERMANENT NSTALLATION50' MINIMUM FOR SINGLE CHANNEL CABLE CUTS Conventional type speaker cable for permanent installation in conduit or ceilings. Available in multiple gages and construction types to accommodate a wide range of
-
Supplier: Belden Inc.
Description: 2 Conductor 16 AWG stranded (26x30) ETP high-conductivity copper conductors, PVC insulation, parallel: (1) tinned, (1) bare.
- Number of Conductors: 2 #
- Operating Temperature: -20 to 60 C
- North American (AWG): 16 AWG
- Features: Audio, Copper and Copper Alloys, Other
-
Supplier: JL Audio, Inc.
Description: Our premium 16 AWG Speaker Cable is ideal for connection of marine speaker systems and features parallel conductors, tinned for corrosion resistance. The soft, flexible white PVC jacket makes the wire very flexible, and the all-copper wire construction makes sure
- Product Category: Bulk Cable
- Features: Other
-
Supplier: Belden Inc.
Description: 2 Conductor 16 AWG stranded (19x29) bare copper conductors, PVC/Nylon insulation, PVC jacket.
- Number of Conductors: 2 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -30 to 75 C
- North American (AWG): 16 AWG
-
Supplier: Belden Inc.
Description: Speaker Cable, 18 AWG stranded (16x30) ETP high-conductivity copper conductors, PVC insulation, parallel: (1) tinned, (1) bare.
- Number of Conductors: 2 #
- Operating Temperature: -20 to 60 C
- North American (AWG): 18 AWG
- Features: Audio, Copper and Copper Alloys, Other
-
Audio Cables - 16 AWG Premium Marine Speaker Cable - Bulk Spool: 500 ft. (152.4 m) -- XM-WHTSC16-500Supplier: JL Audio, Inc.
Description: Our premium 16 AWG Speaker Cable is ideal for connection of marine speaker systems and features parallel conductors, tinned for corrosion resistance. The soft, flexible white PVC jacket makes the wire very flexible, and the all-copper wire construction makes sure
- Product Category: Bulk Cable
- Features: Other
-
Supplier: TelephoneStuff.com
Description: Non-plenum 14 AWG four conductor speaker cable. AVAILABLE ONLY IN MINIMUM QUANTITIES OF 16,000' OR 24,000'. Features: - Audio Cable - Four 19 strand conductors/0.0142" - Conductor: 14 AWG/3.0 Ohm - Dielectric: High density polyethylene/0.090 - Jacket:
-
Supplier: Newark, An Avnet Company
Description: SPEAKER WIRE CABLE, 2 CONDUCTORS, 16AWG, 500 FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Transparent RoHS Compliant: Yes
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 16 AWG annealed bare stranded copper Insulation: Color coded flexible PVC, with color polarity marker on one conductor or one conductor bare copper and one conductor tinned copper where applicable. Temperature: -20°C to +60°C Applications: Stereo
- North American (AWG): 16 AWG
- Number of Conductors: 2 #
- Product Category: Bulk Cable
- Standards / Certifications: CSA Mark, UL Recognized Component Mark (US and Canadian)
-
Supplier: HAVE, Inc.
Description: GEPCO 1600 SPEAKER CABLE, FOR PERMANENT INSTALLATION FULL REEL - 1000' Conventional type speaker cable for permanent installation in conduit or ceilings. Available in multiple gages and construction types to accommodate a wide range of performance requirements. Easy to
-
Supplier: HAVE, Inc.
Description: Canares most popular Star Quad Speaker cable, perfect for all broad-spectrum speaker systems, PA Systems, DC Power Lines, and general purpose power amp setups. 4 x 16 AWG Star Quad design reduces EMI noise, and offers low Capacitance and Resistance. Super flexible
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 16 AWG annealed bare stranded copper Insulation: Color coded PVC conductor Temperature: -20°C to +60°C Applications: Stereo speaker cable High definition low loss speaker cable Language lab Industry Approvals: OSHA acceptable
- North American (AWG): 16 AWG
- Number of Conductors: 2 #
- Product Category: Bulk Cable
- Standards / Certifications: CSA Mark, UL Recognized Component Mark (US and Canadian)
-
Supplier: TelephoneStuff.com
Description: Speaker cables. Available in minimum quantity of 12,000'. Features: - Audio cables - 16 AWG stranded bare copper center conductor - Flame-retardant PVC jacket available in purple and yellow
-
Supplier: SFCable.com
Description: Our Bulk Polarized Speaker Wire Spool brings you amazing quality at a low cost. 16AWG Bulk Polarized Speaker Wire Spool. Polarized Bare Copper-tinned.
- Product Category: Bulk Cable
-
Supplier: SFCable.com
Description: SF Cable Bulk Polarized Speaker Wire Spool brings you amazing quality at a low cost.100ft 16/2 CCA wire. High strand, rope lay conductors give the cable extra flexibility. Coil pack. Clear jacket with polarity marker.
- Product Category: Bulk Cable
-
Supplier: HAVE, Inc.
Description: NEW LOW PRICE! CAN4S8-100M - Canare 4S8 16AWG Star Quad Speaker Cable - 100 Meter Reel (328 ft) Canares most popular Star Quad Speaker cable, perfect for all broad-spectrum speaker systems, PA Systems, DC Power Lines, and general purpose power amp setups. 4 x
-
Supplier: SFCable.com
Description: 16AWG/4C In-Wall Speaker Wire, CMR. Length: 500ft. 65 stranded. Oxygen Free Copper UL.
- Cable Length: 500 ft
- Features: Audio
- Product Category: Cable Assembly
-
Supplier: TelephoneStuff.com
Description: 4 Conductor, 16 AWG Speaker Wire for high-end audio transmission, stereo, professional sound and studio requirements. Speaker Wire Features: - Stranded, 26 strands - 4 Conductor - 500' Pull Box - Used with all power limited circuits except those in risers and plenums -
-
Supplier: Newark, An Avnet Company
Description: BANANA SPEAKER CABLE, 6FT; Connector Type A:Banana Plugs (2); Connector Type B:Banana Plugs (2); Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Wire Size (AWG):16AWG RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: INDOOR/OUTDOOR PRO GRADE SPEAKER CABLE - 4C/16 AWG 65 STRAND OFC, UL CMR, SUN RES HD PVC JKT- BLACK, PURPLE, OR WHITE / 500FT/ 152M BOX
-
Supplier: TelephoneStuff.com
Description: Audacious combination cable for speakers and networking in one. Speaker Wire Cable Features: - Home theater unshielded sound cable - 4 Conductor - 16 AWG PVC - 16/4 (65 STR BC) - Oxygen free - Category 5e networking cable - 4 twisted
-
Supplier: SFCable.com
Description: Cat.5E+16/4AWG Audio Combo Cable. 24AWG Cat.5E solid 4 pair Ethernet cable. 16AWG/4 stranded speaker wire. CMR rated. UL listed. Length: 500ft
- Cable Length: 500 ft
- Features: Audio, Networking
- Product Category: Cable Assembly
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: Allied Electronics, Inc.
Description: Light weight, space saving cable. The small diameter of this cable allows more cables to be installed in small areas. Conductor: Stranded, bare copper. Insulation: PVC. Jacket: PVC. Color: Gray. Temperature Rating: –20°C to 80°C. Working Voltage: 300 V. Material Standards: Meets
-
Supplier: Allied Electronics, Inc.
Description: Electrolytic Tough Pitch (ETP) High-Conductivity Copper Speaker Cables, Open Twisted Construction Electrolytic tought pitch Open twisted construction.
-
Supplier: Allied Electronics, Inc.
Description: Clear Jacket 2 Conductors Speaker Wire For use in High Definition Speaker Systems, provides a cable with low capacitance and allows it to be used with all amplifiers as opposed to other specialized high capacitance speaker wires, which cause high frequency oscillation in
-
Supplier: Newark, An Avnet Company
Description: CABLE, SPEAKER, 2COND, 1.5, 50M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Low Voltage Control Unshielded Multiconductor, Vinyl Insulation, 0.014 in. Chrome Vinyl Jacket Light weight, space saving cable. The small diameter of this cable allows more cables to be installed in small areas. Conductor: Stranded, bare copper. Insulation: PVC. Jacket: PVC.
-
Supplier: TMP Pro Distribution
Description: outside diameters from 7 mm to 12 mm (0.236 to 0.472 inch). Its maximum diameter will accommodate most 2-conductor AWG 12 cables. The 108IM is designed for permanent installation applications and a variety of rigging and suspension options are available. The 108IM has 15 x M8 mounting
- Nominal Input Power: 200 watts
- Sensitivity: 92 dB
- Frequency Response: 65 to 16,000 Hz
- Speaker Size: 8 inch
-
Supplier: TMP Pro Distribution
Description: long 2 mm (0.077 in) high-tensile galvanized-steel wire rope suspension cable with spring-clips for clipping onto the loudspeaker bracket and Gripple™ brand adjustable-height cable fasteners for infinitely adjustable height. Cables have SWL rating of 45 kg (99 lb). Safety Agency
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: outside diameters from 7 mm to 12 mm (0.236 to 0.472 inch). Its maximum diameter will accommodate most 2-conductor AWG 12 cables. The 108IM is designed for permanent installation applications and a variety of rigging and suspension options are available. The 108IM has 15 x M8 mounting
- Nominal Input Power: 200 watts
- Sensitivity: 92 dB
- Frequency Response: 65 to 16,000 Hz
- Speaker Size: 8 inch
-
Supplier: DigiKey
Description: 2 Conductor Speaker Cable Clear 16 AWG 100.0' (30.5m)
- Number of Conductors: 2 #
- North American (AWG): 16 AWG
- Cable Length: 100 ft
- Product Category: Bulk Cable
-
Supplier: Southwire Company, LLC
Description: CMP/CL3P TYPE 1000 FT 0.178 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 44 APPROVAL REMOTE CONTROL, SIGNALING, SECURITY, SOUND/AUDIO, SPEAKER CABLE, PUBLIC ADDRESS, INTERCOM, SOUND REINFORCEMENT, ALARM/ACCESS CONTROL CIRCUITS, INSTRUMENTATION, POWER LIMITED CONTROL
- Operating Temperature: 75 C
- Rated Voltage: 0.3 kilovolts
- Cable Length: 1,000 ft
- Number of Conductors: 2 #
Find Suppliers by Category Top
Featured Products Top
-
2 conductors of 28 AWG stranded tinned copper, insulated with 80°C PVC, extruded into a parallel or miniature zip cord. Polarity identification on one conductor. STD. COLORS: White, Black OPER.VOLT.: external -- 30V, internal -- 300V. (read more)
Browse Multiconductor Cables Datasheets for BRIM Electronics, Inc. -
currents, it enables the use of smaller cable sections and faster, more compact circuit breakers, while preventing nuisance tripping of fuses. Key Features Enhanced 16A Rated Current: Designed for higher current applications (read more)
Browse Surge Protective Devices (SPDs) Datasheets for TPS Elektronik GmbH -
(CIC) Available in 20-16 AWG, two plus conductors, an XLPE, PVC, or PVC/nylon insulation, and a TPE jacket. This ruggedized cable withstands extreme conditions including cold bend to -40 C, FT4 flame rating, Oil Res I and 1,000 hour Xenon Arc weathering to retain the CSA CIC listing (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
. TEMP. PTFE: -65°C to +200°C. FEP: -60°C to +200°C Stranding: 26 AWG --7 strands, 24 AWG to 16 AWG--19 strands RoHS compliant constructions are available to order FEP JACKET OVER SHIELD PER MIL-W-16878— (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
Each conductor 22 AWG solid TC, .010" wall of PVC, twisted, cabled, Gray PVC jacket overall. Suitable for indoor or outdoor intercom systems, signal systems, nurse's call systems, annunciators, control circuit cables (read more)
Browse Audio Cables Datasheets for BRIM Electronics, Inc. -
Available in 20-16 AWG, two plus conductors, an XLPE, PVC, or PVC/nylon insulation, and a TPE jacket. This ruggedized cable withstands extreme conditions including cold bend to -40 C, FT4 flame rating, Oil Res I and 1,000 hour Xenon Arc weathering to retain the CSA CIC listing (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
8, 16, and 24 differential pair configurations 34 AWG, 100 Ω Eye Speed ultra-low skew twinax cable Rugged metal latching and shielding Flyover systems simplify board layout and extend signal reach (read more)
Browse Cable Assemblies Datasheets for DigiKey -
0.75 mm²/18 AWG and 1.5 mm²/16 AWG. The GS21 socket-outlet offers mounting options for 1.5 mm or 2.0 mm panels. Terminals are quick-connect 6.3 mm x 0.8 mm or PCB. Hot plug rated for disconnecting under loads up to 2.6 k (read more)
Browse DC Power Connectors Datasheets for SCHURTER Inc -
cabling operations, extra flexible conductors are made of single end stranding between 38 and 44 AWG. Ultra Flexible – miniature conductors stranded out of 46 – 52 AWG single end wire. Extra Flexible Insulated Power Cables (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
equipment end, and NEMA 5-15 on the plug end. The power cord, (6051.2121) with the C13 cord connector and SJT 3x16 AWG cable, is rated 13 A/125 VAC. The power cord with the C19 (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc
More Information Top
-
Electrical - Grainger Industrial Supply
• Home Entertainment Speaker Cable , 16 AWG Home Entertainment Speaker Cable,16 AWG .
-
Communication Cable – Data and Communication - Electrical - Grainger Industrial Supply
• Home Entertainment Speaker Cable , 16 AWG Home Entertainment Speaker Cable,16 AWG .
-
The monitoring of MPEG program signals in digital DBS system
All speaker cables are 16 AWG , two-conductor parallel cable.
-
The monitoring of analog and digital program signals in DBS system
A11 speaker cable are 16 AWG , two-conductor parallel cable.
-
GENERAL CABLE products - Grainger Industrial Supply
• Speaker Cable , 1000 ft., 16AWG Multi-Conductor 16 AWG Communication Cables .
-
A signal monitoring approach for the Korean DBS system
All speak- er cables are 16 additive white Gaussian ( AWG ) two-conduc- tor parallel cable.
-
SOUNDCOMMANDER® high power loudspeaker systems
The SC5600 includes two 16 m heavy-duty 14 AWG SJOOW speaker cables .
-
The arc-fault circuit protection
The adopted single-core cable with concentric conductor shield was “ speaker ” cable with cross-sections of 1.5 and 2.5 mm² ( 16 and 14 AWG ).
Indicates content that may require registration and/or purchase.