Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU ADC 16/64Pin
- Internal RAM Size: 4.25 KB
- Supply Voltage (Vcc): 3.6 volts
- Pin Count: 64
- Operating Temperature: -40 to 85 C
-
Supplier: Texas Instruments
Description: 16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 100-LQFP -40 to 85
- Bits: 16 Bit, 32 Bit
- ROM Type: Flash
-
Supplier: Texas Instruments
Description: 16-Bit Ultra-Low-Power Microcontroller, 192KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 80-LQFP -40 to 85
- Bits: 16 Bit, 32 Bit
- ROM Type: Flash
-
-
Supplier: Texas Instruments
Description: 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 100-LQFP -40 to 85
- Bits: 16 Bit, 32 Bit
- ROM Type: Flash
-
Supplier: Texas Instruments
Description: 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi 80-LQFP -40 to 85
- Bits: 16 Bit, 32 Bit
- ROM Type: Flash
-
Supplier: Utmel Electronic Limited
Description: 16-bit Microcontrollers - MCU 16kB OTP 512B RAM 14b ADC/84 seg LCD
- Internal RAM Size: 0.512 KB
- Supply Voltage (Vcc): 5 volts
- Number of Timers: 2
- Pin Count: 64
-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU 16KB 10ADC 64Pin MCU Tape and Reel
- Internal RAM Size: 1.25 KB
- Supply Voltage (Vcc): 3 volts
- Number of Timers: 4
- Pin Count: 64
-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU 64KB 16ADC CAN 100P Tape and Reel
- Internal RAM Size: 4.25 KB
- Supply Voltage (Vcc): 3 volts
- Number of Timers: 5
- Pin Count: 100
-
Supplier: VAST STOCK CO., LIMITED
Description: 16-bit Microcontrollers - MCU 16 MHz Ultra-Low-Power Microcontroller With 2 KB FRAM, 1 KB SRAM, 12 IO, 8 ch 10-bit ADC 16-TSSOP -40 to 85
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 8-BIT MCU WITH SINGLE VOLTAGE FLASH MEMORY, ADC, 16-BIT TIMERS, SPI, SCI INTERFACES Product overview: ST72C334N2 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and
- Bits: 16 Bit, 8 Bit
-
Supplier: Microchip Technology, Inc.
Description: The PIC16F181xx family’s advanced analog peripherals are specifically well-suited for raw sensor applications requiring signal gain or filtering. It is the first product family to offer a 12-bit differential ADC with computation in low pin count packages. The combination of advanced
- Internal RAM Size: 0.001 KB
- Internal ROM Size: 14 KB
- Number of Timers: 2
- Number of A/D Converters: 17
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Single-chip 16-bit/32-bit MCU; up to 128 kB flash with ISP/IAP, Ethernet, USB 2.0 device/host/OTG, CAN, and 10-bit ADC/DAC Product overview: LPC2362FBD100 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices,
- Bits: 16 Bit, 32 Bit
-
Supplier: Microchip Technology, Inc.
Description: The PIC16F181xx family’s advanced analog peripherals are specifically well-suited for raw sensor applications requiring signal gain or filtering. It is the first product family to offer a 12-bit differential ADC with computation in low pin count packages. The combination of advanced
- Internal RAM Size: 0.001 KB
- Internal ROM Size: 14 KB
- Number of Timers: 2
- Number of A/D Converters: 17
-
Supplier: Newark, An Avnet Company
Description: MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TQFP-100; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:100Pins; ADC Channels:16RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TQFP-80; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:80Pins; ADC Channels:16 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, QFN-44; Product Range:PIC24 Family PIC24FV KA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:2KB; ADC Channels:16 RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TQFP-64; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:96KB; No. of Pins:64Pins; ADC Channels:16 RoHS Compliant: Yes
-
Microcontrollers (MCU) - 20 Pin, 16 KB Flash, 768 RAM, 15 I/O, 10-Bit ADC, USB 2.0, PDIP -- 70047007Supplier: Allied Electronics, Inc.
Description: 20 Pin, 16 KB Flash, 768 RAM, 15 I/O, 10-Bit ADC, USB 2.0, PDIP
-
Supplier: Infineon Technologies AG
Description: The XC2365A is a new member of the XC2300 microcontroller family, with focus on safety-applications. The XC2365A contains, besides the well known standard peripherals, dedicated safety features like a memory protection unit (MPU), a memory checker module (CRC) and a new broken wire detection
- Internal RAM Size: 50 KB
- Serial Port Channels: 6
- Number of A/D Converters: 2
- Pin Count: 76
-
Supplier: Allied Electronics, Inc.
Description: 44 TQFP 10X10X1MM TRAY, ECAN, 32KB FLASH, 4KB RAM, 16 MIPS, 12-BIT ADC, CTMU
-
Microcontrollers (MCU) - 32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC1100-T016F0032 ABSupplier: Infineon Technologies AG
Description: without compromising cost efficiency. Summary of Features 32KB Flash, 16KB RAM Supply voltage range 1.8 - 5.5 V 4 x 16-bit timers 6 channel 12-bit ADC 2 channel USIC (configurable to SPI, UART, IIC, IIS) Pseudo Random Number Gererator Core frequency: 32[MHZ] Peripherals
- Internal RAM Size: 16 KB
- Serial Port Channels: 2
- Number of A/D Converters: 1
- Pin Count: 14
-
Supplier: Renesas Electronics Corporation
Description: a built-in bit-mapped OSD with 16-bit color depth and an acceleration function. It can also accept 18-bit external OSD inputs. In addition, TW8823C has a built-in high performance microcontroller with cache. Its SPI interface supports various serial flash types.
-
Supplier: Lingto Electronic Limited
Description: 7KB FLASH, 512B RAM, 10B ADC, 2X
- Bits: 8 Bit
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: The 16-bit CS5529 is a low power programmable Delta Sigma analog-to-digital (A/D) converter that includes coarse/fine charge buffers, a fourth-order Delta Sigma modulator, a calibration microcontroller, a digital filter with programmable decimation rates, a 6-bit output
- Resolution: 16 bits
- Package Type: SSOP
- ADC Type: Sigma-Delta
-
Supplier: Silicon Labs
Description: mode) 1.2/1.65/2.4 V internal voltage references 2 x 10-bit digital-to-analog converters Temperature sensor 2 low-power comparators with 6-bit programmable voltage reference 16 capacitive touch inputs 16-channel DMA 2 x USART, 2 x UART, 3 x SPI, 2 x I2C, I2S 2 x
- Supply Voltage: 1.8 to 5.5 volts
- Reference Voltage: 1.2 to 2.4 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: DigiKey
Description: 14KB FLASH, 1KB RAM, 10B ADC, PW
- Clock Speed: 32 MHz
- Internal RAM Size: 1 KB
- Internal ROM Size: 14 KB
- Supply Voltage (Vcc): 1.8 to 5.5 volts
-
Supplier: Cirrus Logic, Inc.
Description: members have four pseudo-differential analog input channels. The CS5505/07 family provides a 16-bit output word. The CS5506/08 provides a 20-bit output word. The CS5505/06/07/08 family samples upon command up to 100 output updates per second. The on-chip digital filter offers
- Resolution: 16 bits
- Package Type: SOIC
- ADC Type: Sigma-Delta
-
Supplier: RS Components, Ltd.
Description: MCU 8-Bit 16K Flash 10-Bit ADC SOIC28W
- Internal ROM Size: 16 KB
- Pin Count: 28
- Bits: 8 Bit
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: 14KB FLASH, 1KB RAM, 10B ADC, PW
- Clock Speed: 32 MHz
- Internal RAM Size: 1 KB
- Supply Voltage (Vcc): 5.5 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Richardson RFPD
Description: The AD7861 is a multichannel simultaneous sampling A/D Converter (ADC) configured for the acquisition of voltage inputs in a motor control solution or three-phase power system.The AD7861 combined with Analog Devices° 16-bit fixed-point digital signal processor (DSP) provides a
- Resolution: 11 bits
- Sample Rate: 28.6 kSamples/Sec
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: The CS5531/32/33/34 family of highly integrated, Delta Sigma analog-to-digital (A/D) converters use charge-balance techniques to achieve 16-bit (CS5531/33) and 24-bit (CS5532/34) performance. The A/D converters are optimized for measuring low-level unipolar or bipolar signals in
- Resolution: 16 bits
- Package Type: SSOP
- ADC Type: Sigma-Delta
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: ARM7® series Microcontroller IC
- Packing Method: Bulk Pack
- Features: Other
-
Description: LPC2377 - Arm7, 10 Bit ADC Micr
- Clock Speed: 72 MHz
- Internal RAM Size: 58 KB
- Supply Voltage (Vcc): 3.6 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Rochester Electronics
Description: MC908AP - Microcontroller, 8-Bit, 16K FLASH,10 BIT ADC
- Bits: 8 Bit
- Package Type: CDIP, SDIP
- ROM Type: Flash
- Features: Other
-
Supplier: Richardson RFPD
Description: The ADuC7019/20/21/22/24/25/26/27/28/29 are fully integrated, 1 MSPS, 12-bit data acquisition systems incorporating high performance multichannel ADCs, 16-bit/32-bit MCUs, and Flash®/EE memory on a single chip.
- Clock Speed: 44 MHz
- Internal RAM Size: 8 KB
- Pin Count: 40
- Bits: 16 Bit, 32 Bit
Find Suppliers by Category Top
Featured Products Top
-
-bit and 16-bit microcontrollers. It is suitable for industrial controllers, motor-control systems, data-acquisition equipment, USB peripherals, alarm systems, HVAC controllers, instrumentation, human-machine interfaces, and many other real-time embedded applications (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
microcontroller into one clearly defined orderable device. Engineers can use its core (HCS12X 16-bit architecture with XGATE coprocessor), program memory (256 KB on-chip Flash), and package (144-pin LQFP) to judge functional fit, performance headroom, and system (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
by implementing fully integrated signal conditioning, 24-bit ADC’s, on a per-channel basis. With industry-leading sample rates of 128 kSa/s/channel, the EX1402 is well-suited for a wide range of applications that require maximum accuracy, flexible sampling rates, and protection against (read more)
Browse Signal Isolators Datasheets for AMETEK Programmable Power -
. The product's microcontroller features up to 32kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit, 1 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5V/3.3V I/Os, flexible clock sources, timers, a versatile 12-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo -
Cycle (CBC), Enhanced Sample And Hold (S&H), Windowed Watchdog Timer, and more. This application controller integrates a 50MHz Arm® Cortex®-M0 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front (read more)
Browse Motor Controllers Datasheets for Qorvo -
Cycle (CBC), Enhanced Sample And Hold (S&H), Windowed Watchdog Timer, and more. This application controller integrates a 50MHz Arm® Cortex®-M0 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front (read more)
Browse Motor Controllers Datasheets for Qorvo -
four 12-bit, 4 GSPS RF ADC cores AD9082: MxFE® with four 16-bit, 12 GSPS RF DAC cores and two 12-bit, 6 GSPS RF ADC cores Featuring eight transmit lanes and eight receive lanes that support 24.75 Gbps/lane JESD204C or 15.5 Gbps/lane JESD204B standards (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Richardson RFPD -
Cycle (CBC), Enhanced Sample And Hold (S&H), Windowed Watchdog Timer, Vds Sensing and nDrive/nBrake for added safety. This application controller integrates a 150 MHz Arm® Cortex®-M4F 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power (read more)
Browse Motor Controllers Datasheets for Qorvo -
purpose application systems. The product's microcontroller features up to 128 kB of embedded FLASH and 32 kB of SRAM memory, a high-speed 12-bit 2.5 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5 V/3.3 V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo -
. The product's microcontroller features up to 128 kB of embedded FLASH and 32 kB of SRAM memory, a high-speed 12-bit 2.5 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5 V/3.3 V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo
Conduct Research Top
-
Measuring VDD Using the 0.6V Reference
, and the 0.6V reference INTRODUCTION selected as the input using the channel select bits, This application note describes how to measure the CHS<3:0>. A measurement of the 0.6V input is taken (R) microcontroller, VDD. Thevoltage supplied to a PIC with the ADC, and the result represents 0.6 Volts
More Information Top
-
Inexpensive Magnetic Field Controller
16 bit ADC Microcontroller .
-
A low cost emission measurement system for VDUs as per MPR II
Instrumentation Amplifier with Band-pass Filters True RMS-DC Converter 16 - bit ADC Microcontroller .
-
Mechatronics
16 bit ADC to Microcontroller .
-
Design and implementation of a home stroke telerehabilitation system
ADC , 16 - BIT MICROCONTROLLER .
-
Miniaturized black body radiator for IR-detector calibration — Design and development
For the measurement of the TTD chip temperature depended voltages and for the regulation of heat source and the Peltier element a MSP430 microcontroller with a 16 bit ADC and two pulse width modulation outputs was used.
-
Low Power Portable EEG for Continuous Monitoring with Active Electrodes
A 10 to 16 bit ADC connected to the microcontroller .
-
On superiority of successive approximation register over Sigma Delta AD converter in standard audio measurements using Maximum Length Sequences
Measurement data from two types (sigma-delta and SAR) of 16 bits ADCs are acquired in microcontroller and sent by USB to the application on host PC.
-
Configurable Hardware-Effcient Interface Circuit for Multi-Sensor Microsystems
0.18ptm CMOS along with a 16 - bit microcontroller and an ADC in the 4x4mm SoC shown in Fig. 4(a).
-
NIR and UV spectroscopic techniques as tools to control nanoparticle growth in laser pyrolysis process
The output of amplifier is applied to the data acquisition controller module, which consists of a fast ADC and a 16 - bit microcontroller allowing to accumulate and average data in order to increase the accuracy of measurements.
-
Modelling of a Mixed Signal Processor Susceptibility to Near-Field Aggression
For this purpose the susceptibility of a 10 bit analog to digital converter ( ADC ) of a commercial 16 bit microcontroller is characterized with this method and a predictive model of susceptibility is developed.
Indicates content that may require registration and/or purchase.