-
Supplier: Newark, An Avnet Company
Description: ROCKER SWITCH, DPST, 250V, 16A; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:1550 Series; Contact Current AC Max:16A RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ROCKER SWITCH, DPDT, 16A, 250V, RED; Switch Operation:On-None-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:JW Series; Contact Current AC Max:16A RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ROCKER SWITCH, DPDT, 16A, 250V, BLACK; Switch Operation:On-None-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:JW Series; Contact Voltage VDC:72VRoHS Compliant: Yes
-
-
Supplier: DigiKey
Description: SWITCH ROCKER DPST 20A 250VAC
- Length / Diameter: 1.079921843 inch
- Width: 0.879921735 inch
- Mechanical Life: 100,000
- Maximum Current Rating: 20 amps
-
Supplier: Newark, An Avnet Company
Description: SWITCH, ROCKER. SPST, 16A, 250V; Switch Operation:On-None-Off; Contact Configuration:SPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Amber; Product Range:-; Contact Current AC Max:16A RoHS Compliant: No
-
Description: SWITCH ROCKER DPDT 20A 125V
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 125 volts
- Maximum DC Voltage Rating: 30 volts
- Operating Temperature: 14 to 158 F
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH ROCKER SPST 10A 250V
- Maximum Current Rating: 6 amps
- Maximum AC Voltage Rating: 250 volts
- Operating Temperature: -4 to 185 F
- Maintained Contact Switch Function: ON / OFF
-
Supplier: New Yorker Electronics Co., Inc.
Description: ROCKER, 16A, SPST, On-Off, Quick Connect - 0.250", None, IP67
- Maximum Current Rating: 16 amps
- Features: Dustproof, Weather Resistant or Waterproof
- Maintained Contact Switch Function: ON / OFF
- Terminal Type: Quick Connect / Blade
-
Supplier: Heilind Electronics, Inc.
Description: SWITCH ROCKER DPST 6A 250V
-
Supplier: Heilind Electronics, Inc.
Description: SWITCH ROCKER DPDT 16A 125V
-
Supplier: Allied Electronics, Inc.
Description: 4000 Series Maintained Action Mini-Rocker Switches, 16 A Current Rating DPDT contact form 120 VAC⁄250 VAC voltage rating It is in double pole and are capable of switching currents normally associated with units much larger in size.
-
Supplier: Utmel Electronic Limited
Description: SWITCH ROCKER SPST 6A 250V
- Operating Temperature: 14 to 158 F
- Standards / Compliances: RoHS Compliant
- Pole & Throw Specifications: SPST
-
Supplier: RS Components, Ltd.
Description: Rocker switchP 16A 250VAC
- Pole & Throw Specifications: DPST
- Features: Illuminated Switch, Other
- Maintained Contact Switch Function: ON / OFF
- Standards / Compliances: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: DPST Contact Form, Silver Contact , C&K CN Series Double Pole Power Rocker Switches Contact Rating: 16 A @ 125 VAC, 1⁄3 HP: 10 A @ 250 VAC, 1⁄2 HP. Electrical Life: 10,000 make and break cycles at full load. Housing and Actuator: 6/6 nylon, black matte finish. Center Contacts and
-
Supplier: Trigon Components, Inc.
Description: SERIES SWR DESCRIPTION Rocker Switch RATING 3A, 250VAC, 6A, 125VAC WITHSTAND VOLTAGE 1000VAC WORKING TEMPERATURE -20°C to +70 Deg C PACKAGE TH
- Length / Diameter: 0.580708975 to 0.8267721 inch
- Width: 0.230315085 to 0.5905515 inch
- Mechanical Life: 10,000 to 30,000
- Maximum Current Rating: 3 to 6 amps
-
Supplier: ODG (Origin Data Global)
Description: SWITCH ROCKER SPST 10A 125V
- Operating Temperature: -4 to 149 F
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SPST 1万次 6A Solder Lug 250V No Plugin Rocker Switches ROHS
- Length / Diameter: 0.8267721 inch
- Width: 0.5905515 inch
- Maximum Current Rating: 6 amps
- Maximum AC Voltage Rating: 250 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1233223-SRN91-16BB Category: Switches>Rocker Switches Series: SRN Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Ingress Protection: IP68 - Dust Tight, Waterproof Voltage Rating - AC: 125 V Standard Package: 20 Panel Cutout Dimensions:
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Contact Rating: 16 A @ 125 VAC, 1/3 HP: 10 A @ 250 VAC, 1/2 HP. Electrical Life: 10,000 make and break cycles at full load. Housing and Actuator: 6/6 nylon, black matte finish. Center Contacts and Terminals: Silver plated, copper alloy. End Contacts: Silver plated. Dielectric Strength: 1,500 V RMS
-
Supplier: Aratas America LLC
Description: Minimum size class in the industry Rocker switch with reset function Zero standby power by Reset function. Model variation for Micro loads. Model variation of micro load and high capacity combination. (DPST) It is able to operate micro load and high capacity load at the same time. Contact gap
- Rocker Actuator: Standard Rocker
-
Supplier: Carling Technologies, Inc.
Description: V-Series Contura snap-in rocker switches offer countless unique options including choices for ratings, circuits, colors, illuminations and legends. These single or double pole switches feature removable actuators in a choice of actuator styles and colors, and can be illuminated
- Length / Diameter: 1.928 inch
- Width: 0.97 inch
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 250 volts
-
Supplier: Littelfuse, Inc.
Description: 25A at 12V DC. LED or incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap into standard rocker switch holes 1.45" x 0.08" (36.8 x
- Panel Thickness: 0.093307137 to 0.187401676 inch
- Maximum Current Rating: 15 amps
- Maximum DC Voltage Rating: 24 volts
- Terminal Type: Quick Connect / Blade
-
Supplier: Leviton Manufacturing
Description: 20 Amp, 120 Volt, Decora Plus Rocker Pilot Light - Illuminated ON - Req. Neutral Single-Pole AC Quiet Switch, Commercial Grade, Self Grounding, Back & Side Wired, - Brown Grounding: Self Grounding Feature: Pilot Light - Illuminated ON - Req. Neutral Amperage: 20 Amp Voltage: 120 Volt HP
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 120 volts
- Maximum Power Rating: 1 HP
- Operating Temperature: -40 to 149 F
-
Supplier: NKK Switches
Description: Size/Specifications Features Standard JWLW Model 16A @ 125/250V AC 5A @ 72V DC Panel seal Handles large inrush current Increased electrical life Less contact bounce Solder lug/quick connect terminals Operating temperature –25°C ~ +85°C
- Maximum Current Rating: 16 amps
- Maximum AC Voltage Rating: 125 volts
- Pole & Throw Specifications: DPST
- Maintained Contact Switch Function: ON / OFF
-
Supplier: Powell Electronics, Inc.
Description: Mil Spec Toggle Switch
Find Suppliers by Category Top
Featured Products Top
-
E-Switch’s new RRS20 Series is a robust, round, sealed power rocker switch designed for high-performance and harsh environments. Featuring IP68 protection from the panel, it fits a 20mm diameter panel cutout and supports up to 16A at 250VAC. UL and ENEC listings ensure trusted performance (read more)
Browse Rocker Switches Datasheets for New Yorker Electronics Co., Inc. -
Carling Technologies V-series Contura rocker switches for every application These rugged and reliable switches feature a modular design that allows for custom configurations ideal for automotive, marine and equipment (read more)
Browse Rocker Switches Datasheets for Waytek, Inc. -
The new RCA1913 Series rocker switch from E-Switch delivers reliable performance in demanding environments. Featuring a fully sealed design rated to IP68 on both sides of the panel, this switch provides long-term protection against dust and moisture. Its UL and ENEC certified ratings up to 16A (read more)
Browse Rocker Switches Datasheets for New Yorker Electronics Co., Inc. -
The BigRep VIIO 250 is a fully automated, large-format 3D printer designed for continuous, reliable industrial additive manufacturing. With a (read more)
Browse 3D Printers and Additive Manufacturing Machines Datasheets for BigRep -
What’s the Difference Between a Single- and a Two-Step Switch? Understanding the subtle differences in switch types can be challenging, particularly when it comes to switch action, and the number of steps involved. Read the full article (read more)
Browse Touch Switches and Tactile Switches Datasheets for OTTO Controls -
PCIe-1812 8 differential simultaneous sampling analog inputs, up to 250 kS/s, 16-bit resolution 2 analog outputs, up to 3 MS/s, 16-bit resolution Full auto-calibration 2 analog triggers and 2 digital triggers for AI/O 32 programmable DI (read more)
Browse Data Acquisition Datasheets for Advantech -
, especially for overseas customers worried about after-sales support. Solution: The SHG250-130 Big Size Diamond Wire Cutter addresses these pain points with a highly intelligent system, remote diagnostics, and dual cutting (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Commercial and industrial equipment operates in environments where controls are exposed to constant use, changing weather, dust, moisture and vibration. Selecting the right rocker switch isn't simply about turning a function on or off—it's about choosing a switch designed for the (read more)
Browse Rocker Switches Datasheets for OTTO Controls -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
This 1000/24 Enclosed Single Output Switching Power Supply is designed to convert high-voltage AC input (up to 1000V) into a stable (read more)
Browse Power Supplies Datasheets for Win Source Electronics
More Information Top
-
Electronic Manufacture - Electronic Manufacture Manufacturers, Suppliers (Page 14)
Rocker switch , boat switch Email - Andywang198404(at)hotmail com Skype - Andywang198404 1. 16A 250V - T85/55 50Hz 16A 125/250Vac.50/60Hz 1/4Hp 125/250Vac 50/60Hz 2.
-
Rocker Switches Selling Leads, Rocker Switches Manufacturers, Rocker Switches Exporters & Suppliers
Rocker switch , boat switch Email - Andywang198404(at)hotmail com Skype - Andywang198404 1. 16A 250V - T85/55 50Hz 16A...
-
Eaton / Switches - 150011E - Switches - Rocker - Allied Electronics
Switch , Snap-In AC Rocker , MIDSize, 15A@125V; 10A@ 250V ; SPST, ON-NONE-OFF, RED Switch, Snap-In AC Rocker, 16A @125VAC/250VAC; SPST, ON-NONE-OFF, GREEN,MIDSize .
-
Eaton / Switches - 250411E - Switches - Rocker - Allied Electronics
Switch , Snap-In AC Rocker , MIDSize, 15A@125V; 10A@ 250V , SPST, ON-NONE-OFF Switch, Snap-In AC Rocker, MIDSize, 16A @125VAC/250VAC;DPDT, ON-OFF-ON .
-
Eaton / Switches - 1600H11E - Switches - Rocker - Allied Electronics
Switch , Sealed ROCKETTE, Standard Size,DPDT, (ON)-OFF-(ON),15A@125VAC, 10A@ 250V Switch, Snap-In AC Rocker , Midsize, 22A@125VAC; 16A @250VAC; DPST, On-None-Off .
-
Carling Technologies - DA105-PB-B - Switches - Toggle - Allied Electronics
Switch , Snap-In AC Rocker , MIDSize, 15A@125V; 10A@ 250V , SPST, ON-NONE-OFF Switch, Snap-In AC Rocker, 16A @125VAC/250VAC; SPST, ON-NONE-OFF, GREEN,MIDSize .
-
Carling Technologies - RGSCC211-R-B-B-0 - Switches - Rocker - Allied Electronics
Switch , Snap-In AC Rocker , MIDSize, 15A@125V; 10A@ 250V ; DPST, ON-NONE-OFF Switch, Snap-In AC Rocker, Midsize, 22A@125VAC; 16A @250VAC; DPST, On-None-Off .
-
Kilo International - DD-50-4-5 - Dials and Knobs - Knobs - Allied Electronics
Switch , Snap-In AC Rocker , MIDSize, 15A@125V; 10A@ 250V , SPST, ON-NONE-OFF Switch, Snap-In AC Rocker, 16A @125VAC/250VAC; SPST, ON-NONE-OFF, GREEN,MIDSize .
-
Sell rocker switch
Rocker switch , boat switch 16A 250V - T85/55 50Hz .
-
Volex Power Cords - 17518 10 B1 - Power Cables - Power, Line - Allied Electronics
SWITCH ,PUSHBUTTON, ROUND;DPST;ON-OFF, 16A ,250VAC;0.25 IN. Switches > Rocker Switch, Toggle, AC-DC Rated, SP, 2-POS., ON-OFF, SCREW TERM., 6A@125V; 3A@ 250V .
Indicates content that may require registration and/or purchase.