-
Supplier: Newark, An Avnet Company
Description: ROCKER SWITCH, DPST, 16A, 250VAC, BLACK; Illumination:Illuminated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:16A; Contact Voltage AC Nom:250V; ContactRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ROCKER SWITCH, DPDT, 16A, 250VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:DPDT; Switch Operation:-; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:16A; Contact Voltage AC Nom:250V; Contact RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ROCKER SWITCH, DPDT, 16A, 250VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:DPDT; Switch Operation:On-None-On; Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:16A RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: ROCKER SWITCH, DPST, 16A, 250VAC; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:1350 Series; Contact Current AC Max:16A RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: 4000 Series Maintained Action Mini-Rocker Switches, 16 A Current Rating DPDT contact form 120 VAC⁄250 VAC voltage rating It is in double pole and are capable of switching currents normally associated with units much larger in size.
-
Supplier: Allied Electronics, Inc.
Description: DPST Contact Form, Silver Contact , C&K CN Series Double Pole Power Rocker Switches Contact Rating: 16 A @ 125 VAC, 1⁄3 HP: 10 A @ 250 VAC, 1⁄2 HP. Electrical Life: 10,000 make and break cycles at full load. Housing and Actuator: 6/6 nylon, black matte finish. Center Contacts and
-
Supplier: Allied Electronics, Inc.
Description: Contact Rating: 16 A @ 125 VAC, 1/3 HP: 10 A @ 250 VAC, 1/2 HP. Electrical Life: 10,000 make and break cycles at full load. Housing and Actuator: 6/6 nylon, black matte finish. Center Contacts and Terminals: Silver plated, copper alloy. End Contacts: Silver plated. Dielectric Strength: 1,500 V RMS
-
Supplier: DigiKey
Description: SWITCH ROCKER DPST 20A 250VAC
- Length / Diameter: 1.079921843 inch
- Width: 0.879921735 inch
- Mechanical Life: 100,000
- Maximum Current Rating: 20 amps
-
Description: SWITCH ROCKER
- Maximum Current Rating: 20 amps
- Maximum DC Voltage Rating: 18 volts
- Operating Temperature: -40 to 185 F
- Standards / Compliances: CSA Certified, UL listed
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH ROCKER
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 125 volts
- Operating Temperature: 32 to 185 F
- Standards / Compliances: CSA Certified, UL listed
-
Supplier: Waytek, Inc.
Description: E-Switch Rocker Switch RBW2ABLKRILFF3 Category: Rocker Switches Manufacturer: E-Switch Rating: 16A 125VDC Circuitry: DPST Mechanical life: 50,000 cycles Dielectric stren gth: 1000 VAC for 1 minute Operating temperature: -20C to 85C Panel cutout: 22mm x 30mm
- Mechanical Life: 50,000
- Maximum Current Rating: 16 amps
- Maximum AC Voltage Rating: 125 volts
- Operating Temperature: -4 to 185 F
-
Supplier: New Yorker Electronics Co., Inc.
Description: ROCKER, 16A, DPDT, On-Off, Quick Connect - 0.250", LED, Red, IP67
- Maximum Current Rating: 16 amps
- Pole & Throw Specifications: DPDT
- Features: Dustproof, Weather Resistant or Waterproof
- Maintained Contact Switch Function: ON / OFF
-
Supplier: Utmel Electronic Limited
Description: Switch Rocker ON OFF SPST Solder Lug Curved Rocker 15A 250VAC 15000Cycles
- Operating Temperature: -22 to 149 F
- Maintained Contact Switch Function: ON / OFF
- Standards / Compliances: RoHS Compliant
- Pole & Throw Specifications: SPST
-
Supplier: RS Components, Ltd.
Description: Rocker switchP 16A 250VAC
- Pole & Throw Specifications: DPST
- Features: Illuminated Switch, Other
- Maintained Contact Switch Function: ON / OFF
- Standards / Compliances: RoHS Compliant
-
Supplier: Trigon Components, Inc.
Description: SERIES SWR DESCRIPTION Rocker Switch RATING 3A, 250VAC, 6A, 125VAC WITHSTAND VOLTAGE 1000VAC WORKING TEMPERATURE -20°C to +70 Deg C PACKAGE TH
- Length / Diameter: 0.580708975 to 0.8267721 inch
- Width: 0.230315085 to 0.5905515 inch
- Mechanical Life: 10,000 to 30,000
- Maximum Current Rating: 3 to 6 amps
-
Supplier: Utmel Electronic Limited
Description: Switch Rocker ON None OFF DPST Quick Connect Curved Rocker 4A 250VAC
- Voltage Rating: 125 volts
- Current Rating: 4 amps
- Features: Other
- Geometry: Straight
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1233223-SRN91-16BB Category: Switches>Rocker Switches Series: SRN Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Ingress Protection: IP68 - Dust Tight, Waterproof Voltage Rating - AC: 125 V Standard Package: 20 Panel Cutout Dimensions:
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SPST 1万次 6A Solder Lug 250V No Plugin Rocker Switches ROHS
- Length / Diameter: 0.8267721 inch
- Width: 0.5905515 inch
- Maximum Current Rating: 6 amps
- Maximum AC Voltage Rating: 250 volts
-
Supplier: ODG (Origin Data Global)
Description: SWITCH ROCKER SPST 16A 250V
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: DPST, 70 A (3-4 ms) switch in-rush current. Terminals are 4.8 mm × 0.8 mm quick-connect. Series 4303/KD also available with series voltage selection, call for part numbers. Order fingergrip fuse drawers separately below. Series 6431 and 6432 have individual component modules soldered on a PCB; DPST
-
Supplier: Heilind Electronics, Inc.
Description: SWITCH ROCKER DPST 6A 250V
-
Supplier: Utmel Electronic Limited
Description: SWITCH ROCKER SPST 6A 250V
- Operating Temperature: 14 to 158 F
- Standards / Compliances: RoHS Compliant
- Pole & Throw Specifications: SPST
-
Supplier: Waldom Electronics
Description: PLASTIC ROCKER MATERIAL BLACK ROCKER COLOR SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING PANEL MOUNTING 16 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 1/4 INCH QUICK CONNECT, SOLDER TERMINAL TYPE 1 ILLUMINATED
- Maximum Current Rating: 10 to 16 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Maintained Contact Switch Function: ON / OFF
- Pole & Throw Specifications: SPST
-
Supplier: TE Connectivity
Description: Products : VDE Compatible With Approved Standards Products : UL E46765 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : High Power Rocker
- Maximum Current Rating: 16 amps
- Features: Other
- Standards / Compliances: RoHS Compliant
-
Supplier: Galco Industrial Electronics
Description: ROCKER,OFF-NONE-ON,SPST,16A,125VAC
-
Supplier: Ningbo Best Group Co., Ltd.
Description: 15A 125VAC;10A 250VAC SPST 3P
- Maximum Current Rating: 10 to 15 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Pole & Throw Specifications: SPST
-
Supplier: Littelfuse, Inc.
Description: Two SP switches in one body. Universal application switches. Snap-in mounting. Phenolic housing and plastic actuator. 10A at 12V DC. Pair of switches snaps into panel hole 1.0"W (25.4mm) 1.125"H (28.6mm), and fits panels .030" through .250" thick (.76 to 6.35mm). Actuators are
- Panel Thickness: 0.029921276 to 0.250000135 inch
- Maximum Current Rating: 10 amps
- Maximum DC Voltage Rating: 12 volts
- Terminal Type: Quick Connect / Blade
-
Supplier: Hubbell Incorporated
Description: POLYCARBONATE ROCKER MATERIAL SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL, CSA, NOM APPROVAL APPLIANCE, RANGE HOOD APPLICATION 125/250 VAC VOLTAGE RATING SNAP IN MOUNTING 16 AMPERE CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED BRYANT[R] BRAND POWER RATING 1 HP AT
- Maximum Current Rating: 16 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Standards / Compliances: CSA Certified, UL listed
- Features: Illuminated Switch, Other
Find Suppliers by Category Top
Featured Products Top
-
E-Switch’s new RRS20 Series is a robust, round, sealed power rocker switch designed for high-performance and harsh environments. Featuring IP68 protection from the panel, it fits a 20mm diameter panel cutout and supports up to 16A at 250VAC. UL and ENEC listings ensure trusted performance (read more)
Browse Rocker Switches Datasheets for New Yorker Electronics Co., Inc. -
Carling Technologies V-series Contura rocker switches for every application These rugged and reliable switches feature a modular design that allows for custom configurations ideal for automotive, marine and equipment (read more)
Browse Rocker Switches Datasheets for Waytek, Inc. -
The new RCA1913 Series rocker switch from E-Switch delivers reliable performance in demanding environments. Featuring a fully sealed design rated to IP68 on both sides of the panel, this switch provides long-term protection against dust and moisture. Its UL and ENEC certified ratings up to 16A (read more)
Browse Rocker Switches Datasheets for New Yorker Electronics Co., Inc. -
The BigRep VIIO 250 is a fully automated, large-format 3D printer designed for continuous, reliable industrial additive manufacturing. With a (read more)
Browse 3D Printers and Additive Manufacturing Machines Datasheets for BigRep -
EXAIR’s EasySwitch® Wet-Dry Vac is an all-encompassing vacuum that simplifies the filter change process when switching from vacuuming a dry material to a liquid. Utilizing minimal compressed air, the EasySwitch is ideal for any application - wet, dry, light or heavy. The EasySwitch is (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
PCIe-1812 8 differential simultaneous sampling analog inputs, up to 250 kS/s, 16-bit resolution 2 analog outputs, up to 3 MS/s, 16-bit resolution Full auto-calibration 2 analog triggers and 2 digital triggers for AI/O 32 programmable DI (read more)
Browse Data Acquisition Datasheets for Advantech -
, especially for overseas customers worried about after-sales support. Solution: The SHG250-130 Big Size Diamond Wire Cutter addresses these pain points with a highly intelligent system, remote diagnostics, and dual cutting (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Commercial and industrial equipment operates in environments where controls are exposed to constant use, changing weather, dust, moisture and vibration. Selecting the right rocker switch isn't simply about turning a function on or off—it's about choosing a switch designed for the (read more)
Browse Rocker Switches Datasheets for OTTO Controls -
Series Pushbutton Switch to its extensive product portfolio. The LB22 Series Pushbutton Switch is designed to deliver high performance and reliability, with an electrical rating of 3A @ 250VAC and an electrical life of 50,000 cycles. The series features contact resistance of 50mΩ Max. at (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
WILMINGTON, MA – Heilind Electronics, a leading global distributor of electronic components and authorized distributor for E-Switch, is (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc.
More Information Top
-
132891600 Rocker Switches | Mouser
Rocker Switches 16A 250VAC ON OFF DP Faston Rocker SWITCH .
-
CW Industries Products | Mouser
Rocker Switches DPST 16A 125- 250VAC .
-
GRS-4011-1601 RoHS Compliant | Mouser
Rocker Switches SPST 16A 125- 250VAC .
-
GRS-2011-2108 CW Industries | Mouser
Rocker Switches SPST 16A 125- 250VAC .
-
GRS-2011-3011 CW Industries | Mouser
Description: Rocker Switches SPST 16A 125- 250VAC .
-
CW Industries Products | Mouser
Rocker Switches DPST 16A 125- 250VAC .
-
TE Connectivity / Alcoswitch 1571103-1, ON (OFF), DPST, Panel Mount, 16@125VAC A - Avnet Express
Switch Rocker ON OFF DPST Faston Curved Rocker 16A 250VAC 372.85VA >100000Cycle .
-
PRASC1-16F-BBR00 Parts - Avnet Express
Switch Rocker ON OFF SPST Faston Curved Rocker 16A 250VAC 372.85VA >100000Cycle Tray .
-
Arcolectric - C1500WABB - Switches - Rocker - Allied Electronics
SWITCH , ROCKER , SPLASHPROOF; SPST; ON-OFF, 16A , 250VAC ; 0.25 IN. QC; ACTUATOR, BLACK .
-
Cherry launches waterproof rocker and pushbutton switches
… double pole, double throw versions with 0.18in (4.75mm) quick connect terminals, the KR series has an IP65 protection rating and is available in four different AC and DC electrical ratings: 16A 125 VAC 1/3HP;10A 250 VAC 1/2 HP (UL … There are four different series of larger oblong rocker switches in different actuator styles, all with an IP56 protection rating and with 1.250in (6.35mm) quick connect terminals.
Indicates content that may require registration and/or purchase.