-
Supplier: bisco industries
Description: Lock Nuts
- Features: Locknut, Other
- Size: M16
-
Supplier: G.L. Huyett
Description: A locknut, also known as a lock nut, locking nut, prevailing torque nut, stiff nut or elastic stop nut, is a nut that resists loosening under vibrations and torque. Elastic stop nuts and prevailing torque nuts are of the particular type
- Size: #10, 1/2", 1/4", 3/8", 5/16", 7/16", M10, M12, M4, M5, M6, M8
- Standards: ASME / ANSI, DIN
- Features: Hex, Locknut, Other, Other Metal
- Thread Direction: Right Hand Thread
-
Supplier: Reid Supply
Description: Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a
- Type: Jam Nut
- Features: Locknut, Other Metal
- Size: M16
-
-
Supplier: Festo Corporation
Description: Installation kit Junction box Adapter connector Pneumatic fitting Lock nut Protective conduit connector Y-distributor Polymer, polyamide, nickel-plated brass
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Product introduction: 1. Material: pa66. 2. Working Temperature: -40°c—+120°c 3. Thread: metric thread 4. Color: black and grey 5. Function: Lock the screw or cable gland 6.UL94V2 Plastic Nut Data:
- Features: Locknut
- Size: M10, M12, M16, M20, M25, M32, M36, M40, M8
- Material: Plastic
-
Supplier: National Bolt & Nut Corporation
Description: SERRATED FLANGE LOCK NUTS National Bolt & Nut possesses a premium line of high-quality serrated flange nuts. The serrated flange of these fasteners offer superior gripping capabilities. And, along with our other premium flange nut products, our serrated flange
- Size: #10, #6, #8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Features: Flange Nut, Hex, Locknut, Other
- Type: Nylon Insert Nut
- Finish: Phosphate, Zinc Plated
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under the head
- Standards: ASME / ANSI, SAE
- Features: Locknut, Other, Other Metal
- Size: M10, M12, M14, M16, M18, M20, M22, M24, M27, M30, M33, M36, M4, M42, M48, M5, M6, M8
- Material: Nylon, Plastic, Stainless Steel, Steel
-
Supplier: NBS Corp.
Description: Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.
- Size: 5/16"
- Type: Jet Nut (K-Nut)
- Features: Locknut
- Material: Steel
-
Supplier: NBS Corp.
Description: Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.
- Size: 5/16"
- Type: Jet Nut (K-Nut)
- Features: Locknut
- Material: Steel
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L BMX LCK Hex Lock Nut M16 x NA
- Type: Hex
- Size: M16
- Features: Other, Other Metal
- Material: Stainless Steel
-
Supplier: National Bolt & Nut Corporation
Description: bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted
- Size: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: Hex, Locknut, Other
- Type: Nylon Insert Nut
- Material: Steel
-
Supplier: NBS Corp.
Description: Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.
- Size: 3/8"
- Type: Jet Nut (K-Nut)
- Features: Locknut
- Material: Steel
-
Supplier: National Bolt & Nut Corporation
Description: bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: Hex, Locknut, Other
- Type: Nylon Insert Nut
- Material: Steel
-
Supplier: TFC Ltd.
Description: Material: Steel Grade 8 Finish: Zinc & Clear Dimensions: mm
- Features: Locknut
- Material: Steel
- Finish: Zinc Plated
-
Supplier: National Bolt & Nut Corporation
Description: other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts,
- Standards: DIN
- Features: Hex, Locknut, Other
- Size: M10, M12, M16, M20, M24, M5, M8
- Type: Nylon Insert Nut
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under the head
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Locknut, Other, Other Metal
- Standards: ASME / ANSI, SAE
- Material: Nylon, Plastic, Stainless Steel, Steel
-
Supplier: TFC Ltd.
Description: Material: Steel Finish: Self Colour Dimensions: mm
- Type: Hex
- Features: Other
- Material: Steel
-
Supplier: Peco Fasteners, Inc.
Description: NYLON INSERT TYPE 5/16 INCH NOMINAL DIAMETER 24 TPI SAE APPLICABLE STANDARD 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL NOMINAL DIAMETER - DECIMAL - UOM IN
- Size: 5/16"
- Features: Locknut
-
Supplier: Automation24, Inc.
Description: Lock nut PFLITSCH M16x1.5 - 1420/216 - 25511.9
- Mounting Size: 0.6299216 inch
- Temperature Range: -4 to 212 F
- Application: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: Automation24, Inc.
Description: Lock nut PFLITSCH M16x1.5 - 216/5 - 25501.9
- Mounting Size: 0.6299216 inch
- Temperature Range: -40 to 572 F
- Material: Brass
- Application: Cable & Wire
-
Supplier: Nord-Lock Group
Description: Nord-Lock wheel nuts safely secure wheels on both on-road and off-road heavy vehicles by maintaining a high clamp force, even under extreme operating conditions. Each wheel nut is equipped with a pair of Nord-Lock wedge-locking washers, with cams on one side and
- Features: Locknut, Other, Other Metal
- Material: Steel
-
Supplier: TFC Ltd.
Description: Material: Stainless Steel Finish: Self Colour Dimensions: mm
- Type: Hex
- Features: Other
- Material: Stainless Steel
-
Supplier: NBS Corp.
Description: Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet
- Size: 5/16"
- Features: Locknut
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Newark, An Avnet Company
Description: LOCK NUT M16 EMC BRASS NICKELPL.
-
Supplier: Automation24, Inc.
Description: Lock nut PFLITSCH M16x1.5 - 1420/216n - 25721.9
- Mounting Size: 0.6299216 inch
- Temperature Range: -4 to 212 F
- Application: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: Automation24, Inc.
Description: Lock nut PFLITSCH M16x1.5 - 216/5stv - 97716.9
- Mounting Size: 0.6299216 inch
- Temperature Range: -76 to 932 F
- Application: Cable & Wire
- Features: Other
-
Supplier: APM Hexseal Corp.
Description: One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially
- Material: Brass
- Features: Hex, Locknut, Other, Vibration Dampening
- Type: Jam Nut
- Finish: Nickel Plated
-
Supplier: TFC Ltd.
Description: Material: Bright Mild Steel Grade 4 Finish: Self Colour Dimensions: mm
- Type: Hex
- Features: Other
- Material: Steel
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: The ESL's two self-locking slots make it ideal in any application subjected to high vibration, shock, impact, heavy loads, and high temperatures. The ESL provides unparalleled locking ability without seizing up upon removal.
- Finish: Anti-Galling Coating, Galvanized
- Features: Hex, Locknut, Other, Washer Nut
- Standards: ISO
- Size: M16
-
Supplier: Newark, An Avnet Company
Description: LOCK NUT M16 PA6 LIGHTGR IP68
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: The one-piece ERM is a great time saver. The ERM combines the performance of the ESL with an integrated disc spring washer. The result: Quick installations and absolute tension maintained under dynamic loads.
- Size: 7/16"
- Finish: Anti-Galling Coating, Galvanized, Nickel Plated, Phosphate, Zinc Chromate (Yellow), Zinc Plated
- Material: Exotic Metals, Hardened Steel, Stainless Steel, Steel, Titanium
- Features: Hex, Locknut, Other, Washer Nut
-
Supplier: FHD Bearings Co., Ltd.
Description: Precision lock nut with locking pins KMT precision lock nuts are intended for applications where high precision, simple assembly and reliable locking are required. The three equally-spaced locking pins enable these lock nuts to be accurately positioned at
- Outside Diameter: 1.181103 inch
- Overall Width: 0.5511814 inch
- Application: Aerospace, Automotive, Military, Pump
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: These are nylon fittings with lock nuts are available in the adapter hose barb, hex lock nut w/female thread, and the elbow. The thread is 11/16in UN-Unifed National Straight Thread, 16 threads to the inch.
- Fitting Type: Adapter
- Connection Type: Barbed
-
Supplier: Accuris
Description: NUT, SELF-LOCKING, 1200 DEG. F
-
Supplier: Anderson Power Products
Description: Use 2 busbar contacts per housing to provide a quick disconnect input or output busbar connection. Busbar contacts are for mating with wire contacts only. Part number 350BBS includes lock nuts. Locknuts must be ordered separately for B01998P1. Lock Nut 3
- Current Rating: 500 amps
Find Suppliers by Category Top
Featured Products Top
-
The Nord-Lock wheel nut range has been extended to 6 sizes, M-16-M24. This large range offers increased safety for both on-road and off-road vehicles thanks to Nord-Lock wedge-locking technology, which ensures the wheel nuts cannot loosen by themselves. Nord-Lock wheel nuts also referred (read more)
Browse Locknuts Datasheets for Nord-Lock Group -
fastener to securely lock the nut permanently into place. Both the hexagonal head and the fastener’s self-clinching design ultimately combine to deliver high pullout and torque out resistances. Only a single mating screw is required to complete the attachment process (read more)
Browse Nuts Datasheets for PennEngineering® -
adjustment. Key Features: Seamless Integration: Features a lead screw and resin nut mounted directly to the motor. High Performance: Provides up to 40 N of thrust force with built-in self-locking capability, ensuring (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
-KNOBS components are moulded from polyamide PA6. The matt chrome cover is ABS (UL 94 HB). Accessories include round nuts (M7 x 0.75, M10 x 0.75, 3/8” -32G), a round nut spanner, nut covers (for COM-KNOB 16), dials, stators, disks and a locking device. Customising services include bespoke colors, CNC machining, lacquering, printing and special materials. (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Lanyards Jergens Lanyards are often used in conjunction with our Kwik-Lok® Pins. 302/304 Stainless Steel Cable: 1/16"diam. (1.59mm diam.) Green Nylon Jacket: 1/8" diam (read more)
Browse Hitch Pins and Linch Pins Datasheets for Jergens, Inc. -
Compatibility:Suitable for enclosure wall thicknesses up to 0 mm when used with a lock nut. Available M25 Configurations 3-hole cable entry: 2–5 mm (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
attachment for machine spindles and fits 16mm Weldon holders. The cleaning range of the Jergens Cleaner is 360° and can be shaped through the number of opened outlets. The user selects which outlets to open, which controls the pressure and direction of the jets. Moving and rotating the spindle (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
Machine Washdown Tool Jergens Machine Washdown Tool is a cleaning tool attachment for machine spindles and fits 16mm Weldon holders. The cleaning range of the Jergens Cleaner is 360° and can be shaped through the number of opened outlets (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
pairing a screw or bolt with a compatible nut and ensuring smooth installation. Whether you’re working with an automotive, aerospace, or any other application that relies on secure fasteners, selecting the correct thread pitch is critical to avoiding issues like loosening (read more)
Browse Self-sealing Fasteners Datasheets for APM Hexseal Corp. -
and enhanced network communication capabilities via the AZ Series’ built-in absolute sensor and compatibility with industrial network protocols. Key features: Compact form factor with strokes from 50 mm to 300 mm Maximum thrust & self-locking (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA