-
Supplier: Newark, An Avnet Company
Description: RIBBON CABLE, 10CORE, 20AWG, 300V, 25M; Cable Shielding:Unscreened; No. of Cores:10Core; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Multi-coloured; Cable Width:18mm; RoHS Compliant: Yes
-
Supplier: TE Connectivity
Description: Packaging Method : Box & Tube, Tube Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Ribbon Cable Connector Header
- Contact Size (AWG): 26 to 28 AWG
- Voltage Rating: 250 volts
- Current Rating: 1 amps
- Number of Contacts: 20 #
-
Supplier: TE Connectivity
Description: Packaging Method : Reel Packaging Quantity : 30.48 M [100 FT ] Product Type Features Cable Type : Ribbon Cable Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable
- Operating Temperature: -20 to 105 C
- North American (AWG): 36 AWG
- International (mm2): 0.08 mm2
- Product Category: Bulk Cable
-
-
Supplier: Daburn Electronics & Cable
Description: Daburn DAFLEX Silicone Rubber ribbon cable is ideal for many electronic applications that require better flexibility, a broader temperature range or a harsh environment. Available with up to 64 conductors, this IDC connector compatible ribbon cable provides both the
- Operating Temperature: -65 to 260 C
- North American (AWG): 28 AWG
- Product Category: Bulk Cable
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Allied Electronics, Inc.
Description: Vari-Twist® 9V280XX Series Flat Cables, 28 AWG Tinned Copper Conductor, Color-Coded PVC Insulation Tinned copper (0.050 conductor spacing in flat section). PVC preinsulated twisted pairs laminated to a Clear PVC substrate. Standard twist length is 18 inches followed by a 2-inch
-
Supplier: Allied Electronics, Inc.
Description: Vari-Twist® 9V280XX Series Flat Cables, 28 AWG Tinned Copper Conductor, Color-Coded PVC Insulation Tinned copper (0.050 conductor spacing in flat section). PVC preinsulated twisted pairs laminated to a Clear PVC substrate. Standard twist length is 18 inches followed by a 2-inch
-
Supplier: Newark, An Avnet Company
Description: RIBBON CABLE, 68WAY, 30.5M; Cable Shielding:Unscreened; No. of Cores:68Core; Wire Gauge:30AWG; Conductor Area CSA:0.072mm2; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:43.18mm; No. of MaxRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RIBBON CABLE, HAL FREE, 34WAY, 30.5M; Cable Shielding:Unscreened; No. of Cores:34Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:43.18mm; No. of RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Features Part of a Complete Cable Assembly Mates with Industry Standard 0.25" Square Contacts on 0.100" × 0.100" Centers One-Piece, Molded-On Construction with Integral Strain Relief High and Low Profiles Available, Both Accommodate Typical Header Latches (Short and Long) Slotted Ends Allow
-
Supplier: Newark, An Avnet Company
Description: WIRE STRIPPER/CUTTER, 28AWG TO 18AWG; Stripping Capacity AWG:28AWG to 18AWG; Stripping Capacity Metric:0.08mm² to 1mm²; For Use With:Multiple Conductors and Thin Ribbon-Cable Conductors, Conductors w/PVC, PTFE, Silicone Insulations RoHS Compliant: NA
-
Supplier: Heilind Electronics, Inc.
Description: 02P MTA156 ASSY 18AWG ORA LF
-
Supplier: Allied Electronics, Inc.
Description: Features Part of a Complete Cable Assembly Mates with Industry Standard 0.25" Square Contacts on 0.100" × 0.100" Centers One-Piece, Molded-On Construction with Integral Strain Relief High and Low Profiles Available, Both Accommodate Typical Header Latches (Short and Long) Slotted Ends Allow
-
Supplier: SFCable.com
Description: Connectors: 2x 40-Pin IDC female sockets. Length: 18 inches. Type: ATA33 IDE Flat Ribbon Cable. Gauge: 28 AWG. stranded core. Conductors: 40. Insulator Material: PVC.
- Cable Length: 1.5 ft
-
Supplier: TelephoneStuff.com
Description: Frame and Blade-set for use with Corning Plenum and Riser Ribbon Fiber Cable.
- Tool Type: Stripper
-
Supplier: L-com, Inc.
Description: L-com's latching Serial ATA cable assemblies provide a secure connection every time. Serial ATA cables are replacing wide Parallel ATA ribbon cables in many applications. The Serial ATA cable is smaller, more flexible and therefore easier to route inside a chassis.
- Cable Length: 1.5 ft
-
Supplier: L-com, Inc.
Description: L-com's latching Serial ATA cable assemblies provide a secure connection every time. Serial ATA cables are replacing wide Parallel ATA ribbon cables in many applications. The Serial ATA cable is smaller, more flexible and therefore easier to route inside a chassis.
- Cable Length: 1.5 ft
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONNECTOR CABLE, RIBBON STYLE, FEMALE / FEMALE, 7 CONDUCTOR, 18AWG. FREE 2 YEAR RADWELL WARRANTY
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: DigiKey
Description: 18 Position Ribbon Cable Connector Black IDC 28 AWG Through Hole, SKEDD
- Contact Size (AWG): 28 AWG
- Number of Contacts: 18 #
- Features: Board Mount Connector, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Samtec Inc. Win Source Part Number: 1075711-FFMD-18-01 Packaging: Bulk Number of Positions: 36 Color: Black Features: Feed Through Connector Type: Ribbon Cable Number of Positions Loaded: All Number of Rows: 2 Row Spacing: 0.050" (1.27mm) Contact Finish: Tin Wire
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Thermal Wire and Cable LLC
Description: This specification details Thermal Wire and Cable's single conductor typeSFF-2 fixture wires. SFF-2wires are UL Listed as fixture wire 18 -10 AWG. Thermal Wire and Cable Corp SFF-2 fixture wires are suitable for continuous operation at 150C/200C. When burned, silicone
- Temperature Range: 302 F
- Elements / Pairs: 1
- Gauge Thickness: 18 Gauge
-
Supplier: L-com, Inc.
Description: L-com's latching Serial ATA cable assemblies provide a secure connection every time. Serial ATA cables are replacing wide Parallel ATA ribbon cables in many applications. The Serial ATA cable is smaller, more flexible and therefore easier to route inside a chassis.
- Cable Length: 1.3333333333333333 ft
-
Supplier: L-com, Inc.
Description: L-com's latching Serial ATA cable assemblies provide a secure connection every time. Serial ATA cables are replacing wide Parallel ATA ribbon cables in many applications. The Serial ATA cable is smaller, more flexible and therefore easier to route inside a chassis.
- Cable Length: 1.3333333333333333 ft
-
Supplier: Win Source Electronics
Description: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Fastening Type: Push-Pull Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Wire Gauge: 28 AWG Cable Termination: IDC Wire Type: Ribbon Cable Standard Package: 14 Mounting Type: Free
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: RS Components, Ltd.
Description: This range of cables from JKL Components is designed for use with the ZCTR-08 LED ribbon remote controller. The ZCH-1830PLUG-1 plug connector (123-1034) and ZCH-915SOCK-1 socket connector (123-1035) are mating connectors. Function = Power Supply For Use With = LED Ribbons and
-
Supplier: TelephoneStuff.com
Description: flattened heat shrinkable polyolefin for wire/cable identification - Diameter (In.) - 1/8 - Length (In.) - 1.00 - Width (In.) - 0.25 - Labels Per Cassette - 100 - Mil Grade Polyolefin - Wire Range - 22 – 18 AWG
- Features: Heat Shrink Tubing
- Material: Polyolefin
- Sleeving: Shrink Tubing
Find Suppliers by Category Top
Featured Products Top
-
Interpower is pleased to announce that it now offers 2 x 18AWG SJT cable, expanding the current line of North American cable. The black SJT cable, P/N 86060190, supersedes P (read more)
Browse Electrical Power Wires Datasheets for Interpower -
our Micro Coax. The CW2040 series is available in 50 OHM, 75 OHM and 100 OHM and range in size from 26 AWG to 36 AWG. Additional sizes as well as twinax constructions are also available from 18 AWG to 42 AWG. Precision termination, over (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Cooner Wire Company -
available 30, 34, 36 & 38 AWG coax and twinax construction Eye Speed® cable technology Stranded conductor for small bend radii and dynamic high flexing cycle applications Cost-effective ribbonizing eliminates discrete wires Custom end options for (read more)
Browse Cable Assemblies Datasheets for DigiKey -
minimums. A protective cable guard with a diameter of 8.5 mm or 10 mm is pre-assembled at the factory. The screw terminals accept cables with cross-sections between a minimum of 3 x 0.75 mm2/18 AWG (0.82 mm2) and a maximum of 3 x 1.5 mm2/14 AWG (2.08 mm2). (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
Cable Spools Insulation: PVC (Polyvinyl Chloride) & PE (Polyethylene), Teflon, Thermoplastic Wire Gauge (AWG): 26, 25, 24, 22, 20, 18, 13 Lengths (read more)
Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Northwire SAE Cable features signal, control, instrumentation and power Dynamic range of use includes: 20 AWG or 18 (read more)
Browse Network Cables Datasheets for Northwire, Inc. -
American 18A Hospital-Grade Power Cord on 14 AWG SJT Cable P/N: 86632010, P/N: 86632020, (read more)
Browse AC Power Cords Datasheets for Interpower -
American 18A Hospital Grade Power Cord on 14 AWG SJT Cable P/N 86630010, P/N 86630020, (read more)
Browse AC Power Cords Datasheets for Interpower -
Wire Gauge (AWG): 26, 25, 24, 22, 20, 18, 13 Lengths: 50, 100, 500, 1000 foot spools Cable Configuration: RG58C/U, RG59/U, RG62B/U, RG142B/U, RG174/U, RG213/U, RG214/U, RG315/U, 1 Pair Microphone, 1 Pair (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
0.75 mm²/18 AWG and 1.5 mm²/16 AWG. The GS21 socket-outlet offers mounting options for 1.5 mm or 2.0 mm panels. Terminals are quick-connect 6.3 mm x 0.8 mm or PCB. Hot plug rated for disconnecting under loads up to 2.6 k (read more)
Browse DC Power Connectors Datasheets for SCHURTER Inc
More Information Top
-
Bill of Materials - NetApp 6600-0834 (E5460)
Wire Harness - 1 6-Conductor Ribbon Cable , 2 Discrete 18AWG Wires, 8 Shielded Pairs 30AWG Wires, w/ 2 SAS Connectors & Flexible Linked Cable Carrier .
-
PDF - NetApp 6600-0834 (E5460)
Wire Harness - 1 6-Conductor Ribbon Cable , 2 Discrete 18AWG Wires, 8 Shielded Pairs 30AWG Wires, w/ 2 SAS Connectors & Flexible Linked Cable Carrier .
-
Federal Register > Friday, February 2, 1996 > [61 FR 4132] Electrical Engineering Requirements for Merchant Vessels
3) No. 18 AWG (0.82 mm2) or larger or be ribbon cable or similar smaller conductor size cable recommended for use in low-power instrumentation, monitoring, or control circuits by the equipment manufacturer; .
-
957250-2000-AR-TP 3M Electronic Solutions Division | Mouser
Features 3M IDC technology; accommodates discrete or flat ribbon cable with conductor sizes between 18 & 22 AWG .
-
3414-6600 3M Electronic Solutions Division | Mouser
Features 3M IDC technology; accommodates discrete or flat ribbon cable with conductor sizes between 18 & 22 AWG .
-
3473-6010 3M Electronic Solutions Division | Mouser
Features 3M IDC technology; accommodates discrete or flat ribbon cable with conductor sizes between 18 & 22 AWG .
-
37303-A165-00E-MB 3M Electronic Solutions Division | Mouser
Features 3M IDC technology; accommodates discrete or flat ribbon cable with conductor sizes between 18 & 22 AWG .
-
D89136-0131HK 3M Electronic Solutions Division | Mouser
Features 3M IDC technology; accommodates discrete or flat ribbon cable with conductor sizes between 18 & 22 AWG .
-
6850-4500PL 3M Electronic Solutions Division | Mouser
Features 3M IDC technology; accommodates discrete or flat ribbon cable with conductor sizes between 18 & 22 AWG .
-
D3448-89124 3M Electronic Solutions Division | Mouser
Features 3M IDC technology; accommodates discrete or flat ribbon cable with conductor sizes between 18 & 22 AWG .
Indicates content that may require registration and/or purchase.