-
Description: components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
- Number of Teeth: 19
- Pitch Diameter: 0.7917 inch
- Face Width: 0.187 inch
- Bore Diameter (if applicable): 0.375 inch
-
Supplier: QTC METRIC GEARS
Description: Module 1, 19 Teeth Brass Spur Gear with Finished Bore
- Number of Teeth: 19
- Pitch Diameter: 19 mm
- Face Width: 6 mm
- Bore Diameter (if applicable): 6 mm
-
Description: components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
- Number of Teeth: 19
- Pitch Diameter: 0.792 inch
- Face Width: 0.25 inch
- Bore Diameter (if applicable): 0.1875 inch
-
-
Description: components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
- Number of Teeth: 19
- Pitch Diameter: 19 mm
- Face Width: 9 mm
- Bore Diameter (if applicable): 4 mm
-
Description: components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
- Number of Teeth: 19
- Pitch Diameter: 57 mm
- Face Width: 19 mm
- Bore Diameter (if applicable): 12 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth.
- Number of Teeth: 19
- Pitch Diameter: 57 mm
- Face Width: 30 mm
- Length: 45 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth.
- Number of Teeth: 19
- Pitch Diameter: 57 mm
- Face Width: 30 mm
- Length: 45 mm
-
Supplier: KHK USA, Inc.
Description: The SSG FA/FB Ground Spur Gears are made from carbon steel, are induction hardened and the teeth are ground finished. These Spur Gears are assembled with a locking hub for the most secure fastening to your shaft.
- Number of Teeth: 19
- Pitch Diameter: 57 mm
- Face Width: 30 mm
- Length: 39 mm
-
Supplier: KHK USA, Inc.
Description: The SSG Ground Spur Gears are made from carbon steel, are induction hardened and the teeth are ground finished. Since the heat treatment is applied only to the tooth area, secondary operations can be preformed on the hub and bore. J Series configurations of the SSG Ground Spur
- Number of Teeth: 19
- Pitch Diameter: 57 mm
- Face Width: 30 mm
- Length: 50 mm
-
Supplier: Accuris
Description: Rating the Pitting Resistance and Bending Strength of Generated Straight Bevel, Zerol Bevel and Spiral Bevel Gear Teeth
-
Supplier: ASTM International
Description: Note 1: Throughout the standard, “gear” means gear or pinion unless the gear is specifically identified. 1.1 This practice describes a two-part procedure for electromagnetic evaluation on gear teeth on mill and kiln gear drives and pinions. The first part of
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Bevel gear, 20 degree pressure angle, ratios range 1:1 to 6:19
- Number of Teeth: 45
- Pitch Diameter: 7.5 inch
- Face Width: 1.07 inch
- Bore Diameter (if applicable): 1.125 inch
-
Supplier: Radwell International
Description: SPROCKET ROLLER 5/8IN BORE 19TEETH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ASTM International
Description: Note 1: Throughout the practice, "gear" means gear or pinion unless the gear is specifically identified. 1.1 This practice describes a two-part procedure for examination of gear teeth on mill and kiln gear drives and pinions using eddy current array (ECA)
-
Supplier: ATLANTA Drive Systems, Inc.
Description: A precondition for the proper functioning of sprocket wheels, bevel gears, spur gears, worm gears etc. is the accuracy of the tooth system and the concentricity relative to the location hole. This is ensured by the manufacturing procedure selected for off-the-shelf standard
- Number of Teeth: 40
- Bore Diameter: 40.00000000000001 mm
- Outside Diameter: 252 mm
- Length Through Bore: 30.3 mm
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack.
- Number of Teeth: 18 to 100
- Pitch Diameter: 0.625 to 18 inch
- Face Width: 0.3125 to 2 inch
- Bore Diameter (if applicable): 0.25 to 1.5 inch
-
Supplier: RS Components, Ltd.
Description: iguform S270 spur gear M 0.5, Z 20
- Number of Teeth: 19
- Pitch Diameter: 9.5 mm
- Face Width: 3 mm
- Design: Metric
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack.
- Number of Teeth: 14 to 60
- Pitch Diameter: 0.75 to 7 inch
- Face Width: 0.19 to 1.87 inch
- Bore Diameter (if applicable): 0.25 to 2 inch
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,
- Number of Teeth: 19
- Pitch Diameter: 76 mm
- Face Width: 40 mm
- Bore Diameter (if applicable): 16 mm
-
Supplier: W.M. Berg
Description: Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be
- Number of Teeth: 19
- Pitch Diameter: 0.59842552 inch
- Bore Diameter (if applicable): 0.3149608 inch
- Pressure Angle: 20°
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Steel spur gears, 14.5 pressure angle, 24DP, with hubs
- Number of Teeth: 19
- Pitch Diameter: 0.791 inch
- Face Width: 0.25 inch
- Bore Diameter (if applicable): 0.3125 inch
-
Description: differs in proportion to their diameters. Ondrives.US is a leading manufacturer of precision gears for all applications. We provide precision gears in standard and custom inch-measure sizes and a variety of configurations, including spur gears, anti-backlash gears, worm
- Number of Teeth: 10 to 288
- Bore Diameter (if applicable): 0.124 to 0.6871 inch
- Material: Acetal, Aluminum, Stainless Steel
- Features: Anti-backlash
-
Supplier: ATLANTA Drive Systems, Inc.
Description: We have recently expanded our range of ISO 9409-1-A flanged pinions. This allows the machine designer the flexibility of choosing the best flanged pinion to meet the application needs. The new TR flanged pinions have compact designs to reduce the amount of drive torque required. Traditionally,
- Number of Teeth: 19
- Pitch Diameter: 95.49 mm
- Face Width: 55 mm
- Pressure Angle: 20°
-
Supplier: Schneeberger Inc.
Description: Straight-toothed gear racks are available in standard industrial sizes from module 2 to module 12. The material, hardness, and accuracy determine the respective load.
- Number of Teeth: 7 to 320
- Pressure Angle: 20°
- Features: Ground Teeth, Other
- Material: Hardened Steel
-
Supplier: ATLANTA Drive Systems, Inc.
Description: non-hardened gears. For fame or induction hardening the relevant regulations are to be observed. Please note that our bevel-gear sets have been corrected for a maximum loading capacity in accordance with the guidelines specifed by Gleason. for years we have manufactured bevel
- Number of Teeth: 19
- Pitch Diameter: 95 mm
- Face Width: 22 mm
- Material: Carbon / Alloy Steel
-
Supplier: Schneeberger Inc.
Description: Helical-toothed gear racks are available in typical industry dimensions from module 2 to module 12. The material, hardness, and accuracy determine the respective load.
- Number of Teeth: 7 to 300
- Pressure Angle: 20°
- Features: Ground Teeth
- Material: Hardened Steel
-
Description: Helical cut gears are similar to spur gears with their teeth cut at an angle. The most popular helical gear design is 45 degrees. Helical cut gears can have a right hand or a left hand gear helix. When 45° helical gears of the opposite hand operate
- Number of Teeth: 10 to 160
- Face Width: 0.125 to 0.5 inch
- Bore Diameter (if applicable): 0.1248 to 0.4998 inch
- Material: Aluminum, Stainless Steel
Find Suppliers by Category Top
More Information Top
-
Advanced micromechanisms in a multilevel polysilicon technology
Each 19 tooth gear is 76 gm in diameter.
-
Trends in the design of rotating tabletting machines (according to foreign sources)
The manual rotation of the rotor is effected by means of the wheel 20, whose shaft is con- nected by a conical toothed gear 19 with the worm shaft of the reducing gear.
-
A boxcar integrator for pulsed NMR relaxation time measurements
Two 60- teeth gears 19 , 19' mounted on axes 17, 17' drive the two carrying-gears reciprocally in order to adjust the positions of the xray tube and counter.
-
A symmetrically moving theta - theta X ray diffraction goniometer
Two 60- teeth gears 19 , 19' mounted on axes 17, 17' drive the two carrying-gears reciprocally in order to adjust the positions of the xray tube and counter.
-
CR4 - Thread: Would These Gears Turn?
smaller gears 19 teeth / 25 teeth =.76 .
-
Mechanisms and Mechanical Devices Sourcebook, Fifth Edition > NEW DIRECTIONS IN MECHANICAL ENGINEERING
The comb-drive actuators drive the linkages 90° out of phase with each other to rotate the small 19 - tooth gear at rotational speeds in excess of 300,000 rpm.
-
Computer-aided derivation of the optimal mathematical models to study gear-pair dynamic by using genetic programming
The considered gear pair consists of pinion with 19 teeth and gear with 54 teeth.
-
Optical probe for micromachine performance analysis
Fig. 10 illustrates such a feedback system, with a 19 - tooth gear design.
-
Optical measurement of micromachine engine performance
Fig. 11 illustrates such a feedback system, with a 19 - tooth gear design.
-
A method for achieving constant rotation rates in a microorthogonal linkage system
Backscatter signal for 19 - tooth gear running at 500 Hz.
Indicates content that may require registration and/or purchase.