-
Supplier: Sharp Microelectronics of the Americas
Description: If your camera application demands the utmost in low-light performance, you've come to the right place. Sharp's new CCD II Image Sensors provide clear, viewable images down to 0 Lux. They also deliver nearly distortion-free detail, even when viewing moving objects. Learn more about
- Pixel Size: 9.6 µm
- Optical Format: 1 inch, 1/2 inch, 1/3 inch, 1/4 inch, 2/3 inch
- Image Sensor Type: Color, Monochrome
- Features: Other
-
Supplier: BAE Systems - Fairchild Imaging
Description: The CCD 5023 is a high sensitivity Time Delay Integration (TDI) CCD sensor designed for wide area scanning operations such as dental or medical x-ray imaging. It has the following operational advantages: Vertical summing stage allows up to three (binning 3 x 3
- Horizontal Pixels: 1,704
- Vertical Pixels: 242
- Pixel Size: 27 µm
- Data Rate: 3 MHz
-
Supplier: Angst+Pfister Sensors and Power
Description: Measuring range 0 to 2.5 mbar...10 barPressure type Gauge, Vacuum, Differential, AbsoluteOutput type Analogue, DigitalAccuracy [%] Accuracy [%] 1.8 FSSupply voltage [V] Supply voltage [V] 3, 5Temp. range [C°] Temp. range [C°] -20 to +85Temperature compensation YesMounting style SMD,
- Working Pressure Range: 0.036259425 to 145.0377 psi
- Accuracy: 1.8 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Absolute, Differential, Gauge, Vacuum
-
-
Supplier: IC Realtime, LLC
Description: quality (420TV lines) and operate at excellent light sensitivity levels of 0.5 LUX. The cameras come with a standard 3.6 mm lens. A range of lens sizes of up to 12 mm are available with and are easily modified. 1/3" SONY CCD 420 TV Lines 0.5 Lux > 50dB S/N Ratio
- Horizontal Resolution: 420 lines
- Width / Diameter: 3.93701 inch
- Height: 2.6771668 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GIGE DIGITAL CAMERA, FLEA 3 SERIES, SONY PROGRESSIVE SCAN CCD IMAGE SENSORS, MONO OR COLOR, GIGE VISION 1.2 SPECIFICATIONS, 1000 MBIT/S INTERFACE. FREE 2 YEAR RADWELL WARRANTY
- Imaging Technology: CCD, Digital
- Camera Function: Video
-
Supplier: Toshiba Imaging Systems Division
Description: The IK-HD1 is perfect for Scientific imaging /diagnostics, Specialty broadcast, Homeland security and Industrial video / inspection applications. Image Sensor 3CCD-1/3 inch interlace Output Resolution 1920 (H) x 1080 (V) Sensitivity F6.8 standard (2000 lux) Minimum Illumination
- Lens Mount: C-Mount
- Imaging Technology: CCD, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: Titan Tool Supply, Inc.
Description: 1/2” Color CCD Camera & 19” LCD Monitor 1/2" Color CCD Camera Specifications: Active Pixels: 768H X 494V (380,000 pixels) Image Sensor Area: 6.55H MM X 4.87V MM Resolution: 480 Horizontal TV Lines Min. Illumination: 1.8 Lux Signal Format: NTSC 2:1
- Diagonal Screen Size: 19 inch
- Screen Width: 16.81 inch
- Voltage Rating: 100 to 240 volts
- Color: Color
-
Supplier: Edmund Optics Inc.
Description: AD-080 offers high resolution, simultaneous imaging of the visible and near-infrared (NIR) spectrums through the use of two sensors optimized from 400 - 700nm and 750 - 900nm. Using two CCDs, the AD-081 features the unique ability to perform high dynamic range imaging; one CCD
- Maximum Frame Rate: 22 fps
- Sensitivity: 0.4 Lux
- Lens Mount: C-Mount
- Features: CCD
-
Supplier: Edmund Optics Inc.
Description: AD-080 offers high resolution, simultaneous imaging of the visible and near-infrared (NIR) spectrums through the use of two sensors optimized from 400 - 700nm and 750 - 900nm. Using two CCDs, the AD-081 features the unique ability to perform high dynamic range imaging; one CCD
- Sensitivity: 1.1 Lux
- Lens Mount: C-Mount
- Features: CCD
- Shutter Control: Electronic Shutter
-
Supplier: Edmund Optics Inc.
Description: AD-080 offers high resolution, simultaneous imaging of the visible and near-infrared (NIR) spectrums through the use of two sensors optimized from 400 - 700nm and 750 - 900nm. Using two CCDs, the AD-081 features the unique ability to perform high dynamic range imaging; one CCD
- Sensitivity: 0.34 Lux
- Lens Mount: C-Mount
- Features: CCD
- Shutter Control: Electronic Shutter
-
Supplier: Edmund Optics Inc.
Description: AD-080 offers high resolution, simultaneous imaging of the visible and near-infrared (NIR) spectrums through the use of two sensors optimized from 400 - 700nm and 750 - 900nm. Using two CCDs, the AD-081 features the unique ability to perform high dynamic range imaging; one CCD
- Maximum Frame Rate: 15 fps
- Sensitivity: 0.4 Lux
- Lens Mount: C-Mount
- Features: CCD
-
Supplier: Security Camera Warehouse
Description: Z825IR Features 1/3" Sony Super HAD CCD Sensor Tri-axis Function High Resolution 540 TV Lines 9 mm ~ 22 mm Varifocal Lens DC 12V, 1000 mA Cable Management Bracket It is not recommended to run 12V DC power line more than 200 feet Z825IR Specifications Image Pick-up Device
- Camera Function: Video
-
Supplier: IC Realtime, LLC
Description: 0.0001. S/N ratio. The XL-8 has a sensitivity improvement of a minimum of +4dB, a significant improvement when compared to the current HAD technology sensors. 1/3" SONY 960H WD Double Scan CCD II Effective Pixels: 960(H) X 494(V) True ICR Mechanical Day/Night feature
- Horizontal Resolution: 650 to 700 lines
- Width / Diameter: 2.44 inch
- Height: 2.2834658 inch
- Length: 5.511814 inch
-
Supplier: Qioptiq
Description: various fixed diaphragm aperture settings. High optical performance Huge range of magnifications available Designed for 1/2" and 2/3" sensors Image circle: 11 mm Lens diameter: 29 mm Working distance magnification 1:3 to 1:1: 90 mm Working distance
- Focal Length: 20.000000000000004 to 50 mm
- Aperture Range (F-Number): 3.5 to 8
- Zoom Magnification: 0.14 to 8 X
- Diameter: 29.000000000000004 mm
-
Supplier: PixeLINK
Description: excellent image quality. Careful attention to the color balancing ensures accurate and vivid color reproduction. This camera incorporates the Sony ICX204 progressive scan CCD sensor, which has a 1/3" optical format and a 4.65 um pixel pitch. The ILT CCD features
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 20 fps
- Width / Diameter: 4.675199375 inch
- Height: 1.968505 inch
-
Video Cameras - Sensors, Transducers - Optical Sensors - Image Sensors, Camera -- KAF-4320-AAA-JP-B1
Description: IMAGE SENSOR CCD 4.3MP 84CPGA
- Operating Temperature: -94 to 122 F
- Imaging Technology: CCD
- Features: Other
- Camera Function: Video
-
Supplier: PixeLINK
Description: excellent image quality. Careful attention to the color balancing ensures accurate and vivid color reproduction. This camera incorporates the Sony ICX204 progressive scan CCD sensor, which has a 1/3" optical format and a 4.65 um pixel pitch. The ILT CCD features
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 20 fps
- Width / Diameter: 4.675199375 inch
- Height: 1.968505 inch
-
Supplier: Sentech America
Description: The STC-SC83POE is part of Sentech's Brand New Power over Ethernet GigE camera series. It features a 1/3" color XGA sensor, 37fps and communication over an Ethernet connector. The STC-SC83POE boasts a compact 35(w) x 35(H) x 55.9 (D) mm size, a user-programmable Area of Interest
- Maximum Frame Rate: 36 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.3779535 inch
- Length: 2.20078859 inch
-
Supplier: VAST STOCK CO., LIMITED
Description: Image Sensors CMV50000-1E3M1PN QA
-
Supplier: Cirrus Logic, Inc.
Description: generated internally, ensuring optimum performance from the device. The device uses an analog supply voltage of 3.3 V and a digital interface supply of between 1.8 V and 3.3 V. The WM8253 typically only consumes 132 mW when operating from a single 3.3
- Resolution: 16 bits
- Input Voltage Range (Vpp): 3 to 3.6 volts
- Package Type: SSOP
- Interface Type: Serial
-
Supplier: Rigaku Corporation
Description: requirements, a 4-axis partial χ goniometer (AFC-11) and a 3-axis fixed χ goniometer (AFC-10) are also available. Inherent to the unique flexibility of this system is a choice of X-ray sources, ranging from: a high-frequency 3 kW sealed tube, to a MicroMax™-003 microfocus seal tube, to
- Features: Benchtop, Other
- Detector: Camera / Film
- Positioning System: Goniometer
- Diffracted Beam Optics: Monochromating Crystal
-
Supplier: Universe Kogaku (America) Inc.
Description: sensors. All retaining rings are glue sealed to eliminate vibration loosening.
- Focal Length: 17.000000000000004 mm
- Aperture Range (F-Number): 2.8
- Diameter: 19 mm
- Length: 22.200000000000003 mm
-
Supplier: Universe Kogaku (America) Inc.
Description: sensors. All retaining rings are glue sealed to eliminate vibration loosening.
- Focal Length: 20.000000000000004 mm
- Aperture Range (F-Number): 2.8
- Diameter: 19 mm
- Length: 25.400000000000002 mm
-
Supplier: Win Source Electronics
Description: Manufacturer: ams Win Source Part Number: 867010-CMV2000-3E5M1CA Operating Temperature Range: -30°C ~ 70°C (TA) Features: CMOS Image Sensor 2048H x 1088V 5.5µm x 5.5µm 92-LCC Package: Tray Family Name: CMV2000 Categories: Sensors Case / Package: 92-LCC ECCN: EAR99 Popularity: Medium
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 790236-MT9V127IA3XTC-DR1 Type: CMOS Operating Temperature Range: -40°C ~ 105°C Operating Supply Voltage: 1.8V, 2.8V Family Name: MT9V127 Pixel Size: 5.6μm x 5.6μm Active Pixel Array: 680H x 512V Frames per Second: 60 Categories:
-
Supplier: ODG (Origin Data Global)
Description: IMAGE SENSOR CCD 4.3MP 84CPGA
- Sensor Technology: Optical Linear Encoder
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 807585-MT9M021IA3XTM-DPBR1 Type: CMOS Pixel Size: 3.75μm x 3.75μm Active Pixel Array: 1280H x 960V Frames per Second: 60 Temperature Range - Operating: -30°C ~ 70°C Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply
-
Supplier: Baumer Ltd.
Description: usable: whether with the built-in flash controller, C-mount connector for lenses, CCD sensor technology for high-quality image capture or the modular tube system. The intuitive and unified user interface was created based on customer feedback. The XC series hardware can be scaled to
- Horizontal Pixels: 640
- Vertical Pixels: 480
- Operating Temperature: 5 to 50 C
- Optical Format: 1/3 inch, 1/4 inch
-
Supplier: Baumer Ltd.
Description: usable: whether with the built-in flash controller, C-mount connector for lenses, CCD sensor technology for high-quality image capture or the modular tube system. The intuitive and unified user interface was created based on customer feedback. The XC series hardware can be scaled to
- Horizontal Pixels: 1,280
- Vertical Pixels: 960
- Operating Temperature: 5 to 50 C
- Optical Format: 1/3 inch
Find Suppliers by Category Top
Featured Products Top
-
TM1 Series Novotechnik’s TM1 Series of position sensors are designed for use in hydraulic and pneumatic cylinders—especially in tight-space applications. They are based on magnetostrictive technology and are available in screw (read more)
Browse Datasheets for Novotechnik U.S., Inc. -
This ASIC sensor from Fujikura comes with a calibrated, temperature-compensated output in various pressure ranges from 0-25 kPa up to 0-1000 kPa. The most significant advantage of this part is the extremely high accuracy of 1.5% full-scale and the ability for threshold detection (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The AD3 board-level differential pressure sensor is comprised of a silicon piezo-resistive pressure sensing chip and a sensor signal conditioning integrated circuit. This sensor can (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Contrinex Inductive Proximity Sensors Cylindrical Housings Housing Sizes of 03-04-M4-M5 with sensing ranges from .6mm to 1.5mm LOCON your reliable choice for high quality inductive sensors Cylindrical Housings Our range of (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
The AH3 gauge pressure sensor series has a smooth analog amplified and temperature-compensated output with low noise. The AH3 has a unique single point pressure threshold detection. The horizontal port structure helps customers to package smaller electronics or to mount parts to a (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Through-hole and surface-mount 1.5 and 3W DC-DC converters operate at full load in -40 to +85°C temperatures March 2022 TDK Corporation (TSE 6762) announces the introduction of additional models to the popular CCG series of isolated DC-DC converters. The 1.5W and 3W rated (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Complete SDK and Software Support Key Specifications Model: HPS-LCF 4000 Measurement Type: 3D Line Confocal Sensor Field of View: 4.3 mm X-Resolution: 2.1 μm Z-Repeatability: 0.04 μm Stand (read more)
Browse Dimensional and Profile Scanners Datasheets for Hypersen Technologies Co., Ltd. -
! Gauge - positive, negative and bi-directional Various pressure ranges from 0-1 kPa (.145 psi) up to 0-10 kPa (1.45 psi), depending on model Pressure media: non-corrosive gases Supply voltage (constant voltage): 5 +/-0.25 VDC or 3.3VDC or 3.0 VDC Accuracy (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
TP1Datasheet TP1 Series Wear-Free Linear Position Sensor That's A Snap To Design-In Every one of Novotechnik’s TP1 Series of magnetostrictive position sensors come (read more)
Browse Data Acquisition Datasheets for Novotechnik U.S., Inc. -
. Furthermore, the system is compatible with industry-standard software and comes with Ommatidia Atelier, which helps users maximize the value of their data. In comparison to tools like robotic total stations, point cloud laser scanners, 3D scanners, and CMM machines, the Q1 stands out for its (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR
More Information Top
-
Texture and color features for tile classification
The images of tiles we get are of 1024 x 1024 pixels, formed from a 1024 x 1 3CCD sensor , then all pixels of the same column come from the same sensor and the same point light source.
-
http://miun.diva-portal.org/smash/get/diva2:506777/FULLTEXT01.pdf
… consists of two semiconductor pulsed laser sources of 900 nm wavelength having an operating energy of about 150 µjoules, two plano-convex cylindrical lenses of 40 mm focal length, the option of selecting 1 to 3 CCD sensors , a trigger pulsed generator …
-
Practical Opto-Electronics
A common mistake is to use an ordinary TV lens (Chap. 1 ) with a 3CCD sensor : 15 mm thick bulk glass of the prism introduces substantial aber- rations, blurring the image.
-
Advances in Electrical Engineering and Electrical Machines
We used color cameras with SONY 1 / 3 inch CCD sensor and we mounted them at the front, back and two sides of the vehicle.
-
Real-time palmprint acquisition system design
Our system uses a 1 = 3 interline CCD sensor with 737 Â 575 active pixels, where the pixel size is 6:6 Â 6:3 mm.
-
Air-gap guard ring for pixel sensitivity and crosstalk improvement in deep sub-micron CMOS image sensor
CMOS image sensor (CIS) shows superior characteristics in circuit integration and low power consumption compared to CCD image sensor ( 1 - 3 ).
-
Sell IP camera, DVR
• Product Name: SYC-VF330 Specifications: Model No.: SYC-VF330 SYC-VF330H SYC-VF330HH SYC-VF330C Image Sensor : 1 / 3 CCD sony 1 / 4 CCD Sharp Horizontal Resolution: 420TVL 480TVL 530TVL 420TVL Signal System: PAL / NTSC Effective Pixels: PAL …
-
Optics for the high-resolution stereo camera in the Mars-94 project
… optics consist of the Apo-Orthometar lens with a plane-parallel quartz glass plate representing the front window, and a filter plate containing nine stripes of dielectric spectral filters (see Fig. 1 ) between lens and 3 CCD sensor assemblies for image registration …
-
Research on sunspot Oscillations – I. The Pulkovo CCD Spectroheliograph-Magnetograph
1 3 -inch CCD image sensor Chip size .
-
CMOS photodetector systems for low-level light applications
The advantages of CMOS image sensors over CCDs [ 1 – 3 ] include lower power consumption, lower system cost, on-chip functionality leading to camera-on-chip solutions, smaller overall system size, random access of image data, selective readout, higher speed imaging, and …
Indicates content that may require registration and/or purchase.