-
Supplier: Allied Electronics, Inc.
Description: DCN Supercapacitors are capacitors with capacitance values greater than any other capacitor type available today. Capacitance values reaching up to 400 Farads in a single standard case size are available. Supercapacitors have the highest capacitive density available today with
-
Supplier: Allied Electronics, Inc.
Description: extends battery life up to 1.6 times longer. The EDL is a cut above the standard electrolytic capacitor in that it can act as a battery without having to deal with the environmental or hazardous material issues that batteries entail. Capacitance Range:.22 F to 70 F Voltage
-
Supplier: Allied Electronics, Inc.
Description: extends battery life up to 1.6 times longer. The EDL is a cut above the standard electrolytic capacitor in that it can act as a battery without having to deal with the environmental or hazardous material issues that batteries entail. Capacitance Range:.22 F to 70 F Voltage
-
-
Supplier: Allied Electronics, Inc.
Description: extends battery life up to 1.6 times longer. The EDL is a cut above the standard electrolytic capacitor in that it can act as a battery without having to deal with the environmental or hazardous material issues that batteries entail. Capacitance Range:.22 F to 70 F Voltage
-
Supplier: Lingto Electronic Limited
Description: 2.1V, 8.5 FARADS, +30%/-10% CAP
- Capacitance Range: 8,500,000 microF
- Capacitance Type: Fixed
- Technology: Multilayer
- Features: Other
-
Supplier: Rochester Electronics
Description: MAX209 +5V RS-232 Transceiver With 0.1Micro Farad External Capacitors
- Package Type: DIP
- Features: Other, RoHS Compliant
- Technology: RS232
- Device Type: Transceiver
-
Supplier: Richardson RFPD
Description: The 5.0-volt small cell modules are available in 1.5 and 2.5 farad versions and are suitable for applications that require pulse power and small amounts of capacitance. These modules provide ultra-low equivalent series resistance (ESR) and long lifetime with up to
- Capacitance Range: 1,500,000 microF
- DC Rated Voltage Range (WVDC): 5 volts
- Features: Other
- Lead Style: Radial Leads
-
Supplier: ValueTronics International, Inc.
Description: your bench Analyzes capacitors for: Value from 1 pF to 20 F Leakage with up to 1 kV applied Dielectric absorption Equivalent series resistance (ESR) Capacitor Value Range: 1.0 pF to 19.99 F fully autoranged Accuracy: ±1% ±1 pF ± 1 digit up to
-
Supplier: ValueTronics International, Inc.
Description: to 999.9 mF Accuracy: 0.5% of full scale ± 1 LSD (least significant digit) on 1000 pF to 100 µF ranges. 1% of full scale ± LSD on 1000 µF to 1000 mF ranges Resolution: 0.1 pF on 1000 pF range; .01% of full scale on all ranges Reading Time: 0.6 SEC max to 1000 µF,
-
Supplier: ValueTronics International, Inc.
Description: Dissipation (typical): 0.0003 Stability (per year): ±100 ppm Max voltage Peak: 500 V Max Frequency: 10 kHz Terminals: 2 bp's + gnd Capacitor type: Silvered Mica, mechanically stabilized, hermetically sealed Leakage Resistance: 5,000 ohm-Farads or 100 GΩ, whichever is less
-
Supplier: SCHURTER Inc
Description: Description Coin Cell Supercapacitor Vertical design THT-terminals Unique Selling Proposition Very compact design High power density Low leakage current Long lifetime Applications Sensors Small mobile devices Smart Meter Computers and peripherals Office equipment Real-time clock backup
- Capacitance Range: 100,000.00000000001 to 1,500,000 microF
- DC Rated Voltage Range (WVDC): 5.5 volts
- Operating Temperature: -25 to 70 C
- ESR: 50,000 milliohms
-
Supplier: SCHURTER Inc
Description: Description Prismatic ultra-thin supercapacitors Single or double cell version Ultra-compact design High pulse power Unique Selling Proposition Excellent low temperature performance High power density Low ESR with high current handling Very low self discharge Applications Sensors Small mobile
- Capacitance Range: 90,000 to 2,400,000 microF
- DC Rated Voltage Range (WVDC): 2.5 to 5 volts
- Operating Temperature: -40 to 70 C
- Rated Current: 30 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Tant Solid 1uF 25V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7.6 Ohm 125°C T/R Product overview: 293D105X0025A2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for
- Capacitance Range: 1,000,000 microF
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 to 125 C
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ultra Small Size Solid Tantalum Capacitors Product overview: TCSVS1V105KAAR from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Capacitance Range: 1,000,000 microF
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 to 125 C
- Electrolytic Capacitors: Aluminum Oxide, Tantalum Oxide
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ceramic Capacitor, Multilayer, Ceramic, 16V, Y5V, -82/+22ppm/Cel TC, 1uF, 0805 Product overview: C0805C105Z4VAC7800 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers
- Capacitance Range: 1,000,000 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -30 to 85 C
- Electrostatic Capacitors: Ceramic
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 50V, 20% +Tol, 20% -Tol, 1uF, Surface Mount, 1717, ROHS COMPLIANT Product overview: EEEFC1H1R0R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning.
- Capacitance Range: 1,000,000 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -40 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: DigiKey
Description: CAP CER 1210 1F 16VDC X7R 10%
- Capacitance Range: 1,000,000 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- AC Rated Voltage (WVAC): 16 volts
-
Supplier: DigiKey
Description: 1µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
- Capacitance Range: 1,000,000 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- AC Rated Voltage (WVAC): 305 volts
-
Supplier: Cornell Dubilier
Description: Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery
- Capacitance Range: 1,000,000 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 5.5 volts
- Operating Temperature: -25 to 70 C
-
Supplier: DigiKey
Description: SCPB SUPERCAPACITOR 2.50V 1000MF
- Capacitance Range: 1,000,000 microF
- Operating Temperature: -40 to 70 C
- Features: Other
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Description: Features : ● metallized polyester film, laminated, no outer package ● high pulse capability
- Capacitance Range: 1,000.0000000000001 to 10,000,000 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 63 to 1,000 volts
- Packing Method: Bulk Pack, Tray / Rail
-
Supplier: RS Components, Ltd.
Description: RS PRO HESC5R5105Z-HB Supercapacitor
- Capacitance Range: 1,000,000 microF
- Applications: Automotive
- RoHS Compliant: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1337629-BZ125A105ZLB Category: Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Series: BestCap® BZ Termination: SMD (SMT) Tabs Package: Tray Size / Dimension: 1.890" L x 1.181" W (48.00mm x 30.00mm) Height - Seated (Max):
- Capacitance Range: 1,000,000 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 5.5 volts
- AC Rated Voltage (WVAC): 5.5 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Taiyo Yuden Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102328-UMK107C105KA-T Packaging: Cut Tape Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 1 F Tolerance: 10 % Height: 800 µm Width: 800 µm Categories: Ceramic
- Capacitance Range: 1,000,000 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1243359-SUP ENG KIT 01 Category: Kits>Capacitor Kits Series: FC Package: Binder Standard Package: 1 Mounting: SMD (SMT) Tolerance: -20%, +80% Voltage - Rated: 3.5V, 5.5V Kit Type: Electric Double Layer Capacitors, Supercaps
- Capacitance Range: 47,000 to 1,000,000 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 3.5 to 5.5 volts
- AC Rated Voltage (WVAC): 3.5 to 5.5 volts
-
Supplier: Maxwell Technologies, Inc.
Description: Maxwell's HC series of ultracapacitor cells are ideal for consumer electronics, automotive control systems, wireless transmission, medical devices, automatic meter readers, and many other applications requiring a pulse of energy that cannot be efficiently provided by a battery or power supply
- Capacitance Range: 1,000,000 to 150,000,000 microF
- DC Rated Voltage Range (WVDC): 2.85 volts
- Rated Current: 0.4 to 13 amps
- Leakage Current: 6 to 500.00000000000006 microamps
-
Supplier: AVX Corporation
Description: molecules. BestCap® is a low ESR pulse super-capacitor based on the non-hazardous proton activated polymer system. It competes directly with devices made with organic electrolytes, but has a far wider voltage range, from 3.6V to 20V (organics are typically limited up to 5V). BestCap®
- Capacitance Range: 6,800 to 1,000,000 microF
- DC Rated Voltage Range (WVDC): 3.6 to 20 volts
- ESR: 600 milliohms
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
-
Supplier: Yageo USA
Description: General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1μF - 100μF Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
- Capacitance Range: 1,000,000 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Technology: Multilayer
-
Supplier: Radwell International
Description: (PRICE/EACH), FILM CAP MKT BOX 1.0F 5% 100VDC LS 15MM /. FREE 2 YEAR RADWELL WARRANTY
- Capacitance Range: 1,000,000 microF
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ODG (Origin Data Global)
Description: CAP 1F -20% +80% 5.5V T/H
- Capacitance Range: 1,000,000 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 5.5 volts
- AC Rated Voltage (WVAC): 5.5 volts
-
Description: Performance characteristics: High capacity, low internal resistance, good consistency. Typical applications: RAM, consumer electronics, wind turbine pitch, military, smart grid, backup power, toys, etc.
- Capacitance Range: 1,000,000 to 400,000,000 microF
- DC Rated Voltage Range (WVDC): 2.7 volts
- Operating Temperature: -40 to 70 C
- Capacitance Type: Fixed
-
Description: CAP 1000MF 5.5V -40-+70C
- Capacitance Range: 1,000,000 microF
- DC Rated Voltage Range (WVDC): 5.5 volts
- Operating Temperature: -40 to 70 C
- Packing Method: Bulk Pack
-
Description: Performance characteristics: High temperature 85℃ series. Typical applications: RAM, consumer electronics, pitch system of wind turbine generator set, military industry, smart grids, backup power source, electric toys, etc.
- Capacitance Range: 100,000.00000000001 to 4,000,000 microF
- DC Rated Voltage Range (WVDC): 3.6 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Capacitance Type: Fixed
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR PEN FILM, 1UF, 400V, 10%, RADIAL; Capacitance:1 F; Voltage Rating VDC:400V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance: 10%; Product Range:B32523 Series; Capacitor Case Style:-; Lead Spacing:22.5mm RoHS Compliant: Yes
-
Description: Performance characteristics: High capacity, low internal resistance, good consistency Typical applications: RAM, consumer electronics, wind turbine pitch, military, smart grid, backup power, toys, etc.
- Capacitance Range: 470,000 to 5,000,000 microF
- DC Rated Voltage Range (WVDC): 5 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Capacitance Type: Fixed
Find Suppliers by Category Top
Featured Products Top
-
KEMET A7C5 series radial conductive polymer hybrid capacitors have outstanding electrical performance. The polymer system creates an electrical pathway between the anodic oxide layer and the cathode through a (read more)
Browse Capacitors Datasheets for DigiKey -
. The new CCG1R5 (1.5W) and CCG3 (3W) models comprises of 36 voltage and current combinations with 3.3V, 5V, 12V, 15V and dual ±12V and ±15V outputs. The dual output models can also be connected to supply 24V and 30V. All can operate from either 4.5 to 18V, 9 to 36V or 18 to 76 (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
1 GHz, enabling minimal signal loss from HF to Ka bands. Available in a wide range of case sizes, they support frequencies from 1 MHz to 40 GHz. Built for performance and long-term reliability, Exxelia’s capacitors maintain exceptional voltage and temperature stability, operating from (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
high voltage ceramic insulators. • A broad range of plastic and metal packaging options GENERAL PULSE POWER SPECIFICATIONS: • Capacitance Range: 5 nF to 50,000 μF • Capacitance Tolerance: Custom • Voltage Range: Up to 150 kV » Peak (read more)
Browse Power Capacitors Datasheets for Knowles -
1200W with a 150-264Vac input. With its modular construction, the series can be configured using a simple on-line configurator to provide 1 to 12 independently regulated outputs and include individual output good signal and remote on/off functions. Module output voltages range from 2.8V to 52.8V (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
safety certified MLCC ranges include the following: Class Y2: Rated voltages from 250Vac to 500Vac Class X1: Wide range including 305V, 310V, 440V, 520V, and 660Vac Class X2: Standardized ratings of 250Vac and 305Vac All ranges have a (read more)
Browse Capacitors Datasheets for Knowles -
Vishay’s DLA 04051 Series vPolyTan polymer surface-mount capacitors are designed for high-reliability aerospace, military, and space applications. Meeting the latest DLA 04051 specifications, these capacitors deliver ultra-low ESR down to 25 mΩ, significantly outperforming (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
conditions, MML capacitors operate reliably up to 140 °C, with no capacitance derating under voltage and less than 5% drift over temperature. Available in values from 1 μF to 1000 μF and voltages from 50 V to 1000 V, they’re ideal for DC links, power supplies, AC/DC/AC converters, and energy (read more)
Browse Film Capacitors Datasheets for New Yorker Electronics Co., Inc. -
stable capacitance characteristics, helping engineers improve system efficiency and operational lifespan. With voltage ratings from 250V to 2000V, capacitance ranges from 0.00022μF to 3.9μF, and strong pulse capability, Weidy provides reliable film capacitor solutions for automotive (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
provides an interactive console to assist the electrical design engineer in selecting the best mica capacitor within a capacitance range of 0.5 to 91,000 pF and voltage range of 100 volts to 4,000 volts, targeting applications (read more)
Browse Capacitors Datasheets for Cornell Dubilier
More Information Top
-
Sell 2.5V4.7F super capacitor
1 .Small-size,large capacity,excellent voltage holding. The capacity range is from 0.1F-100F,and the operating voltage of capacitors range from 2.5V- 5 . 5V . • Related Keywords :gold capacitor, super capacitor, Ultra capacitor, Farad capacitor .
-
Ultracapacitor - Ultracapacitor Manufacturers, Suppliers
Specifications of the ultr coin super capacitor: 1. ultra capacitor coin 5.5v 0.1f, 1f, 0.47f, 0.33f, 4f 2. lead type: V 3. cycle life: 500,000 Features of the ultr coin super capacitor : 1 . voltage: 5 . 5v ... … 5V 0.47F ultracapacitor, super capacitor, low ESR supercapacitor, ultra capacitor, edlc capacitor, farad capacitor, gold capacitor …
-
Applied microprocessors
0 V +5V 1 1 μF (Mikrofarad) = 10-6 farad , 1 = 1 farad As/V (ampere · second / Volt A.5 For description driving bits of signals and First when the capacitor voltage (on the output RESET) exceeds a certain threshold US, the program counter …
-
Sell 2.5V3000F Super capacitor
1 .Small-size,large capacity,excellent voltage holding. The capacity range is from 0.1F-3000F,and the operating voltage of capacitors range from 2.5V- 5 . 5V . ultracapacitor, super capacitor, gold capacitor, farad capacitor .
-
CR4 - Thread: super capacitor
The specification for the super capacitor is 5.9V,0.1 Farad . • # 1 "Re: super capacitor" by frankd20 on 09/06/2007 9:55 AM (score 1 Digikey's own search has two voltages near what you want, one is 5 . 5v and the other is 6.3 volts.
-
Sell 5.5V0.33F Supercapacitor
super capacitor, gold capacitor, ultracapacitor, Electric Double-layer capacitor ,EDLC , Farad capacitor , supercapacitor which have some performance : 1 .Small-size,large capacity,excellent voltage holding. The capacity range is from 0.1F-3000F,and the operating voltage of capacitors range from 2.5V- 5 . 5V .
-
Capacitors Manufacturers, Capacitors Product Catalogs Directory
Super High farad capacitor 3000F, super capacitor 3000f, power capacitor Super capacitor,super capacitor battery,low ESR super capacitor,power supply capacitor 1 ,Super Capacitor 3000F Feature: a)large capacitance... Ultra Coin Super Capacitor 5 . 5v 0.1f, 1f, 0.47f, 0.33f, 4f .
-
KR-5R5C105-R Bussmann / Eaton | Mouser
All Products > Passive Components > Capacitors > Supercapacitors / Ultracapacitors > Bussmann / Eaton KR-5R5C105-R Supercapacitors / Ultracapacitors CAP, 1 .0F, 5 . 5V ,EDLC Coin Cell Cyl 1 Farad .
-
Managing power dissipation in portable battery charger applications
This value is given below where Voc= 5 . 5V is the open circuit voltage and Imax=5OOmA is the rated current of the wall transformer. Note that VOCdoes not include the peaking associated with the diodes and filter capacitor within the wall … R1 in Figure 1 limits the base current in Q1.R2 and R3 limit the current in … Farads .
-
ultracapacitors - offers from ultracapacitors manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : super capacitor, farad capacitor , 1F, gold capacitors ] 21 ultracapacitors Products Page 1 of 4 Sell battery super capacitor 5 . 5v 1f coin type super capacitor .
Indicates content that may require registration and/or purchase.