-
Description: Accurate, rugged, and reliable infrared thermometer for non-contact temperature measurement on thin and thinnest glass sheets in ranges between 150 and 1100 °C. Key Features Temperature ranges between 150 and 1100 °C Measurement of ultra-thin glass sheets with less than
- Temperature Range: 302 to 2,012 F
- Spectral Range: 7.8 microns
- Response Time: 30 to 30,000 milliseconds
- Operating Temperature: 32 to 158 F
-
Supplier: SAE International
Description: energy absorbing characteristics of laminated glass. In this study, the uniaxial tensile creep and stress relaxation tests are conducted to investigate the viscoelasticity of PVB and SGP films used in laminated glass. Firstly, tensile creep and stress relaxation tests of PVB film
-
Supplier: SCHOTT AG
Description: glass manufactured by SCHOTT using a special down-draw method that the company developed on its own. This makes it possible to manufacture products of between 0.03 mm and 1.1 mm in thickness. SCHOTT offers B 270® i crown glass in sheet glass
-
-
Supplier: Schott Japan
Description: Precision glass discs from SCHOTT refer to small glass windows for a variety of optical and optoelectronic applications. Precision glass discs can be made from a variety of flat glass materials. They are typically round in shape, but can also be offered in any other
-
Supplier: Total Plastics, Inc.
Description: Weather-resistant – Non-yellowing Variety of sizes High molecular weight for superior thermoforming, bending and flame-polishing Available Sizes Thickness: Sizes: Pack Quantities: .040" (1 mm) Call for Availability .060" (1.5 mm) 48" x 96", 49" x 97" 5 Pk. & Bulk .080",
- Overall Thickness: 0.04 to 1 inch
- Overall Width: 18 to 72 inch
- Overall Length: 24 to 120 inch
- Overall Width / O.D.: 18 to 72 inch
-
Supplier: Allied Electronics, Inc.
Description: 250 VAC, +⁄- 0.5 in. L x +0.1⁄-0.2 in. Dia., GDB Series Glass Tube Fast Acting Fuses Designed to meet IEC 127-2, Standard Sheet 2. (5 mm × 20 mm) Glass. 35 A interrupting rating. Low breaking capacity.
-
Fuses - Fuse; Cylinder; Fast Acting; 1A; Dims 5x20mm; Glass; Cartridge; 250VAC; DCR 0.13 -- 70149448Supplier: Allied Electronics, Inc.
Description: Designed to meet IEC 127-2, Standard Sheet 2. (5 mm × 20 mm) Glass. 35 A interrupting rating.
-
Supplier: Allied Electronics, Inc.
Description: Designed to meet IEC 127-2, Standard Sheet 2. (5 mm × 20 mm) Glass. 35 A interrupting rating.
-
Supplier: Allied Electronics, Inc.
Description: 250 VAC, +⁄- 0.5 in. L x +0.1⁄-0.2 in. Dia., GDB Series Glass Tube Fast Acting Fuses Designed to meet IEC 127-2, Standard Sheet 2. (5 mm × 20 mm) Glass. 35 A interrupting rating. Low breaking capacity.
-
Supplier: Keytronic
Description: Keytronic offers automated glass cutting and edge polishing from our in-house glass facility. Our full service glass shop can provide parts ranging from small precision to larger, more sophisticated glass. The process involves cutting the edges of the glass and
- Features: East Asia / Pacific Only, Midwest US Only, North America, Northwest US Only, Other, Southern US Only, United States Only
- Specialty Cutting: Film / Sheet
- Materials: Glass
-
Supplier: Abrisa Technologies
Description: SCHOTT D 263® T eco is a clear, lightweight, low fluorescence, borosilicate glass available from Abrisa Technologies in thicknesses from 0.03 mm to 1.1 mm with excellent transmission and high chemical resistance. The glass is made with the SCHOTT specific
- Length: 14.173236 inch
- Width / O.D.: 20.078751 inch
- Thickness / Wall Thickness: 0.001181103 to 0.04330711 inch
- Coeff. of Thermal Expansion (CTE): 7.2 µm/m-C
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: Gorilla Glass is an alkali - aluminosilicate thin sheet glass which is well suited to survive common glass failures. Its unique composition allows a deeper layer of chemical strengthening thereby making it more durable and scratch resistant. Gorilla glass is
- Parallelism or Wedge Angle: 180 arcmin
- Surface Flatness: λ/10
- Surface Quality: 80-50 Scratch / Dig
- Features: Specialty / Other
-
Description: Gives requirements for the properties of this polyimide woven glass fabric copper-clad laminated sheet of defined flammability for use in the fabrication of multilayer printed boards. Laminated sheets covered by this specification have thicknesses (copper foil not included) not
-
Supplier: Abrisa Technologies
Description: mm [2″ x 2″] 762 mm x 305 mm [30″ x 12″] 19 mm x 19 mm [0.75″ x 0.75″] Precision XY Sawing (Slicer) Cut Tolerances:* Maximum Thickness: Minimum Thickness: Maximum Material Size: Minimum Material Size: 0.03 mm [0.001″] 4.00 mm [0.157″] 0.50 mm
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Materials: Glass
- Features: North America, Southwest US Only, United States Only
- Capabilities: Water Jet Cutting
-
Supplier: Daheng New Epoch Technology, Inc.
Description: should be far away from the light source. There are φ25.4mm and φ50.8mm diffusers each grits. GCL-201201 alignment sheet is a ground glass diffuser with 1500-grit on both sides, with an 1 mm alignment hole in the middle. Due to the diffuse reflection characteristics of
- Diameter / Length: 25.400000000000002 to 50.800000000000004 mm
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: The 213 Series is a 5x20mm time-lag, surge-withstand, glass body cartridge fuse that is designed to IEC specifications. Conforms to EN/IEC/K/J 60127-1 and EN/IEC/K/J 60127-2 Available in cartridge and axial lead form Meets the IEC 60127-2, Sheet 3 specification for time-Lag
- Voltage Rating: 250 volts
- Operating Temperature: -55 to 125 C
- Approvals / Standards: BSI Approval, CSA Certification, SEMKO Approval, VDE Approval
- Features: Time Lag
-
Supplier: CSA Group
Description: IEC 61249-2-41:2010 gives requirements for properties of brominated epoxide cellulose paper reinforced core/woven E-glass reinforced surface laminate sheets of defined flammability (vertical burning test), copper-clad for lead-free assembly in thicknesses of 0,60 mm up to
-
Description: IEC 61249-2-41:2010 gives requirements for properties of brominated epoxide cellulose paper reinforced core/woven E-glass reinforced surface laminate sheets of defined flammability (vertical burning test), copper-clad for lead-free assembly in thicknesses of 0,60 mm up to
-
Description: Gives requirements for properties of brominated epoxide non-woven/woven reinforced E-glass laminated sheets of defined flammability, copper-clad in thicknesses of 0,80 mm up to 1,70 mm. The flammability rating is achieved through the use of brominated fire
-
Supplier: CSA Group
Description: Gives requirements for properties of brominated epoxide non-woven/woven reinforced E-glass laminated sheets of defined flammability, copper-clad in thicknesses of 0,80 mm up to 1,70 mm. The flammability rating is achieved through the use of brominated fire
-
Supplier: CSA Group
Description: IEC 61249-2-44:2016 gives requirements for properties of non-halogenated epoxide non-woven reinforced core/woven E-glass reinforced surface laminate sheets of defined flammability (vertical burning test), copper-clad for lead-free assembly in thicknesses of 0,60 mm up to
-
Description: IEC 61249-2-44:2016 gives requirements for properties of non-halogenated epoxide non-woven reinforced core/woven E-glass reinforced surface laminate sheets of defined flammability (vertical burning test), copper-clad for lead-free assembly in thicknesses of 0,60 mm up to
-
Supplier: CSA Group
Description: This part of IEC 61249 gives requirements for properties of non-halogenated epoxide non-woven/woven reinforced E-glass laminated sheets of defined flammability (vertical burning test), copper-clad in thicknesses of 0,80 mm up to 1,60 mm. The flammability rating is
-
Supplier: Edmund Optics Inc.
Description: sheet shows placement of each filter. The included 1 diameter filters are package specific.
- Filter Size: 1" (25 mm)
- Number of Positions: 6
- Features: Integral ND Filters
- Number of Wheels: Single
-
Supplier: Newport MKS
Description: The 10J00ER.3 is a Utility Broadband Aluminum Mirror optimized for 400-10,000 nm with a 25.4 mm (1.0 inch) diameter and a 3.17 mm thickness. These mirrors are excellent economical broadband reflectors. The front surface is coated with our ER.3 dielectric-enhanced aluminum
- Wavelength Range: 400 to 10,000 nm
- Diameter/Width: 25.400000000000002 mm
- Thickness: 3.17 mm
- Surface Flatness: λ/5
-
Supplier: Sugatsune America, Inc.
Description: 0.3125 Min. Door Thickness (mm) 5 Min. Door Thickness (in) 0.1875 Max. Glass Thickness (mm) 8 Max. Glass Thickness (in) 0.3125 Min. Glass Thickness (mm) 5 Min. Glass Thickness (in) 0.1875 Master Keying Availability Y Million Lock Y Key Changes 1000000
- Application: Door
-
Supplier: Sugatsune America, Inc.
Description: Length or Depth of Item when closed (mm) 44.5 Length or Depth of Item when closed (in) 1.8125 Height of Item (mm) 22.5 Height of Item (in) 0.9375 Width of Item (mm) 32.1 Width of Item (in) 1.3125 Max. Door Thickness (mm) 12 Max. Door Thickness (in)
- Lock Type: Cam Lock
-
Supplier: U.S. Plastic Corporation
Description: Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. Yellow sheets are translucent and provides a
- Chemical System: Acrylic
- Form / Shape: Film / Sheet
-
Supplier: Sugatsune America, Inc.
Description: Thickness (in) 0.375 Min. Door Thickness (mm) 6 Min. Door Thickness (in) 0.25 Max. Glass Thickness (mm) 10 Max. Glass Thickness (in) 0.375 Min. Glass Thickness (mm) 6 Min. Glass Thickness (in) 0.25 Master Keying Availability Y Million Lock Y Key
-
Supplier: Sugatsune America, Inc.
Description: Thickness (in) 0.375 Min. Door Thickness (mm) 6 Min. Door Thickness (in) 0.25 Max. Glass Thickness (mm) 10 Max. Glass Thickness (in) 0.375 Min. Glass Thickness (mm) 6 Min. Glass Thickness (in) 0.25 Master Keying Availability Y Million Lock Y Key
-
Supplier: Knight Optical (UK) Ltd
Description: uniform dispersion of light and typically used in LED displays and LED traffic lights. Our custom ball and half ball capability sheet can be found here. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet
- Focal Length: 1.1 mm
- Diameter / Length: 0.0025 mm
- Surface Quality: 40-20 Scratch / Dig
- Materials: BK7 Glass
-
Supplier: Knight Optical (UK) Ltd
Description: this range from UV though to infra-red to meet most scientific instrumentation applications. Knight Optical stock range of front surface plane mirrors are manufactured from pre-coated stock sheets ranging from 145x100mm sheets to 1000mm square sheets in thicknesses of 1mm, 3mm
- Wavelength Range: 450 to 700 nm
- Thickness: 3 mm
- Surface Quality: 60-40 Scratch / Dig
- Mirror Materials: BK7 Glass
-
Supplier: ASTM International
Description: 1.1 This test method covers the destructive ball drop testing of laminated flat glass products intended for use in architectural glazing applications. 1.2 This test method is intended for use as an in-plant quality control test to evaluate the impact performance of
-
Supplier: Knight Optical (UK) Ltd
Description: this range from UV though to infra-red to meet most scientific instrumentation applications. Knight Optical stock range of front surface plane mirrors are manufactured from pre-coated stock sheets ranging from 145x100mm sheets to 1000mm square sheets in thicknesses of 1mm, 3mm
- Wavelength Range: 450 to 650 nm
- Thickness: 6 mm
- Surface Quality: 60-40 Scratch / Dig
- Mirror Materials: BK7 Glass
-
Supplier: Knight Optical (UK) Ltd
Description: this range from UV though to infra-red to meet most scientific instrumentation applications. Knight Optical stock range of front surface plane mirrors are manufactured from pre-coated stock sheets ranging from 145x100mm sheets to 1000mm square sheets in thicknesses of 1mm, 3mm
- Wavelength Range: 450 to 650 nm
- Thickness: 3 mm
- Surface Quality: 60-40 Scratch / Dig
- Mirror Materials: BK7 Glass
Find Suppliers by Category Top
Featured Products Top
-
Product Overview Sunan & Weijie's high-precision glass spheres provide consistent quality across a wide size range, from 1.5 mm to 8 mm, so size and finish stay consistent in small components. The transparent, colorless spheres integrate easily into spray mechanisms (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
offer lead drywall in ½” thickness and more commonly in 5/8” thickness and the materials are always fire rated material. Sheet Lead Sizing What sizes do you have that are regularly stocked? Our available stock includes 1/32” (0.8mm (read more)
Browse Radiation Shielding Datasheets for MarShield -
thicknessGAUGE sensor systems are used for precise thickness measurement of strip materials, sheets and plates up to 50 mm. Several models with different sensor types, measuring ranges and measuring widths enable inline thickness measurements of different materials and surfaces based on an (read more)
Browse Thickness Gages Datasheets for Micro-Epsilon Group -
. MSOFS™ microPEM® flaring standoffs attach permanently in panels as thin as .008″/0.2mm of any hardness, including stainless steel. Can be installed into any type of panel, including metal, plastic and P.C. Board. Flaring feature allows for installation into multiple panels. Small footprint allows for reduced centerline-to-edge designs. Threads as small as #0-80/M1. (read more)
Browse Posts, Spacers, and Standoffs Datasheets for PennEngineering® -
New Space Success for Harwin's 1.25mm Pitch High-Reliability Gecko Connectors Harwin announces that its high-reliability Gecko connectors, which have been integrated into a (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
5.7 (1 MHz) Dielectric Strength 43.4 kV/mm (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
; 2.5m long. 86262050 - H05VV-F 1.5mm2 cable; rated at 16A, 250VAC; 2.5m long. We also offer two North American Sheet I power cords and one International power cord (read more)
Browse AC Power Cords Datasheets for Interpower -
include an outstanding thermal conductivity range from 1.5W to 15W/mK, capable of meeting the heat dissipation needs of different speaker designs. Additionally, the product is UL94-V0 fire-rated, ensuring safety during use. SHEEN offers product thickness options ranging from 0.15mm to 5.0mm (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
method), AMB (active copper brazing method), thick film printing, etc.; The minimum thickness can reach 0.1 mm. Specification (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
pencil edge, polished pencil edge, seamed edges 2.4m X 3.5m maximum mother glass size 1.7m X 3.5m maximum size for polishing (minimum height for polishing is 70mm) ASTM C1036-21 standard Learn more (read more)
Browse Contract Manufacturing Services Datasheets for Keytronic
More Information Top
-
Granite, A New Very High Energy 7-Ray Telescope
The mirror curvature is formed by stressing 1 mm glass sheet to a spherical contour with a convex aluminum plate machined to the desired radius.
-
Lead selenide quantum dot polymer nanocomposites
Optical transmission as a function of wavelength through glass-faced AB9093 epoxy, commercial PMMA, and a single 1 mm glass sheet .
-
Advanced Engineering Materials II
…batch powder of each composition was melted in an alumina crucible at 1530˚C for 2 h and then quickly removed from the furnace to be poured onto pre-heated copper plate and to be pressed to form ~ 1 mm glass sheets .
-
Warming to Ecocide
To have good thermal properties the glass area will require to be double glazed with say 1 mm glass sheets (lg) sandwiching a 1 mm layer (la) of an inert gas such as argon which has a thermal conductivity ra = 0.016…
-
Effect of Sb2 O3 -doped on optical absorption of ZnO thin film
In the experiment, ZnO thin films were prepared on 15X15X 1 mm glass sheets by JGP 500 R. F. magneto sputtering apparatus.
-
Experimental studies on the permeability of the transparent mediums of the eye for the ultrared of artificial light sources
M. 5 °. a) huge and empty Petri dish and 2 colorless ~ 1 mm glass plate (grtinlicher Brueh) 9 ° ~ 90 M. 9 °. b) eye and empty Petri dish and 2 RAM Kupferoxydul-(~berfangglas 5, 5, 5 o .
-
Unconfined compressive strength of brittle material containing multiple cracks
Right after removal from the molds, nine cracks were artificially made in the samples by the process of inserting and removing in a direction normal to the sample’s face a thin glass sheet 1 mm in thickness and 1?5 cm in…
-
Curing depth of composite resin light cured by LED and halogen light-curing units
A glass sheet 1 mm thick was positioned, and put on a weight of 1 kg, to best compact the resin and to standardize the thickness of the samples.
-
Mechanically stabilized backfill and properties of geosynthetics and geocomposites
Immediately after the prismatic samples were cut, when the water content was equal to 30 percent, cracks were artificially made in the samples by inserting and removing thin glass sheets 1 mm thick and 2.5 cm wide in a direction normal…
-
REINFORCEMENT OF FISSURED CLAYS BY SHORT STEEL FIBERS
Immediately after the prismatic samples were cut, when the water content was equal to 30 percent, cracks were artificially made in the samples by inserting and removing thin glass sheets 1 mm thick and 2.5 cm wide in a direction normal…
Indicates content that may require registration and/or purchase.