-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors .07 Ohm 1% 25 Watts
- Power Rating: 25 watts
- Technology / Construction: Wirewound Resistor
- Tolerance: 1 +/- %
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors 36.5 Ohm 1% 25 Watts
- Power Rating: 25 watts
- Technology / Construction: Wirewound Resistor
- Tolerance: 1 +/- %
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors 95watts 25ohms 1%
- Resistance Range: 25 ohms
- Technology / Construction: Wirewound Resistor
- Tolerance: 1 +/- %
-
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors 3watts 25ohms 1%
- Resistance Range: 25 ohms
- Technology / Construction: Wirewound Resistor
- Tolerance: 1 +/- %
-
Supplier: Utmel Electronic Limited
Description: Current Sense Resistors - SMD 1watt .25ohms 1%
- Category / Application: Current Sensing Resistor
- Configuration: Single Resistor
- Mounting / Packaging: Surface Mount (SMT / SMD), 2512
- Operating Temperature: -65 to 170 C
-
Supplier: Riedon, Inc.
Description: Resistances from 1 to 48kOhms Power Rating 5 to 225Watts Resistance Tolerances to ± 5% Options: Special Tolerances Ayrton-Perry / Non-Inductive Windings Fixed / Tapped / or Adjustable Quick Connect Terminals Mounting Brackets
- Category / Application: Power Resistor
- Configuration: Single Resistor
- Features: Non-Inductive
- Operating Temperature: -55 to 350 C
-
Supplier: Riedon, Inc.
Description: Resistances from 200Ohms to 700MOhms Power Rating 0.7 to 17Watts Resistance Tolerances to ±1% Low TCR: ± 100ppm/K Standard Voltage Ratings to 48KV Non-Inductive Design SMD upon request
- Category / Application: High-Voltage Resistor
- Configuration: Single Resistor
- Features: Non-Inductive
- Mounting / Packaging: Axial Leads
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1014958-UPW25B250RV Category: Resistors>Through Hole Resistors Series: UPW, Neohm Package: Bulk Standard Package: 500 Tolerance: ±0.1% Temperature Coefficient: ±5ppm/°C Power (Watts): 0.25W, 1/4W Composition: Wirewound
- Operating Temperature: -55 to 145 C
- Power Rating: 0.2500 watts
- Resistance Range: 250 ohms
- Technology / Construction: Wirewound Resistor
-
Supplier: APITech
Description: Powerfilm flange resistors are used in power generators, attenuators, or stripline and microstrip hybrids. Resistance values from 5 to 300 ohms and tolerances from 1% to 5% are available for frequencies up to 4 GHz and power levels up to 800 Watts. Flange sizes vary from
-
Supplier: Radwell International
Description: RESISTOR ADJUSTABLE 25WATT 1OHM. FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 1 ohms
-
Supplier: Win Source Electronics
Description: : ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 8.25 Ohms Package / Case: 4124 J-Lead Supplier Device Package: 4124 Temperature Range - Operating: -55°C ~ 275°C
- Operating Temperature: -55 to 275 C
- Power Rating: 2 watts
- Resistance Range: 8.25 ohms
- Technology / Construction: Wirewound Resistor
-
Supplier: TE Connectivity
Description: (PCT) : 1 Power Rating (WATT) : .25 Resistance Class : Up to 1kO Resistance Value (OHM) : .015 Packaging Features Packaging Method : Taped & Reeled
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Number of Resistors: 1
- Power Rating: 0.2500 watts
- Resistance Range: 0.0150 ohms
-
Supplier: Galco Industrial Electronics
Description: RHEOSTAT, 25 OHM, 25 WATT, 1.00
-
Supplier: Qorvo
Description: resistors for bias control. The QPA9842 provides 25 dBm P1dB with 19.5 dB gain and +40.3 dBm OIP3 across a wide frequency range of 2700-3800 MHz to cover the 3GPP Bands 42 and 43. The linear driver amplifier is targeted for use in wireless infrastructure where high linearity,
- Applications: Mobile / Wireless Systems
- Frequency Range: 2700 to 3800 MHz
- Maximum Gain: 19.5 dB
- Maximum Operating Voltage: 5 volts
-
Supplier: Riedon, Inc.
Description: Resistances from 0.1Ohm to 500MOhms Power Rating 0.1 to 0.25Watt Resistance Tolerances to ± 0.5% TCR’s to ± 50 ppm/K Thick Film Resistance Element Sizes: 0504 / 0603 / 0805 / 1206
- Configuration: Single Resistor
- Operating Temperature: -55 to 155 C
- Packing Method: Tape Reel, Bulk Pack
- Power Rating: 0.1000 watts
-
Supplier: Ohmite Manufacturing Co.
Description: the use of a thermal compound. The symmetrical design of the TAH20 is well suited for Ohmite clip on heatsinks with no mounting hardware required. Power rating 20 watts with proper heatsink resistance range 0.05-10K ohms 5% Tolerance standard 1% available TCR as low as 50ppm
- Category / Application: Power Resistor, Other
- Configuration: Single Resistor
- Features: Heat Sink, Military Standards
- Mounting / Packaging: Through Hole
-
Supplier: Riedon, Inc.
Description: • Resistances from 0.002Ohm to 50Ohms • Power Rating to 30Watt • Resistance Tolerances to ±0.25% • TCR to ±15ppm/K • Load Stability to 0.1% • TO-218 (TO-247) Housing
- Configuration: Single Resistor
- Features: Heat Sink
- Mounting / Packaging: Through Hole
- Operating Temperature: -40 to 130 C
-
Supplier: Lingto Electronic Limited
Description: 75 WATTS AL HOUSED 25 OHMS 1%
- Mounting / Packaging: Other
- Power Rating: 75 watts
- Resistance Range: 25 ohms
- Technology / Construction: Wirewound Resistor
-
Supplier: DigiKey
Description: 25 WATTS AL HOUSED1 OHMS 5%
- Category / Application: General Use
- Configuration: Single Resistor
- Resistance Range: 1 ohms
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1045926-AR500L.25 Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: A Termination Style: Solder Lug Package: Bulk Standard Package: 1 Tolerance: ±3% Temperature Coefficient: ±20ppm/°C
- Potentiometer Type: Digital Potentiometer
- Resistance Range: 500 ohms
- Technology / Construction: Wirewound Resistor
- Tolerance: 3 +/- %
-
Supplier: Win Source Electronics
Description: : ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 5 kOhms Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH
- Resistance Range: 5000 ohms
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Tolerance: 10 +/- %
-
Supplier: Galco Industrial Electronics
Description: RESISTOR, 1.1K OHM, 0.25 WATT, FIXED
-
Supplier: DigiKey
Description: 25 WATTS AL HOUSED 10 OHMS 1% E
- Category / Application: General Use
- Features: Non-Inductive
- Mounting / Packaging: Other
- Power Rating: 25 watts
-
Supplier: RS Components, Ltd.
Description: 10Watt Aluminium housed power resistors which are manufactured to be compliant with the requirements of a MIL 18546, IEC 115 and are RoHS compliant. Compact size for Power rating. Winding construction maximises High Pulse Capability Resistance = 1.5kOhms Power Rating =
- Mounting / Packaging: Panel Mount, Axial Leads, Other
- Power Rating: 10 watts
- Resistance Range: 1500 ohms
- Technology / Construction: Wirewound Resistor
-
Supplier: American High Voltage, Inc.
Description: . In the resistance programming mode, a resistor placed between Pin 2 (5.0-V reference output) and Pin 3 (Vcontrol) will set the output to a voltage which depends on the value of the resistance used. Typically a 10 kOhm resistor will set the output voltage to 50%. Zero
-
Supplier: Daburn Electronics & Cable
Description: Input Voltage Variation dv/dt: 5V/ms, max. (Complies with ETS300 132 part 4.4) Input Surge Voltage 100 mS max. (Single): 100 Vdc Start up time Nominal Vin and constant resistor load Single: 25 mS typ. Input
- DC Input Voltage: 48 volts
- DC Output Power: 100 watts
- Number of Outputs: 1 to 2 #
-
Supplier: Daburn Electronics & Cable
Description: high impedance DC-DC OFF: Control pin applied current 2-4mA max. (via 1KO) Remote OFF: state input current Nominal Vin: 2.5 mA max. OUTPUT Output Power: 3 watts max. Voltage Accuracy Full load and nominal Vin
- DC Input Current: 0.0140 to 0.1690 amps
- DC Input Voltage: 24 to 48 volts
- DC Output Current: -0.3000 to 0.7000 amps
- DC Output Power: 3 watts
-
Supplier: DigiKey
Description: 20 WATTS TO-263NN 25 OHMS 1%
- Category / Application: General Use
- Configuration: Single Resistor
- Operating Temperature: -55 to 155 C
- Packing Method: Tape Reel
-
Supplier: Samsung Electro-Mechanics
Description: Samsung Features of Current Sensing Resistors By using the thick film method, variouslow-ohm (CSR) series that have high power and low TCR characteristics are manufactured. The products are applied for PCM (battery packs), PMIC (UD panels), power, WPT, ESL tags, N
- Category / Application: Current Sensing Resistor
- Configuration: Single Resistor
- Mounting / Packaging: Surface Mount (SMT / SMD), 01005, Other
- Power Rating: 0.1000 to 2 watts
-
Supplier: RS Components, Ltd.
Description: Special alloy resistor. Power rating at 70°C is 3 Watt. Inductance less than 5 nH Resistance = 25mOhms Package/Case = 2512 Tolerance = ±1% Power Rating = 3W Temperature Coefficient = ±75ppm/°C Technology = Metal Alloy Dimensions = 6.3 x 0.6mm Automotive
- Power Rating: 3 watts
- Resistance Range: 0.0250 ohms
- Technology / Construction: Metal Alloy
- Temperature Coefficient (TCR): 75 ±ppm/°C
-
Supplier: Ohmite Manufacturing Co.
Description: resistors are offered in ohmic ranges from 0.10 to 4.7 ohms in standard 1% and 2% in E12 values depending on value. The LVC Series resistors are well suited for a variety of industrial and commercial applications. Power rating 0.25-1 watt Resistance
- Category / Application: Current Sensing Resistor, Telecom Resistor
- Configuration: Single Resistor
- Operating Temperature: -55 to 125 C
- Packing Method: Tape Reel
-
Supplier: RS Components, Ltd.
Description: 15Watt Aluminium housed power resistors which are manufactured to be compliant with the requirements of a MIL 18546, IEC 115 and are RoHS compliant. Compact size for Power rating. Winding construction maximises High Pulse Capability Resistance = 1.5kOhms Power Rating =
- Mounting / Packaging: Panel Mount, Axial Leads, Other
- Power Rating: 15 watts
- Resistance Range: 1500 ohms
- Temperature Coefficient (TCR): 25 ±ppm/°C
-
Supplier: RCD Components, Inc.
Description: COMMERCIAL 1/10 to 1/2 WATT CARBON FILM MELF RESISTORS LLow cost, carbon film MELFs! Pulse voltage to 3KV! Quality levels are unsurpassed due to stringent process con - trols. Automated Far East production results in low prices. RCD offers the industry’s widest range
- Features: Military Standards
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Operating DC Voltage: 600 volts
- Power Rating: 0.1000 to 0.5000 watts
-
Supplier: Radwell International
Description: TRIMMER RESISTORS, 3250 SERIES, 3 PIN, 25 TURNS, 5K OHMS, 1 WATT, TOP ADJUSTMENT, WIREWOUND, CHASSIS MOUNT, PC PINS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SINGLE-PHASE RESISTOR-CAPACITOR, SOLID LEAD CIRCUITS, #18 AWG, MTW 3IN-LEADS, .1-MFD, .25 MICRONS, ELECTROCUBE RC NETWORKS, 600VDC, .5 WATT, 470 OHMS. FREE 2 YEAR RADWELL WARRANTY
- Configuration / Form Factor: Leaded Capacitor
Find Suppliers by Category Top
Featured Products Top
-
Key Takeaways Use Ohm's Law to pick the right resistor value. Find resistance by dividing the wanted voltage drop by the (read more)
Browse Power Resistors Datasheets for ODG (Origin Data Global) -
Resistor Color Code Calculator by ODG is an easy-to-use online tool. It helps you find the resistance value of 4-band, 5-band, and 6-band resistors. It allows users to measure in Ohms (Ω), Kilo Ohms (kΩ), and Mega Ohms (MΩ). This is helpful for (read more)
Browse Power Resistors Datasheets for ODG (Origin Data Global) -
µOhms — tens of millionths of an ohm. For example, Isabellenhütte’s BAN shunt, appropriate for monitoring very high currents, has a resistance of just 25 µOhm. In this case, a current of 1,000 amps would produce a voltage drop of .025 V (1,000 A x .000025 Ohm), minimizing (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
Ohm’s Law — is a robust way to take measurements in the rigorous automotive environment. Since voltage across a resistor in a circuit equals current times resistance (V = IR), current therefore equals voltage divided by resistance (I = V/R). If the voltage drop is measured across a known (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
for 12 V applications. The BSX with a resistance value of 25 µOhm is designed for continuous loads of 1,340 A, which makes it ideal for use in a 400 V or 800 V battery pack. If a customer wants to use a smaller sensor and has slightly lower continuous current loads of up to 1,100 A, the BSN (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
KOA Speer Electronics, Inc.
KOA Speer Introduces New High Power 0402 Anti-Surge Pulse Power Resistors
series of anti-surge, pulse precision thick film chip resistors. The SG73P1EW has a power rating of 0.25 watt with a TCR as low as ±100ppm/°C. This represents a 100% increase in power compared to the existing SG73P 0402 package. The SG73P1EW provides greater power and precision (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
energy in joules/second. The utility company billing unit is the kilowatthour, or 3,600,000 joules. Wattage represents heating value. 100Volts DC into a 100Ohm resistor is 1Amp, and 100Volts x 1Amp = 100Watts. What AC value of voltage and current deliver 100Watts energy flow to the (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
µOhms — tens of millionths of an ohm. For example, Isabellenhütte’s BAN shunt, appropriate for monitoring very high currents, has a resistance of just 25 µOhm. In this case, a current of 1,000 amps would produce a voltage drop of .025 V (1,000 A x .000025 Ohm), minimizing (read more)
Browse Current Sensors Datasheets for Isabellenhutte USA -
one piece assembly. A resistance element is laminated between two layers of aluminum foil. This heater is ideally suited for area and surface heating applications. Operating temperatures up to 300º F (150º C). Sizes range from 1.25" to 60" wide with lengths of 4" and up. Glasrope heaters are (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
ideally suited for area and surface heating applications. Operating temperatures up to 300º F (150º C). Sizes range from 1.25" to 60" wide with lengths of 4" and up. Glasrope heaters are flexible heaters available in various lengths, sheath materials and terminations. Operating temperatures (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc.
More Information Top
-
Long term behavior of passive components for high temperature applications-an update
HuntingtonElectricWire Wound Power Resistor 1 OOK Ohms , 25 Watt , SiiiconeCoated(ALSR-10) .
-
RS01A25R00FE12 Vishay / Dale | Mouser
Wirewound Resistors - Through Hole 1watt 25ohms 1% .
-
Vishay Wirewound Resistors - Chassis Mount | Mouser
Wirewound Resistors - Chassis Mount 25watt 1ohm 1% .
-
NH0251R000FE02 Vishay / Dale | Mouser
Description: Wirewound Resistors - Chassis Mount 25watt 1ohm 1% Non-Inductive .
-
RH025750R0FE02 RoHS Compliant | Mouser
Wirewound Resistors - Chassis Mount 25watt 750 ohm 1 % .
-
825F250E Ohmite | Mouser
Wirewound Resistors - Chassis Mount 25watt 250 ohm 1 % .
Indicates content that may require registration and/or purchase.