-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors 3watts 40ohms 1%
- Resistance Range: 40 ohms
- Technology / Construction: Wirewound Resistor
- Tolerance: 1 +/- %
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - SMD 1watt 40.2ohms 1%
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Resistance Range: 40.2 ohms
- Technology / Construction: Wirewound Resistor
- Tolerance: 1 +/- %
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - Chassis Mount 5watts 40ohms 1% Inductive
- Resistance Range: 40 ohms
- Technology / Construction: Wirewound Resistor
- Tolerance: 1 +/- %
-
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - Chassis Mount 50watts 40ohms 1%
- Resistance Range: 40 ohms
- Technology / Construction: Wirewound Resistor
- Tolerance: 1 +/- %
-
Supplier: APITech
Description: Powerfilm flange resistors are used in power generators, attenuators, or stripline and microstrip hybrids. Resistance values from 5 to 300 ohms and tolerances from 1% to 5% are available for frequencies up to 4 GHz and power levels up to 800 Watts. Flange sizes vary from
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1237181-S4-0R2J1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.197" (5.00mm) Standard
- Operating Temperature: -55 to 275 C
- Power Rating: 2 watts
- Resistance Range: 0.2000 ohms
- Technology / Construction: Wirewound Resistor
-
Supplier: Win Source Electronics
Description: Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Lead Style: Solder Lugs Failure Rate: M (1%) Power (Watts): 5W Mounting Feature: Flanges Composition: Wirewound Resistance: 1.58 kOhms Coating, Housing Type: Aluminum Package / Case: Axial, Box
- Features: Non-Inductive
- Mounting / Packaging: Tab Terminals
- Operating Temperature: -55 to 250 C
- Power Rating: 5 watts
-
Supplier: Win Source Electronics
Description: : ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 40.2 Ohms Package / Case: 6227 J-Lead Supplier Device Package: 6227 Temperature Range - Operating: -55°C ~ 275°C Dimension
- Operating Temperature: -55 to 275 C
- Power Rating: 3 watts
- Resistance Range: 40.2 ohms
- Technology / Construction: Wirewound Resistor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1236685-SM6227JT4R40 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.265" (6.73mm) Standard Package: 750 Tolerance
- Operating Temperature: -55 to 275 C
- Power Rating: 3 watts
- Resistance Range: 4.4 ohms
- Technology / Construction: Wirewound Resistor
-
Supplier: Radwell International
Description: RESISTOR, RADIAL, 40 OHM, 20 WATT, 1%, TO-220, MP800 SERIES. FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 40 ohms
- Tolerance: 1 +/- %
-
Supplier: Radwell International
Description: RESISTOR, AXIAL, 40 OHM, 10 WATT, 1% TOLERANCE, WIREWOUND, 9.5 MM X 47.5 MM. FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 40 ohms
- Tolerance: 1 +/- %
-
Supplier: TE Connectivity
Description: Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 40 Resistance Class : Up to 1kO Resistance Value (OHM) : 160
- Mounting / Packaging: Through Hole
- Number of Resistors: 1
- Operating Temperature: -55 to 250 C
- Power Rating: 40 watts
-
Supplier: TE Connectivity
Description: 18 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 40 Resistance Class : Up to 1kO Resistance Value (OHM) : 10
- Mounting / Packaging: Through Hole
- Number of Resistors: 1
- Power Rating: 40 watts
- Resistance Range: 10 ohms
-
Supplier: TE Connectivity
Description: Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 190 x 40 x 20 Electrical Characteristics
- Mounting / Packaging: Bolt-on (Chassis)
- Number of Resistors: 1
- Operating Temperature: -55 to 200 C
- Power Rating: 120 watts
-
Supplier: TE Connectivity
Description: (WATT) : .1 Resistance Class : 1kO - 1MO Resistance Value (OHM) : 40.2K Industry Standards Moisture Sensitivity Level : 1 Packaging Features
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Number of Resistors: 1
- Power Rating: 0.1000 watts
- Resistance Range: 40200 ohms
-
Supplier: Qorvo
Description: resistors for bias control. The QPA9807 provides +24.7 dBm P1dB with 20 dB gain and +40.3 dBm OIP3 across a wide frequency range of 2300-2700 MHz to cover the 3GPP Bands 7, 30, 38, 40, and 41. The linear driver amplifier is targeted for use in wireless infrastructure
- Applications: Mobile / Wireless Systems
- Frequency Range: 2300 to 2700 MHz
- Maximum Gain: 20 dB
- Maximum Operating Voltage: 5 volts
-
Supplier: Daburn Electronics & Cable
Description: With a minimum input/output isolation of 1500 Vdc, our 20 watt single output DC-DC converter with epoxy encapsulation features a low profile package of 1.0" x 2.0" x 0.4" and an operating temperature range up to 85°C. UL and CE-approved, this design is 89% efficient and has six
- DC Input Voltage: 24 to 48 volts
- DC Output Current: 1.33 to 6 amps
- DC Output Power: 20 watts
- DC Output Voltage: -15 to 15 volts
-
Supplier: American High Voltage, Inc.
Description: damaged by inputs as high as 18 VDC. Each TC supply has an internal bleeder on the output for safety. The value of the resistor is such that it dissipates less than 0.05 watt. Each unit is encapsulated in a high thermal conductivity epoxy resin which eliminates problems associated with
-
Supplier: Ohmite Manufacturing Co.
Description: including industrial and communications equipment. Resistors with 1% and 5% tolerances are identical in construction and electrical specifications. Durable but economical 40 Series resistors exceed industry requirements for quality and are available in 6 sizes up to 10
- Category / Application: General Use, Industrial
- Configuration: Single Resistor
- Mounting / Packaging: Axial Leads
- Operating DC Voltage: 150 to 1000 volts
-
Supplier: RS Components, Ltd.
Description: mounting bracket conducts heat to mounting surface. Low profile for use in equipment where space is limited. All-welded construction. RoHS compliant Resistance = 1Ohms Power Rating = 40W Series = F40 Package/Case = Vitreous Enamel Tolerance = ±5% Technology = Wire
- Mounting / Packaging: Panel Mount, Other
- Operating Temperature: 25 to 350 C
- Power Rating: 40 watts
- Resistance Range: 1 ohms
-
Supplier: Ohmite Manufacturing Co.
Description: part is finished with a Flame-retardant epoxy protective coating (UL-94-V0). The MCS series is available in ultra-low resistance values using precision alloys creating part stability down to 50ppm. Power rating 1-2 watts Resistance range 0.005-0.5 ohms 1%,3% and 5%
- Category / Application: Current Sensing Resistor, Other
- Configuration: Single Resistor
- Features: Non-Flame Coating
- Packing Method: Tape Reel
-
Supplier: RS Components, Ltd.
Description: mounting bracket conducts heat to mounting surface. Low profile for use in equipment where space is limited. All-welded construction. RoHS compliant Resistance = 1kOhms Power Rating = 40W Series = F40 Package/Case = Vitreous Enamel Tolerance = ±5% Technology = Wire
- Mounting / Packaging: Panel Mount, Other
- Operating Temperature: 25 to 350 C
- Power Rating: 40 watts
- Resistance Range: 1000 ohms
-
Supplier: RS Components, Ltd.
Description: Axial Leaded Precision HOLCO Series resistors have Ultra Precision â?? down to 0.05%. High Pulse Withstand. Low Reactance. Low TCR- down to 5ppm/°C. Long term stability. Up to 1 Watt at 70°C. Matched sets available to 2ppm/°C Resistance = 40.2kOhms Power
- Power Rating: 0.2500 watts
- Resistance Range: 40200 ohms
- Technology / Construction: Metal Film
- Temperature Coefficient (TCR): 15 ±ppm/°C
-
Supplier: ValueTronics International, Inc.
Description: milliohm meter instead of a traditional ohmmeter to document and log resistance amounts at the lower end of the scale (small values of ohms). Additional Features: Electrical Impedance Measurement Accuracy: ± 1% of reading (when the test current is
-
Supplier: ValueTronics International, Inc.
Description: 30°C) Power: 105-130V AC, 60 Hz, 24 watts supplied Analyzes inductors from 1 µH to 20 H for opens, shorts, value, and even one shorted turn Analyzes SCRs and triacs (with accessory), high-voltage resistors, and transmission lines Makes all tests, compares
-
Supplier: KOA Speer Electronics, Inc.
Description: Features High power resistors Uses flame-retardant insulated ceramic case Excellent in anti-pulse and in rush current Suitable for high reliable applications like automotives AEC-Q200 Tested Products meet EU RoHS requirements
- Category / Application: Power Resistor
- Features: Non-Flame Coating
- Mounting / Packaging: Axial Leads
- Power Rating: 3 to 60 watts
-
Supplier: Isabellenhutte USA
Description: Space saving, economical resistors for use in snubber circuits and industrial equipment. Features Power ratings of 30W and 50W Resistance 1O to 500O Low profile design
- Category / Application: Automotive, Dynamic Braking Resistor, Industrial, Power Resistor
- Configuration: Single Resistor
- Mounting / Packaging: Tab Terminals
- Operating Temperature: -55 to 200 C
-
Supplier: Riedon, Inc.
Description: Resistances from 0.05Ohm to 100kOhms Power Rating to 100Watt Resistance Tolerances to ±1% TCR to ±100ppm/K Load Stability to 1% TO-218 (TO-247) Housing
- Category / Application: Power Resistor
- Configuration: Single Resistor
- Features: Heat Sink
- Mounting / Packaging: Through Hole
-
Supplier: EBG RESISTORS LLC
Description: EBG offers the SSP series to meet the requirements of power ratings up to 40 Watts while at the same time offering voltage ratings up to 6,000 Volts. These Power Film Resistors cover a wide resistance range and operation up to 275°C in axial lead construction.
- Category / Application: High-Frequency Resistor, Power Resistor
- Configuration: Single Resistor
- Mounting / Packaging: Through Hole, Axial Leads
- Operating DC Voltage: 6000 volts
-
Supplier: Trigon Components, Inc.
Description: SERIES RCMG DESCRIPTION Clamp SQHG RESISTANCE RANGE 0.39 ohm to 10 Kohm POWER RATING 10W to 40W OPERATING TEMPERATURE -55 to +155 Deg C
- Category / Application: Power Resistor
- Configuration: Single Resistor
- Features: Non-Inductive, Fireproof Case
- Mounting / Packaging: Other
-
Supplier: DigiKey
Description: 1 Ohms ±5% 40W Wirewound Chassis Mount Resistor
- Category / Application: General Use
- Configuration: Single Resistor
- Features: Non-Inductive, Fireproof Case
- Mounting / Packaging: Other
-
Supplier: RCD Components, Inc.
Description: MILITARY CHASSIS MOUNT Choice of insulated stranded wires embedded into case, standard units featuring lug terminals, straight lead wires, 4-terminal design or male fast-on terminal. Benefits: Widest selection in the industry! 5 to 1000 Watt 0.005?
- Features: Non-Inductive, Military Standards
- Mounting / Packaging: Bolt-on (Chassis), Axial Leads, Radial Leads, Tab Terminals
- Operating DC Voltage: 2300 volts
- Operating Temperature: -55 to 250 C
-
Supplier: Lingto Electronic Limited
Description: RES CHAS MNT 1 OHM 5% 40W
- Power Rating: 40 watts
- Resistance Range: 1 ohms
- Technology / Construction: Wirewound Resistor
- Tolerance: 5 +/- %
-
Supplier: Molex Signal Tech Industrial Ltd.
Description: , again, depending upon resistor package style. Lead Free, RoHS Compliant Option Available Low Capacitance Mounting - Surface Mount, Tab & Cover, Flange, and Rod Power Levels: 0.05 to 800 Watts 50 and 100 Ohms Standard Tight Resistance
- Mounting / Packaging: Surface Mount (SMT / SMD), Tab Terminals
- Power Rating: 0.0500 to 800 watts
- Resistance Range: 3 to 400 ohms
- Standard and Compliances: RoHS Compliant
-
Supplier: AVX Corporation
Description: High Power Resistors Complete line of high powered resistive products designed and manufactured in our ISO-9001 facility using non-toxic, cost effective, Aluminum Nitride base substrates. All products are designed to meet MIL-STD 202 and ANSI /J-STD-002 specifications.
- Category / Application: Power Resistor
- Configuration: Single Resistor
- Mounting / Packaging: Surface Mount (SMT / SMD), Axial Leads
- Power Rating: 2 to 250 watts
Find Suppliers by Category Top
Featured Products Top
-
Key Takeaways Use Ohm's Law to pick the right resistor value. Find resistance by dividing the wanted voltage drop by the (read more)
Browse Power Resistors Datasheets for ODG (Origin Data Global) -
energy in joules/second. The utility company billing unit is the kilowatthour, or 3,600,000 joules. Wattage represents heating value. 100Volts DC into a 100Ohm resistor is 1Amp, and 100Volts x 1Amp = 100Watts. What AC value of voltage and current deliver 100Watts energy flow to the (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
Stainless Steel Strip & Finned Strip heaters provide clean, dependable heat with sheath temperatures up to 1200º F (650º C) and watt densities up to 40 watts per square inch. Finned (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
Electrical specifications Center Frequency: 1090 MHz Bandwidth: 30 MHz min VSWR: 1.5 : 1 max Input / Output Impedance: 50 Ohms Passband: 1075-1105 MHz Passband Insertion Loss: 2.7 dB typ. (3.0 dB max) Passband Ripple: 0.5 dB max Rejection: 32 d (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
. Stainless Steel Strip & Finned Strip heaters provide clean, dependable heat with sheath temperatures up to 1200º F (650º C) and watt densities up to 40 watts per square inch. Finned Strip heaters are available with aluminum or stainless steel fins. Mica (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
terminating resistance is 1 ohm per turn, and the primary is inserted through-hole in the unit’s casting. CSE5 Series High-Frequency Current (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
requirements. A power amp might be matched to a signal source that would otherwise generate too little power to be useful. A signal generator, for example, might produce 30 dBm, or 1 watt, insufficient to generate the necessary field intensity for testing. A power amp takes the signal and (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
generator, for example, might produce 30 dBm, or 1 watt, insufficient to generate the necessary field intensity for testing. A power amp takes the signal and, with a 50-ohm impedance cable to the transmission antenna, typically provides an output of 25 watts or more. Noise is not a large factor for a (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc.
More Information Top
-
RS01A40R00FE12 Vishay / Dale | Mouser
Wirewound Resistors - Through Hole 1watt 40ohms 1% .
-
Guide to the IET Wiring Regulations: IET Wiring Regulations (BS 7671:2008 incorporating Amendment No 1:2011) 17th Edition
… select a suitable impedance to insert in the measuring circuit; this could either be a long, small c.s.a insulated cable (maybe your ‘R2 test lead’), or a suitable resistor ; i.e., 1 ohm / 40 watt rated (minimum of 1 …
-
CR4 - Thread: Wanted: 115-VAC LED Indicator
For a 20mA LED driven by 115Vac 60 Hz that would be 40 % of 115Vac applied through a 2300 ohm 1 watt resistor and the LED to neutral.
-
Shopping Cart
Resistor , 40 Ohm , 10 Watt , Fixed, Chassis Mount, Wirewound, ± 1 % Tol .
-
10WM040 - NTE Electronics - Panel Mount Resistors | Galco Industrial Electronics
10WM040, NTE Electronics, Resistors, Panel Mount Resistors, Resistor , 40 Ohm , 10 Watt , Fixed, Chassis Mount, Wirewound, +- 1 % Tol .
-
MISCELLANEOUS - RESISTOR(73)
RESISTOR , 40 .2K OHM , 0.25 WATT , FIXE AXIAL LEAD, METAL FILM, +- 1 % TOL .
-
Pohls's introduction into the physics
… de St. Amand 30 watts , power unit 17 wattsecond = 1 newton meters 17 AC … … motor 115 alternating current resistance 128, production 136, path … … wave resistance of 10 Ohmic to 164 shaft centers, extended … … 10 Wien'sches displacement law of 420 Wilcke, J. C. 20, 26 wind, electrical 40 winding surface 74 angular …
Indicates content that may require registration and/or purchase.