-
Supplier: CSA Group
Description: IEC 60358-4:2018 applies to DC or AC single-phase capacitor-dividers connected between line and ground used for manufacturing Voltage Transformers as well as for other applications. IEC 60358-4:2018 is to be used in conjunction with the latest edition of IEC 60358-1 and its
-
Description: IEC 60358-4:2018 applies to DC or AC single-phase capacitor-dividers connected between line and ground used for manufacturing Voltage Transformers as well as for other applications. IEC 60358-4:2018 is to be used in conjunction with the latest edition of IEC 60358-1 and its
-
Supplier: Newark, An Avnet Company
Description: POWER LINE FILTER, 1 PHASE, 1A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Capacitance:10000pF RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: POWER LINE FILTER, 1 PHASE, 5A, SCREW ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: POWER LINE FILTER, 1 PHASE, 15A, QC ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: POWER LINE FILTER, 1 PHASE, 20A, SCREW ROHS COMPLIANT: YES
-
Supplier: Renesas Electronics Corporation
Description: register to the microprocessor, which sends a PSI# signal to the controller at low power mode via SVID bus. The controller enters 1 or 2-phase operation in low power mode (PSI1); in the ultra low power mode (PSI2,3), it operates in single phase with diode emulation option. In
- Output Voltage (Volt): 0.25 to 1.52 volts
- Input Voltage (VIN): 4.75 to 5.25 volts
- Features: Input Overcurrent Protection, Other
-
Supplier: Renesas Electronics Corporation
Description: to the microprocessor, which sends a PSI# signal to the controller at low power mode via SVID bus. The controller enters 1 or 2-phase operation in low power mode (PSI1); in the ultra low power mode (PSI2,3), it operates in single phase with diode emulation option. In low power
- Output Voltage (Volt): 0.25 to 1.52 volts
- Input Voltage (VIN): 4.75 to 5.25 volts
- Features: Input Overcurrent Protection, Other
-
Supplier: Richardson RFPD
Description: degree steps, maintaining excellent phase and amplitude accuracy across the nominal frequency band of 1.7–2.2 GHz. The PE44820 is also capable of extended frequency operation from 1.1–3.0 GHz for narrow band applications, as detailed in Application Note 45. An integrated
- Frequency Range: 1,700 to 2,200 MHz
- Insertion Loss: 6 dB
- Features: Other
-
Supplier: parvalux by maxon
Description: Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions:
- Other Output Power: 0.0804132230941692 HP
- Continuous Current: 1 amps
- Continuous Torque: 1.5044247787610618 In-lbs
- Shaft Speed: 3,400 rpm
-
Supplier: parvalux by maxon
Description: Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions:
- Other Output Power: 0.0737121211696551 HP
- Continuous Torque: 7.43362831858407 In-lbs
- Shaft Speed: 1,700 rpm
- Housing Length: 2.2047256 inch
-
Supplier: parvalux by maxon
Description: Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions:
- Other Output Power: 0.134022038490282 HP
- Continuous Current: 1.7 amps
- Continuous Torque: 2.47787610619469 In-lbs
- Shaft Speed: 3,400 rpm
-
Supplier: parvalux by maxon
Description: Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions:
- Other Output Power: 0.0737121211696551 HP
- Continuous Current: 1.2 amps
- Continuous Torque: 2.743362831858407 In-lbs
- Shaft Speed: 1,700 rpm
-
Supplier: Accuris
Description: Coupling capacitors and capacitor dividers - Part 4: DC and AC single-phase capacitor dividers (Endorsed by Asociaci\xf3n Espa\xf1ola de Normalizaci\xf3n in January of 2019.)
-
Supplier: WorldWide Electric Corporation
Description: 1/3-2 HP 3600 and 1800 RPM 115/208-230 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base Capacitor start / induction run (1/3-1 HP) Capacitor start / capacitor run (1.5-2 HP) for reduced amperage and high torque
- Other Output Power: 1 HP
- Continuous Current: 5.8 amps
- Gearbox Efficiency: 69.5 %
- Shaft Speed: 3,600 rpm
-
Supplier: WorldWide Electric Corporation
Description: 1/3-2HP 3600 RPM 115/208-230 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base 304 stainless steel threaded shaft Capacitor start / induction run (1/3 - 1 HP) Capacitor start / capacitor run (1.5 - 2 HP) for
- Other Output Power: 1 HP
- Continuous Current: 5.8 amps
- Gearbox Efficiency: 69 %
- Shaft Speed: 3,600 rpm
-
Supplier: CARLO GAVAZZI Automation Components
Description: signal. Hence less wiring is involved. Despite its simplicity, the RGTS solution that can help to reduce motor starting current by 40% compared to a direct on-line start. The features of the RGTS Single-Phase Solid State Soft-Starters include: 1-phase soft-starter All
- Continuous Current: 25 amps
- Motor Voltage: 24 to 240 volts
- Operating Temperature: -40 to 140 F
- Features: AC Motor Starter
-
Supplier: Bodine Electric Company
Description: NEC Class I/Division 2 rated gearmotors are suitable for environments where flammable gases or vapors may accidentally be spilled or leak into the operating area. UL Listed for US and Canada Maintenance-free 115VAC, permanent split capacitor, 60Hz fixed speed motor Large terminal box with
- Other Output Power: 0.142857142857143 HP
- Continuous Current: 1.6 amps
- Continuous Torque: 350 In-lbs
- Gearbox Ratio: 300 : 1
-
Supplier: CSA Group
Description: IEC 60358-2:2013 applies to AC or DC single-phase coupling capacitors, with rated voltage > 1 000 V, connected between line and ground with a low voltage terminal either permanently earthed or connected to a device for power line carrier-frequency (PLC) applications at
-
Description: IEC 60358-2:2013 applies to AC or DC single-phase coupling capacitors, with rated voltage > 1 000 V, connected between line and ground with a low voltage terminal either permanently earthed or connected to a device for power line carrier-frequency (PLC) applications at
-
Power Supplies - DIN rail power supply unit 24 V DC/40 A, primary switched-mode, 1-phase -- 70000947Supplier: Allied Electronics, Inc.
Description: dimensioned capacitors guarantee a mains buffering of more than 20 ms under full load. All three-phase devices provide the full output power, even in the event of a continuous phase failure. The Power Boost power reserve easily starts loads with high inrush currents and ensures
-
Supplier: Marki Microwave LLC
Description: The APM-7516PSM is a broadband low phase noise driver amplifier designed to provide enough power to drive the LO port of an H or L-diode mixer with a range of input powers. This amplifier uses GaAs HBT technology for low phase noise and provides +18 to 23 dBm output power from
- Frequency Range: 1,500 to 20,000 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Allied Electronics, Inc.
Description: 85 to 132 VAC Input Voltage (1 Phase), 47 to 440 Hz Frequency, VAA Series Switching Power Supplies Designed for Small Compact Footprint and Low Cost. PC Board Mount — Open Frame High Quality — Documented Field Failure Rate Less than 0.012% Standard Output Voltages: 5 and 12 VDC
-
Supplier: Microchip Technology, Inc.
Description: The MIC21LV32 is an advanced constant on-time, dual phase synchronous buck controller featuring a unique adaptive ON-time control architecture with stackable feature up to 8 phases. The MIC21LV32 operates over an input supply range from 4.5V to 36V and can be used in application
- Features: Other
-
Description: The SHEEN's SP Series Phase Change Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.8 to 6.0 W/m·K. ◆ Low thermal impedance, reaching as low as 0.015 ℃*in²/W at 50psi, ensuring efficient heat
- Use Temperature: -40 to 257 F
- Thermal Conductivity: 6 W/m-K
- Dielectric Constant (Relative Permittivity): 5
- Industry: Electronics
-
Supplier: Beckhoff Automation LLC
Description: The AX1000 economy servo drives are a particularly cost-efficient series that meets the highest technological standards. The AX1101-1xxx single-axis module is available in the low power range with a rated output current of 1.65 A with a single-phase supply of 1 x 110…240 V AC
-
Supplier: Beckhoff Automation LLC
Description: The AX1000 economy servo drives are a particularly cost-efficient series that meets the highest technological standards. The AX1101-1xxx single-axis module is available in the low power range with a rated output current of 1.65 A with a single-phase supply of 1 x 110…240 V AC
-
Supplier: Beckhoff Automation LLC
Description: The AX1000 economy servo drives are a particularly cost-efficient series that meets the highest technological standards. The AX1201-1xxx dual-axis module is available in the low power range with a rated output current of 1.65 A with a single-phase supply of 1 x 110…240 V AC and,
-
Supplier: Beckhoff Automation LLC
Description: The AX1000 economy servo drives are a particularly cost-efficient series that meets the highest technological standards. The AX1201-1xxx dual-axis module is available in the low power range with a rated output current of 1.65 A with a single-phase supply of 1 x 110…240 V AC and,
-
Description: The SHEEN's SP Series Phase Change Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.8 to 6.0 W/m·K. ◆ Low thermal impedance, reaching as low as 0.015 ℃*in²/W at 50psi, ensuring efficient heat
- Use Temperature: -40 to 257 F
- Thermal Conductivity: 3 W/m-K
- Dielectric Constant (Relative Permittivity): 3
- Industry: Electronics
-
Supplier: Electrocube, Inc.
Description: RC Network, Single Phase, 22 ohms 10% 1/2W, 1.0 µf 10% 200 Vdc/125 Vac, #20 AWG .75 in. solid lead
- Resistance Range: 22 ohms
- Tolerance: 10 +/- %
- Capacitance: 1,000,000 pF
- Capacitance Tolerance: 10
-
Supplier: Cornell Dubilier
Description: Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
- Capacitance Range: 2.5000000000000004 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 600 volts
- Operating Temperature: -40 to 55 C
-
Description: The SHEEN's SP Series Phase Change Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.8 to 6.0 W/m·K. ◆ Low thermal impedance, reaching as low as 0.015 ℃*in²/W at 50psi, ensuring efficient heat
- Use Temperature: -40 to 257 F
- Thermal Conductivity: 1.8 W/m-K
- Tensile Strength (Break): 14.5036839357197 psi
- Elongation: 40 %
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CAPACITOR, 3 PHASE, 480 VAC, 60 HZ, 100 KVAR, 120.3A PER PHASE, NEMA 1. FREE 2 YEAR RADWELL WARRANTY
- Capacitance Range: 1,000,000 microF
- AC Rated Voltage (WVAC): 480 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Richardson RFPD
Description: AC filtering three phase execution (with FPU) capacitors consist of wound metallized polypropylene film, aluminium casing and filled with caster oil. APPLICATIONS PFC & AC filtering application UPS System Solar Inverters Motor Drives FEATURES Optimized AC Voltage Performance High
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 440 volts
- AC Rated Voltage (WVAC): 440 volts
- Operating Temperature: -40 to 55 C
Find Suppliers by Category Top
Featured Products Top
-
. Key Features Advanced 9-phase coreless windings 9-segment commutator Precious metal brushes High-temperature epoxy reinforcement EMC-compliant design with integrated capacitors to reduce interference Special (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
SCHURTER introduces the FMBC EP double-stage filter family for 3 phase systems. The filter packs in high performance in a compact package, ideally suited for today's space constrained machine and industrial plant construction. Versions with high nominal voltages are particularly suited for a (read more)
Browse Power or Line Conditioners Datasheets for SCHURTER Inc -
SCHURTER completes its portfolio of single-phase EMC filters with its FMBB EP series, launching a new generation of ultra-compact filters with high-performing attenuation. The new double-stage filter family is more powerful than typical filters, meeting the space constraints and performance (read more)
Browse EMI Filters and RFI Filters Datasheets for SCHURTER Inc -
FMAD CP is the latest 1-stage filter family for 3-phase systems, equipped with neutral line. The extremely compact and high-performance filters are ideally suited for use in tight spaces commonly found in today's machinery. The new EMC filter family is ideally suited for devices (read more)
Browse EMI Filters and RFI Filters Datasheets for SCHURTER Inc -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand three-phase DRB120 and DRB240 DIN rail mount AC-DC power supplies. The models are rated at 120W and 240W with a two second peak power capability of 144W and 288W, allowing for operation with inductive and capacitive (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
SCHURTER expands its range of current-compensated chokes for printed circuit board mounting, to include a vertical design for 1-phase high current applications. The new DKIV-1 sports a compact design and smaller footprint due to its vertical orientation. The series is available with a ferrite or (read more)
Browse Inductors, Coils, and Chokes Datasheets for SCHURTER Inc -
The W42 series film capacitors are specifically designed for the new energy vehicle (NEV) industry, providing a robust solution for power systems that require reliable filtering. With a wide range of features such as high-temperature resistance, strong (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The 381-383LL snap-in series, designated with an expected life of 8,000 hours at full-rated conditions, demonstrates superb stability in capacitance and DC leakage current over time on test. The snap-in series is targeted for use in critical applications where long life and reliability are paramount.
(read more)
Browse Capacitors Datasheets for Cornell Dubilier -
Type ALH AC harmonic filter capacitors use the most advanced construction technology to meet the challenges of harsh environments. The series offers 50% greater life than competitive 85/85 THB-rated power film capacitors with designs that pass (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
The MYH series of Y2, line-to-ground EMI suppression capacitors are designed for the most challenging environments. The series passes a 2,000-hour THB test, twice the 1,000-hour industry standard for THB testing. The MYH series is AEC-Q200 qualified and (read more)
Browse Capacitors Datasheets for Cornell Dubilier
Conduct Research Top
-
Transformer Design for Charging Defibrillator Capacitors
transformer design phase for charging a capacitor in a stated time. The procedure presented eliminates "cut and try" or over-design approaches. Selection of critical values can be made with confidence using the guidance provided. First a little background in flyback topology. Flyback topology has